- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Style | Class | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Temperature Coefficient / Code | Tradename | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Lead Style | Dissipation Factor | Positive Tolerance | Negative Tolerance | Operating Temperature Range | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C320C333M1U5HA KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | 2 | 33 nF | 33000 pF | - | Conformally Coated | Class 2 | 4 % | 500 | KEMET ELECTRONICS CORP | C320C333M1U5HA | + 85 C | + 10 C | 85 °C | 10 °C | , 2012 | RECTANGULAR PACKAGE | Radial | - | Active | 5.65 | N | No | Z5U | Goldmax | - | 100 VDC | - | Bulk | GoldMax 300 Comm Z5U | 0.1 pF | e0 | No | - | EAR99 | -56/+22% ppm/°C | Goldmax Z5U Dielectric Commercial Grade MLCCs | Tin/Lead (Sn60Pb40) | - | - | - | 8532.24.00.60 | 0.033 uF | Bulk | 2.54 mm | not_compliant | Radial | - | CERAMIC CAPACITOR | Z5U | 2.54 mm | Z5U | Yes | 100 V | 0.51 mm | Straight | - | 20% | 20% | - | General Type MLCCs | 3.18 mm | 5.08 mm | 5.84 mm | ||
![]() C316C104M5U5HA KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | 2 | 100 nF | 100000 pF | - | Conformally Coated | Class 2 | 4 % | 500 | KEMET ELECTRONICS CORP | C316C104M5U5HA | + 85 C | + 10 C | 85 °C | 10 °C | , 1510 | RECTANGULAR PACKAGE | Radial | - | Active | 5.78 | N | No | Z5U | Goldmax | 50 V | 50 VDC | 50 V | Bulk | GoldMax 300 Comm Z5U | 0.25 pF | e0 | No | Radial | EAR99 | -56/+22% ppm/°C | Goldmax Z5U Dielectric Commercial Grade MLCCs | Tin/Lead (Sn60Pb40) | 125 °C | -55 °C | - | 8532.24.00.60 | 0.1 uF | Bulk | 2.54 mm | not_compliant | Radial | 2.54 mm | CERAMIC CAPACITOR | Z5U | 2.54 mm | Z5U | Yes | 50 V | 0.51 mm | Outside Kink | 4 % | 20% | 20% | - | General Type MLCCs | 2.54 mm | 3.81 mm | 5.84 mm | ||
![]() C315C122K1R5HA7303 KEMET | In Stock | - | - | - | - | - | - | - | 1.2 nF | - | 0.0012 uF | Conformally Coated | Class 2 | 2.5 % | 2500 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | N | - | Z5U | GoldMax | 100 V | 100 VDC | 100 VDC | Cut Tape | GoldMax 300 Comm X7R | 10 % | - | - | Radial | - | - | Goldmax X7R Dielectric Commercial Grade MLCCs | - | 125 °C | -55 °C | - | - | 1200 pF | - | - | - | Radial | 2.54 mm | - | X7R | 2.54 mm | - | - | - | 0.51 mm | Straight | 2.5 % | - | - | - 55 C to + 125 C | General Type MLCCs | 2.54 mm | 3.81 mm | 3.14 mm | ||
![]() C322C150J2G5HA7301 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | Conformally Coated | Class 1 | 0.1 % | 2500 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | N | - | C0G (NP0) | GoldMax | - | 200 VDC | 200 VDC | Cut Tape | GoldMax 300 Comm C0G | 5 % | - | - | - | - | - | Goldmax C0G Dielectric Commercial Grade MLCCs | - | - | - | - | - | 15 pF | - | - | - | Radial | - | - | C0G (NP0) | 5.08 mm | - | - | - | 0.51 mm | Outside Bend | - | - | - | - 55 C to + 125 C | General Type MLCCs | 3.18 mm | 5.08 mm | 6.6 mm | ||
![]() C321C683K5R5HA KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | 2 | 68 nF | 68000 pF | - | Conformally Coated | Class 2 | 2.5 % | 500 | KEMET ELECTRONICS CORP | C321C683K5R5HA | + 125 C | - 55 C | 125 °C | -55 °C | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | 5.43 | N | No | X7R | GoldMax | - | 50 VDC | 50 VDC | Bulk | GoldMax 300 Comm X7R | 10 % | e0 | No | - | EAR99 | 15% ppm/°C | Goldmax X7R Dielectric Commercial Grade MLCCs | Tin/Lead (Sn60Pb40) | - | - | - | 8532.24.00.60 | 0.068 uF | Bulk | 6.35 mm | not_compliant | Radial | - | CERAMIC CAPACITOR | X7R | 6.35 mm | X7R | Yes | 50 V | 0.51 mm | Outside Bend | - | 10% | 10% | - 55 C to + 125 C | General Type MLCCs | 3.18 mm | 5.08 mm | 6.6 mm | ||
![]() C317C151K2G5HA7301 KEMET | In Stock | - | - | - | - | - | - | - | 0.15 nF | - | - | Conformally Coated | Class 1 | 0.1 % | 2500 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | N | - | C0G (NP0) | GoldMax | - | 200 VDC | 200 VDC | Cut Tape | GoldMax 300 Comm C0G | 10 % | - | - | - | - | - | Goldmax C0G Dielectric Commercial Grade MLCCs | - | - | - | - | - | 150 pF | - | - | - | Radial | - | - | C0G (NP0) | 5.08 mm | - | - | - | 0.51 mm | Outside Bend | - | - | - | - 55 C to + 125 C | General Type MLCCs | 2.54 mm | 3.81 mm | 5.08 mm | ||
![]() C324C102K1G5HA7334 KEMET | In Stock | - | - | - | - | - | - | - | 1 nF | - | 0.001 uF | Conformally Coated | Class 1 | 0.1 % | 2500 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | N | - | C0G (NP0) | GoldMax | - | 100 VDC | 100 VDC | Cut Tape | GoldMax 300 Comm C0G | 10 % | - | - | - | - | - | Goldmax C0G Dielectric Commercial Grade MLCCs | - | - | - | - | - | 1000 pF | - | - | - | Radial | - | - | C0G (NP0) | 2.54 mm | - | - | - | 0.51 mm | Outside Kink | - | - | - | - 55 C to + 125 C | General Type MLCCs | 3.18 mm | 5.08 mm | 5.84 mm | ||
![]() C322C332K1R5HA KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | 2 | 3.3 nF | - | 0.0033 uF | Conformally Coated | Class 2 | 2.5 % | 500 | KEMET ELECTRONICS CORP | C322C332K1R5HA | + 125 C | - 55 C | 125 °C | -55 °C | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | 5.47 | N | No | X7R | GoldMax | - | 100 VDC | 100 VDC | Bulk | GoldMax 300 Comm X7R | 10 % | e0 | No | - | EAR99 | 15% ppm/°C | Goldmax X7R Dielectric Commercial Grade MLCCs | Tin/Lead (Sn60Pb40) | - | - | - | 8532.24.00.60 | 3300 pF | Bulk | 5.08 mm | not_compliant | Radial | - | CERAMIC CAPACITOR | X7R | 5.08 mm | X7R | Yes | 100 V | 0.51 mm | Outside Bend | - | 10% | 10% | - 55 C to + 125 C | General Type MLCCs | 3.18 mm | 5.08 mm | 6.6 mm | ||
![]() C831ER151M760J KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 800 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | MouseReel | ERP610 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C835DR222K760J KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 800 | - | - | - | - | - | - | - | - | - | ERP610W222KDRU | - | - | Details | - | - | - | - | - | - | MouseReel | ERP610 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C052C151G2G5TA KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | 2 | 0.15 nF | - | - | Molded | Class 1 | 0.1 % | 100 | KEMET ELECTRONICS CORP | C052C151G2G5TA | + 125 C | - 55 C | 125 °C | -55 °C | , | RECTANGULAR PACKAGE | Radial | 80-C052C151G2G | Active | 5.71 | Details | No | C0G (NP0) | - | - | 200 VDC | - | Bulk | LDD Comm C0G | 2 % | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | Commercial Grade MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.60 | 150 pF | Bulk | 5.08 mm | not_compliant | Radial | - | CERAMIC CAPACITOR | C0G (NP0) | 5.08 mm | C0G | Yes | 200 V | 0.635 mm | Outside Bend | - | 2% | 2% | - 55 C to + 125 C | General Type MLCCs | 4.83 mm | 4.83 mm | 2.29 mm | ||
![]() C052C121G2G5HA KEMET | In Stock | - | - | - | - | - | - | - | 0.12 nF | - | - | Molded | Class 1 | 0.1 % | 100 | - | - | + 125 C | - 55 C | - | - | - | - | - | 80-C052C121G2G | - | - | N | - | C0G (NP0) | - | 200 V | 200 VDC | - | Bulk | LDD Comm C0G | 2 % | - | - | Radial | - | - | Commercial Grade MLCCs | - | 125 °C | -55 °C | Ceramic | - | 120 pF | - | - | - | Radial | 5.08 mm | - | C0G (NP0) | 5.08 mm | - | - | - | 0.635 mm | Outside Bend | - | - | - | - 55 C to + 125 C | General Type MLCCs | 4.83 mm | 4.83 mm | 2.29 mm | ||
![]() C052C220J2R5HA7301 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | Molded | Class 2 | 2.5 % | 2000 | - | - | + 125 C | - 55 C | - | - | - | - | - | 80-C052C220J2R-TR | - | - | N | - | X7R | - | - | 200 VDC | - | Cut Tape | LDD Comm X7R | 5 % | - | - | - | - | - | Commercial Grade MLCCs | - | - | - | - | - | 22 pF | - | - | - | Radial | - | - | X7R | 5.08 mm | - | - | - | 0.635 mm | Outside Bend | - | - | - | - 55 C to + 125 C | General Type MLCCs | 4.83 mm | 4.83 mm | 2.29 mm | ||
![]() C052C391G2G5HA KEMET | In Stock | - | - | - | - | - | - | - | 0.39 nF | - | - | Molded | Class 1 | 0.1 % | 100 | - | - | + 125 C | - 55 C | - | - | - | - | - | 80-C052C391G2G | - | - | N | - | C0G (NP0) | - | - | 200 VDC | - | Bulk | LDD Comm C0G | 2 % | - | - | - | - | - | Commercial Grade MLCCs | - | - | - | - | - | 390 pF | - | - | - | Radial | - | - | C0G (NP0) | 5.08 mm | - | - | - | 0.635 mm | Outside Bend | - | - | - | - 55 C to + 125 C | General Type MLCCs | 4.83 mm | 4.83 mm | 2.29 mm | ||
![]() C052C189D2G5HA7301 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | Molded | Class 1 | 0.1 % | 2000 | - | - | + 125 C | - 55 C | - | - | - | - | - | 80-C052C189D2G-TR | - | - | N | - | C0G (NP0) | - | - | 200 VDC | - | Reel | LDD Comm C0G | 0.5 pF | - | - | - | - | - | Commercial Grade MLCCs | - | - | - | - | - | 1.8 pF | - | - | - | Radial | - | - | C0G (NP0) | 5.08 mm | - | - | - | 0.635 mm | Outside Bend | - | - | - | - 55 C to + 125 C | General Type MLCCs | 4.83 mm | 4.83 mm | 2.29 mm | ||
![]() C052C390G2G5HA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | Molded | Class 1 | 0.1 % | 100 | - | - | + 125 C | - 55 C | - | - | - | - | - | 80-C052C390G2G | - | - | N | - | C0G (NP0) | - | - | 200 VDC | - | Bulk | LDD Comm C0G | 2 % | - | - | - | - | - | Commercial Grade MLCCs | - | - | - | - | - | 39 pF | - | - | - | Radial | - | - | C0G (NP0) | 5.08 mm | - | - | - | 0.635 mm | Outside Bend | - | - | - | - 55 C to + 125 C | General Type MLCCs | 4.83 mm | 4.83 mm | 2.29 mm | ||
![]() C052C371K2R5TA7301 KEMET | In Stock | - | - | - | - | - | - | - | 0.37 nF | - | - | Molded | Class 2 | 2.5 % | 2000 | - | - | + 125 C | - 55 C | - | - | - | - | - | 80-C052C371K2R-TR | - | - | Details | - | X7R | - | - | 200 VDC | - | MouseReel | LDD Comm X7R | 10 % | - | - | - | - | - | Commercial Grade MLCCs | - | - | - | - | - | 370 pF | - | - | - | Radial | - | - | X7R | 5.08 mm | - | - | - | 0.635 mm | Outside Bend | - | - | - | - 55 C to + 125 C | General Type MLCCs | 4.83 mm | 4.83 mm | 2.29 mm | ||
![]() C052C471G2G5TA KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | 2 | 0.47 nF | - | - | Molded | Class 1 | 0.1 % | 100 | KEMET ELECTRONICS CORP | C052C471G2G5TA | + 125 C | - 55 C | 125 °C | -55 °C | , | RECTANGULAR PACKAGE | Radial | 80-C052C471G2G | Active | 5.71 | Details | No | C0G (NP0) | - | - | 200 VDC | - | Bulk | LDD Comm C0G | 2 % | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | Commercial Grade MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.60 | 470 pF | Bulk | 5.08 mm | not_compliant | Radial | - | CERAMIC CAPACITOR | C0G (NP0) | 5.08 mm | C0G | Yes | 200 V | 0.635 mm | Outside Bend | - | 2% | 2% | - 55 C to + 125 C | General Type MLCCs | 4.83 mm | 4.83 mm | 2.29 mm | ||
![]() C052C820G2G5HA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | Molded | Class 1 | 0.1 % | 100 | - | - | + 125 C | - 55 C | - | - | - | - | - | 80-C052C820G2G | - | - | N | - | C0G (NP0) | - | - | 200 VDC | - | Bulk | LDD Comm C0G | 2 % | - | - | - | - | - | Commercial Grade MLCCs | - | - | - | - | - | 82 pF | - | - | - | Radial | - | - | C0G (NP0) | 5.08 mm | - | - | - | 0.635 mm | Outside Bend | - | - | - | - 55 C to + 125 C | General Type MLCCs | 4.83 mm | 4.83 mm | 2.29 mm | ||
![]() C052C330G2G5HA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | Molded | Class 1 | 0.1 % | 100 | - | - | + 125 C | - 55 C | - | - | - | - | - | 80-C052C330G2G | - | - | N | - | C0G (NP0) | - | - | 200 VDC | - | Bulk | LDD Comm C0G | 2 % | - | - | - | - | - | Commercial Grade MLCCs | - | - | - | - | - | 33 pF | - | - | - | Radial | - | - | C0G (NP0) | 5.08 mm | - | - | - | 0.635 mm | Outside Bend | - | - | - | - 55 C to + 125 C | General Type MLCCs | 4.83 mm | 4.83 mm | 2.29 mm |