- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Unit Weight | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Termination Style | Dielectric | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0603X103J5JACTU KEMET | In Stock | - | - | 0603 (1608 metric) | - | 10 nF | 10000 pF | - | 0603 | 1608 | Class 1 | 4000 | + 125 C | - 55 C | C0603X103J5JAC7867 | - | FT-CAP | 0.000222 oz | - | 50 VDC | - | MouseReel | SMD Comm U2J Flex | 5 % | Flexible (Soft) | - | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | 0.01 uF | SMD/SMT | U2J | General Type MLCCs | - | 1.6 mm | 0.8 mm | ||
![]() C0402C132J5JACTU KEMET | In Stock | - | - | 0402 (1005 metric) | - | 1.3 nF | - | 0.0013 uF | 0402 | 1005 | Class 1 | 10000 | + 125 C | - 55 C | C0402C132J5JAC7867 | Details | - | 0.000053 oz | - | 50 VDC | - | MouseReel | SMD Comm U2J | 5 % | Standard | - | U2J Dielectric Commercial and Automotive Grade MLCCs | - | - | 1300 pF | SMD/SMT | U2J | General Type MLCCs | - | 1 mm | 0.5 mm | ||
![]() C1210C683M3JACTU KEMET | In Stock | - | - | 1210 (3225 metric) | - | 68 nF | 68000 pF | - | 1210 | 3225 | Class 1 | 4000 | + 125 C | - 55 C | C1210C683M3JAC7800 | - | - | 0.003527 oz | - | 25 VDC | - | MouseReel | SMD Comm U2J | 20 % | Standard | - | U2J Dielectric Commercial and Automotive Grade MLCCs | - | - | 0.068 uF | SMD/SMT | U2J | General Type MLCCs | - | 3.2 mm | 2.5 mm | ||
![]() C0805C622M8JAC7210 KEMET | In Stock | - | - | 0805 (2012 metric) | - | 6.2 nF | - | 0.0062 uF | 0805 | 2012 | Class 1 | 10000 | + 125 C | - 55 C | - | Details | - | 0.000218 oz | - | 10 VDC | - | MouseReel | SMD Comm U2J | 20 % | Standard | - | U2J Dielectric Commercial and Automotive Grade MLCCs | - | - | 6200 pF | SMD/SMT | U2J | General Type MLCCs | - | 2 mm | 1.25 mm | ||
![]() C1812C104K4JACTU KEMET | In Stock | - | - | 1812 (4532 metric) | - | 100 nF | 100000 pF | - | 1812 | 4532 | Class 1 | 1000 | + 125 C | - 55 C | C1812C104K4JAC7800 | - | - | 0.003880 oz | - | 16 VDC | - | MouseReel | SMD Comm U2J | 10 % | Standard | - | U2J Dielectric Commercial and Automotive Grade MLCCs | - | - | 0.1 uF | SMD/SMT | U2J | General Type MLCCs | - | 4.5 mm | 3.2 mm | ||
![]() C0603C622G3JACTU KEMET | In Stock | - | - | 0603 (1608 metric) | Ceramic | 6.2 nF | - | 0.0062 uF | 0603 | 1608 | Class 1 | 4000 | + 125 C | - 55 C | C0603C622G3JAC7867 | Details | - | 0.000222 oz | - | 25 VDC | 25 V | MouseReel | SMD Comm U2J | 2 % | Standard | 30 ppm/°C | U2J Dielectric Commercial and Automotive Grade MLCCs | 125 °C | -55 °C | 6200 pF | SMD/SMT | U2J | General Type MLCCs | 870 µm | 1.6 mm | 0.8 mm | ||
![]() C0402C161K5JACTU KEMET | In Stock | - | - | 0402 (1005 metric) | - | 0.16 nF | - | - | 0402 | 1005 | Class 1 | 10000 | + 125 C | - 55 C | C0402C161K5JAC7867 | - | - | 0.000053 oz | - | 50 VDC | - | MouseReel | SMD Comm U2J | 10 % | Standard | - | U2J Dielectric Commercial and Automotive Grade MLCCs | - | - | 160 pF | SMD/SMT | U2J | General Type MLCCs | - | 1 mm | 0.5 mm | ||
![]() C1812C184K3JACTU KEMET | In Stock | - | - | 1812 (4532 metric) | - | 180 nF | 180000 pF | - | 1812 | 4532 | Class 1 | 1000 | + 125 C | - 55 C | C1812C184K3JAC7800 | - | - | 0.003880 oz | - | 25 VDC | - | MouseReel | SMD Comm U2J | 10 % | Standard | - | U2J Dielectric Commercial and Automotive Grade MLCCs | - | - | 0.18 uF | SMD/SMT | U2J | General Type MLCCs | - | 4.5 mm | 3.2 mm | ||
![]() C1210X473K3JACTU KEMET | In Stock | - | - | 1210 (3225 metric) | - | 47 nF | 47000 pF | - | 1210 | 3225 | Class 1 | 4000 | + 125 C | - 55 C | C1210X473K3JAC7800 | - | FT-CAP | 0.003527 oz | - | 25 VDC | - | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | - | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | 0.047 uF | SMD/SMT | U2J | General Type MLCCs | - | 3.3 mm | 2.6 mm | ||
![]() C0805X333J8JACTU KEMET | In Stock | - | - | 0805 (2012 metric) | - | 33 nF | 33000 pF | - | 0805 | 2012 | Class 1 | 4000 | + 125 C | - 55 C | C0805X333J8JAC7800 | - | FT-CAP | 0.000218 oz | - | 10 VDC | - | MouseReel | SMD Comm U2J Flex | 5 % | Flexible (Soft) | - | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | 0.033 uF | SMD/SMT | U2J | General Type MLCCs | - | 2 mm | 1.25 mm | ||
![]() C1812C474M4JACTU KEMET | In Stock | - | - | 1812 (4532 metric) | - | 470 nF | 470000 pF | - | 1812 | 4532 | Class 1 | 1000 | + 125 C | - 55 C | C1812C474M4JAC7800 | - | - | 0.003880 oz | - | 16 VDC | - | MouseReel | SMD Comm U2J | 20 % | Standard | - | U2J Dielectric Commercial and Automotive Grade MLCCs | - | - | 0.47 uF | SMD/SMT | U2J | General Type MLCCs | - | 4.5 mm | 3.2 mm | ||
![]() C0402C161J3JACTU KEMET | In Stock | - | - | 0402 (1005 metric) | - | 0.16 nF | - | - | 0402 | 1005 | Class 1 | 10000 | + 125 C | - 55 C | C0402C161J3JAC7867 | Details | - | 0.000053 oz | - | 25 VDC | - | MouseReel | SMD Comm U2J | 5 % | Standard | - | U2J Dielectric Commercial and Automotive Grade MLCCs | - | - | 160 pF | SMD/SMT | U2J | General Type MLCCs | - | 1 mm | 0.5 mm | ||
![]() C0603X103K4JACTU KEMET | In Stock | - | - | 0603 (1608 metric) | - | 10 nF | 10000 pF | - | 0603 | 1608 | Class 1 | 4000 | + 125 C | - 55 C | C0603X103K4JAC7867 | - | FT-CAP | 0.000222 oz | - | 16 VDC | - | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | - | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | 0.01 uF | SMD/SMT | U2J | General Type MLCCs | - | 1.6 mm | 0.8 mm | ||
![]() C0402C161G4JACTU KEMET | In Stock | - | - | 0402 (1005 metric) | - | 0.16 nF | - | - | 0402 | 1005 | Class 1 | 10000 | + 125 C | - 55 C | C0402C161G4JAC7867 | Details | - | 0.000053 oz | - | 16 VDC | - | MouseReel | SMD Comm U2J | 2 % | Standard | - | U2J Dielectric Commercial and Automotive Grade MLCCs | - | - | 160 pF | SMD/SMT | U2J | General Type MLCCs | - | 1 mm | 0.5 mm | ||
![]() C1812C184K4JACTU KEMET | In Stock | - | - | 1812 (4532 metric) | - | 180 nF | 180000 pF | - | 1812 | 4532 | Class 1 | 1000 | + 125 C | - 55 C | C1812C184K4JAC7800 | - | - | 0.003880 oz | - | 16 VDC | - | MouseReel | SMD Comm U2J | 10 % | Standard | - | U2J Dielectric Commercial and Automotive Grade MLCCs | - | - | 0.18 uF | SMD/SMT | U2J | General Type MLCCs | - | 4.5 mm | 3.2 mm | ||
![]() C0402C121J3JACTU KEMET | In Stock | - | - | 0402 (1005 metric) | - | 0.12 nF | - | - | 0402 | 1005 | Class 1 | 10000 | + 125 C | - 55 C | C0402C121J3JAC7867 | Details | - | 0.000053 oz | - | 25 VDC | - | MouseReel | SMD Comm U2J | 5 % | Standard | - | U2J Dielectric Commercial and Automotive Grade MLCCs | - | - | 120 pF | SMD/SMT | U2J | General Type MLCCs | - | 1 mm | 0.5 mm | ||
![]() C1812C394K8JACTU KEMET | In Stock | - | - | 1812 (4532 metric) | - | 390 nF | 390000 pF | - | 1812 | 4532 | Class 1 | 1000 | + 125 C | - 55 C | C1812C394K8JAC7800 | - | - | 0.003880 oz | - | 10 VDC | - | MouseReel | SMD Comm U2J | 10 % | Standard | - | U2J Dielectric Commercial and Automotive Grade MLCCs | - | - | 0.39 uF | SMD/SMT | U2J | General Type MLCCs | - | 4.5 mm | 3.2 mm | ||
![]() C0603X222M5JACTU KEMET | In Stock | - | - | 0603 (1608 metric) | - | 2.2 nF | - | 0.0022 uF | 0603 | 1608 | Class 1 | 4000 | + 125 C | - 55 C | C0603X222M5JAC7867 | - | FT-CAP | 0.000222 oz | - | 50 VDC | - | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | - | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | 2200 pF | SMD/SMT | U2J | General Type MLCCs | - | 1.6 mm | 0.8 mm | ||
![]() C0603X752M5JACTU KEMET | In Stock | - | - | 0603 (1608 metric) | - | 7.5 nF | - | 0.0075 uF | 0603 | 1608 | Class 1 | 4000 | + 125 C | - 55 C | C0603X752M5JAC7867 | - | FT-CAP | 0.000222 oz | - | 50 VDC | - | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | - | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | 7500 pF | SMD/SMT | U2J | General Type MLCCs | - | 1.6 mm | 0.8 mm | ||
![]() C0603X512J3JACTU KEMET | In Stock | - | - | 0603 (1608 metric) | - | 5.1 nF | - | 0.0051 uF | 0603 | 1608 | Class 1 | 4000 | + 125 C | - 55 C | C0603X512J3JAC7867 | - | FT-CAP | 0.000222 oz | - | 25 VDC | - | MouseReel | SMD Comm U2J Flex | 5 % | Flexible (Soft) | - | Surface Mount Multilayer Ceramic Chip Capacitor | - | - | 5100 pF | SMD/SMT | U2J | General Type MLCCs | - | 1.6 mm | 0.8 mm |