- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Dielectric Material | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Unit Weight | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Packaging | Series | Tolerance | Termination | Type | Capacitance | Termination Style | Dielectric | Product | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0603X123K8JAC7210 KEMET | In Stock | - | - | 0603 (1608 metric) | - | 12 nF | 12000 pF | - | 0603 | 1608 | Class 1 | 10000 | + 125 C | - 55 C | - | Details | FT-CAP | 0.000222 oz | - | - | 10 VDC | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.012 uF | SMD/SMT | U2J | General Type MLCCs | - | 1.6 mm | 0.8 mm | - | ||
![]() C0603X150G5HACTU KEMET | In Stock | - | - | 0603 (1608 metric) | Ceramic | - | - | - | 0603 | 1608 | Class 2 | 4000 | + 150 C | - 55 C | C0603X150G5HAC7867 | Details | FT-CAP | 0.000222 oz | 50 V | - | 50 VDC | MouseReel | SMD Comm X8R HT150C Flex | 2 % | Flexible (Soft) | Ultra-Stable MLCC | 15 pF | SMD/SMT | X8R | General Type MLCCs | 0.8 mm | 1.6 mm | 0.8 mm | Lead Free | ||
![]() C0603X152K8JAC7210 KEMET | In Stock | - | - | 0603 (1608 metric) | - | 1.5 nF | - | 0.0015 uF | 0603 | 1608 | Class 1 | 10000 | + 125 C | - 55 C | - | Details | FT-CAP | 0.000222 oz | - | - | 10 VDC | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 1500 pF | SMD/SMT | U2J | General Type MLCCs | - | 1.6 mm | 0.8 mm | - | ||
![]() C0603X432M3JAC7210 KEMET | In Stock | - | - | 0603 (1608 metric) | - | 4.3 nF | - | 0.0043 uF | 0603 | 1608 | Class 1 | 10000 | + 125 C | - 55 C | - | Details | FT-CAP | 0.000222 oz | - | - | 25 VDC | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 4300 pF | SMD/SMT | U2J | General Type MLCCs | - | 1.6 mm | 0.8 mm | - | ||
![]() C0603X152M8JAC7210 KEMET | In Stock | - | - | 0603 (1608 metric) | - | 1.5 nF | - | 0.0015 uF | 0603 | 1608 | Class 1 | 10000 | + 125 C | - 55 C | - | Details | FT-CAP | 0.000222 oz | - | - | 10 VDC | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 1500 pF | SMD/SMT | U2J | General Type MLCCs | - | 1.6 mm | 0.8 mm | - | ||
![]() C0805X153K8JAC7210 KEMET | In Stock | - | - | 0805 (2012 metric) | - | 15 nF | 15000 pF | - | 0805 | 2012 | Class 1 | 10000 | + 125 C | - 55 C | - | Details | FT-CAP | 0.000218 oz | - | - | 10 VDC | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.015 uF | SMD/SMT | U2J | General Type MLCCs | - | 2 mm | 1.25 mm | - | ||
![]() C0603X132M3JAC7210 KEMET | In Stock | - | - | 0603 (1608 metric) | - | 1.3 nF | - | 0.0013 uF | 0603 | 1608 | Class 1 | 10000 | + 125 C | - 55 C | - | Details | FT-CAP | 0.000222 oz | - | - | 25 VDC | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 1300 pF | SMD/SMT | U2J | General Type MLCCs | - | 1.6 mm | 0.8 mm | - | ||
![]() C0805X153M8JAC7210 KEMET | In Stock | - | - | 0805 (2012 metric) | - | 15 nF | 15000 pF | - | 0805 | 2012 | Class 1 | 10000 | + 125 C | - 55 C | - | Details | FT-CAP | 0.000218 oz | - | - | 10 VDC | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.015 uF | SMD/SMT | U2J | General Type MLCCs | - | 2 mm | 1.25 mm | - | ||
![]() C0603X332J3JAC7210 KEMET | In Stock | - | - | 0603 (1608 metric) | - | 3.3 nF | - | 0.0033 uF | 0603 | 1608 | Class 1 | 10000 | + 125 C | - 55 C | - | Details | FT-CAP | 0.000222 oz | - | - | 25 VDC | MouseReel | SMD Comm U2J Flex | 5 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 3300 pF | SMD/SMT | U2J | General Type MLCCs | - | 1.6 mm | 0.8 mm | - | ||
![]() C0603X222M3JAC7210 KEMET | In Stock | - | - | 0603 (1608 metric) | - | 2.2 nF | - | 0.0022 uF | 0603 | 1608 | Class 1 | 10000 | + 125 C | - 55 C | - | Details | FT-CAP | 0.000222 oz | - | - | 25 VDC | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 2200 pF | SMD/SMT | U2J | General Type MLCCs | - | 1.6 mm | 0.8 mm | - | ||
![]() C0805X123M5JAC7210 KEMET | In Stock | - | - | 0805 (2012 metric) | - | 12 nF | 12000 pF | - | 0805 | 2012 | Class 1 | 10000 | + 125 C | - 55 C | - | Details | FT-CAP | 0.000218 oz | - | - | 50 VDC | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.012 uF | SMD/SMT | U2J | General Type MLCCs | - | 2 mm | 1.25 mm | - | ||
![]() C0805X682M8JAC7210 KEMET | In Stock | - | - | 0805 (2012 metric) | - | 6.8 nF | - | 0.0068 uF | 0805 | 2012 | Class 1 | 10000 | + 125 C | - 55 C | - | Details | FT-CAP | 0.000218 oz | - | - | 10 VDC | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 6800 pF | SMD/SMT | U2J | General Type MLCCs | - | 2 mm | 1.25 mm | - | ||
![]() C0603X122K8JAC7210 KEMET | In Stock | - | - | 0603 (1608 metric) | - | 1.2 nF | - | 0.0012 uF | 0603 | 1608 | Class 1 | 10000 | + 125 C | - 55 C | - | Details | FT-CAP | 0.000222 oz | - | - | 10 VDC | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 1200 pF | SMD/SMT | U2J | General Type MLCCs | - | 1.6 mm | 0.8 mm | - | ||
![]() C0603X562K3JAC7210 KEMET | In Stock | - | - | 0603 (1608 metric) | - | 5.6 nF | - | 0.0056 uF | 0603 | 1608 | Class 1 | 10000 | + 125 C | - 55 C | - | Details | FT-CAP | 0.000222 oz | - | - | 25 VDC | MouseReel | SMD Comm U2J Flex | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 5600 pF | SMD/SMT | U2J | General Type MLCCs | - | 1.6 mm | 0.8 mm | - | ||
![]() C0603X222G8JAC7210 KEMET | In Stock | - | - | 0603 (1608 metric) | - | 2.2 nF | - | 0.0022 uF | 0603 | 1608 | Class 1 | 10000 | + 125 C | - 55 C | - | Details | FT-CAP | 0.000222 oz | - | - | 10 VDC | MouseReel | SMD Comm U2J Flex | 2 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 2200 pF | SMD/SMT | U2J | General Type MLCCs | - | 1.6 mm | 0.8 mm | - | ||
![]() C0805X682J8JAC7210 KEMET | In Stock | - | - | 0805 (2012 metric) | - | 6.8 nF | - | 0.0068 uF | 0805 | 2012 | Class 1 | 10000 | + 125 C | - 55 C | - | Details | FT-CAP | 0.000218 oz | - | - | 10 VDC | MouseReel | SMD Comm U2J Flex | 5 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 6800 pF | SMD/SMT | U2J | General Type MLCCs | - | 2 mm | 1.25 mm | - | ||
![]() C0603X152M4JAC7210 KEMET | In Stock | - | - | 0603 (1608 metric) | - | 1.5 nF | - | 0.0015 uF | 0603 | 1608 | Class 1 | 10000 | + 125 C | - 55 C | - | Details | FT-CAP | 0.000222 oz | - | - | 16 VDC | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 1500 pF | SMD/SMT | U2J | General Type MLCCs | - | 1.6 mm | 0.8 mm | - | ||
![]() C0805X153M3JAC7210 KEMET | In Stock | - | - | 0805 (2012 metric) | - | 15 nF | 15000 pF | - | 0805 | 2012 | Class 1 | 10000 | + 125 C | - 55 C | - | Details | FT-CAP | 0.000218 oz | - | - | 25 VDC | MouseReel | SMD Comm U2J Flex | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.015 uF | SMD/SMT | U2J | General Type MLCCs | - | 2 mm | 1.25 mm | - | ||
![]() C0603X122J8JAC7210 KEMET | In Stock | - | - | 0603 (1608 metric) | - | 1.2 nF | - | 0.0012 uF | 0603 | 1608 | Class 1 | 10000 | + 125 C | - 55 C | - | Details | FT-CAP | 0.000222 oz | - | - | 10 VDC | MouseReel | SMD Comm U2J Flex | 5 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 1200 pF | SMD/SMT | U2J | General Type MLCCs | - | 1.6 mm | 0.8 mm | - | ||
![]() C0603X222J3JAC7210 KEMET | In Stock | - | - | 0603 (1608 metric) | - | 2.2 nF | - | 0.0022 uF | 0603 | 1608 | Class 1 | 10000 | + 125 C | - 55 C | - | Details | FT-CAP | 0.000222 oz | - | - | 25 VDC | MouseReel | SMD Comm U2J Flex | 5 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 2200 pF | SMD/SMT | U2J | General Type MLCCs | - | 1.6 mm | 0.8 mm | - |