- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Weight | Number of Terminals | Capacitance - nF | Capacitance - uF | Case Code - in | Case Code - mm | Case Style | Class | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Temperature Coefficient / Code | Tradename | Unit Weight | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Lead Style | Positive Tolerance | Negative Tolerance | Operating Temperature Range | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C052C332F1G5TA KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | CERAMIC | - | 2 | 3.3 nF | 0.0033 uF | - | - | Molded | Class 1 | 0.1 % | 100 | KEMET ELECTRONICS CORP | C052C332F1G5TA | + 125 C | - 55 C | 125 °C | -55 °C | , | RECTANGULAR PACKAGE | Radial | 80-C052C332F1G | Active | - | 5.65 | Details | No | C0G (NP0) | - | - | - | - | 100 VDC | Bulk | LDD Comm C0G | 1 % | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | Commercial Grade MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.60 | 3300 pF | Bulk | 5.08 mm | not_compliant | Radial | - | - | CERAMIC CAPACITOR | C0G (NP0) | 5.08 mm | C0G | Yes | 100 V | 0.635 mm | Outside Bend | 1% | 1% | - 55 C to + 125 C | General Type MLCCs | 4.83 mm | 4.83 mm | 2.29 mm | ||
![]() C1808C161JHGACAUTO KEMET | In Stock | - | - | 1808 (4520 metric) | - | - | - | - | 149.997327 mg | - | 0.16 nF | - | 1808 | 4520 | - | Class 1 | - | 1000 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | FT-CAP | 0.001905 oz | 3 kV | - | 3 kVDC | MouseReel | SMD Auto C0G HV | 5 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | 125 °C | -55 °C | - | 160 pF | - | - | - | SMD/SMT | 4520 | 1808 | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | 4.7 mm | 2 mm | ||
![]() C1808C151GHGACTU KEMET | In Stock | - | - | 1808 (4520 metric) | - | - | - | - | 149.997327 mg | - | 0.15 nF | - | 1808 | 4520 | - | Class 1 | - | 1000 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.001905 oz | 3 kV | - | 3 kVDC | MouseReel | SMD Comm C0G HV | 2 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | 125 °C | -55 °C | - | 150 pF | - | - | - | SMD/SMT | 4520 | 1808 | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | 4.7 mm | 2 mm | ||
![]() C2220C621JHGACAUTO KEMET | In Stock | - | - | 2220 (5650 metric) | - | - | - | - | - | - | 0.62 nF | - | 2220 | 5650 | - | Class 1 | - | 500 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | FT-CAP | 0.016932 oz | - | - | 3 kVDC | MouseReel | SMD Auto C0G HV | 5 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | 620 pF | - | - | - | SMD/SMT | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | 5.7 mm | 5 mm | ||
![]() C1808C161FHGACAUTO KEMET | In Stock | - | - | 1808 (4520 metric) | - | - | - | - | 149.997327 mg | - | 0.16 nF | - | 1808 | 4520 | - | Class 1 | - | 1000 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | FT-CAP | 0.001905 oz | 3 kV | - | 3 kVDC | MouseReel | SMD Auto C0G HV | 1 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | 125 °C | -55 °C | - | 160 pF | - | - | - | SMD/SMT | 4520 | 1808 | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | 4.7 mm | 2 mm | ||
![]() C1808C181JHGACAUTO KEMET | In Stock | - | - | 1808 (4520 metric) | - | - | - | - | - | - | 0.18 nF | - | 1808 | 4520 | - | Class 1 | - | 1000 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | FT-CAP | 0.001905 oz | - | - | 3 kVDC | MouseReel | SMD Auto C0G HV | 5 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | 180 pF | - | - | - | SMD/SMT | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | 4.7 mm | 2 mm | ||
![]() C2225C751JHGACAUTO KEMET | In Stock | - | - | 2225 (5664 metric) | - | - | - | - | - | - | 0.75 nF | - | 2225 (Reversed) | 5664 (Reversed) | - | Class 1 | - | 500 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | FT-CAP | 0.014110 oz | - | - | 3 kVDC | MouseReel | SMD Auto C0G HV | 5 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | 750 pF | - | - | - | SMD/SMT | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | 5.6 mm | 6.4 mm | ||
![]() C1825C132GZGACTU KEMET | In Stock | - | - | 1825 (4564 metric) | - | - | - | - | - | - | 1.3 nF | 0.0013 uF | 1825 (Reversed) | 4564 (Reversed) | - | Class 1 | - | 500 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.014110 oz | - | - | 2.5 kVDC | MouseReel | SMD Comm C0G HV | 2 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | 1300 pF | - | - | - | SMD/SMT | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | 4.5 mm | 6.4 mm | ||
![]() C1825C511JHGACAUTO KEMET | In Stock | - | - | 1825 (4564 metric) | - | - | - | - | - | - | 0.51 nF | - | 1825 (Reversed) | 4564 (Reversed) | - | Class 1 | - | 500 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | FT-CAP | 0.014110 oz | - | - | 3 kVDC | MouseReel | SMD Auto C0G HV | 5 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | 510 pF | - | - | - | SMD/SMT | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | 4.5 mm | 6.4 mm | ||
![]() C1808C181KHGACAUTO KEMET | In Stock | - | - | 1808 (4520 metric) | - | - | - | - | - | - | 0.18 nF | - | 1808 | 4520 | - | Class 1 | - | 1000 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | FT-CAP | 0.001905 oz | - | - | 3 kVDC | MouseReel | SMD Auto C0G HV | 10 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | 180 pF | - | - | - | SMD/SMT | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | 4.7 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | 1808 (4520 metric) | - | - | - | - | 149.997327 mg | - | 0.13 nF | - | 1808 | 4520 | - | Class 1 | - | 4000 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | FT-CAP | 0.001905 oz | 3 kV | - | 3 kVDC | Reel | SMD Auto C0G HV | 1 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | 125 °C | -55 °C | - | 130 pF | - | - | - | SMD/SMT | 4520 | 1808 | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | 4.7 mm | 2 mm | ||
![]() C1808C131KHGACAUTO KEMET | In Stock | - | - | 1808 (4520 metric) | - | - | - | - | 149.997327 mg | - | 0.13 nF | - | 1808 | 4520 | - | Class 1 | - | 1000 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | FT-CAP | 0.001905 oz | 3 kV | - | 3 kVDC | MouseReel | SMD Auto C0G HV | 10 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | 125 °C | -55 °C | - | 130 pF | - | - | - | SMD/SMT | 4520 | 1808 | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | 4.7 mm | 2 mm | ||
![]() C1808C161MHGACAUTO KEMET | In Stock | - | - | 1808 (4520 metric) | - | - | - | - | - | - | 0.16 nF | - | 1808 | 4520 | - | Class 1 | - | 1000 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | FT-CAP | 0.001905 oz | - | - | 3 kVDC | MouseReel | SMD Auto C0G HV | 20 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | 160 pF | - | - | - | SMD/SMT | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | 4.7 mm | 2 mm | ||
![]() C2220C182KZGACTU KEMET | In Stock | - | - | 2220 (5650 metric) | - | - | - | - | - | - | 1.8 nF | 0.0018 uF | 2220 | 5650 | - | Class 1 | - | 500 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.016932 oz | - | - | 2.5 kVDC | MouseReel | SMD Comm C0G HV | 10 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | 1800 pF | - | - | - | SMD/SMT | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | 5.7 mm | 5 mm | ||
![]() C1825C621MHGACTU KEMET | In Stock | - | - | 1825 (4564 metric) | - | - | - | - | - | - | 0.62 nF | - | 1825 (Reversed) | 4564 (Reversed) | - | Class 1 | - | 500 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.014110 oz | - | - | 3 kVDC | MouseReel | SMD Comm C0G HV | 20 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | 620 pF | - | - | - | SMD/SMT | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | 4.5 mm | 6.4 mm | ||
![]() C1825C621GHGACTU KEMET | In Stock | - | - | 1825 (4564 metric) | - | - | - | - | - | - | 0.62 nF | - | 1825 (Reversed) | 4564 (Reversed) | - | Class 1 | - | 500 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.014110 oz | - | - | 3 kVDC | MouseReel | SMD Comm C0G HV | 2 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | 620 pF | - | - | - | SMD/SMT | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | 4.5 mm | 6.4 mm | ||
![]() C1825C152JZGACAUTO KEMET | In Stock | - | - | 1825 (4564 metric) | - | - | - | - | - | - | 1.5 nF | 0.0015 uF | 1825 (Reversed) | 4564 (Reversed) | - | Class 1 | - | 500 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | FT-CAP | 0.014110 oz | - | - | 2.5 kVDC | MouseReel | SMD Auto C0G HV | 5 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | 1500 pF | - | - | - | SMD/SMT | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | 4.5 mm | 6.4 mm | ||
![]() C1808C161GHGACAUTO KEMET | In Stock | - | - | 1808 (4520 metric) | - | - | - | - | 149.997327 mg | - | 0.16 nF | - | 1808 | 4520 | - | Class 1 | - | 1000 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | FT-CAP | 0.001905 oz | 3 kV | - | 3 kVDC | MouseReel | SMD Auto C0G HV | 2 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | 125 °C | -55 °C | - | 160 pF | - | - | - | SMD/SMT | 4520 | 1808 | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | 4.7 mm | 2 mm | ||
![]() C1808C161KHGACAUTO KEMET | In Stock | - | - | 1808 (4520 metric) | - | - | - | - | - | - | 0.16 nF | - | 1808 | 4520 | - | Class 1 | - | 1000 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | FT-CAP | 0.001905 oz | - | - | 3 kVDC | MouseReel | SMD Auto C0G HV | 10 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | - | - | - | 160 pF | - | - | - | SMD/SMT | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | 4.7 mm | 2 mm | ||
![]() C2225C821MHGACAUTO KEMET | In Stock | - | - | 2225 (5664 metric) | - | - | - | - | 710.013807 mg | - | 0.82 nF | - | 2225 (Reversed) | 5664 (Reversed) | - | Class 1 | - | 500 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | FT-CAP | 0.014110 oz | 3 kV | - | 3 kVDC | MouseReel | SMD Auto C0G HV | 20 % | - | - | Standard | - | - | High Voltage C0G Dielectric Commercial MLCCs | - | 125 °C | -55 °C | - | 820 pF | - | - | - | SMD/SMT | 5664 | 2225 | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | 5.6 mm | 6.4 mm |