- Capacitance
- Dielectric Material
- Factory Lead Time
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
- Voltage - Rated DC
- Applications
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Dielectric Material | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | Qualification | RoHS | Tradename | Unit Weight | Voltage Rating (DC) | Voltage Rating DC | Packaging | Series | Tolerance | Termination | Type | Capacitance | Termination Style | Dielectric | Product | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 0603 (1608 metric) | - | 1 nF | - | 0.001 uF | 0603 | 1608 | Class 2 | 15000 | + 125 C | - 55 C | - | AEC-Q200 | Details | - | 0.000222 oz | - | 50 VDC | MouseReel | ESD SMD Auto X7R | 10 % | Standard | ESD X7R Dielectric Commercial and Automotive Grade MLCCs | 1000 pF | SMD/SMT | X7R | Automotive MLCCs | - | 1.6 mm | 0.8 mm | - | ||
Tiny WHSL | In Stock | - | - | 0603 (1608 metric) | - | 3.3 nF | - | 0.0033 uF | 0603 | 1608 | Class 2 | 15000 | + 125 C | - 55 C | - | AEC-Q200 | Details | - | 0.000222 oz | - | 50 VDC | MouseReel | ESD SMD Auto X7R | 5 % | Standard | ESD X7R Dielectric Commercial and Automotive Grade MLCCs | 3300 pF | SMD/SMT | X7R | Automotive MLCCs | - | 1.6 mm | 0.8 mm | - | ||
Tiny WHSL | In Stock | - | - | 0603 (1608 metric) | - | 1.5 nF | - | 0.0015 uF | 0603 | 1608 | Class 2 | 15000 | + 125 C | - 55 C | - | AEC-Q200 | Details | - | 0.000222 oz | - | 50 VDC | MouseReel | ESD SMD Auto X7R | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 1500 pF | SMD/SMT | X7R | Automotive MLCCs | 0.8 mm | 1.6 mm | 0.8 mm | - | ||
Tiny WHSL | In Stock | - | - | 0603 (1608 metric) | - | 3.3 nF | - | 0.0033 uF | 0603 | 1608 | Class 2 | 15000 | + 125 C | - 55 C | - | AEC-Q200 | Details | - | 0.000222 oz | - | 25 VDC | MouseReel | ESD SMD Auto X7R | 5 % | Standard | ESD X7R Dielectric Commercial and Automotive Grade MLCCs | 3300 pF | SMD/SMT | X7R | Automotive MLCCs | - | 1.6 mm | 0.8 mm | - | ||
Tiny WHSL | In Stock | - | - | 0603 (1608 metric) | - | 3.3 nF | - | 0.0033 uF | 0603 | 1608 | Class 2 | 15000 | + 125 C | - 55 C | - | AEC-Q200 | Details | - | 0.000222 oz | - | 100 VDC | MouseReel | ESD SMD Auto X7R | 5 % | Standard | ESD X7R Dielectric Commercial and Automotive Grade MLCCs | 3300 pF | SMD/SMT | X7R | Automotive MLCCs | - | 1.6 mm | 0.8 mm | - | ||
Tiny WHSL | In Stock | - | - | 0603 (1608 metric) | - | 1.5 nF | - | 0.0015 uF | 0603 | 1608 | Class 2 | 15000 | + 125 C | - 55 C | - | AEC-Q200 | Details | - | 0.000222 oz | - | 200 VDC | MouseReel | ESD SMD Auto X7R | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 1500 pF | SMD/SMT | X7R | Automotive MLCCs | 0.8 mm | 1.6 mm | 0.8 mm | - | ||
![]() C0603X680M4HACTU KEMET | In Stock | - | - | 0603 (1608 metric) | Ceramic | - | - | - | 0603 | 1608 | Class 2 | 4000 | + 150 C | - 55 C | C0603X680M4HAC7867 | - | Details | FT-CAP | 0.000222 oz | 16 V | 16 VDC | MouseReel | SMD Comm X8R HT150C Flex | 20 % | Flexible (Soft) | Ultra-Stable MLCC | 68 pF | SMD/SMT | X8R | General Type MLCCs | 0.8 mm | 1.6 mm | 0.8 mm | Lead Free | ||
![]() C0603X103J2REC7411 KEMET | In Stock | - | - | 0603 (1608 metric) | - | 10 nF | 10000 pF | - | 0603 | 1608 | Class 2 | 15000 | + 125 C | - 55 C | - | - | Details | - | 0.000222 oz | - | 200 VDC | MouseReel | ESD SMD Comm X7R | 5 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.01 uF | SMD/SMT | X7R | General Type MLCCs | 0.8 mm | 1.6 mm | 0.8 mm | - | ||
![]() C0603X223K3REC7411 KEMET | In Stock | - | - | 0603 (1608 metric) | - | 22 nF | 22000 pF | - | 0603 | 1608 | Class 2 | 15000 | + 125 C | - 55 C | - | - | Details | - | 0.000222 oz | - | 25 VDC | MouseReel | ESD SMD Comm X7R | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.022 uF | SMD/SMT | X7R | General Type MLCCs | 0.8 mm | 1.6 mm | 0.8 mm | - | ||
Tiny WHSL | In Stock | - | - | 0603 (1608 metric) | - | 3.3 nF | - | 0.0033 uF | 0603 | 1608 | Class 2 | 15000 | + 125 C | - 55 C | - | AEC-Q200 | Details | - | 0.000222 oz | - | 50 VDC | MouseReel | ESD SMD Auto X7R | 5 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 3300 pF | SMD/SMT | X7R | Automotive MLCCs | 0.8 mm | 1.6 mm | 0.8 mm | - | ||
Tiny WHSL | In Stock | - | - | 0603 (1608 metric) | - | 6.8 nF | - | 0.0068 uF | 0603 | 1608 | Class 2 | 15000 | + 125 C | - 55 C | - | AEC-Q200 | Details | - | 0.000222 oz | - | 200 VDC | MouseReel | ESD SMD Auto X7R | 5 % | Standard | ESD X7R Dielectric Commercial and Automotive Grade MLCCs | 6800 pF | SMD/SMT | X7R | Automotive MLCCs | - | 1.6 mm | 0.8 mm | - | ||
Tiny WHSL | In Stock | - | - | 0603 (1608 metric) | - | 1 nF | - | 0.001 uF | 0603 | 1608 | Class 2 | 15000 | + 125 C | - 55 C | - | AEC-Q200 | Details | - | 0.000222 oz | - | 200 VDC | MouseReel | ESD SMD Auto X7R | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 1000 pF | SMD/SMT | X7R | Automotive MLCCs | 0.8 mm | 1.6 mm | 0.8 mm | - | ||
![]() C0603C682M2REC7411 KEMET | In Stock | - | - | 0603 (1608 metric) | - | 6.8 nF | - | 0.0068 uF | 0603 | 1608 | Class 2 | 15000 | + 125 C | - 55 C | - | - | Details | - | 0.000222 oz | - | 200 VDC | MouseReel | ESD SMD Auto X7R | 20 % | Standard | ESD X7R Dielectric Commercial and Automotive Grade MLCCs | 6800 pF | SMD/SMT | X7R | General Type MLCCs | - | 1.6 mm | 0.8 mm | - | ||
Tiny WHSL | In Stock | - | - | 0603 (1608 metric) | - | 3.3 nF | - | 0.0033 uF | 0603 | 1608 | Class 2 | 15000 | + 125 C | - 55 C | - | AEC-Q200 | Details | - | 0.000222 oz | - | 200 VDC | MouseReel | ESD SMD Auto X7R | 5 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 3300 pF | SMD/SMT | X7R | Automotive MLCCs | 0.8 mm | 1.6 mm | 0.8 mm | - | ||
Tiny WHSL | In Stock | - | - | 0603 (1608 metric) | - | 6.8 nF | - | 0.0068 uF | 0603 | 1608 | Class 2 | 15000 | + 125 C | - 55 C | - | AEC-Q200 | Details | - | 0.000222 oz | - | 25 VDC | MouseReel | ESD SMD Auto X7R | 5 % | Standard | ESD X7R Dielectric Commercial and Automotive Grade MLCCs | 6800 pF | SMD/SMT | X7R | Automotive MLCCs | - | 1.6 mm | 0.8 mm | - | ||
![]() C0603X333J5REC7411 KEMET | In Stock | - | - | 0603 (1608 metric) | - | 33 nF | 33000 pF | - | 0603 | 1608 | Class 2 | 15000 | + 125 C | - 55 C | - | - | Details | - | 0.000222 oz | - | 50 VDC | MouseReel | ESD SMD Comm X7R | 5 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.033 uF | SMD/SMT | X7R | General Type MLCCs | 0.8 mm | 1.6 mm | 0.8 mm | - | ||
Tiny WHSL | In Stock | - | - | 0603 (1608 metric) | - | 1.5 nF | - | 0.0015 uF | 0603 | 1608 | Class 2 | 15000 | + 125 C | - 55 C | - | AEC-Q200 | Details | - | 0.000222 oz | - | 25 VDC | MouseReel | ESD SMD Auto X7R | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 1500 pF | SMD/SMT | X7R | Automotive MLCCs | 0.8 mm | 1.6 mm | 0.8 mm | - | ||
![]() C0603X332M1REC7411 KEMET | In Stock | - | - | 0603 (1608 metric) | - | 3.3 nF | - | 0.0033 uF | 0603 | 1608 | Class 2 | 15000 | + 125 C | - 55 C | - | - | Details | - | 0.000222 oz | - | 100 VDC | MouseReel | ESD SMD Comm X7R | 20 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 3300 pF | SMD/SMT | X7R | General Type MLCCs | 0.8 mm | 1.6 mm | 0.8 mm | - | ||
Tiny WHSL | In Stock | - | - | 0603 (1608 metric) | - | 4.7 nF | - | 0.0047 uF | 0603 | 1608 | Class 2 | 15000 | + 125 C | - 55 C | - | AEC-Q200 | Details | - | 0.000222 oz | - | 100 VDC | MouseReel | ESD SMD Auto X7R | 10 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 4700 pF | SMD/SMT | X7R | Automotive MLCCs | 0.8 mm | 1.6 mm | 0.8 mm | - | ||
Tiny WHSL | In Stock | - | - | 0603 (1608 metric) | - | 47 nF | 47000 pF | - | 0603 | 1608 | Class 2 | 15000 | + 125 C | - 55 C | - | AEC-Q200 | Details | - | 0.000222 oz | - | 50 VDC | MouseReel | ESD SMD Auto X7R | 5 % | Flexible (Soft) | Surface Mount Multilayer Ceramic Chip Capacitor | 0.047 uF | SMD/SMT | X7R | Automotive MLCCs | 0.8 mm | 1.6 mm | 0.8 mm | - |