- Series
- Capacitance
- Capacitor Type
- Tolerance
- Height
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
- Part Status
- Height Seated (Max)
- Size / Dimension
Attribute column
Manufacturer
KEMET Electric Double Layer Capacitors (EDLC), Supercapacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Lifetime @ Temp. | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Orientation | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | ESR (Equivalent Series Resistance) | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Positive Tolerance | Negative Tolerance | ESR | Product | Diameter | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FC0H104ZFTBR24 KEMET | 168 |
| Datasheet | 22 Weeks | Surface Mount | Radial, Can - SMD | YES | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tape & Reel (TR) | 2006 | FC | 0.413Dia 10.50mm | -20% +80% | e3 | yes | Active | 1 (Unlimited) | SMD (SMT) Tabs | - | - | Matte Tin (Sn) | NOMINAL CAPACITANCE DISCHARGE SYSTEM: 0.1F | - | 100mF | 5.5V | AMMO PACK; TR, EMBOSSED, 15 INCH | - | - | - | - | ELECTRIC DOUBLE LAYER CAPACITOR | 25Ohm @ 1kHz | - | - | 4343 | - | - | - | - | 10.5mm | 5.5mm | 0.217 5.50mm | 12.2mm | 10.8mm | ROHS3 Compliant | ||
![]() FC0V474ZFTBR24 KEMET | 217 | - | Datasheet | 22 Weeks | Surface Mount | Radial, Can - SMD | YES | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tape & Reel (TR) | 2011 | FC | 0.413Dia 10.50mm | -20% +80% | e3 | yes | Active | 1 (Unlimited) | SMD (SMT) Tabs | - | - | Matte Tin (Sn) | - | - | 470mF | 3.5V | TR, EMBOSSED, 15 INCH | - | - | - | - | ELECTRIC DOUBLE LAYER CAPACITOR | 25Ohm @ 1kHz | - | - | 4343 | - | - | - | - | 10.5mm | 8.5mm | 0.335 8.50mm | 12.2mm | 10.8mm | ROHS3 Compliant | ||
![]() FC0H224ZFTBR24 KEMET | 73971 | - | - | 22 Weeks | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tape & Reel (TR) | 2013 | FC | 0.413Dia 10.50mm | -20% +80% | e3 | yes | Active | 1 (Unlimited) | SMD (SMT) Tabs | - | - | Matte Tin (Sn) | - | - | 220mF | 5.5V | Tape, Embossed | - | - | - | - | ELECTRIC DOUBLE LAYER CAPACITOR | 25Ohm @ 1kHz | - | - | 4843 | - | - | - | - | 10.5mm | 8.5mm | 0.335 8.50mm | 12.2mm | 10.8mm | ROHS3 Compliant | ||
![]() FT0H104ZF KEMET | 338 | - | Datasheet | 22 Weeks | Through Hole | Radial, Can | NO | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2006 | FT | 0.453Dia 11.50mm | -20% +80% | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | - | 100mF | 5.5V | - | Horizontal | 5.08mm | - | - | ELECTRIC DOUBLE LAYER CAPACITOR | 16Ohm @ 1kHz | 0.200 5.08mm | - | - | - | - | - | - | 11.5mm | 8.5mm | 0.335 8.50mm | - | - | ROHS3 Compliant | ||
![]() FC0H474ZFTBR32-SS KEMET | 200 |
| Datasheet | 22 Weeks | Surface Mount | Radial, Can - SMD | YES | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tape & Reel (TR) | 2014 | FC | 0.630Dia 16.00mm | -20% +80% | e2 | yes | Active | 1 (Unlimited) | SMD (SMT) Tabs | - | - | Tin/Copper (Sn/Cu) | NOMINAL CAPACITANCE DISCHARGE SYSTEM: 0.47F | - | 470mF | 5.5V | AMMO PACK; TR, EMBOSSED, 13 INCH | - | - | - | - | ELECTRIC DOUBLE LAYER CAPACITOR | 13Ohm @ 1kHz | - | - | 6464 | - | - | - | - | 16mm | 9.5mm | 0.374 9.50mm | 18.6mm | 16.3mm | ROHS3 Compliant | ||
![]() FM0H224ZF KEMET | 949 |
| Datasheet | 26 Weeks | Through Hole | Radial | - | - | - | - | - | - | 1000 Hrs @ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2014 | FM | 0.413Lx0.256W 10.50mmx6.50mm | -20% +80% | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | - | 220mF | 5.5V | - | - | - | - | - | ELECTRIC DOUBLE LAYER CAPACITOR | 100Ohm | 0.197 5.00mm | - | 4126 | - | - | - | - | - | 11.5mm | 0.453 11.50mm | 10.5mm | 6.5mm | ROHS3 Compliant | ||
![]() FT0H474ZF KEMET | 4580 |
| Datasheet | 22 Weeks | Through Hole | Radial, Can | NO | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | FT | 0.650Dia 16.50mm | -20% +80% | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | 8532.29.00.40 | 470mF | 5.5V | - | Horizontal | 5.08mm | - | - | ELECTRIC DOUBLE LAYER CAPACITOR | 6.5Ohm @ 1kHz | 0.200 5.08mm | - | - | - | - | - | - | 16.5mm | 13mm | 0.512 13.00mm | - | - | ROHS3 Compliant | ||
![]() FT0H105ZF KEMET | 23 | - | Datasheet | 22 Weeks | Through Hole | Radial, Can | NO | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | FT | 0.846Dia 21.50mm | -20% +80% | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | - | 1F | 5.5V | - | Horizontal | 7.62mm | - | - | ELECTRIC DOUBLE LAYER CAPACITOR | 3.5Ohm @ 1kHz | 0.300 7.62mm | - | - | - | - | - | - | 21.5mm | 13mm | 0.512 13.00mm | - | - | ROHS3 Compliant | ||
![]() FC0H105ZFTBR44-SS KEMET | 1335 |
| Datasheet | 22 Weeks | Surface Mount | Radial, Can - SMD | YES | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tape & Reel (TR) | 2014 | FC | 0.827Dia 21.00mm | -20% +80% | e2 | yes | Active | 1 (Unlimited) | SMD (SMT) Tabs | - | - | Tin/Copper (Sn/Cu) | - | - | 1F | 5.5V | AMMO PACK; TR, EMBOSSED, 15 INCH | - | - | - | - | ELECTRIC DOUBLE LAYER CAPACITOR | 7Ohm @ 1kHz | - | - | 8585 | - | - | - | - | 21mm | 10.5mm | 0.413 10.50mm | 24mm | 21.6mm | ROHS3 Compliant | ||
![]() FME0H473ZFTP18 KEMET | In Stock | - | - | - | - | - | - | - | 47000 uF | 1000 | KEMET ELECTRONICS CORP | 1000 Hour | - | FME0H473ZFTP18 | + 70 C | KEMET | - 25 C | 70 °C | -25 °C | Tape & Box (TB) | Radial | Active | Active | 5.79 | Details | Yes | - | 5.5 VDC | - | Ammo Pack | - | FM | - | - 20 %, + 80 % | - | - | - | - | - | EAR99 | Flat Rectangular | - | - | - | 47000 uF | - | Ammo Pack | Vertical | 5 mm | compliant | Radial | ELECTRIC DOUBLE LAYER CAPACITOR | - | 5 mm | 5.5 V | 4120 | 80% | 20% | 20 Ohms | Electric Double Layer Capacitors | - | 11.5 mm | - | 11.5 mm | 10.5 mm | - | ||
![]() FC0H473ZFTBR24 KEMET | 2890 |
| - | 22 Weeks | Surface Mount | Radial, Can - SMD | YES | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tape & Reel (TR) | 2013 | FC | 0.413Dia 10.50mm | -20% +80% | e3 | yes | Active | 1 (Unlimited) | SMD (SMT) Tabs | - | - | Matte Tin (Sn) | NOMINAL CAPACITANCE DISCHARGE SYSTEM: 0.047F | - | 47mF | 5.5V | AMMO PACK; TR, EMBOSSED, 15 INCH | - | - | - | - | ELECTRIC DOUBLE LAYER CAPACITOR | 50Ohm @ 1kHz | - | - | 4343 | - | - | - | - | 10.5mm | 5.5mm | 0.217 5.50mm | 12.2mm | 10.8mm | ROHS3 Compliant | ||
![]() USCFA00H473Z00 KEMET | In Stock | - | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Bulk | - | - | Active | - | - | - | 5.5 V | - | -25°C ~ 70°C | - | - | FA | 0.630" Dia (16.00mm) | -20%, +80% | - | - | - | - | PC Pins | - | - | - | - | - | 47 mF | - | - | - | - | - | - | - | 120Ohm @ 1kHz | 0.201" (5.10mm) | - | - | - | - | - | - | - | - | 0.610" (15.50mm) | - | - | - | ||
![]() USCHVZ0E506N00 KEMET | In Stock | - | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Bulk | - | - | Active | - | - | - | 2.5 V | - | -25°C ~ 60°C | - | - | HVZ | 0.709" Dia (18.00mm) | ±30% | - | - | - | - | PC Pins | - | - | - | - | - | 50 F | - | - | - | - | - | - | - | 50mOhm @ 1kHz | 0.295" (7.50mm) | - | - | - | - | - | - | - | - | 1.654" (42.00mm) | - | - | - | ||
![]() FCS0V224ZFTBR24 KEMET | 742 |
| Datasheet | 22 Weeks | Surface Mount | Radial, Can - SMD | YES | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tape & Reel (TR) | 2016 | FC | 0.421Dia 10.70mm | -20% +80% | e3 | yes | Active | 1 (Unlimited) | SMD (SMT) Tabs | - | - | Matte Tin (Sn) | - | - | 220mF | 3.5V | TR, EMBOSSED, 15 INCH | - | - | - | - | ELECTRIC DOUBLE LAYER CAPACITOR | 50Ohm @ 1kHz | - | - | 4343 | - | - | - | - | 10.7mm | 5.5mm | 0.217 5.50mm | 12.8mm | 10.8mm | ROHS3 Compliant | ||
![]() FCS0V474ZFTBR24 KEMET | 500 |
| Datasheet | 22 Weeks | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tape & Reel (TR) | 2016 | FC | 0.421Dia 10.70mm | -20% +80% | e3 | yes | Active | 1 (Unlimited) | SMD (SMT) Tabs | - | - | Matte Tin (Sn) | - | - | 470mF | 3.5V | Tape, Embossed | - | - | - | - | ELECTRIC DOUBLE LAYER CAPACITOR | 50Ohm @ 1kHz | - | - | 5043 | - | - | - | - | 10.7mm | 8.5mm | 0.335 8.50mm | 12.8mm | 10.8mm | ROHS3 Compliant | ||
![]() FT0H225ZF KEMET | 41 | - | - | 22 Weeks | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2014 | FT | 1.122Dia 28.50mm | -20% +80% | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | - | 2.2F | 5.5V | - | - | 10.16mm | - | - | ELECTRIC DOUBLE LAYER CAPACITOR | 1.8Ohm @ 1kHz | 0.400 10.16mm | - | - | - | - | - | - | 28.5mm | 14mm | 0.551 14.00mm | - | - | ROHS3 Compliant | ||
![]() FTW0H104ZF KEMET | 642 | - | Datasheet | 22 Weeks | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | FTW | 0.453Dia 11.50mm | -20% +80% | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | - | 100mF | 5.5V | - | - | 5.08mm | - | - | ELECTRIC DOUBLE LAYER CAPACITOR | 16Ohm @ 1kHz | 0.200 5.08mm | - | - | - | - | - | - | 11.5mm | 8.5mm | 0.335 8.50mm | - | - | ROHS3 Compliant | ||
![]() FYD0H104ZF KEMET | 72000 |
| Datasheet | 22 Weeks | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2004 | FYD | 0.512Dia 13.00mm | -20% +80% | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | - | 100mF | 5.5V | - | Horizontal | 5.08mm | - | - | ELECTRIC DOUBLE LAYER CAPACITOR | 100Ohm @ 1kHz | 0.200 5.08mm | - | - | - | - | - | - | 13mm | 8.5mm | 0.335 8.50mm | - | - | ROHS3 Compliant | ||
![]() FMC0H473ZF KEMET | 71 |
| Datasheet | 26 Weeks | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~75°C | Bulk | - | FM | 0.413Lx0.197W 10.50mmx5.00mm | -20% +80% | - | - | Active | Not Applicable | PC Pins | EAR99 | - | - | - | - | 47mF | 5.5V | - | - | 5mm | - | - | ELECTRIC DOUBLE LAYER CAPACITOR | 100Ohm @ 1kHz | 0.197 5.00mm | - | 4120 | - | - | - | - | - | - | 0.472 12.00mm | 10.5mm | 5mm | ROHS3 Compliant | ||
![]() FR0H224ZF KEMET | 38 |
| Datasheet | 22 Weeks | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2016 | FR | 0.571Dia 14.50mm | -20% +80% | - | - | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | - | 220mF | 5.5V | - | - | 5.08mm | - | - | ELECTRIC DOUBLE LAYER CAPACITOR | 180Ohm @ 1kHz | 0.200 5.08mm | - | - | - | - | - | - | 14.5mm | 21mm | 0.827 21.00mm | - | - | ROHS3 Compliant |