- Capacitance
- Series
- Tolerance
- Packaging
- Lead Spacing
- Dielectric
- Lead Diameter
- Height
- Dielectric Material
- Termination
- Length
- ECCN Code
Attribute column
Manufacturer
KEMET Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Lead Length | Dielectric | Lead Spacing | Insulation Resistance | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Life (Hours) | Dissipation Factor | Lead/Base Style | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PME271Y422MR30 KEMET | In Stock | - | Datasheet | 26 Weeks | - | PCB, Through Hole | Through Hole | Radial | - | 2 | Paper, Metallized | 700.006425mg | 250V | -40°C~100°C | Bulk | 2006 | PME271Y | 0.531Lx0.154W 13.50mmx3.90mm | ±20% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | - | 100°C | -40°C | EMI, RFI Suppression | - | - | 2200pF | 250V | - | 3.9mm | - | 250V | - | - | 10.2mm | - | 30mm | - | 0.402 10.20mm | 12GOhm | - | 600 μm | - | 250V | - | 1.3 % | Straight | - | 7.5mm | 0.295 7.50mm | 13.5mm | 3.9mm | No | No SVHC | ROHS3 Compliant | - | Y2 | ||
![]() PME271Y447MR30 KEMET | 1000 | - | Datasheet | 26 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | Paper, Metallized | 1.200007g | 300V | -40°C~100°C | Bulk | 2006 | PME271Y | 0.531Lx0.201W 13.50mmx5.10mm | ±20% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | - | 100°C | -40°C | EMI, RFI Suppression | - | - | 4700pF | 250V | - | 5.1mm | - | 250V | - | - | 10.2mm | - | 30mm | - | 0.402 10.20mm | 12GOhm | - | 600 μm | - | 250V | - | - | Straight | - | 10.5mm | 0.413 10.50mm | 13.5mm | 5.1mm | No | Unknown | ROHS3 Compliant | - | Y2 | ||
![]() R82DC4100DQ60J KEMET | 87845 | - | Datasheet | 29 Weeks | Tin | Through Hole | Through Hole | Radial | WIRE | 2 | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | - | - | -55°C~105°C | Tape & Box (TB) | 2008 | R82 | 0.283Lx0.197W 7.20mmx5.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | General Purpose | - | - | - | Automotive | - | - | 1μF | 63V | AMMO PACK | 5mm | - | 40V | - | - | 5mm | - | - | PET | 0.197 5.00mm | 30Ohm | - | 500 μm | - | 63V | 2000 hours | 80 % | - | - | 10mm | 0.398 10.10mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() R82EC2100DQ50K KEMET | 43990 | - | Datasheet | 18 Weeks | Tin | PCB, Through Hole | Through Hole | Radial | WIRE | - | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | - | - | -55°C~105°C | Cut Tape (CT) | 2008 | R82 | 0.283Lx0.098W 7.20mmx2.50mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | General Purpose | - | - | - | Automotive | RATED AC VOLTAGE(V): 63 | 8532.25.00.80 | 10000pF | 100V | AMMO PACK | 2.5mm | - | 63V | - | - | 5mm | - | - | PET | 0.197 5.00mm | 30Ohm | - | 500 μm | 2810 | 100V | - | 80 % | - | - | 6.5mm | 0.256 6.50mm | 7.2mm | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PHE850EA4220MA01R17 KEMET | 4750 |
| Datasheet | 38 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | Polypropylene (PP), Metallized | - | 1.25kV | -55°C~110°C | Bulk | 2007 | PHE850 | 0.512Lx0.157W 13.00mmx4.00mm | ±20% | - | - | Active | Not Applicable | - | PC Pins | - | - | - | 110°C | -55°C | EMI, RFI Suppression | - | - | 2200pF | 480V | - | 4mm | - | 300V | - | - | 10mm | - | 17mm | PP | 0.394 10.00mm | - | - | 600 μm | - | 1.25kV | - | - | - | - | 9mm | 0.354 9.00mm | 13mm | 3.9878mm | No | No SVHC | ROHS3 Compliant | - | Y2 | ||
![]() PME295RB4470MR30 KEMET | 6634 | - | Datasheet | 26 Weeks | - | Through Hole | Through Hole | Radial | - | - | Paper, Metallized | - | 440V | -40°C~115°C | Bulk | 2014 | PME295 | 0.709Lx0.335W 18.00mmx8.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | - | 115°C | -40°C | EMI, RFI Suppression | - | - | 4700pF | 1.5kV | - | 8.5mm | - | 440V | - | - | 15mm | - | - | - | 0.591 15.00mm | - | - | 800 μm | - | 250V | - | 1.3 % | Straight | - | 16mm | 0.630 16.00mm | 18mm | 8.5mm | No | No SVHC | ROHS3 Compliant | - | Y1 | ||
![]() R82DC3470DQ60J KEMET | 30000 | - | Datasheet | 29 Weeks | Tin | Through Hole | Through Hole | Radial | WIRE | 2 | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | - | - | -55°C~105°C | Tape & Box (TB) | 2008 | R82 | 0.283Lx0.138W 7.20mmx3.50mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | - | - | - | Automotive | RATED AC VOLTAGE (V): 40 | - | 0.47μF | 63V | AMMO PACK | 3.5mm | - | 40V | - | - | 5mm | FILM CAPACITOR | - | PET | 0.197 5.00mm | - | - | 500 μm | - | 63V | 2000 hours | - | - | - | 7.5mm | 0.299 7.60mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PHE840MB6100MB05R17 KEMET | 87845 | - | Datasheet | 31 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | Polypropylene (PP), Metallized | - | 275V | -55°C~105°C | Bulk | 2007 | PHE840M | 0.709Lx0.217W 18.00mmx5.50mm | ±20% | - | - | Active | Not Applicable | - | PC Pins | - | - | - | 105°C | -55°C | EMI, RFI Suppression | - | - | 0.1μF | 280V | - | 5.5mm | - | 280V | - | - | 15mm | - | 30mm | PP | 0.591 15.00mm | - | - | 800 μm | - | 250V | 1000 hours | 0.6 % | - | - | 12.5mm | 0.492 12.50mm | 18mm | 5.5mm | No | No SVHC | ROHS3 Compliant | - | X2 | ||
![]() R82EC3100DQ70J KEMET | 87845 | - | Datasheet | 29 Weeks | - | Through Hole | Through Hole | Radial | WIRE | 2 | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | - | - | -55°C~105°C | Tape & Box (TB) | 2008 | R82 | 0.283Lx0.098W 7.20mmx2.50mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | General Purpose | Tin (Sn) | - | - | Automotive | AC RATED VOLTAGE(V):63 | - | 0.1μF | 100V | AMMO PACK | 2.5mm | - | 63V | - | - | 5mm | - | - | PET | 0.197 5.00mm | - | - | 500 μm | - | 100V | 2000 hours | 80 % | - | - | 6.5mm | 0.260 6.60mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() R82DC3220DQ60J KEMET | 3500 | - | Datasheet | 29 Weeks | Tin | Through Hole | Through Hole | Radial | WIRE | 2 | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | - | - | -55°C~105°C | Tape & Box (TB) | 2008 | R82 | 0.283Lx0.098W 7.20mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | - | - | - | Automotive | RATED AC VOLTAGE (V): 40 | - | 0.22μF | 63V | AMMO PACK | 2.5mm | - | 40V | - | - | 5mm | FILM CAPACITOR | - | PET | 0.197 5.00mm | - | - | 500 μm | - | 63V | 2000 hours | - | - | - | 6.5mm | 0.260 6.60mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() R46KI310000M1K KEMET | 1910 | - | - | 30 Weeks | - | PCB, Through Hole | Through Hole | Radial | WIRE | 2 | Polypropylene (PP), Metallized | - | - | -40°C~110°C | Bulk | 2008 | R46 | 0.709Lx0.236W 18.00mmx6.00mm | ±10% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | EMI, RFI Suppression | - | - | 0.1μF | 560V | - | 5mm | IEC60384-14 | 275V | - | - | 15mm | FILM CAPACITOR | - | PP | 0.591 15.00mm | - | 560V | 600 μm | - | - | 1000 hours | - | - | - | 11.1mm | 0.437 11.10mm | 18mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | X2 | ||
![]() PME271Y410MR30 KEMET | 10 | - | Datasheet | 26 Weeks | - | PCB, Through Hole | Through Hole | Radial | - | 2 | Paper, Metallized | 700.006425mg | 250V | -40°C~100°C | Bulk | 2006 | PME271Y | 0.531Lx0.154W 13.50mmx3.90mm | ±20% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | - | 100°C | -40°C | EMI, RFI Suppression | - | - | 1000pF | 250V | - | 3.9mm | - | 250V | - | - | 10.2mm | - | 30mm | - | 0.402 10.20mm | 12GOhm | - | 600 μm | - | 250V | - | 1.3 % | Straight | - | 7.5mm | 0.295 7.50mm | 13.5mm | 3.9mm | No | No SVHC | ROHS3 Compliant | - | Y2 | ||
![]() LDECD4100KA0N00 KEMET | 92200 | - | Datasheet | 26 Weeks | - | Surface Mount | Surface Mount | 2220 (5750 Metric) | WRAPAROUND | 2 | Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | LDE | 0.236Lx0.197W 6.00mmx5.00mm | ±10% | e2 | yes | Active | 3 (168 Hours) | 2 | Solder Pads | EAR99 | - | Tin/Nickel (Sn/Ni) | - | - | Automotive | RATED AC VOLTAGE (V): 40 | - | 1μF | 50V | TR, 13 INCH | 5mm | - | 40V | 5750 | 2220 | - | FILM CAPACITOR | - | - | - | - | - | - | - | 50V | 2000 hours | 0.8 % | - | High Temperature | 4.4mm | 0.173 4.40mm | 6mm | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PME271Y510MR30 KEMET | 10054 | - | Datasheet | 26 Weeks | - | PCB, Through Hole | Through Hole | Radial | - | 2 | Paper, Metallized | 1.700008g | 250V | -40°C~100°C | Bulk | 2012 | PME271Y | 0.728Lx0.205W 18.50mmx5.20mm | ±20% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | - | 100°C | -40°C | EMI, RFI Suppression | - | - | 10000pF | 300V | - | 5.2mm | - | 250V | - | - | 15.2mm | - | 30mm | - | 0.598 15.20mm | 12GOhm | - | 800 μm | - | 300V | - | 1.3 % | Straight | - | 10.5mm | 0.413 10.50mm | 18.5mm | 5.2mm | No | Unknown | ROHS3 Compliant | - | Y2 | ||
| Tiny WHSL | 2009 |
| Datasheet | 31 Weeks | - | Through Hole | Through Hole | Radial | WIRE | 2 | Polypropylene (PP), Metallized | - | - | -55°C~105°C | Bulk | 2007 | PHE840M | 1.240Lx0.413W 31.50mmx10.50mm | ±20% | - | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | - | - | - | EMI, RFI Suppression | - | - | 1μF | 280V | Tray | 10.5mm | - | 280V | - | - | 27.5mm | FILM CAPACITOR | 30mm | PP | 1.083 27.50mm | - | - | 800 μm | - | 760V | - | 0.4 % | - | - | 20.5mm | 0.807 20.50mm | - | - | No | - | ROHS3 Compliant | - | X2 | ||
![]() R413F12200000M KEMET | 2000 | - | Datasheet | 26 Weeks | - | Through Hole | Through Hole | Radial | WIRE | 2 | Polypropylene (PP), Metallized | - | - | -40°C~110°C | Bulk | 2008 | R41 | 0.512Lx0.157W 13.00mmx4.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | Tin (Sn) | - | - | Automotive; EMI, RFI Suppression | RATED AC VOLTAGE (V): 300 | - | 2200pF | 1000V 1kV | - | 4mm | IEC60384-14 | 300V | - | - | 10mm | FILM CAPACITOR | 4mm | PP | 0.394 10.00mm | - | - | 600 μm | - | 300V | 1000 hours | - | - | - | 9mm | 0.358 9.10mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200, X1, Y2 | ||
![]() PHE850EA4470MA03R17 KEMET | 2565 | - | Datasheet | 38 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | Polypropylene (PP), Metallized | - | 1.25kV | -55°C~110°C | Bulk | 2007 | PHE850 | 0.512Lx0.197W 13.00mmx5.00mm | ±20% | - | - | Active | Not Applicable | - | PC Pins | - | - | - | 110°C | -55°C | EMI, RFI Suppression | - | - | 4700pF | 480V | - | 5mm | - | 300V | - | - | 10mm | - | 17mm | PP | 0.394 10.00mm | - | - | 600 μm | - | 300V | - | - | - | - | 11mm | 0.433 11.00mm | 13mm | 5.0038mm | No | No SVHC | ROHS3 Compliant | - | Y2 | ||
![]() R82DC3470DQ60K KEMET | 105005 | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial | WIRE | - | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | - | - | -55°C~105°C | Cut Tape (CT) | 2012 | R82 | 0.283Lx0.138W 7.20mmx3.50mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | General Purpose | Tin (Sn) | - | - | Automotive | RATED AC VOLTAGE (V): 40 | 8532.25.00.70 | 0.47μF | 63V | AMMO PACK | 3.5mm | - | 40V | - | - | 5mm | - | - | PET | 0.197 5.00mm | - | - | 500 μm | 2814 | - | - | 80 % | - | - | 7.5mm | 0.295 7.50mm | 7.2mm | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() R82EC1220DQ50J KEMET | 3500 | - | Datasheet | 19 Weeks | - | Through Hole | Through Hole | Radial | WIRE | - | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | - | - | -55°C~105°C | Cut Tape (CT) | 2012 | R82 | 0.283Lx0.098W 7.20mmx2.50mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | General Purpose | Tin (Sn) | - | - | Automotive | RATED AC VOLTAGE(V): 63 | 8532.25.00.80 | 2200pF | 100V | AMMO PACK | 2.5mm | - | 63V | - | - | 5mm | - | - | PET | 0.197 5.00mm | 30Ohm | - | 500 μm | 2810 | 100V | - | 80 % | - | - | 6.5mm | 0.256 6.50mm | 7.2mm | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PME271M647KR30 KEMET | 109 | - | Datasheet | 26 Weeks | - | Through Hole | Through Hole | Radial | - | 2 | Paper, Metallized | - | 275V | -40°C~110°C | Bulk | 2008 | PME271M | 1.201Lx0.602W 30.50mmx15.30mm | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pins | - | - | - | 110°C | -40°C | EMI, RFI Suppression | - | - | 0.47μF | 630V | - | 15.3mm | - | 275V | - | - | 25.4mm | - | 30mm | - | 1.000 25.40mm | 4GOhm | - | 1 mm | - | 275V | 1000 hours | 1.3 % | Straight | - | 22mm | 0.866 22.00mm | 30.5mm | 15.2908mm | No | No SVHC | ROHS3 Compliant | - | X2 |