- Capacitance
- Series
- Tolerance
- Packaging
- Lead Spacing
- Dielectric
- Lead Diameter
- Height
- Dielectric Material
- Termination
- ECCN Code
- Length
Attribute column
Manufacturer
KEMET Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance Tolerance | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Additional Feature | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Rated (AC) Voltage (URac) | Product | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F461AP474K160L KEMET | 33 |
| - | - | - | - | - | - | 2 Pin | - | - | 470 nF | 470000 pF | - | 500 | - | - | + 105 C | KEMET | - 55 C | - | - | - | Tape & Box (TB) | - | - | - | - | - | Active | - | - | Details | - | 160 VDC | Reel | F46 | 10 % | - | - | - | - | - | - | - | 0.47 uF | - | - | - | Radial | - | Polypropylene (PP) | 10 mm | - | 0.6 mm | - | Straight | - | - | - | DC Link Film Capacitors | - | - | 12 mm | 13 mm | 6 mm | ||
![]() F611JU565M050A KEMET | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 5600 nF | - | - | 750 | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 50 VDC | Bulk | F611 | 20 % | - | - | - | - | Metallized Film Capacitors | - | - | 5.6 uF | - | - | - | Radial | - | Polyester | 5 mm | - | 0.5 mm | - | Straight | - | - | - | DC Link Film Capacitors | - | - | 13 mm | 7.2 mm | 7.2 mm | ||
![]() F461AP334J160R KEMET | 33 |
| - | - | - | - | - | - | 2 Pin | - | - | 330 nF | 330000 pF | - | 680 | - | - | + 105 C | KEMET | - 55 C | - | - | - | Tape & Box (TB) | - | - | - | - | - | Active | - | - | Details | - | 160 VDC | Ammo Pack | F46 | 5 % | - | - | - | - | - | - | - | 0.33 uF | - | - | - | Radial | - | Polypropylene (PP) | 10 mm | - | 0.6 mm | - | Straight | - | - | - | DC Link Film Capacitors | - | - | 12 mm | 13 mm | 6 mm | ||
![]() F461AK274J160R KEMET | 33 |
| - | - | - | - | - | - | 2 Pin | - | - | 270 nF | 270000 pF | - | 800 | - | - | + 105 C | KEMET | - 55 C | - | - | - | Tape & Box (TB) | - | - | - | - | - | Active | - | - | Details | - | 160 VDC | Ammo Pack | F46 | 5 % | - | - | - | - | - | - | - | 0.27 uF | - | - | - | Radial | - | Polypropylene (PP) | 10 mm | - | 0.6 mm | - | Straight | - | - | - | DC Link Film Capacitors | - | - | 11 mm | 13 mm | 5 mm | ||
![]() F461AP474K160C KEMET | 17 |
| - | - | - | - | - | - | 2 Pin | - | - | 470 nF | 470000 pF | - | 1000 | - | - | + 105 C | KEMET | - 55 C | - | - | - | Bulk | - | - | - | - | - | Active | - | - | Details | - | 160 VDC | Bulk | F46 | 10 % | - | - | - | - | - | - | - | 0.47 uF | - | - | - | Radial | - | Polypropylene (PP) | 10 mm | - | 0.6 mm | - | Straight | - | - | - | DC Link Film Capacitors | - | - | 12 mm | 13 mm | 6 mm | ||
![]() F611JU475J050R KEMET | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 4700 nF | - | - | 1150 | - | - | + 105 C | KEMET | - 55 C | - | - | - | Tape & Box (TB) | - | - | - | - | - | Active | - | - | Details | - | 50 VDC | Ammo Pack | F611 | 5 % | - | - | - | - | Metallized Film Capacitors | - | - | 4.7 uF | - | - | - | Radial | - | Polyester | 5 mm | - | 0.5 mm | - | Straight | - | - | - | DC Link Film Capacitors | - | - | 13 mm | 7.2 mm | 7.2 mm | ||
![]() F611JF274J050C KEMET | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 270 nF | 270000 pF | - | 3000 | - | - | + 105 C | KEMET | - 55 C | - | - | - | Bulk | - | - | - | - | - | Active | - | - | Details | - | 50 VDC | Bulk | F611 | 5 % | - | - | - | - | Metallized Film Capacitors | - | - | 0.27 uF | - | - | - | Radial | - | Polyester | 5 mm | - | 0.5 mm | - | Straight | - | - | - | DC Link Film Capacitors | - | - | 6.5 mm | 7.2 mm | 2.5 mm | ||
![]() F461AG154J160A KEMET | 33 |
| - | - | - | - | - | - | 2 Pin | - | - | 150 nF | 150000 pF | - | 2200 | - | - | + 105 C | KEMET | - 55 C | - | - | - | Bulk | - | - | - | - | - | Active | - | - | Details | - | 160 VDC | Bulk | F46 | 5 % | - | - | - | - | Single Metallized Capacitors | - | - | 0.15 uF | - | - | - | Radial | - | Polypropylene (PP) | 10 mm | - | 0.6 mm | - | Straight | - | - | - | DC Link Film Capacitors | - | - | 9 mm | 13 mm | 4 mm | ||
![]() F611FB185J400Z KEMET | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 1800 nF | - | - | 370 | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 400 VDC | Bulk | F611 | 5 % | - | - | - | - | Metallized Film Capacitors | - | - | 1.8 uF | - | - | - | Radial | - | Polyester | 27.5 mm | - | 0.8 mm | - | Straight | - | - | - | DC Link Film Capacitors | - | - | 17 mm | 31.5 mm | 9 mm | ||
![]() F611JF274J050R KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 270 nF | 270000 pF | - | 3500 | KEMET ELECTRONICS CORP | F611JF274J050R | + 105 C | - | - 55 C | - | 105 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.56 | Details | Yes | 50 VDC | Ammo Pack | F611 | 5 % | e3 | Yes | EAR99 | 400ppm/Cel ppm/°C | Metallized Film Capacitors | Tin (Sn) | RATED AC VOLTAGE (V): 30 | 0.27 uF | AMMO PACK | 5 mm | compliant | Radial | FILM CAPACITOR | Polyester | 5 mm | 50 V | 0.5 mm | 2810 | Straight | 5% | 5% | 30 V | DC Link Film Capacitors | - | - | 6.5 mm | 7.2 mm | 2.5 mm | ||
![]() F461AP394K160C KEMET | 33 |
| - | - | - | - | - | - | 2 Pin | - | - | 390 nF | 390000 pF | - | 1000 | - | - | + 105 C | KEMET | - 55 C | - | - | - | Bulk | - | - | - | - | - | Active | - | - | Details | - | 160 VDC | Bulk | F46 | 10 % | - | - | - | - | - | - | - | 0.39 uF | - | - | - | Radial | - | Polypropylene (PP) | 10 mm | - | 0.6 mm | - | Straight | - | - | - | DC Link Film Capacitors | - | - | 12 mm | 13 mm | 6 mm | ||
![]() F461AP394J160A KEMET | 17 |
| - | - | - | - | - | - | 2 Pin | - | - | 390 nF | 390000 pF | - | 1800 | - | - | + 105 C | KEMET | - 55 C | - | - | - | Bulk | - | - | - | - | - | Active | - | - | Details | - | 160 VDC | Bulk | F46 | 5 % | - | - | - | - | - | - | - | 0.39 uF | - | - | - | Radial | - | Polypropylene (PP) | 10 mm | - | 0.6 mm | - | Straight | - | - | - | DC Link Film Capacitors | - | - | 12 mm | 13 mm | 6 mm | ||
![]() F461AG124J160A KEMET | 33 |
| - | - | - | - | - | - | 2 Pin | - | - | 120 nF | 120000 pF | - | 2200 | - | - | + 105 C | KEMET | - 55 C | - | - | - | Bulk | - | - | - | - | - | Active | - | - | Details | - | 160 VDC | Bulk | F46 | 5 % | - | - | - | - | Single Metallized Capacitors | - | - | 0.12 uF | - | - | - | Radial | - | Polypropylene (PP) | 10 mm | - | 0.6 mm | - | Straight | - | - | - | DC Link Film Capacitors | - | - | 9 mm | 13 mm | 4 mm | ||
![]() F871RD255M330Z KEMET | 46 |
| - | - | - | - | - | - | 2 Pin | - | - | 2500 nF | - | - | 119 | - | - | + 110 C | KEMET | - 40 C | - | - | - | Tape & Box (TB) | - | - | - | - | - | Active | - | - | Details | - | 800 VDC | Bulk | F871 | 20 % | - | - | - | - | Metallized Film Capacitor | - | - | 2.5 uF | - | - | - | Radial | - | Polypropylene (PP) | 37.5 mm | - | 1 mm | - | Straight | - | - | - | Safety Film Capacitors | - | - | 32 mm | 41 mm | 19 mm | ||
![]() PFR5471K100J11L4BULK KEMET | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 0.47 nF | - | - | 1000 | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | F411JH471K100C | - | - | - | - | Details | - | 100 VDC | Bulk | PFR | 10 % | - | - | - | - | - | - | - | 470 pF | - | - | - | Radial | - | Polypropylene (PP) | 5 mm | - | 0.5 mm | - | Straight | - | - | - | General Film Capacitors | - | - | 4.5 mm | 7.2 mm | 6 mm | ||
![]() F611JU475J050L KEMET | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 4700 nF | - | - | 800 | - | - | + 105 C | KEMET | - 55 C | - | - | - | Tape & Box (TB) | - | - | - | - | - | Active | - | - | Details | - | 50 VDC | Reel | F611 | 5 % | - | - | - | - | Metallized Film Capacitors | - | - | 4.7 uF | - | - | - | Radial | - | Polyester | 5 mm | - | 0.5 mm | - | Straight | - | - | - | DC Link Film Capacitors | - | - | 13 mm | 7.2 mm | 7.2 mm | ||
![]() F611JU565M050L KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 5600 nF | - | - | 800 | KEMET ELECTRONICS CORP | F611JU565M050L | + 105 C | - | - 55 C | - | 105 °C | -55 °C | - | , 2828 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.56 | Details | Yes | 50 VDC | Reel | F611 | 20 % | e3 | Yes | EAR99 | 400ppm/Cel ppm/°C | Metallized Film Capacitors | Tin (Sn) | RATED AC VOLTAGE (V): 30 | 5.6 uF | TR | 5 mm | compliant | Radial | FILM CAPACITOR | Polyester | 5 mm | 50 V | 0.5 mm | 2828 | Straight | 20% | 20% | 30 V | DC Link Film Capacitors | - | - | 13 mm | 7.2 mm | 7.2 mm | ||
![]() F611JG564J050L KEMET | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 560 nF | 560000 pF | - | 1800 | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 50 VDC | Reel | F611 | 5 % | - | - | - | - | Metallized Film Capacitors | - | - | 0.56 uF | - | - | - | Radial | - | Polyester | 5 mm | - | 0.5 mm | - | Straight | - | - | - | DC Link Film Capacitors | - | - | 7.5 mm | 7.2 mm | 3.5 mm | ||
![]() F461AG104J160L KEMET | 33 |
| - | - | - | - | - | - | 2 Pin | - | - | 100 nF | 100000 pF | - | 750 | - | - | + 105 C | KEMET | - 55 C | - | - | - | Tape & Box (TB) | - | - | - | - | - | Active | - | - | Details | - | 160 VDC | MouseReel | F46 | 5 % | - | - | - | - | Single Metallized Capacitors | - | - | 0.1 uF | - | - | - | Radial | - | Polypropylene (PP) | 10 mm | - | 0.6 mm | - | Straight | - | - | - | DC Link Film Capacitors | - | - | 9 mm | 13 mm | 4 mm | ||
![]() F161SP474K050V KEMET | 2793 |
| - | 67 Weeks | 2824 (7360 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | POLYESTER | 2 | 470 nF | 470000 pF | 10% | 2300 | KEMET ELECTRONICS CORP | F161SP474K050V | + 125 C | KEMET | - 55 C | Yes | 125 °C | -55 °C | Tape & Box (TB) | ROHS COMPLIANT | RECTANGULAR PACKAGE | SMT | - | Active | Active | AEC-Q200 | 5.65 | Details | Yes | 50 VDC | Reel | F161 | 10 % | - | - | EAR99 | - | Encapsulated Stacked | - | RATED AC VOLTAGE (V): 30, STANDARD: AEC-Q200 AND IEC60384-19 | 0.47 uF | TR, 13 INCH | - | compliant | SMD/SMT | FILM CAPACITOR | Polyethylene Terephthalate (PET) | - | 50 V | - | 2824 | - | 10% | 10% | 30 V | Stacked Film Capacitors | 7.3 mm | 6 mm | 3.5 mm | 7.3 mm | 6 mm |