- Capacitance
- Series
- Tolerance
- Packaging
- Lead Spacing
- Dielectric
- Lead Diameter
- Height
- Dielectric Material
- Termination
- ECCN Code
- Length
Attribute column
Manufacturer
KEMET Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Lead/Base Style | Rated (AC) Voltage (URac) | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F462AK153J1K0A KEMET | 10 |
| - | - | - | - | - | POLYPROPYLENE | 2 | 15 nF | 15000 pF | - | 2000 | KEMET ELECTRONICS CORP | F462AK153J1K0A | F462 | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | , 5120 | - | Radial | - | Active | Active | - | 5.47 | Details | Yes | - | - | 1 kVDC | - | Bulk | F46 | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | 0.015 uF | Bulk | 10 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 10 mm | 1000 V | 0.6 mm | 5120 | - | 5% | 5% | - | 300 V | AC and Pulse Film Capacitors | 5 mm | 13 mm | 11 mm | ||
![]() R60EI4180JF30J KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | 1800 nF | - | - | 1000 | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | - | 100 VDC | - | Bulk | R60 | 5 % | - | - | - | - | - | Automotive Grade | - | - | - | - | - | 1.8 uF | - | - | - | Radial | - | - | Polyester | 15 mm | - | 0.8 mm | - | Straight | - | - | - | - | General Film Capacitors | - | 18 mm | - | ||
![]() R82EC2120Z350K KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | 12 nF | 12000 pF | - | 4000 | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | 82EC2120Z350K | - | - | AEC-Q200 | - | Details | - | 63 V | 100 V | 100 VDC | - | Bulk | R82 | 10 % | - | - | Radial | - | - | Automotive Grade | - | 105 °C | -55 °C | - | - | 0.012 uF | - | - | - | Radial | 5 mm | - | Polyester | 5 mm | - | - | - | Straight | - | - | Straight | - | General Film Capacitors | - | 7.2 mm | - | ||
![]() F611DO156M063R KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | - | - | - | 235 | KEMET ELECTRONICS CORP | F611DO156M063R | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.53 | Details | Yes | - | - | 63 VDC | - | Ammo Pack | F611 | 20 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 40 | - | 15 uF | AMMO PACK | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 22.5 mm | 63 V | 0.8 mm | - | Straight | 20% | 20% | - | 40 V | General Film Capacitors | 18.5 mm | 26 mm | 18.5 mm | ||
![]() F861FH105M310Z KEMET | 39 |
| - | - | - | - | 2 Pin | POLYPROPYLENE | 2 | 1000 nF | - | - | 150 | KEMET ELECTRONICS CORP | F861FH105M310Z | - | + 110 C | KEMET | - 40 C | 110 °C | -40 °C | Tape & Box (TB) | RADIAL LEADED | - | Radial | - | Active | Active | - | 5.4 | Details | Yes | - | - | 630 VDC | - | Bulk | F861 | 20 % | - | - | - | EAR99 | - | Metallized Polypropylene Film Capacitors | - | - | - | - | 8532.25.00.80 | 1 uF | - | 27.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 27.5 mm | - | 0.8 mm | - | Straight | 20% | 20% | - | 310 V | Safety Film Capacitors | 12.5 mm | 31.5 mm | 21 mm | ||
![]() F611AK183M1K0A KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | 18 nF | 18000 pF | - | 2000 | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 1 kVDC | - | Bulk | F611 | 20 % | - | - | - | - | - | Transient Suppression | - | - | - | - | - | 0.018 uF | - | - | - | Radial | - | - | Polyester | 10 mm | - | 0.6 mm | - | Straight | - | - | - | - | General Film Capacitors | 11 mm | 13 mm | 5 mm | ||
![]() F611AG123J630A KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 12 nF | 12000 pF | - | 2200 | KEMET ELECTRONICS CORP | F611AG123J630A | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 5116 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.53 | Details | Yes | - | - | 630 VDC | - | Bulk | F611 | 5 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 220 | - | 0.012 uF | BULK | 10 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 10 mm | 630 V | 0.6 mm | 5116 | Straight | 5% | 5% | - | 220 V | General Film Capacitors | 9 mm | 13 mm | 9 mm | ||
![]() PHE840EB5560MB04R17 KEMET | In Stock | - | - | - | - | - | - | - | - | 56 nF | 56000 pF | - | 800 | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | F840BD563M300A | - | - | - | - | Details | - | 300 V | - | - | - | Bulk | PHE840E | 20 % | - | - | Radial | - | - | - | - | 105 °C | -55 °C | - | - | 0.056 uF | - | - | - | Radial | 15 mm | - | Polypropylene (PP) | 15 mm | - | 0.8 mm | - | - | - | - | - | - | Safety Film Capacitors | 10.5 mm | 18 mm | 5.5 mm | ||
![]() F611BS155K250R KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 1500 nF | - | - | 380 | KEMET ELECTRONICS CORP | F611BS155K250R | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7139 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.52 | Details | Yes | - | - | 250 VDC | - | Ammo Pack | F611 | 10 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 160 | - | 1.5 uF | AMMO PACK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 15 mm | 250 V | 0.8 mm | 7139 | Straight | 10% | 10% | - | 160 V | General Film Capacitors | 16 mm | 18 mm | 16 mm | ||
![]() F871BC393M330A KEMET | 46 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 39 nF | 39000 pF | - | 1250 | KEMET ELECTRONICS CORP | F871BC393M330A | - | + 110 C | KEMET | - 40 C | 110 °C | -40 °C | Bulk | RADIAL LEADED, ROHS COMPLIANT | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.57 | Details | Yes | - | - | 800 VDC | - | Bulk | F871 | 20 % | - | Yes | - | EAR99 | - | Class X1 Film Capacitor | - | - | - | RATED VOLTAGE(V):330 | 8532.25.00.70 | 0.039 uF | BULK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | - | 0.8 mm | 7120 | Straight | 20% | 20% | - | 330 V | Safety Film Capacitors | 11 mm | 18 mm | 5 mm | ||
![]() F462BC682J1K6Z KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 6.8 nF | - | 0.0068 uF | 1139 | KEMET ELECTRONICS CORP | F462BC682J1K6Z | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.32 | Details | Yes | - | - | 1.6 kVDC | - | Ammo Pack | F46 | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 500 | - | 6800 pF | PIZZA PACK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1600 V | 0.8 mm | 7120 | - | 5% | 5% | - | 500 V | AC and Pulse Film Capacitors | 11 mm | 18 mm | 11 mm | ||
![]() MMK10334J63A01L4BULK KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 330 nF | 330000 pF | - | 1000 | KEMET ELECTRONICS CORP | MMK10334J63A01L4BULK | MMK | + 100 C | - | - 55 C | 85 °C | -55 °C | - | , 5116 | RECTANGULAR PACKAGE | Radial | F601AG334J063C | Not Recommended | - | - | 5.65 | Details | Yes | 40 V | 63 V | 63 VDC | 63 V | Bulk | MMK | 5 % | e3 | Yes | Radial | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | 100 °C | -55 °C | RATED AC VOLTAGE (V): 40 | 8532.25.00.70 | 0.33 uF | BULK | 10 mm | compliant | Radial | 10 mm | FILM CAPACITOR | Polyester | 10 mm | 63 V | 0.6 mm | 5116 | - | 5% | 5% | - | 40 V | General Film Capacitors | 9 mm | 13 mm | 4 mm | ||
![]() F611BY156K050R KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | - | - | - | 340 | KEMET ELECTRONICS CORP | F611BY156K050R | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7143 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.52 | Details | Yes | - | - | 50 VDC | - | Ammo Pack | F611 | 10 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 30 | - | 15 uF | AMMO PACK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 15 mm | 50 V | 0.8 mm | 7143 | Straight | 10% | 10% | - | 30 V | General Film Capacitors | 19 mm | 18 mm | 19 mm | ||
![]() R46KF233050Z1M KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | 33 nF | 33000 pF | - | 1500 | - | - | - | + 110 C | - | - 40 C | - | - | - | - | - | - | 46KF233050Z1M | - | - | - | - | Details | - | 275 V | 560 V | 560 VDC | - | Bulk | R46 | 20 % | - | - | Radial | - | - | Metallized Polypropylene Film EMI Suppression Capacitors | - | 110 °C | -40 °C | - | - | 0.033 uF | - | - | - | Radial | 10 mm | - | Polypropylene (PP) | - | - | 600 µm | - | Straight | - | - | - | - | Safety Film Capacitors | 5 mm | 13 mm | 11 mm | ||
![]() F611BC225K050L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 2200 nF | - | - | 600 | KEMET ELECTRONICS CORP | F611BC225K050L | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7120 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.52 | Details | Yes | - | - | 50 VDC | - | Reel | F611 | 10 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 30 | - | 2.2 uF | TR | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 15 mm | 50 V | 0.8 mm | 7120 | Straight | 10% | 10% | - | 30 V | General Film Capacitors | 11 mm | 18 mm | 11 mm | ||
![]() F861FB224M310Z KEMET | 39 |
| - | - | - | - | - | - | - | 220 nF | 220000 pF | - | 370 | - | - | - | + 110 C | KEMET | - 40 C | - | - | Tape & Box (TB) | - | - | - | - | - | Active | - | - | Details | - | - | - | 630 VDC | - | Bulk | F861 | 20 % | - | - | - | - | - | - | - | - | - | - | - | 0.22 uF | - | - | - | Radial | - | - | Polypropylene (PP) | 27.5 mm | - | - | - | - | - | - | - | - | Safety Film Capacitors | - | - | - | ||
![]() F611DM564M630R KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 560 nF | 560000 pF | - | 300 | KEMET ELECTRONICS CORP | F611DM564M630R | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.53 | Details | Yes | - | - | 630 VDC | - | Ammo Pack | F611 | 20 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 220 | - | 0.56 uF | AMMO PACK | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 22.5 mm | 630 V | 0.8 mm | - | Straight | 20% | 20% | - | 220 V | General Film Capacitors | 18.5 mm | 26 mm | 18.5 mm | ||
![]() F872BT333M480A KEMET | 46 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 33 nF | 33000 pF | - | 700 | KEMET ELECTRONICS CORP | F872BT333M480A | - | + 110 C | KEMET | - 40 C | 110 °C | -40 °C | Bulk | RADIAL LEADED, HALOGEN FREE AND ROHS COMPLIANT | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.34 | Details | Yes | - | - | 1 kVDC | - | Bulk | F872 | 20 % | - | - | - | EAR99 | - | Class X1 Metallized Polypropylene Film Capacitors | - | - | - | RATED AC VOLTAGE (V): 480 | 8532.25.00.70 | 0.033 uF | BULK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1000 V | 0.8 mm | 7135 | Straight | 20% | 20% | - | 480 V | Safety Film Capacitors | 12.5 mm | 18 mm | 9 mm | ||
![]() RSBDC3330CZ00K KEMET | In Stock | - | - | - | - | - | - | - | - | 330 nF | 330000 pF | - | 2500 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | SBDC3330CZ00K | - | - | AEC-Q200 | - | Details | - | - | - | 63 VDC | - | Ammo Pack | RSB | 10 % | - | - | - | - | - | - | - | - | - | - | - | 0.33 uF | - | - | - | Radial | - | - | Polyester | - | - | - | - | - | - | - | - | - | General Film Capacitors | - | - | - | ||
![]() F871DU684M330R KEMET | 46 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 680 nF | 680000 pF | - | 200 | KEMET ELECTRONICS CORP | F871DU684M330R | - | + 110 C | KEMET | - 40 C | 110 °C | -40 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.52 | Details | Yes | - | - | 800 VDC | - | Ammo Pack | F871 | 20 % | - | - | - | EAR99 | - | Class X1 Film Capacitor | - | - | - | RATED AC VOLTAGE (V): 330; SAFETY CLASS: X1 | 8532.25.00.80 | 0.68 uF | AMMO PACK | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 800 V | 0.8 mm | - | Straight | 20% | 20% | - | 330 V | Safety Film Capacitors | 22 mm | 26 mm | 13 mm |