- Capacitance
- Series
- Tolerance
- Packaging
- Lead Spacing
- Dielectric
- Lead Diameter
- Height
- Dielectric Material
- Termination
- ECCN Code
- Length
Attribute column
Manufacturer
KEMET Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | ESR | Rated (AC) Voltage (URac) | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F611BY126K050Z KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | - | - | - | 510 | KEMET ELECTRONICS CORP | F611BY126K050Z | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7143 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | - | 5.52 | Details | Yes | - | - | 50 VDC | - | Ammo Pack | F611 | 10 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 30 | - | 12 uF | PIZZA PACK | 15 mm | - | compliant | Radial | - | FILM CAPACITOR | Polyester | 15 mm | 50 V | 0.8 mm | 7143 | Straight | 10% | 10% | - | 30 V | General Film Capacitors | 19 mm | 18 mm | 19 mm | ||
![]() F611JG105K050A KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 1000 nF | - | - | 3000 | KEMET ELECTRONICS CORP | F611JG105K050A | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | , 2814 | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | - | 5.56 | Details | Yes | - | - | 50 VDC | - | Bulk | F611 | 10 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 30 | - | 1 uF | BULK | 5 mm | - | compliant | Radial | - | FILM CAPACITOR | Polyester | 5 mm | 50 V | 0.5 mm | 2814 | Straight | 10% | 10% | - | 30 V | DC Link Film Capacitors | 7.5 mm | 7.2 mm | 3.5 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 1 nF | - | 0.001 uF | 3000 | KEMET ELECTRONICS CORP | MMK5102K400J01L16.5TA18 | MMK5102K400J01L16.5TA18 | + 100 C | - | - 55 C | 100 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | F601JF102K400R | Not Recommended | - | - | - | 5.67 | Details | Yes | 200 V | 400 V | 400 VDC | 400 V | Ammo Pack | MMK | 10 % | e3 | Yes | Radial | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | 100 °C | -55 °C | RATED AC VOLTAGE (V): 200 | 8532.25.00.80 | 1000 pF | AMMO PACK | 5 mm | 2.5 mm | compliant | Radial | 5 mm | FILM CAPACITOR | Polyester | 5 mm | 400 V | 0.5 mm | 2810 | - | 10% | 10% | - | 200 V | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
![]() PHE426KR7330JR06L2 KEMET | In Stock | - | - | 41 mm x 16.5 mm | - | - | - | 2 Pin | - | - | 3300 nF | - | - | 105 | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | F426RK335J400C | - | - | - | - | - | Details | - | - | - | 400 VDC | - | Bulk | PHE426 | 5 % | - | - | - | - | - | Single Metallized Film Pulse Capacitors, Polypropylene Dielectric | - | - | - | - | - | 3.3 uF | - | - | - | - | Radial | - | - | Polypropylene (PP) | 37.5 mm | - | 1 mm | - | Straight | - | - | - | - | AC and Pulse Film Capacitors | 32 mm | 41 mm | 16.5 mm | ||
![]() F611BP823K1K0C KEMET | In Stock | - | - | - | - | - | - | - | - | - | 82 nF | 82000 pF | - | 1000 | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 1 kVDC | - | Bulk | F611 | 10 % | - | - | - | - | - | - | - | - | - | - | - | 0.082 uF | - | - | - | - | Radial | - | - | Polyester | 15 mm | - | - | - | - | - | - | - | - | General Film Capacitors | - | - | - | ||
![]() F461KF822K400A KEMET | 26 |
| - | - | - | - | - | 2 Pin | - | - | 8.2 nF | - | 0.0082 uF | 1750 | - | - | - | + 105 C | KEMET | - 55 C | - | - | Bulk | - | - | - | - | - | 7.5 mm | Active | - | - | Details | - | - | - | 400 VDC | - | Bulk | F46 | 10 % | - | - | - | - | - | Pulse and DC Transient Suppression Film Capacitors | - | - | - | - | - | 8200 pF | - | - | - | - | Radial | - | - | Polypropylene (PP) | 7.5 mm | - | 0.6 mm | - | Straight | - | - | - | - | General Film Capacitors | 8 mm | 10 mm | 3 mm | ||
![]() F611BP823K1K0Z KEMET | In Stock | - | - | - | - | - | - | - | - | - | 82 nF | 82000 pF | - | 663 | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 1 kVDC | - | Bulk | F611 | 10 % | - | - | - | - | - | - | - | - | - | - | - | 0.082 uF | - | - | - | - | Radial | - | - | Polyester | 15 mm | - | - | - | - | - | - | - | - | General Film Capacitors | - | - | - | ||
![]() F611BS155J250R KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 1500 nF | - | - | 380 | KEMET ELECTRONICS CORP | F611BS155J250R | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7139 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | - | 5.52 | Details | Yes | - | - | 250 VDC | - | Ammo Pack | F611 | 5 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 160 | - | 1.5 uF | AMMO PACK | 15 mm | - | compliant | Radial | - | FILM CAPACITOR | Polyester | 15 mm | 250 V | 0.8 mm | 7139 | Straight | 5% | 5% | - | 160 V | General Film Capacitors | 16 mm | 18 mm | 16 mm | ||
![]() F461BB223M630Z KEMET | 10 |
| - | - | - | - | - | - | POLYPROPYLENE | 2 | 22 nF | 22000 pF | - | 1411 | KEMET ELECTRONICS CORP | F461BB223M630Z | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7116 | - | Radial | - | Active | - | - | - | 5.45 | Details | Yes | - | - | 630 VDC | - | Ammo Pack | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | 0.022 uF | - | 15 mm | - | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 630 V | 0.8 mm | 7116 | - | 20% | 20% | - | 250 V | AC and Pulse Film Capacitors | 10 mm | 18 mm | 4 mm | ||
![]() F872AE122K480A KEMET | 10 |
| - | - | - | - | - | 2 Pin | - | - | 1.2 nF | - | 0.0012 uF | 2200 | - | - | - | + 110 C | KEMET | - 40 C | - | - | Bulk | - | - | - | - | - | - | Active | - | - | Details | - | - | - | 1 kVDC | - | Bulk | F872 | 10 % | - | - | - | - | - | Class X1 Safety Film Capacitor | - | - | - | - | - | 1200 pF | - | - | - | - | Radial | - | - | Polypropylene (PP) | 10 mm | - | 0.6 mm | - | Straight | - | - | - | - | Safety Film Capacitors | 8 mm | 13 mm | 4 mm | ||
![]() R60QF13304001J KEMET | 10 |
| - | - | - | - | - | 2 Pin | - | - | 3.3 nF | - | 0.0033 uF | 1800 | - | - | - | + 105 C | KEMET | - 55 C | - | - | Bulk | - | - | - | - | - | - | Active | AEC-Q200 | - | Details | - | - | - | 1 kVDC | - | Bulk | R60 | 5 % | - | - | - | - | - | Automotive Grade | - | - | - | - | - | 3300 pF | - | - | - | - | Radial | - | - | Polyester | 10 mm | - | 0.6 mm | - | Straight | - | - | - | - | General Film Capacitors | 9 mm | 13 mm | 4 mm | ||
![]() F462AK153K1K0A KEMET | 10 |
| - | - | - | - | - | - | POLYPROPYLENE | 2 | 15 nF | 15000 pF | - | 2000 | KEMET ELECTRONICS CORP | F462AK153K1K0A | F462 | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | , 5120 | - | Radial | - | Active | - | Active | - | 5.5 | Details | Yes | - | - | 1 kVDC | - | Bulk | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | 0.015 uF | Bulk | 10 mm | - | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 10 mm | 1000 V | 0.6 mm | 5120 | - | 10% | 10% | - | 300 V | AC and Pulse Film Capacitors | 5 mm | 13 mm | 11 mm | ||
![]() F611BS825K063L KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 8200 nF | - | - | 300 | KEMET ELECTRONICS CORP | F611BS825K063L | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7139 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | - | 5.52 | Details | Yes | - | - | 63 VDC | - | Reel | F611 | 10 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 40 | - | 8.2 uF | TR | 15 mm | - | compliant | Radial | - | FILM CAPACITOR | Polyester | 15 mm | 63 V | 0.8 mm | 7139 | Straight | 10% | 10% | - | 40 V | General Film Capacitors | 16 mm | 18 mm | 16 mm | ||
Tiny WHSL | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 560 nF | 560000 pF | - | 108 | KEMET ELECTRONICS CORP | MMK27.5564M630F17L4TRAY | MMK | + 100 C | - | - 55 C | 85 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | F601FH564M630C | Not Recommended | - | - | - | 5.65 | Details | Yes | - | - | 630 VDC | - | Tray | MMK | 20 % | e3 | Yes | - | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 220 | 8532.25.00.70 | 0.56 uF | TRAY | 27.5 mm | - | compliant | Radial | - | FILM CAPACITOR | Polyester | 27.5 mm | 630 V | 0.8 mm | - | - | 20% | 20% | - | 220 V | General Film Capacitors | 12.5 mm | 31.5 mm | 21 mm | ||
![]() F611BC394J250R KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 390 nF | 390000 pF | - | 800 | KEMET ELECTRONICS CORP | F611BC394J250R | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7120 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | - | 5.52 | Details | Yes | - | - | 250 VDC | - | Ammo Pack | F611 | 5 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 160 | - | 0.39 uF | AMMO PACK | 15 mm | - | compliant | Radial | - | FILM CAPACITOR | Polyester | 15 mm | 250 V | 0.8 mm | 7120 | Straight | 5% | 5% | - | 160 V | General Film Capacitors | 11 mm | 18 mm | 11 mm | ||
![]() F461BY155J250Z KEMET | 26 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 1500 nF | - | - | 510 | KEMET ELECTRONICS CORP | F461BY155J250Z | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | - | 5.45 | Details | Yes | - | - | 250 VDC | - | Ammo Pack | F46 | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 160 | - | 1.5 uF | PIZZA PACK | 15 mm | - | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 250 V | 0.8 mm | 7143 | - | 5% | 5% | - | 160 V | AC and Pulse Film Capacitors | 19 mm | 18 mm | 11 mm | ||
![]() R82DC3100GW50J KEMET | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 100 nF | 100000 pF | - | 3500 | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | - | 63 VDC | - | Ammo Pack | R82 | 5 % | - | - | - | - | - | Automotive Grade | - | - | - | - | - | 0.1 uF | - | - | - | - | Radial | - | - | Polyester | 5 mm | - | 0.5 mm | - | Straight | - | - | - | - | General Film Capacitors | 6.5 mm | 7.2 mm | 2.5 mm | ||
![]() F611BS155M250A KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 1500 nF | - | - | 550 | KEMET ELECTRONICS CORP | F611BS155M250A | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7139 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | - | 5.52 | Details | Yes | - | - | 250 VDC | - | Bulk | F611 | 20 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 160 | - | 1.5 uF | BULK | 15 mm | - | compliant | Radial | - | FILM CAPACITOR | Polyester | 15 mm | 250 V | 0.8 mm | 7139 | Straight | 20% | 20% | - | 160 V | General Film Capacitors | 16 mm | 18 mm | 16 mm | ||
![]() F871BY254M330L KEMET | 10 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 250 nF | 250000 pF | - | 250 | KEMET ELECTRONICS CORP | F871BY254M330L | - | + 110 C | KEMET | - 40 C | 110 °C | -40 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | - | 5.47 | Details | Yes | - | - | 800 VDC | - | MouseReel | F871 | 20 % | - | - | - | EAR99 | - | Class X1 Film Capacitor | - | - | - | RATED AC VOLTAGE (V): 330; SAFETY CLASS: X1 | 8532.25.00.80 | 0.25 uF | TR | 15 mm | - | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 800 V | 0.8 mm | 7143 | Straight | 20% | 20% | - | 330 V | Safety Film Capacitors | 19 mm | 18 mm | 11 mm | ||
![]() F463DU104K1K6Z KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 100 nF | 100000 pF | - | 300 | KEMET ELECTRONICS CORP | F463DU104K1K6Z | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | - | 5.45 | Details | Yes | - | - | 1.6 kVDC | - | Ammo Pack | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 650 | - | 0.1 uF | PIZZA PACK | 22.5 mm | - | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 1600 V | 0.8 mm | - | - | 10% | 10% | - | 650 V | AC and Pulse Film Capacitors | 22 mm | 26 mm | 22 mm |