- Capacitance
- Series
- Tolerance
- Packaging
- Lead Spacing
- Dielectric
- Lead Diameter
- Height
- Dielectric Material
- Termination
- ECCN Code
- Length
Attribute column
Manufacturer
KEMET Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Lead/Base Style | Rated (AC) Voltage (URac) | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R71PR4220AA00K KEMET | In Stock | - | - | kemet/images/R71_series_SPL.jpg | - | - | - | 2 Pin | - | - | 2200 nF | - | - | 352 | - | - | - | + 110 C | KEMET | - 40 C | - | - | Tray | - | - | - | - | - | - | Active | - | - | Details | - | - | - | 630 VDC | - | Tray | R71 | 10 % | - | - | - | - | - | Polypropylene Pulse / High Frequency Film Capacitors | - | - | - | - | - | 2.2 uF | - | - | - | Radial | - | - | Polypropylene (PP) | 27.5 mm | - | 0.8 mm | - | Straight | - | - | - | - | General Film Capacitors | - | 28 mm | 32 mm | 14 mm | ||
![]() F611BK155M160C KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 1500 nF | - | - | 1000 | KEMET ELECTRONICS CORP | F611BK155M160C | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7130 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | - | 5.52 | Details | Yes | - | - | 160 VDC | - | Bulk | F611 | 20 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 90 | - | 1.5 uF | BULK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 15 mm | 160 V | 0.8 mm | 7130 | Straight | 20% | 20% | - | 90 V | General Film Capacitors | - | 13.5 mm | 18 mm | 13.5 mm | ||
![]() F611BC184M400L KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 180 nF | 180000 pF | - | 600 | KEMET ELECTRONICS CORP | F611BC184M400L | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7120 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | - | 5.52 | Details | Yes | 200 V | 400 V | 400 VDC | 400 V | MouseReel | F611 | 20 % | e3 | Yes | Radial | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | 105 °C | -55 °C | RATED AC VOLTAGE (V): 200 | - | 0.18 uF | TR | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polyester | 15 mm | 400 V | 0.8 mm | 7120 | Straight | 20% | 20% | Straight | 200 V | General Film Capacitors | - | 11 mm | 18 mm | 11 mm | ||
![]() F463AK332M2K0R KEMET | In Stock | - | - | - | - | - | - | - | POLYPROPYLENE | 2 | 3.3 nF | - | 0.0033 uF | 800 | KEMET ELECTRONICS CORP | F463AK332M2K0R | F463 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 5120 | - | Radial | - | Active | - | - | - | 5.45 | Details | Yes | - | - | 2 kVDC | - | Ammo Pack | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | 3300 pF | Ammo Pack | 10 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 10 mm | 2000 V | 0.6 mm | 5120 | - | 20% | 20% | - | 700 V | AC and Pulse Film Capacitors | - | 5 mm | 13 mm | 11 mm | ||
![]() F611BG564M250L KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 560 nF | 560000 pF | - | 500 | KEMET ELECTRONICS CORP | F611BG564M250L | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7124 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | - | 5.52 | Details | Yes | - | - | 250 VDC | - | MouseReel | F611 | 20 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 160 | - | 0.56 uF | TR | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 15 mm | 250 V | 0.8 mm | 7124 | Straight | 20% | 20% | - | 160 V | General Film Capacitors | - | 12 mm | 18 mm | 12 mm | ||
![]() F611BG334J400C KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 330 nF | 330000 pF | - | 1750 | KEMET ELECTRONICS CORP | F611BG334J400C | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7124 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | - | 5.52 | Details | Yes | - | - | 400 VDC | - | Bulk | F611 | 5 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | - | 0.33 uF | BULK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 15 mm | 400 V | 0.8 mm | 7124 | Straight | 5% | 5% | - | 200 V | General Film Capacitors | - | 12 mm | 18 mm | 12 mm | ||
![]() F462BY823K1L2Z KEMET | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 82 nF | 82000 pF | - | 510 | - | - | - | + 105 C | KEMET | - 55 C | - | - | Tape & Box (TB) | - | - | - | - | - | 15 mm | Active | - | - | Details | - | - | - | 1.25 kVDC | - | Bulk | F46 | 10 % | - | - | - | - | - | Pulse and DC Transient Suppression Film Capacitors | - | - | - | - | - | 0.082 uF | - | - | - | Radial | - | - | Polypropylene (PP) | 15 mm | - | 0.8 mm | - | Straight | - | - | - | - | General Film Capacitors | - | 19 mm | 18 mm | 11 mm | ||
![]() F462BY393M1K6L KEMET | In Stock | - | - | - | - | - | - | - | POLYPROPYLENE | 2 | 39 nF | 39000 pF | - | 250 | KEMET ELECTRONICS CORP | F462BY393M1K6L | F462 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7143 | - | Radial | - | Active | - | - | - | 5.34 | Details | Yes | - | - | 1.6 kVDC | - | MouseReel | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | 0.039 uF | TR | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1600 V | 0.8 mm | 7143 | - | 20% | 20% | - | 500 V | AC and Pulse Film Capacitors | - | 11 mm | 18 mm | 19 mm | ||
![]() F872DB563M480R KEMET | 10 |
| - | - | - | - | - | 2 Pin | - | - | 56 nF | 56000 pF | - | 464 | - | - | - | + 110 C | KEMET | - 40 C | - | - | Tape & Box (TB) | - | - | - | - | - | - | Active | - | - | Details | - | - | - | 1 kVDC | - | Ammo Pack | F872 | 20 % | - | - | - | - | - | Class X1 Metallized Polypropylene Film Capacitors | - | - | - | - | - | 0.056 uF | - | - | - | Radial | - | - | Polypropylene (PP) | 22.5 mm | - | 0.8 mm | - | Straight | - | - | - | - | Safety Film Capacitors | - | 14.5 mm | 26 mm | 6 mm | ||
![]() C967U103MYVDCAWL40 KEMET | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 10 nF | 10000 pF | - | 500 | - | - | - | + 125 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Bulk | C900AC SFTY X1-400 Y2-250 | 20 % | - | - | - | - | - | Encapsulated Industrial Grade Capacitor | - | - | - | - | - | 0.01 uF | - | - | - | Radial | - | - | Y5V | 7.5 mm | - | 0.55 mm | - | Outside Kink | - | - | - | - | Safety Radial Leaded Ceramic Disc Capacitors | 13 mm | - | - | - | ||
![]() F611BB184K250C KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 180 nF | 180000 pF | - | 2500 | KEMET ELECTRONICS CORP | F611BB184K250C | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7116 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | - | 5.52 | Details | Yes | - | - | 250 VDC | - | Bulk | F611 | 10 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 160 | - | 0.18 uF | BULK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 15 mm | 250 V | 0.8 mm | 7116 | Straight | 10% | 10% | - | 160 V | General Film Capacitors | - | 10 mm | 18 mm | 10 mm | ||
![]() F872BZ124M480C KEMET | 26 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 120 nF | 120000 pF | - | 350 | KEMET ELECTRONICS CORP | F872BZ124M480C | - | + 110 C | KEMET | - 40 C | 110 °C | -40 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | - | 5.46 | Details | Yes | - | - | 1 kVDC | - | Bulk | F872 | 20 % | - | - | - | EAR99 | - | Class X1 Metallized Polypropylene Film Capacitors | - | - | - | RATED AC VOLTAGE (V): 480; SAFETY CLASS: X1 | - | 0.12 uF | BULK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1000 V | 0.8 mm | 7147 | Straight | 20% | 20% | - | 480 V | Safety Film Capacitors | - | 20 mm | 18 mm | 12 mm | ||
![]() PHE450HB6150JR06 KEMET | In Stock | - | - | - | - | - | - | - | - | - | 150 nF | 150000 pF | - | 1000 | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | F450BE154J250C | - | - | - | - | - | Details | - | - | - | 250 VDC | - | Bulk | PHE450 | 5 % | - | - | - | - | - | Double Metallized Polypropylene Film | - | - | - | - | - | 0.15 uF | - | - | - | Radial | - | - | Polypropylene (PP) | 15 mm | - | - | - | - | - | - | - | - | AC and Pulse Film Capacitors | - | 12.5 mm | 18 mm | 5.5 mm | ||
![]() F462AG332M1L2R KEMET | 26 |
| - | - | - | - | - | - | POLYPROPYLENE | 2 | 3.3 nF | - | 0.0033 uF | 1000 | KEMET ELECTRONICS CORP | F462AG332M1L2R | F462 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 5116 | - | Radial | - | Active | - | - | - | 5.47 | Details | Yes | - | - | 1.25 kVDC | - | Ammo Pack | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | 3300 pF | Ammo Pack | 10 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 10 mm | 1250 V | 0.6 mm | 5116 | - | 20% | 20% | - | 400 V | AC and Pulse Film Capacitors | - | 4 mm | 13 mm | 9 mm | ||
![]() R82CC4220SH70J KEMET | In Stock | - | - | - | - | - | - | 2 Pin | - | - | 2200 nF | - | - | 1400 | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | 82CC4220SH70J | - | - | - | AEC-Q200 | - | Details | - | 30 V | 50 V | 50 VDC | - | Ammo Pack | R82 | 5 % | - | - | Radial | - | - | Automotive Grade | - | 105 °C | -55 °C | - | - | 2.2 uF | - | - | - | Radial | - | - | Polyester | 5 mm | - | 0.5 mm | - | Straight | - | - | - | - | General Film Capacitors | - | 11 mm | 7.2 mm | 6 mm | ||
![]() F611BB473M630Z KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 47 nF | 47000 pF | - | 1411 | KEMET ELECTRONICS CORP | F611BB473M630Z | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7116 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | - | 5.52 | Details | Yes | 220 V | 630 V | 630 VDC | - | Ammo Pack | F611 | 20 % | e3 | Yes | Radial | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | 105 °C | -55 °C | RATED AC VOLTAGE (V): 220 | - | 0.047 uF | PIZZA PACK | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polyester | 15 mm | 630 V | 0.8 mm | 7116 | Straight | 20% | 20% | Straight | 220 V | General Film Capacitors | - | 10 mm | 18 mm | 10 mm | ||
![]() F871BZ274M330C KEMET | 10 |
| - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 270 nF | 270000 pF | - | 350 | KEMET ELECTRONICS CORP | F871BZ274M330C | - | + 110 C | KEMET | - 40 C | 110 °C | -40 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | - | 5.47 | Details | Yes | - | - | 800 VDC | - | Bulk | F871 | 20 % | - | - | - | EAR99 | - | Class X1 Film Capacitor | - | - | - | RATED AC VOLTAGE (V): 330; SAFETY CLASS: X1 | 8532.25.00.80 | 0.27 uF | BULK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 800 V | 0.8 mm | 7147 | Straight | 20% | 20% | - | 330 V | Safety Film Capacitors | - | 20 mm | 18 mm | 12 mm | ||
![]() F462BK223M1K6R KEMET | 10 |
| - | - | - | - | - | - | POLYPROPYLENE | 2 | 22 nF | 22000 pF | - | 500 | KEMET ELECTRONICS CORP | F462BK223M1K6R | F462 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7130 | - | Radial | - | Active | - | - | - | 5.46 | Details | Yes | - | - | 1.6 kVDC | - | Ammo Pack | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | 0.022 uF | Ammo Pack | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1600 V | 0.8 mm | 7130 | - | 20% | 20% | - | 500 V | AC and Pulse Film Capacitors | - | 7.5 mm | 18 mm | 13.5 mm | ||
![]() F611AK224J250R KEMET | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 220 nF | 220000 pF | - | 800 | KEMET ELECTRONICS CORP | F611AK224J250R | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 5120 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | - | 5.53 | Details | Yes | - | - | 250 VDC | - | Ammo Pack | F611 | 5 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 160 | - | 0.22 uF | AMMO PACK | 10 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 10 mm | 250 V | 0.6 mm | 5120 | Straight | 5% | 5% | - | 160 V | General Film Capacitors | - | 11 mm | 13 mm | 11 mm | ||
![]() R75MI2680JM30K KEMET | 26 |
| - | - | - | - | - | 2 Pin | - | - | 68 nF | 68000 pF | - | 1250 | - | - | - | + 105 C | KEMET | - 55 C | - | - | Bulk | - | - | - | - | - | - | Active | AEC-Q200 | - | Details | - | - | - | 400 VDC | - | Bulk | R75 | 10 % | - | - | - | - | - | Automotive DC and Pulse Film Capacitor | - | - | - | - | - | 0.068 uF | - | - | - | Radial | - | - | Polypropylene (PP) | 15 mm | - | 0.8 mm | - | Straight | - | - | - | - | General Film Capacitors | - | 11 mm | 18 mm | 11 mm |