- Capacitance
- Series
- Tolerance
- Packaging
- Lead Spacing
- Dielectric
- Lead Diameter
- Height
- Dielectric Material
- Termination
- ECCN Code
- Length
Attribute column
Manufacturer
KEMET Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pitch Spacing | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Additional Feature | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Rated (AC) Voltage (URac) | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F611BS824J400R KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 820 nF | 820000 pF | - | 380 | KEMET ELECTRONICS CORP | F611BS824J400R | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7139 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.52 | Details | Yes | 400 VDC | Ammo Pack | F611 | 5 % | e3 | Yes | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | RATED AC VOLTAGE (V): 200 | 0.82 uF | AMMO PACK | 15 mm | compliant | Radial | FILM CAPACITOR | Polyester | 15 mm | 400 V | 0.8 mm | 7139 | Straight | 5% | 5% | 200 V | General Film Capacitors | 16 mm | 18 mm | 16 mm | ||
![]() F463BC272K2K0A KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 2.7 nF | - | 0.0027 uF | 1250 | KEMET ELECTRONICS CORP | F463BC272K2K0A | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Bulk | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | 5.3 | Details | Yes | 2 kVDC | Bulk | F46 | 10 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | RATED AC VOLTAGE (V): 700 | 2700 pF | BULK | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 2000 V | 0.8 mm | 7120 | - | 10% | 10% | 700 V | AC and Pulse Film Capacitors | 11 mm | 18 mm | 11 mm | ||
![]() F611DU395K250R KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 3900 nF | - | - | 200 | KEMET ELECTRONICS CORP | F611DU395K250R | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.53 | Details | Yes | 250 VDC | Ammo Pack | F611 | 10 % | e3 | Yes | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | RATED AC VOLTAGE (V): 160 | 3.9 uF | AMMO PACK | 22.5 mm | compliant | Radial | FILM CAPACITOR | Polyester | 22.5 mm | 250 V | 0.8 mm | - | Straight | 10% | 10% | 160 V | General Film Capacitors | 22 mm | 26 mm | 22 mm | ||
![]() F461BK684M160Z KEMET | 26 |
| - | - | - | - | - | POLYPROPYLENE | 2 | 680 nF | 680000 pF | - | 748 | KEMET ELECTRONICS CORP | F461BK684M160Z | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7130 | - | Radial | - | Active | - | - | 5.45 | Details | Yes | 160 VDC | Ammo Pack | F46 | 20 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | 0.68 uF | - | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 160 V | 0.8 mm | 7130 | - | 20% | 20% | 90 V | AC and Pulse Film Capacitors | 13.5 mm | 18 mm | 7.5 mm | ||
![]() F461DM474M630R KEMET | 10 |
| - | - | - | - | - | POLYPROPYLENE | 2 | 470 nF | 470000 pF | - | 300 | KEMET ELECTRONICS CORP | F461DM474M630R | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | - | Radial | - | Active | - | - | 5.46 | Details | Yes | 630 VDC | Ammo Pack | F46 | 20 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | 0.47 uF | Ammo Pack | 22.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 630 V | 0.8 mm | - | - | 20% | 20% | 250 V | AC and Pulse Film Capacitors | 18.5 mm | 26 mm | 9 mm | ||
![]() F611DP225K400Z KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 2200 nF | - | - | 360 | KEMET ELECTRONICS CORP | F611DP225K400Z | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | MMK22.5225K400D19L4TRAY | Active | - | - | 5.53 | Details | Yes | 400 VDC | Ammo Pack | F611 | 10 % | e3 | Yes | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | RATED AC VOLTAGE (V): 200 | 2.2 uF | PIZZA PACK | 22.5 mm | compliant | Radial | FILM CAPACITOR | Polyester | 22.5 mm | 400 V | 0.8 mm | - | Straight | 10% | 10% | 200 V | General Film Capacitors | 20 mm | 26 mm | 20 mm | ||
![]() F461KG823K160R KEMET | 26 |
| - | - | - | - | 2 Pin | - | - | 82 nF | 82000 pF | - | 2100 | - | - | - | + 105 C | KEMET | - 55 C | - | - | Tape & Box (TB) | - | - | - | - | - | 7.5 mm | Active | - | Details | - | 160 VDC | Ammo Pack | F46 | 10 % | - | - | - | - | Pulse and DC Transient Suppression Film Capacitors | - | - | 0.082 uF | - | - | - | Radial | - | Polypropylene (PP) | 7.5 mm | - | 0.6 mm | - | Straight | - | - | - | General Film Capacitors | 8 mm | 10 mm | 4 mm | ||
![]() F611AP333J1K0L KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | 33 nF | 33000 pF | - | 500 | - | - | - | + 105 C | KEMET | - 55 C | - | - | Tape & Box (TB) | - | - | - | - | - | - | Active | - | Details | - | 1 kVDC | Reel | F611 | 5 % | - | - | - | - | Transient Suppression | - | - | 0.033 uF | - | - | - | Radial | - | Polyester | 10 mm | - | 0.6 mm | - | Straight | - | - | - | General Film Capacitors | 12 mm | 13 mm | 6 mm | ||
![]() F461KE222K630L KEMET | 26 |
| - | - | - | - | 2 Pin | - | - | 2.2 nF | - | 0.0022 uF | 2500 | - | - | - | + 105 C | KEMET | - 55 C | - | - | Tape & Box (TB) | - | - | - | - | - | - | Active | - | Details | - | 630 VDC | Reel | F46 | 10 % | - | - | - | - | Single Metallized Polypropylene Film | - | - | 2200 pF | - | - | - | Radial | - | Polypropylene (PP) | 7.5 mm | - | 0.6 mm | - | Straight | - | - | - | DC Link Film Capacitors | 6 mm | 10 mm | 2.5 mm | ||
![]() R46KN3150ZI01M KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | 150 nF | 150000 pF | - | 300 | - | - | - | + 110 C | - | - 40 C | - | - | - | - | - | - | 46KN3150ZI01M | - | - | - | - | Details | - | 560 VDC | Bulk | R46 | 20 % | - | - | - | - | Metallized Polypropylene Film EMI Suppression Capacitors | - | - | 0.15 uF | - | - | - | Radial | - | Polypropylene (PP) | 22.5 mm | - | 0.8 mm | - | Straight | - | - | - | Safety Film Capacitors | 15 mm | 26.5 mm | 6 mm | ||
![]() F611KF103M630L KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | 10 nF | 10000 pF | - | 2100 | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | 630 VDC | Reel | F611 | 20 % | - | - | - | - | Metallized Polyester Film Capacitors | - | - | 0.01 uF | - | - | - | Radial | - | Polyester | 7.5 mm | - | 0.6 mm | - | Straight | - | - | - | DC Link Film Capacitors | 8 mm | 10 mm | 3 mm | ||
![]() F463BP123M2K0A KEMET | In Stock | - | - | - | - | - | - | POLYPROPYLENE | 2 | 12 nF | 12000 pF | - | 650 | KEMET ELECTRONICS CORP | F463BP123M2K0A | F463 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7133 | - | Radial | - | Active | - | - | 5.44 | Details | Yes | 2 kVDC | Bulk | F46 | 20 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | 0.012 uF | Bulk | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 2000 V | 0.8 mm | 7133 | - | 20% | 20% | 700 V | AC and Pulse Film Capacitors | 8.5 mm | 18 mm | 14.5 mm | ||
![]() F611JG122K1K0L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 1.2 nF | - | 0.0012 uF | 1800 | KEMET ELECTRONICS CORP | F611JG122K1K0L | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 2814 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.56 | Details | Yes | 1 kVDC | MouseReel | F611 | 10 % | e3 | Yes | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | RATED AC VOLTAGE (V): 250 | 1200 pF | TR | 5 mm | compliant | Radial | FILM CAPACITOR | Polyester | 5 mm | 1000 V | 0.6 mm | 2814 | Straight | 10% | 10% | 250 V | General Film Capacitors | 7.5 mm | 7.2 mm | 7.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 33 nF | 33000 pF | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | F211AG333J250C | - | - | - | - | Details | - | 250 VDC | Bulk | SMR | 5 % | - | - | - | - | Stable +150 Deg High Temperature Capacitors | - | - | 0.033 uF | - | - | - | Radial | - | Polyphenylene Sulfide (PPS) | 10 mm | - | - | - | - | - | - | - | General Film Capacitors | 4 mm | 13 mm | 9 mm | ||
![]() F881BZ823K300L KEMET | 46 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 82 nF | 82000 pF | - | 220 | KEMET ELECTRONICS CORP | F881BZ823K300L | - | + 110 C | KEMET | - 40 C | 110 °C | -40 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | - | Active | 5.48 | Details | Yes | 1 kVDC | MouseReel | F881 | 10 % | - | - | EAR99 | - | - | - | SAFTEY CLASS: Y2 | 0.082 uF | TR | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1000 V | - | 7147 | - | 10% | 10% | 300 V | Safety Film Capacitors | 20 mm | 18 mm | 12 mm | ||
![]() F611BE274J400Z KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 270 nF | 270000 pF | - | 1020 | KEMET ELECTRONICS CORP | F611BE274J400Z | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7122 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.52 | Details | Yes | 400 VDC | Ammo Pack | F611 | 5 % | e3 | Yes | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | RATED AC VOLTAGE (V): 200 | 0.27 uF | PIZZA PACK | 15 mm | compliant | Radial | FILM CAPACITOR | Polyester | 15 mm | 400 V | 0.8 mm | 7122 | Straight | 5% | 5% | 200 V | General Film Capacitors | 12.5 mm | 18 mm | 12.5 mm | ||
![]() F461AK184K160C KEMET | 46 |
| - | - | - | - | 2 Pin | - | - | 180 nF | 180000 pF | - | 1300 | - | - | - | + 105 C | KEMET | - 55 C | - | - | Bulk | - | - | - | - | - | - | Active | - | Details | - | 160 VDC | Bulk | F46 | 10 % | - | - | - | - | - | - | - | 0.18 uF | - | - | - | Radial | - | Polypropylene (PP) | 10 mm | - | 0.6 mm | - | Straight | - | - | - | DC Link Film Capacitors | 11 mm | 13 mm | 5 mm | ||
![]() F611JT273J630A KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 27 nF | 27000 pF | - | 1000 | KEMET ELECTRONICS CORP | F611JT273J630A | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 2824 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.56 | Details | Yes | 630 VDC | Bulk | F611 | 5 % | e3 | Yes | EAR99 | 400ppm/Cel ppm/°C | Transient Suppression | Tin (Sn) | RATED AC VOLTAGE (V): 220 | 0.027 uF | BULK | 5 mm | compliant | Radial | FILM CAPACITOR | Polyester | 5 mm | 630 V | 0.5 mm | 2824 | Straight | 5% | 5% | 220 V | General Film Capacitors | 11 mm | 7.2 mm | 6 mm | ||
![]() F463BG103M1K6Z KEMET | In Stock | - | - | - | - | - | - | POLYPROPYLENE | 2 | 10 nF | 10000 pF | - | 935 | KEMET ELECTRONICS CORP | F463BG103M1K6Z | F463 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7124 | - | Radial | - | Active | - | - | 5.44 | Details | Yes | 1.6 kVDC | Ammo Pack | F46 | 20 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | 0.01 uF | - | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1600 V | 0.8 mm | 7124 | - | 20% | 20% | 650 V | AC and Pulse Film Capacitors | 6 mm | 18 mm | 12 mm | ||
![]() F461BC633M630Z KEMET | 37 |
| - | - | - | - | - | POLYPROPYLENE | 2 | 63 nF | 63000 pF | - | 1139 | KEMET ELECTRONICS CORP | F461BC633M630Z | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7120 | - | Radial | - | Active | - | - | 5.45 | Details | Yes | 630 VDC | Ammo Pack | F46 | 20 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | 0.063 uF | - | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 630 V | 0.8 mm | 7120 | - | 20% | 20% | 250 V | AC and Pulse Film Capacitors | 11 mm | 18 mm | 5 mm |