- Capacitance
- Series
- Tolerance
- Packaging
- Lead Spacing
- Dielectric
- Lead Diameter
- Height
- Dielectric Material
- Termination
- ECCN Code
- Length
Attribute column
Manufacturer
KEMET Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Lead/Base Style | Rated (AC) Voltage (URac) | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F461BY125K250Z KEMET | 46 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 1200 nF | - | - | 510 | KEMET ELECTRONICS CORP | F461BY125K250Z | - | + 105 C | KEMET | - 55 C | - | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.45 | Details | Yes | - | - | 250 VDC | Ammo Pack | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 160 | - | 1.2 uF | PIZZA PACK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 250 V | 0.8 mm | 7143 | - | 10% | 10% | - | 160 V | AC and Pulse Film Capacitors | - | 19 mm | 18 mm | 11 mm | ||
![]() F871BE563M330R KEMET | 37 |
| - | - | - | - | 2 Pin | - | - | 56 nF | 56000 pF | - | 750 | - | - | - | + 110 C | KEMET | - 40 C | - | - | - | Tape & Box (TB) | - | - | - | - | - | Active | - | - | Details | - | - | - | 800 VDC | Ammo Pack | F871 | 20 % | - | - | - | - | - | Class X1 Film Capacitor | - | - | - | - | - | 0.056 uF | - | - | - | Radial | - | - | Polypropylene (PP) | 15 mm | - | 0.8 mm | - | Straight | - | - | - | - | Safety Film Capacitors | - | 12.5 mm | 18 mm | 5.5 mm | ||
![]() MDK10335K50A52P3TUBE KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 6 Pin | POLYESTER | 2 | 3300 nF | - | - | 43 | KEMET ELECTRONICS CORP | MDK10335K50A52P3TUBE | - | + 125 C | - | - 55 C | - | 85 °C | -55 °C | - | ROHS COMPLIANT | RECTANGULAR PACKAGE | DIP | F683AA335K050T | Active | - | - | 5.67 | Details | Yes | - | - | 50 VDC | Tube | MDK | 10 % | e3 | Yes | - | EAR99 | - | - | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 30 | 8532.25.00.80 | 3.3 uF | TUBE | - | compliant | SMD/SMT | - | FILM CAPACITOR | Polyester | 10 mm | 50 V | - | 4348 | - | 10% | 10% | - | 30 V | SMD Film Capacitors | - | 6.05 mm | 11 mm | 12.2 mm | ||
![]() F461AG123J630L KEMET | 46 |
| - | - | - | - | 2 Pin | - | - | 12 nF | 12000 pF | - | 750 | - | - | - | + 105 C | KEMET | - 55 C | - | - | - | Tape & Box (TB) | - | - | - | - | - | Active | - | - | Details | - | - | - | 630 VDC | MouseReel | F46 | 5 % | - | - | - | - | - | Single Metallized Film Capacitors | - | - | - | - | - | 0.012 uF | - | - | - | Radial | - | - | Polypropylene (PP) | 10 mm | - | 0.6 mm | - | Straight | - | - | - | - | DC Link Film Capacitors | - | 9 mm | 13 mm | 4 mm | ||
![]() F611BY154K1K0C KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | 150 nF | 150000 pF | - | 450 | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 1 kVDC | Bulk | F611 | 10 % | - | - | - | - | - | Transient Suppression | - | - | - | - | - | 0.15 uF | - | - | - | Radial | - | - | Polyester | 15 mm | - | 0.8 mm | - | Straight | - | - | - | - | General Film Capacitors | - | 19 mm | 18 mm | 11 mm | ||
![]() F461KF273K160R KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | 27 nF | 27000 pF | - | 2800 | - | - | - | + 105 C | KEMET | - 55 C | - | - | - | Tape & Box (TB) | - | - | - | - | - | Active | - | - | Details | - | - | - | 160 VDC | Ammo Pack | F46 | 10 % | - | - | - | - | - | Single Metallized Polypropylene Film | - | - | - | - | - | 0.027 uF | - | - | - | Radial | - | - | Polypropylene (PP) | 7.5 mm | - | 0.6 mm | - | Straight | - | - | - | - | DC Link Film Capacitors | - | 8 mm | 10 mm | 3 mm | ||
![]() F872BI563M480C KEMET | 26 |
| - | - | - | - | 2 Pin | - | - | 56 nF | 56000 pF | - | 1000 | - | - | - | + 110 C | KEMET | - 40 C | - | - | - | Bulk | - | - | - | - | - | Active | - | - | Details | - | - | - | 1 kVDC | Bulk | F872 | 20 % | - | - | - | - | - | Class X1 Metallized Polypropylene Film Capacitors | - | - | - | - | - | 0.056 uF | - | - | - | Radial | - | - | Polypropylene (PP) | 15 mm | - | 0.8 mm | - | Straight | - | - | - | - | Safety Film Capacitors | - | 17.5 mm | 18 mm | 6 mm | ||
![]() F611KE152K1K0R KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 1.5 nF | - | 0.0015 uF | 3500 | KEMET ELECTRONICS CORP | F611KE152K1K0R | - | + 105 C | - | - 55 C | - | 105 °C | -55 °C | - | , 3910 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.56 | Details | Yes | - | - | 1 kVDC | Ammo Pack | F611 | 10 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 250 | - | 1500 pF | AMMO PACK | 7.5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 7.5 mm | 1000 V | 0.6 mm | 3910 | Straight | 10% | 10% | - | 250 V | General Film Capacitors | - | 6 mm | 10 mm | 6 mm | ||
![]() F611BB273J630R KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 27 nF | 27000 pF | - | 1000 | KEMET ELECTRONICS CORP | F611BB273J630R | - | + 105 C | - | - 55 C | - | 105 °C | -55 °C | - | , 7116 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.52 | Details | Yes | - | - | 630 VDC | Ammo Pack | F611 | 5 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 220 | - | 0.027 uF | AMMO PACK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 15 mm | 630 V | 0.8 mm | 7116 | Straight | 5% | 5% | - | 220 V | General Film Capacitors | - | 10 mm | 18 mm | 10 mm | ||
![]() F461KG223J400R KEMET | 10 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 22 nF | 22000 pF | - | 2100 | KEMET ELECTRONICS CORP | F461KG223J400R | - | + 105 C | KEMET | - 55 C | - | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.49 | Details | Yes | - | - | 400 VDC | Ammo Pack | F46 | 5 % | - | Yes | - | EAR99 | - | Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 220 | - | 0.022 uF | AMMO PACK | 7.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 7.5 mm | 400 V | 0.6 mm | 3916 | Straight | 5% | 5% | - | 220 V | DC Link Film Capacitors | - | 8 mm | 10 mm | 4 mm | ||
![]() F611BB274M250A KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 270 nF | 270000 pF | - | 1500 | KEMET ELECTRONICS CORP | F611BB274M250A | - | + 105 C | - | - 55 C | - | 105 °C | -55 °C | - | , 7116 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.52 | Details | Yes | 160 V | 250 V | 250 VDC | Bulk | F611 | 20 % | e3 | Yes | Radial | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | 105 °C | -55 °C | RATED AC VOLTAGE (V): 160 | - | 0.27 uF | BULK | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polyester | 15 mm | 250 V | 0.8 mm | 7116 | Straight | 20% | 20% | Straight | 160 V | General Film Capacitors | - | 10 mm | 18 mm | 10 mm | ||
Tiny WHSL | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 10 nF | 10000 pF | - | 1000 | KEMET ELECTRONICS CORP | MMK7.5103K630K01L4BULK | MMK | + 100 C | - | - 55 C | - | 85 °C | -55 °C | - | , 3916 | RECTANGULAR PACKAGE | Radial | F601KG103K630C | Not Recommended | - | - | 5.65 | Details | Yes | - | - | 630 VDC | Bulk | MMK | 10 % | e3 | Yes | - | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 220 | 8532.25.00.70 | 0.01 uF | BULK | 7.5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 7.5 mm | 630 V | 0.6 mm | 3916 | Straight | 10% | 10% | - | 220 V | General Film Capacitors | - | 8 mm | 10 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | YES | GULL WING | SURFACE MOUNT | - | POLYESTER | 2 | 270 nF | 270000 pF | - | 430 | KEMET ELECTRONICS CORP | MDC15274K400B53P3TUBE | - | + 125 C | - | - 55 C | Yes | 125 °C | -55 °C | - | ROHS COMPLIANT | RECTANGULAR PACKAGE | SMT | F153BA274K400T | Active | - | - | 5.62 | Details | Yes | - | - | 400 VDC | Tube | MDC | 10 % | - | Yes | - | EAR99 | - | - | - | - | - | AC RATED VOLTAGE(V):200 | 8532.25.00.55 | 0.27 uF | TUBE | - | compliant | SMD/SMT | - | FILM CAPACITOR | Polyester | 15 mm | 400 V | - | 4365 | - | 10% | 10% | - | 200 V | SMD Film Capacitors | - | 6.05 mm | 11 mm | 16.5 mm | ||
![]() F611JU395J050A KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | 3900 nF | - | - | 750 | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 50 VDC | Bulk | F611 | 5 % | - | - | - | - | - | Metallized Film Capacitors | - | - | - | - | - | 3.9 uF | - | - | - | Radial | - | - | Polyester | 5 mm | - | 0.5 mm | - | Straight | - | - | - | - | DC Link Film Capacitors | - | 13 mm | 7.2 mm | 7.2 mm | ||
![]() F871AL253K330A KEMET | 10 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 25 nF | 25000 pF | - | 1500 | KEMET ELECTRONICS CORP | F871AL253K330A | - | + 110 C | KEMET | - 40 C | - | 110 °C | -40 °C | Bulk | RADIAL LEADED, ROHS COMPLIANT | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.52 | Details | Yes | - | - | 800 VDC | Bulk | F871 | 10 % | - | Yes | - | EAR99 | - | Class X1 Film Capacitor | - | - | - | RATED VOLTAGE(V):330 | 8532.25.00.70 | 0.025 uF | BULK | 10 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 10 mm | - | 0.6 mm | 5137 | Straight | 10% | 10% | - | 330 V | Safety Film Capacitors | - | 7.5 mm | 13 mm | 9.5 mm | ||
![]() F611AG272K1K0R KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | 2.7 nF | - | 0.0027 uF | 1000 | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 1 kVDC | Ammo Pack | F611 | 10 % | - | - | - | - | - | Metallized Polyester Film Capacitors | - | - | - | - | - | 2700 pF | - | - | - | Radial | - | - | Polyester | 10 mm | - | 0.6 mm | - | Straight | - | - | - | - | DC Link Film Capacitors | - | 9 mm | 13 mm | 4 mm | ||
Tiny WHSL | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | 16 Pin | POLYESTER | 2 | 100 nF | 100000 pF | - | 210 | KEMET ELECTRONICS CORP | MDK10104K630A58P8TUBE | - | + 125 C | - | - 55 C | - | 85 °C | -55 °C | - | ROHS COMPLIANT | RECTANGULAR PACKAGE | DIP | F688AA104K630T | Active | - | - | 5.62 | Details | Yes | - | - | 630 VDC | Tube | MDK | 10 % | e3 | Yes | - | EAR99 | - | - | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 220 | 8532.25.00.80 | 0.1 uF | TUBE | - | compliant | SMD/SMT | - | FILM CAPACITOR | Polyester | 10 mm | 630 V | - | 9150 | - | 10% | 10% | - | 220 V | SMD Film Capacitors | - | 11 mm | 23 mm | 12.7 mm | ||
![]() F611DB274M400L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 270 nF | 270000 pF | - | 300 | KEMET ELECTRONICS CORP | F611DB274M400L | - | + 105 C | - | - 55 C | - | 105 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.53 | Details | Yes | - | - | 400 VDC | MouseReel | F611 | 20 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | - | 0.27 uF | TR | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 22.5 mm | 400 V | 0.8 mm | - | Straight | 20% | 20% | - | 200 V | General Film Capacitors | - | 14.5 mm | 26 mm | 14.5 mm | ||
![]() RSBDC3270DQ00J KEMET | In Stock | - | - | - | - | - | - | - | - | 270 nF | 270000 pF | - | 2500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | - | 63 VDC | Ammo Pack | RSB | 5 % | - | - | - | - | - | - | - | - | - | - | - | 0.27 uF | - | - | - | Radial | - | - | Polyester | - | - | - | - | - | - | - | - | - | General Film Capacitors | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2 Pin | - | - | 330 nF | 330000 pF | - | 2000 | - | - | - | + 100 C | - | - 55 C | - | - | - | - | - | - | - | F601JJ334M063R | - | - | - | - | Details | - | - | - | 63 VDC | Ammo Pack | MMK | 20 % | - | - | - | - | - | Metallized Polyester Film Capacitors | - | - | - | - | - | 0.33 uF | - | - | - | Radial | - | - | Polyester | 5 mm | - | 0.5 mm | - | - | - | - | - | - | General Film Capacitors | - | 8 mm | 7.2 mm | 3.5 mm |