- Capacitance
- Series
- Tolerance
- Packaging
- Lead Spacing
- Dielectric
- Lead Diameter
- Height
- Dielectric Material
- Termination
- ECCN Code
- Length
Attribute column
Manufacturer
KEMET Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Rated (AC) Voltage (URac) | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F463FB104J1L2Z KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | 100 nF | 100000 pF | - | 370 | - | - | - | + 105 C | KEMET | - 55 C | - | - | - | Tape & Box (TB) | - | - | - | - | - | Active | - | Details | - | 1.25 kVDC | Bulk | F46 | 5 % | - | - | - | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | 0.1 uF | - | - | - | Radial | - | Polypropylene (PP) | 27.5 mm | - | 0.8 mm | - | - | - | - | - | AC and Pulse Film Capacitors | 17 mm | 31.5 mm | 17 mm | ||
![]() PHE450HA4270JR05 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | 2.7 nF | - | 0.0027 uF | 1000 | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | F450AG272J250C | - | - | - | Details | - | 250 VDC | Bulk | PHE450 | 5 % | - | - | - | - | Double Metallized Polypropylene Film | - | - | - | 2700 pF | - | - | - | Radial | - | Polypropylene (PP) | 10 mm | - | - | - | - | - | - | - | AC and Pulse Film Capacitors | 9 mm | 13 mm | 4 mm | ||
![]() F463BG153M1L2R KEMET | In Stock | - | - | - | - | - | - | - | - | POLYPROPYLENE | 2 | 15 nF | 15000 pF | - | 680 | KEMET ELECTRONICS CORP | F463BG153M1L2R | F463 | + 105 C | - | - 55 C | - | 105 °C | -55 °C | - | , 7124 | - | Radial | - | Active | - | 5.44 | Details | Yes | 1.25 kVDC | Ammo Pack | F46 | 20 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | 0.015 uF | Ammo Pack | 15 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 1250 V | 0.8 mm | 7124 | - | 20% | 20% | 500 V | AC and Pulse Film Capacitors | 6 mm | 18 mm | 12 mm | ||
![]() F611DI124K1K0Z KEMET | In Stock | - | - | - | - | - | - | - | 2 Pin | - | - | 120 nF | 120000 pF | - | 564 | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | 1 kVDC | Bulk | F611 | 10 % | - | - | - | - | Transient Suppression | - | - | - | 0.12 uF | - | - | - | Radial | - | Polyester | 22.5 mm | - | 0.8 mm | - | Straight | - | - | - | General Film Capacitors | 16 mm | 26 mm | 7 mm | ||
![]() F611DU395M250Z KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 3900 nF | - | - | 300 | KEMET ELECTRONICS CORP | F611DU395M250Z | - | + 105 C | - | - 55 C | - | 105 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.53 | Details | Yes | 250 VDC | Ammo Pack | F611 | 20 % | e3 | Yes | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | RATED AC VOLTAGE (V): 160 | - | 3.9 uF | PIZZA PACK | 22.5 mm | compliant | Radial | FILM CAPACITOR | Polyester | 22.5 mm | 250 V | 0.8 mm | - | Straight | 20% | 20% | 160 V | General Film Capacitors | 22 mm | 26 mm | 22 mm | ||
![]() F872BG333M480C KEMET | 26 |
| - | - | - | - | - | - | 2 Pin | - | - | 33 nF | 33000 pF | - | 1750 | - | - | - | + 110 C | KEMET | - 40 C | - | - | - | Bulk | - | - | - | - | - | Active | - | Details | - | 1 kVDC | Bulk | F872 | 20 % | - | - | - | - | Class X1 Metallized Polypropylene Film Capacitors | - | - | - | 0.033 uF | - | - | - | Radial | - | Polypropylene (PP) | 15 mm | - | 0.8 mm | - | Straight | - | - | - | Safety Film Capacitors | 12 mm | 18 mm | 6 mm | ||
![]() F611BE185K100A KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 1800 nF | - | - | 1000 | KEMET ELECTRONICS CORP | F611BE185K100A | - | + 105 C | - | - 55 C | - | 105 °C | -55 °C | - | , 7122 | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.52 | Details | Yes | 100 VDC | Bulk | F611 | 10 % | e3 | Yes | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | RATED AC VOLTAGE (V): 63 | - | 1.8 uF | BULK | 15 mm | compliant | Radial | FILM CAPACITOR | Polyester | 15 mm | 100 V | 0.8 mm | 7122 | Straight | 10% | 10% | 63 V | General Film Capacitors | 12.5 mm | 18 mm | 12.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYESTER | 2 | 15 nF | 15000 pF | - | 1000 | KEMET ELECTRONICS CORP | MMK5153K1000J06L4BULK | MMK | + 100 C | - | - 55 C | - | 85 °C | -55 °C | - | , 2828 | RECTANGULAR PACKAGE | Radial | F601JU153K1K0C | Not Recommended | - | 5.65 | Details | Yes | 1 kVDC | Bulk | MMK | 10 % | e3 | Yes | EAR99 | - | Metallized Polyester Film Capacitors | Matte Tin (Sn) | RATED AC VOLTAGE (V): 250 | 8532.25.00.70 | 0.015 uF | BULK | 5 mm | compliant | Radial | FILM CAPACITOR | Polyester | 5 mm | 1000 V | 0.5 mm | 2828 | - | 10% | 10% | 250 V | General Film Capacitors | 13 mm | 7.2 mm | 7.2 mm | ||
![]() F463AG222M2K0R KEMET | In Stock | - | - | - | - | - | - | - | - | POLYPROPYLENE | 2 | 2.2 nF | - | 0.0022 uF | 1000 | KEMET ELECTRONICS CORP | F463AG222M2K0R | F463 | + 105 C | - | - 55 C | - | 105 °C | -55 °C | - | , 5116 | - | Radial | - | Active | - | 5.45 | Details | Yes | 2 kVDC | Ammo Pack | F46 | 20 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | 2200 pF | Ammo Pack | 10 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 10 mm | 2000 V | 0.6 mm | 5116 | - | 20% | 20% | 700 V | AC and Pulse Film Capacitors | 4 mm | 13 mm | 9 mm | ||
![]() F161WP104J063V KEMET | 26 |
| - | 41 Weeks | 4036 (10291 metric) | - | - | - | - | POLYETHYLENE TEREPHTHALATE | 2 | 100 nF | 100000 pF | - | 800 | KEMET ELECTRONICS CORP | F161WP104J063V | - | + 125 C | KEMET | - 55 C | Yes | 125 °C | -55 °C | Tape & Box (TB) | ROHS COMPLIANT | - | SMT | - | Active | Active | 5.57 | Details | Yes | 63 VDC | Reel | F161 | 5 % | - | - | EAR99 | - | Encapsulated Stacked | - | - | - | 0.1 uF | Bulk | - | compliant | SMD/SMT | FILM CAPACITOR | Polyethylene Terephthalate (PET) | - | 63 V | - | 4036 | - | 5% | 5% | 40 V | Stacked Film Capacitors | 5.5 mm | 10.2 mm | 9.1 mm | ||
Tiny WHSL | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 6 Pin | POLYESTER | 2 | 2700 nF | - | - | 43 | KEMET ELECTRONICS CORP | MDK15275K100B53P3TUBE | - | + 125 C | - | - 55 C | - | 85 °C | -55 °C | - | ROHS COMPLIANT | RECTANGULAR PACKAGE | DIP | F683BA275K100T | Active | - | 5.67 | Details | Yes | 100 VDC | Tube | MDK | 10 % | e3 | Yes | EAR99 | - | - | Matte Tin (Sn) | RATED AC VOLTAGE (V): 63 | 8532.25.00.80 | 2.7 uF | TUBE | - | compliant | SMD/SMT | FILM CAPACITOR | Polyester | 15 mm | 100 V | - | 4365 | - | 10% | 10% | 63 V | SMD Film Capacitors | 6.05 mm | 11 mm | 16.5 mm | ||
![]() F461KF562J400L KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 5.6 nF | - | 0.0056 uF | 2100 | KEMET ELECTRONICS CORP | F461KF562J400L | - | + 105 C | KEMET | - 55 C | - | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.4 | Details | Yes | 400 VDC | Reel | F46 | 5 % | - | Yes | EAR99 | - | Single Metallized Polypropylene Film | - | RATED AC VOLTAGE (V): 220 | - | 5600 pF | TR | 7.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 7.5 mm | 400 V | 0.6 mm | 3912 | Straight | 5% | 5% | 220 V | DC Link Film Capacitors | 8 mm | 10 mm | 3 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 470 nF | 470000 pF | - | 43 | KEMET ELECTRONICS CORP | MDC10474K250A52P3TUBE | - | + 125 C | - | - 55 C | Yes | - | - | - | ROHS COMPLIANT | - | - | F153AA474K250T | Active | - | - | Details | Yes | 250 VDC | Tube | MDC | 10 % | - | Yes | EAR99 | - | - | - | - | 8532.25.00.55 | 0.47 uF | - | - | compliant | SMD/SMT | - | Polyester | 10 mm | - | - | - | - | - | - | - | SMD Film Capacitors | 6.05 mm | 11 mm | 12.2 mm | ||
![]() F611BK475K063L KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 4700 nF | - | - | 350 | KEMET ELECTRONICS CORP | F611BK475K063L | - | + 105 C | KEMET | - 55 C | - | 105 °C | -55 °C | Tape & Box (TB) | , 7130 | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.52 | Details | Yes | 63 VDC | Reel | F611 | 10 % | e3 | Yes | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | RATED AC VOLTAGE (V): 40 | - | 4.7 uF | TR | 15 mm | compliant | Radial | FILM CAPACITOR | Polyester | 15 mm | 63 V | 0.8 mm | 7130 | Straight | 10% | 10% | 40 V | General Film Capacitors | 13.5 mm | 18 mm | 13.5 mm | ||
![]() F461RB475K250Z KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 4700 nF | - | - | 210 | KEMET ELECTRONICS CORP | F461RB475K250Z | - | + 105 C | KEMET | - 55 C | - | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.56 | Details | Yes | 250 VDC | Bulk | F46 | 10 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | RATED AC VOLTAGE (V): 160 | - | 4.7 uF | PIZZA PACK | 37.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 37.5 mm | 250 V | 1 mm | - | - | 10% | 10% | 160 V | AC and Pulse Film Capacitors | 22 mm | 41 mm | 11 mm | ||
![]() F611KM223M1K0A KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 22 nF | 22000 pF | - | 800 | KEMET ELECTRONICS CORP | F611KM223M1K0A | - | + 105 C | - | - 55 C | - | 105 °C | -55 °C | - | , 3924 | RECTANGULAR PACKAGE | Radial | - | Active | - | 5.56 | Details | Yes | 1 kVDC | Bulk | F611 | 20 % | e3 | Yes | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | RATED AC VOLTAGE (V): 250 | - | 0.022 uF | BULK | 7.5 mm | compliant | Radial | FILM CAPACITOR | Polyester | 7.5 mm | 1000 V | 0.6 mm | 3924 | Straight | 20% | 20% | 250 V | General Film Capacitors | 12 mm | 10.5 mm | 12 mm | ||
![]() F161SG273J063V KEMET | In Stock | - | - | - | - | - | - | - | - | POLYETHYLENE TEREPHTHALATE | 2 | 27 nF | 27000 pF | - | 3100 | KEMET ELECTRONICS CORP | F161SG273J063V | F161 | + 125 C | - | - 55 C | Yes | 125 °C | -55 °C | - | , 2924 | - | SMT | - | Active | - | 5.61 | Details | Yes | 63 VDC | Reel | F161 | 5 % | - | - | EAR99 | - | - | - | - | - | 0.027 uF | Bulk | - | compliant | SMD/SMT | FILM CAPACITOR | Polyester | - | 63 V | - | 2924 | - | 5% | 5% | 40 V | Stacked Film Capacitors | 2.5 mm | 7.3 mm | 6 mm | ||
![]() F461DH564J400Z KEMET | 10 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 560 nF | 560000 pF | - | 492 | KEMET ELECTRONICS CORP | F461DH564J400Z | - | + 105 C | KEMET | - 55 C | - | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.46 | Details | Yes | 400 VDC | Ammo Pack | F46 | 5 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | RATED AC VOLTAGE (V): 220 | - | 0.56 uF | PIZZA PACK | 22.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 400 V | 0.8 mm | - | - | 5% | 5% | 220 V | AC and Pulse Film Capacitors | 16 mm | 26 mm | 8 mm | ||
![]() F462FB563J1K6Z KEMET | 26 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 56 nF | 56000 pF | - | 370 | KEMET ELECTRONICS CORP | F462FB563J1K6Z | - | + 105 C | KEMET | - 55 C | - | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.47 | Details | Yes | 1.6 kVDC | Bulk | F46 | 5 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | RATED AC VOLTAGE (V): 500 | - | 0.056 uF | PIZZA PACK | 27.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 27.5 mm | 1600 V | 0.8 mm | - | - | 5% | 5% | 500 V | AC and Pulse Film Capacitors | 17 mm | 31.5 mm | 17 mm | ||
![]() F462DI823K1K0Z KEMET | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 82 nF | 82000 pF | - | 564 | KEMET ELECTRONICS CORP | F462DI823K1K0Z | - | + 105 C | KEMET | - 55 C | - | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | 5.47 | Details | Yes | 1 kVDC | Ammo Pack | F46 | 10 % | - | Yes | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | RATED AC VOLTAGE (V): 300 | - | 0.082 uF | PIZZA PACK | 22.5 mm | compliant | Radial | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 1000 V | 0.8 mm | - | - | 10% | 10% | 300 V | AC and Pulse Film Capacitors | 16 mm | 26 mm | 16 mm |