- Capacitance
- Series
- Tolerance
- Packaging
- Lead Spacing
- Dielectric
- Lead Diameter
- Height
- Dielectric Material
- Termination
- Length
- ECCN Code
Attribute column
Manufacturer
KEMET Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Safety Rating | Shipping Restrictions | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Life (Hours) | Lead Style | Dissipation Factor | Positive Tolerance | Negative Tolerance | Lead/Base Style | Rated (AC) Voltage (URac) | Product | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F873DJ473J760L KEMET | 6 |
| - | - | - | - | - | - | - | - | - | 2 Pin | POLYPROPYLENE | 2 | 47 nF | 47000 pF | - | 250 | KEMET ELECTRONICS CORP | 1000 Hour | F873DJ473J760L | F873 | + 110 C | - | - 40 C | 110 °C | -40 °C | - | , | - | Radial | Active | - | 5.46 | Details | Yes | - | - | - | - | 760 VAC | - | - | - | MouseReel | - | F873 | - | 5 % | - | - | - | - | - | - | EAR99 | - | X1 Class Metallized Polypropylene Film Capacitors | - | - | - | - | - | 0.047 uF | - | TR | 22.5 mm | - | compliant | - | Radial | - | - | FILM CAPACITOR | - | Polypropylene (PP) | 22.5 mm | - | 0.8 mm | - | - | - | Straight | - | 5% | 5% | - | 760 V | Safety Film Capacitors | 17 mm | - | 26 mm | 8.5 mm | - | - | - | - | - | ||
![]() F873DM563M760L KEMET | 14 |
| - | - | - | - | - | - | - | - | - | 2 Pin | - | - | 56 nF | 56000 pF | - | 200 | - | 1000 Hour | - | - | + 110 C | KEMET | - 40 C | - | - | Tape & Box (TB) | - | - | - | - | Active | - | Details | - | - | This product may require additional documentation to export from the United States. | - | - | 760 VAC | 1.5 kVDC | - | - | MouseReel | - | F873 | - | 20 % | - | - | - | - | - | - | - | - | X1 Class Metallized Polypropylene Film Capacitors | - | - | - | - | - | 0.056 uF | - | - | - | - | - | - | Radial | - | - | - | - | Polypropylene (PP) | 22.5 mm | - | 0.8 mm | - | - | - | Straight | - | - | - | - | - | Safety Film Capacitors | 18.5 mm | - | 26 mm | 9 mm | - | - | - | - | - | ||
![]() F873DJ473M760L KEMET | 14 |
| - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 Pin | POLYPROPYLENE | 2 | 47 nF | 47000 pF | - | 250 | KEMET ELECTRONICS CORP | 1000 Hour | F873DJ473M760L | - | + 110 C | KEMET | - 40 C | 110 °C | -40 °C | Tape & Box (TB) | , | RECTANGULAR PACKAGE | Radial | Active | Active | 5.57 | Details | Yes | - | This product may require additional documentation to export from the United States. | - | - | 760 VAC | 1.5 kVDC | - | - | MouseReel | - | F873 | - | 20 % | - | - | - | - | - | - | EAR99 | - | X1 Class Metallized Polypropylene Film Capacitors | - | - | - | - | RATED AC VOLTAGE (V): 760; SAFETY CLASS: X1 | 0.047 uF | - | TR | 22.5 mm | - | compliant | - | Radial | - | - | FILM CAPACITOR | - | Polypropylene (PP) | 22.5 mm | 1500 V | 0.8 mm | - | - | - | Straight | - | 20% | 20% | - | 760 V | Safety Film Capacitors | 17 mm | - | 26 mm | 8.5 mm | - | - | - | - | - | ||
![]() F873DY184J760L KEMET | 22 |
| - | - | - | - | - | - | - | - | - | 2 Pin | - | - | 180 nF | 180000 pF | - | 120 | - | 1000 Hour | - | - | + 110 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 760 VAC | - | - | - | MouseReel | - | F873 | - | 5 % | - | - | - | - | - | - | - | - | X1 Class Metallized Polypropylene Film Capacitors | - | - | - | - | - | 0.18 uF | - | - | - | - | - | - | Radial | - | - | - | - | Polypropylene (PP) | 22.5 mm | - | 0.8 mm | - | - | - | Straight | - | - | - | - | - | Safety Film Capacitors | 24.5 mm | - | 26 mm | 15.5 mm | - | - | - | - | - | ||
![]() F461BC224M250R KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | POLYPROPYLENE | 2 | 220 nF | 220000 pF | - | 800 | KEMET ELECTRONICS CORP | - | F461BC224M250R | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7120 | - | Radial | Active | - | 5.45 | Details | Yes | - | - | - | - | 160 VAC | 250 VDC | - | - | Ammo Pack | - | F46 | - | 20 % | - | Yes | - | - | - | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | 0.22 uF | - | Ammo Pack | 15 mm | - | compliant | - | Radial | - | - | FILM CAPACITOR | - | Polypropylene (PP) | 15 mm | 250 V | 0.8 mm | 7120 | - | - | - | - | 20% | 20% | - | 160 V | AC and Pulse Film Capacitors | 11 mm | - | 18 mm | 5 mm | - | - | - | - | - | ||
![]() F461BB333J630L KEMET | 33 |
| - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 33 nF | 33000 pF | - | 750 | KEMET ELECTRONICS CORP | - | F461BB333J630L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.44 | Details | Yes | - | - | - | - | 250 VAC | 630 VDC | - | - | MouseReel | - | F46 | - | 5 % | - | Yes | - | - | - | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | RATED AC VOLTAGE (V): 250 | 0.033 uF | - | TR | 15 mm | - | compliant | - | Radial | - | - | FILM CAPACITOR | - | Polypropylene (PP) | 15 mm | 630 V | 0.8 mm | 7116 | - | - | - | - | 5% | 5% | - | 250 V | AC and Pulse Film Capacitors | 10 mm | - | 18 mm | 4 mm | - | - | - | - | - | ||
![]() F461BC224K250R KEMET | 16 |
| - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 220 nF | 220000 pF | - | 800 | KEMET ELECTRONICS CORP | - | F461BC224K250R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.43 | Details | Yes | - | - | - | - | 160 VAC | 250 VDC | - | - | Ammo Pack | - | F46 | - | 10 % | - | Yes | - | - | - | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | RATED AC VOLTAGE (V): 160 | 0.22 uF | - | AMMO PACK | 15 mm | - | compliant | - | Radial | - | - | FILM CAPACITOR | - | Polypropylene (PP) | 15 mm | 250 V | 0.8 mm | 7120 | - | - | - | - | 10% | 10% | - | 160 V | AC and Pulse Film Capacitors | 11 mm | - | 18 mm | 5 mm | - | - | - | - | - | ||
![]() F462DP104K1K6R KEMET | 14 |
| - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 100 nF | 100000 pF | - | 217 | KEMET ELECTRONICS CORP | - | F462DP104K1K6R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.47 | Details | Yes | - | - | - | - | 500 VAC | 1.6 kVDC | - | - | Ammo Pack | - | F46 | - | 10 % | - | Yes | - | - | - | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | RATED AC VOLTAGE (V): 500 | 0.1 uF | - | AMMO PACK | 22.5 mm | - | compliant | - | Radial | - | - | FILM CAPACITOR | - | Polypropylene (PP) | 22.5 mm | 1600 V | 0.8 mm | - | - | - | - | - | 10% | 10% | - | 500 V | AC and Pulse Film Capacitors | 20 mm | - | 26 mm | 20 mm | - | - | - | - | - | ||
![]() F461BE154K400L KEMET | 7 |
| - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 150 nF | 150000 pF | - | 550 | KEMET ELECTRONICS CORP | - | F461BE154K400L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.45 | Details | Yes | - | - | - | - | 220 VAC | 400 VDC | - | - | MouseReel | - | F46 | - | 10 % | - | Yes | - | - | - | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | RATED AC VOLTAGE (V): 220 | 0.15 uF | - | TR | 15 mm | - | compliant | - | Radial | - | - | FILM CAPACITOR | - | Polypropylene (PP) | 15 mm | 400 V | 0.8 mm | 7122 | - | - | - | - | 10% | 10% | - | 220 V | AC and Pulse Film Capacitors | 12.5 mm | - | 18 mm | 5.5 mm | - | - | - | - | - | ||
![]() F462AG332J1L2R KEMET | 7 |
| - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 3.3 nF | - | 0.0033 uF | 1000 | KEMET ELECTRONICS CORP | - | F462AG332J1L2R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.47 | Details | Yes | - | - | - | - | 400 VAC | 1.25 kVDC | - | - | Ammo Pack | - | F46 | - | 5 % | - | Yes | - | - | - | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | RATED AC VOLTAGE (V): 400 | 3300 pF | - | AMMO PACK | 10 mm | - | compliant | - | Radial | - | - | FILM CAPACITOR | - | Polypropylene (PP) | 10 mm | 1250 V | 0.6 mm | 5116 | - | - | - | - | 5% | 5% | - | 400 V | AC and Pulse Film Capacitors | 9 mm | - | 13 mm | 9 mm | - | - | - | - | - | ||
![]() R46KI310050M1K KEMET | 2042 | - | - | 30 Weeks | Tin | Through Hole | Through Hole | Radial | - | WIRE | - | 2 | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~110°C | Bulk | 2007 | R46 | 0.709Lx0.236W 18.00mmx6.00mm | ±10% | e3 | yes | Active | Not Applicable | 2 | PC Pins | EAR99 | - | - | - | - | - | EMI, RFI Suppression | - | 0.1μF | 560V | - | - | 5mm | - | IEC60384-14 | - | 275V | 15mm | FILM CAPACITOR | 25mm | PP | 0.591 15.00mm | - | 600 μm | - | - | - | - | - | - | - | - | - | - | 5mm | 0.437 11.10mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | X2 | ||
![]() R82EC2100DQ50J KEMET | 1270 | - | Datasheet | 29 Weeks | Tin | Through Hole | Through Hole | Radial | - | WIRE | - | 2 | Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Box (TB) | 2008 | R82 | 0.283Lx0.098W 7.20mmx2.50mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | PC Pins | EAR99 | - | General Purpose | - | - | - | Automotive | RATED AC VOLTAGE(V): 63 | 10000pF | 100V | AMMO PACK | - | 2.5mm | - | - | - | 63V | 5mm | - | - | PET | 0.197 5.00mm | - | 500 μm | - | 100V | 2000 hours | - | 80 % | - | - | - | - | - | 6.5mm | 0.260 6.60mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() R413F1220JH00M KEMET | 40000 |
| - | - | - | - | - | - | - | - | - | 2 Pin | - | - | 2.2 nF | - | 0.0022 uF | 2000 | - | 1000 Hour | - | - | + 110 C | KEMET | - 40 C | - | - | Bulk | - | - | - | - | Active | - | Details | - | X1, Y1 | - | 300 V | 1 kV | 300 VAC | 1 kVDC | 300 V | - | Bulk | - | R41 | - | 20 % | - | - | - | - | - | Radial | - | - | Metallized Polypropylene Capacitor | - | 110 °C | -40 °C | - | - | 2200 pF | - | - | - | - | - | - | Radial | - | - | - | - | Polypropylene (PP) | 10 mm | - | 0.6 mm | - | - | - | Straight | - | - | - | - | - | Safety Film Capacitors | 9 mm | - | 13 mm | 4 mm | - | - | - | - | - | ||
![]() F461BC104M400R KEMET | 44 |
| - | - | - | - | - | - | - | - | - | - | POLYPROPYLENE | 2 | 100 nF | 100000 pF | - | 800 | KEMET ELECTRONICS CORP | - | F461BC104M400R | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7120 | - | Radial | Active | - | 5.45 | Details | Yes | - | - | - | - | 220 VAC | 400 VDC | - | - | Ammo Pack | - | F46 | - | 20 % | - | Yes | - | - | - | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | 0.1 uF | - | Ammo Pack | 15 mm | - | compliant | - | Radial | - | - | FILM CAPACITOR | - | Polypropylene (PP) | 15 mm | 400 V | 0.8 mm | 7120 | - | - | - | - | 20% | 20% | - | 220 V | AC and Pulse Film Capacitors | 11 mm | - | 18 mm | 5 mm | - | - | - | - | - | ||
![]() F461DM394K630L KEMET | 36 |
| - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 390 nF | 390000 pF | - | 200 | KEMET ELECTRONICS CORP | - | F461DM394K630L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.46 | Details | Yes | - | - | - | - | 250 VAC | 630 VDC | - | - | MouseReel | - | F46 | - | 10 % | - | Yes | - | - | - | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | RATED AC VOLTAGE (V): 250 | 0.39 uF | - | TR | 22.5 mm | - | compliant | - | Radial | - | - | FILM CAPACITOR | - | Polypropylene (PP) | 22.5 mm | 630 V | 0.8 mm | - | - | - | - | - | 10% | 10% | - | 250 V | AC and Pulse Film Capacitors | 18.5 mm | - | 26 mm | 9 mm | - | - | - | - | - | ||
![]() F463BS153J2K0L KEMET | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 15 nF | 15000 pF | - | 300 | KEMET ELECTRONICS CORP | - | F463BS153J2K0L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | Active | Active | 5.31 | Details | Yes | - | - | - | - | 700 VAC | 2 kVDC | - | - | MouseReel | - | F46 | - | 5 % | - | Yes | - | - | - | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | RATED AC VOLTAGE (V): 700 | 0.015 uF | - | TR | 15 mm | - | compliant | - | Radial | - | - | FILM CAPACITOR | - | Polypropylene (PP) | 15 mm | 2000 V | 0.8 mm | 7139 | - | - | - | - | 5% | 5% | - | 700 V | AC and Pulse Film Capacitors | 16 mm | - | 18 mm | 16 mm | - | - | - | - | - | ||
![]() F463DH223M2K0R KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | POLYPROPYLENE | 2 | 22 nF | 22000 pF | - | 330 | KEMET ELECTRONICS CORP | - | F463DH223M2K0R | F463 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | - | Radial | Active | - | 5.45 | Details | Yes | - | - | 700 V | 2 kV | 700 VAC | 2 kVDC | 2 kV | - | Ammo Pack | - | F46 | - | 20 % | - | Yes | - | - | - | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | - | - | 0.022 uF | - | Ammo Pack | 22.5 mm | - | compliant | - | Radial | - | 22.5 mm | FILM CAPACITOR | - | Polypropylene (PP) | 22.5 mm | 2000 V | 0.8 mm | - | - | - | - | - | 20% | 20% | - | 700 V | AC and Pulse Film Capacitors | 8 mm | - | 26 mm | 16 mm | - | - | - | - | - | ||
![]() F464DB472M2K5R KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | POLYPROPYLENE | 2 | 4.7 nF | - | 0.0047 uF | 464 | KEMET ELECTRONICS CORP | - | F464DB472M2K5R | F464 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | - | Radial | Active | - | 5.48 | Details | Yes | - | - | - | - | 900 VAC | 2.5 kVDC | - | - | Ammo Pack | - | F46 | - | 20 % | - | Yes | - | - | - | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | - | 4700 pF | - | Ammo Pack | 22.5 mm | - | compliant | - | Radial | - | - | FILM CAPACITOR | - | Polypropylene (PP) | 22.5 mm | 2500 V | 0.8 mm | - | - | - | - | - | 20% | 20% | - | 900 V | AC and Pulse Film Capacitors | 14.5 mm | - | 26 mm | 6 mm | - | - | - | - | - | ||
![]() F611BB393K630L KEMET | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 39 nF | 39000 pF | - | 750 | KEMET ELECTRONICS CORP | - | F611BB393K630L | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7116 | RECTANGULAR PACKAGE | Radial | Active | - | 5.52 | Details | Yes | - | - | 220 V | 630 V | 220 VAC | 630 VDC | - | - | MouseReel | - | F611 | - | 10 % | e3 | Yes | - | - | - | Radial | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | 105 °C | -55 °C | - | RATED AC VOLTAGE (V): 220 | 0.039 uF | - | TR | 15 mm | - | compliant | - | Radial | - | 15 mm | FILM CAPACITOR | - | Polyester | 15 mm | 630 V | 0.8 mm | 7116 | - | - | Straight | - | 10% | 10% | Straight | 220 V | General Film Capacitors | 10 mm | - | 18 mm | 10 mm | - | - | - | - | - | ||
![]() F611DI105J400L KEMET | In Stock | - | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 1000 nF | - | - | 250 | KEMET ELECTRONICS CORP | - | F611DI105J400L | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | Active | - | 5.53 | Details | Yes | - | - | - | - | 200 VAC | 400 VDC | - | - | MouseReel | - | F611 | - | 5 % | e3 | Yes | - | - | - | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 200 | 1 uF | - | TR | 22.5 mm | - | compliant | - | Radial | - | - | FILM CAPACITOR | - | Polyester | 22.5 mm | 400 V | 0.8 mm | - | - | - | Straight | - | 5% | 5% | - | 200 V | General Film Capacitors | 16 mm | - | 26 mm | 16 mm | - | - | - | - | - |