- Capacitance
- Series
- Tolerance
- Packaging
- Lead Spacing
- Dielectric
- Lead Diameter
- Height
- Dielectric Material
- Termination
- ECCN Code
- Length
Attribute column
Manufacturer
KEMET Film Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Capacitance - nF | Capacitance - pF | Capacitance - uF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Safety Rating | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Lead/Base Style | Rated (AC) Voltage (URac) | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F461BC104M400R KEMET | 31 |
| - | - | - | - | - | POLYPROPYLENE | 2 | 100 nF | 100000 pF | - | 800 | KEMET ELECTRONICS CORP | F461BC104M400R | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7120 | - | Radial | - | Active | - | - | 5.45 | Details | Yes | - | - | - | 400 VDC | - | Ammo Pack | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | 0.1 uF | Ammo Pack | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 400 V | 0.8 mm | 7120 | - | 20% | 20% | - | 220 V | AC and Pulse Film Capacitors | 11 mm | 18 mm | 5 mm | ||
![]() F463BS153J2K0L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 15 nF | 15000 pF | - | 300 | KEMET ELECTRONICS CORP | F463BS153J2K0L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.31 | Details | Yes | - | - | - | 2 kVDC | - | MouseReel | F46 | 5 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 700 | 0.015 uF | TR | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 2000 V | 0.8 mm | 7139 | - | 5% | 5% | - | 700 V | AC and Pulse Film Capacitors | 16 mm | 18 mm | 16 mm | ||
![]() F464DB472M2K5R KEMET | In Stock | - | - | - | - | - | - | POLYPROPYLENE | 2 | 4.7 nF | - | 0.0047 uF | 464 | KEMET ELECTRONICS CORP | F464DB472M2K5R | F464 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | - | Radial | - | Active | - | - | 5.48 | Details | Yes | - | - | - | 2.5 kVDC | - | Ammo Pack | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | 4700 pF | Ammo Pack | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 2500 V | 0.8 mm | - | - | 20% | 20% | - | 900 V | AC and Pulse Film Capacitors | 14.5 mm | 26 mm | 6 mm | ||
![]() F461BK274K400R KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 270 nF | 270000 pF | - | 500 | KEMET ELECTRONICS CORP | F461BK274K400R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.45 | Details | Yes | - | 220 V | 400 V | 400 VDC | 400 V | Ammo Pack | F46 | 10 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | RATED AC VOLTAGE (V): 220 | 0.27 uF | AMMO PACK | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 400 V | 0.8 mm | 7130 | - | 10% | 10% | - | 220 V | AC and Pulse Film Capacitors | 13.5 mm | 18 mm | 7.5 mm | ||
![]() F461BE683M630C KEMET | 9 |
| - | - | - | - | - | POLYPROPYLENE | 2 | 68 nF | 68000 pF | - | 800 | KEMET ELECTRONICS CORP | F461BE683M630C | F461 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7122 | - | Radial | - | Active | - | - | 5.45 | Details | Yes | - | - | - | 630 VDC | - | Bulk | F46 | 20 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | - | 0.068 uF | Bulk | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 630 V | 0.8 mm | 7122 | - | 20% | 20% | - | 250 V | AC and Pulse Film Capacitors | 12.5 mm | 18 mm | 5.5 mm | ||
![]() F461BC104K400R KEMET | 14 |
| - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 100 nF | 100000 pF | - | 800 | KEMET ELECTRONICS CORP | F461BC104K400R | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.43 | Details | Yes | - | - | - | 400 VDC | - | Ammo Pack | F46 | 10 % | - | Yes | - | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | - | - | RATED AC VOLTAGE (V): 220 | 0.1 uF | AMMO PACK | 15 mm | compliant | Radial | - | FILM CAPACITOR | Polypropylene (PP) | 15 mm | 400 V | 0.8 mm | 7120 | - | 10% | 10% | - | 220 V | AC and Pulse Film Capacitors | 11 mm | 18 mm | 5 mm | ||
![]() R46KI31004001K KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | 100 nF | 100000 pF | - | 900 | - | - | - | + 110 C | - | - 40 C | - | - | - | - | - | - | 46KI31004001K | - | - | - | - | Details | - | - | - | - | 560 VDC | - | Bulk | R46 | 10 % | - | - | - | - | - | Metallized Polypropylene Film EMI Suppression Capacitors | - | - | - | - | 0.1 uF | - | - | - | Radial | - | - | Polypropylene (PP) | - | - | - | - | Straight | - | - | - | - | Safety Film Capacitors | - | - | - | ||
![]() R46KI310050N0K KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | 100 nF | 100000 pF | - | 1000 | - | - | - | + 110 C | - | - 40 C | - | - | - | - | - | - | 46KI310050N0K | - | - | - | - | Details | - | - | - | - | 560 VDC | - | Bulk | R46 | 10 % | - | - | - | - | - | Metallized Polypropylene Film EMI Suppression Capacitors | - | - | - | - | 0.1 uF | - | - | - | Radial | - | - | Polypropylene (PP) | - | - | - | - | Straight | - | - | - | - | Safety Film Capacitors | - | - | - | ||
![]() F611AG473M400L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 47 nF | 47000 pF | - | 750 | KEMET ELECTRONICS CORP | F611AG473M400L | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 5116 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.53 | Details | Yes | - | - | - | 400 VDC | - | MouseReel | F611 | 20 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | 0.047 uF | TR | 10 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 10 mm | 400 V | 0.6 mm | 5116 | Straight | 20% | 20% | - | 200 V | General Film Capacitors | 9 mm | 13 mm | 9 mm | ||
![]() F463DP823K1K6L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYPROPYLENE | 2 | 82 nF | 82000 pF | - | 190 | KEMET ELECTRONICS CORP | F463DP823K1K6L | - | + 105 C | KEMET | - 55 C | 105 °C | -55 °C | Tape & Box (TB) | RADIAL LEADED | RECTANGULAR PACKAGE | Radial | - | Active | Active | - | 5.34 | Details | Yes | - | 650 V | 1.6 kV | 1.6 kVDC | 1.6 kV | MouseReel | F46 | 10 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | RATED AC VOLTAGE (V): 650 | 0.082 uF | TR | 22.5 mm | compliant | Radial | 22.5 mm | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 1600 V | 0.8 mm | - | - | 10% | 10% | - | 650 V | AC and Pulse Film Capacitors | 20 mm | 26 mm | 20 mm | ||
![]() R413F1220JH00M KEMET | 40000 |
| - | - | - | - | 2 Pin | - | - | 2.2 nF | - | 0.0022 uF | 2000 | - | - | - | + 110 C | KEMET | - 40 C | - | - | Bulk | - | - | - | - | - | Active | - | - | Details | - | X1, Y1 | 300 V | 1 kV | 1 kVDC | 300 V | Bulk | R41 | 20 % | - | - | Radial | - | - | Metallized Polypropylene Capacitor | - | 110 °C | -40 °C | - | 2200 pF | - | - | - | Radial | - | - | Polypropylene (PP) | 10 mm | - | 0.6 mm | - | Straight | - | - | - | - | Safety Film Capacitors | 9 mm | 13 mm | 4 mm | ||
![]() F463DH223M2K0R KEMET | In Stock | - | - | - | - | - | - | POLYPROPYLENE | 2 | 22 nF | 22000 pF | - | 330 | KEMET ELECTRONICS CORP | F463DH223M2K0R | F463 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | - | Radial | - | Active | - | - | 5.45 | Details | Yes | - | 700 V | 2 kV | 2 kVDC | 2 kV | Ammo Pack | F46 | 20 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | - | 0.022 uF | Ammo Pack | 22.5 mm | compliant | Radial | 22.5 mm | FILM CAPACITOR | Polypropylene (PP) | 22.5 mm | 2000 V | 0.8 mm | - | - | 20% | 20% | - | 700 V | AC and Pulse Film Capacitors | 8 mm | 26 mm | 16 mm | ||
![]() F611BB393K630L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 39 nF | 39000 pF | - | 750 | KEMET ELECTRONICS CORP | F611BB393K630L | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 7116 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.52 | Details | Yes | - | 220 V | 630 V | 630 VDC | - | MouseReel | F611 | 10 % | e3 | Yes | Radial | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | 105 °C | -55 °C | RATED AC VOLTAGE (V): 220 | 0.039 uF | TR | 15 mm | compliant | Radial | 15 mm | FILM CAPACITOR | Polyester | 15 mm | 630 V | 0.8 mm | 7116 | Straight | 10% | 10% | Straight | 220 V | General Film Capacitors | 10 mm | 18 mm | 10 mm | ||
![]() F611DI105J400L KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 1000 nF | - | - | 250 | KEMET ELECTRONICS CORP | F611DI105J400L | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.53 | Details | Yes | - | - | - | 400 VDC | - | MouseReel | F611 | 5 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | 1 uF | TR | 22.5 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 22.5 mm | 400 V | 0.8 mm | - | Straight | 5% | 5% | - | 200 V | General Film Capacitors | 16 mm | 26 mm | 16 mm | ||
![]() R46KN368045H1K KEMET | In Stock | - | - | - | - | - | 2 Pin | - | - | 680 nF | 680000 pF | - | 250 | - | - | - | + 125 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 560 VDC | - | Bulk | R46 | 10 % | - | - | - | - | - | Metallized Polypropylene Film EMI Suppression Capacitors | - | - | - | - | 0.68 uF | - | - | - | Radial | - | - | Polypropylene (PP) | 22.5 mm | - | 0.8 mm | - | Straight | - | - | - | - | Safety Film Capacitors | 20 mm | 26.5 mm | 11 mm | ||
![]() F611AG823M400R KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 82 nF | 82000 pF | - | 1000 | KEMET ELECTRONICS CORP | F611AG823M400R | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 5116 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.53 | Details | Yes | - | - | - | 400 VDC | - | Ammo Pack | F611 | 20 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | 0.082 uF | AMMO PACK | 10 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 10 mm | 400 V | 0.6 mm | 5116 | Straight | 20% | 20% | - | 200 V | General Film Capacitors | 9 mm | 13 mm | 9 mm | ||
![]() R75MN4100JE3EJ KEMET | In Stock | - | - | - | - | - | - | - | - | 1000 nF | - | - | 360 | - | - | - | + 105 C | - | - 55 C | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | - | - | 400 VDC | - | Bulk | R75 | 5 % | - | - | - | - | - | Automotive DC and Pulse Film Capacitor | - | - | - | - | 1 uF | - | - | - | Radial | - | - | Polypropylene (PP) | - | - | - | - | - | - | - | - | - | General Film Capacitors | - | - | - | ||
![]() F612JF222J100C KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 2.2 nF | - | 0.0022 uF | 3000 | KEMET ELECTRONICS CORP | F612JF222J100C | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 2810 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.56 | Details | Yes | - | 63 V | 100 V | 100 VDC | 100 V | Bulk | F612 | 5 % | e3 | Yes | Radial | EAR99 | 400ppm/Cel ppm/°C | Stacked Metallized Polyester Capacitors | Tin (Sn) | 105 °C | -55 °C | RATED AC VOLTAGE (V): 63 | 2200 pF | BULK | 5 mm | compliant | Radial | 5 mm | FILM CAPACITOR | Polyester | 5 mm | 100 V | 0.6 mm | 2810 | - | 5% | 5% | - | 63 V | Stacked Film Capacitors | 6.5 mm | 7.2 mm | 6.5 mm | ||
![]() F611AG473M400R KEMET | In Stock | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | POLYESTER | 2 | 47 nF | 47000 pF | - | 1000 | KEMET ELECTRONICS CORP | F611AG473M400R | - | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 5116 | RECTANGULAR PACKAGE | Radial | - | Active | - | - | 5.53 | Details | Yes | - | - | - | 400 VDC | - | Ammo Pack | F611 | 20 % | e3 | Yes | - | EAR99 | 400ppm/Cel ppm/°C | Metallized Polyester Film Capacitors | Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | 0.047 uF | AMMO PACK | 10 mm | compliant | Radial | - | FILM CAPACITOR | Polyester | 10 mm | 400 V | 0.6 mm | 5116 | Straight | 20% | 20% | - | 200 V | General Film Capacitors | 9 mm | 13 mm | 9 mm | ||
![]() F462AP153M1L2L KEMET | In Stock | - | - | - | - | - | - | POLYPROPYLENE | 2 | 15 nF | 15000 pF | - | 500 | KEMET ELECTRONICS CORP | F462AP153M1L2L | F462 | + 105 C | - | - 55 C | 105 °C | -55 °C | - | , 5124 | - | Radial | - | Active | - | - | 5.47 | Details | Yes | - | 400 V | 1.25 kV | 1.25 kVDC | 1.25 kV | MouseReel | F46 | 20 % | - | Yes | Radial | EAR99 | - | General Purpose, Single Metallized Polypropylene Film | - | 105 °C | -55 °C | - | 0.015 uF | TR | 10 mm | compliant | Radial | 10 mm | FILM CAPACITOR | Polypropylene (PP) | 10 mm | 1250 V | 0.6 mm | 5124 | - | 20% | 20% | - | 400 V | AC and Pulse Film Capacitors | 6 mm | 13 mm | 12 mm |