- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Lifetime @ Temp. | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | Capacitance | Power Rating | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T490B337M006ATE800 KEMET | 50000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | TANTALUM (DRY/SOLID) | 65.005457mg | 1000 Hrs @ 85°C | -55°C~40°C | Tape & Reel (TR) | 2013 | T490 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | MATTE TIN OVER NICKEL | - | 330μF | - | 6.3V | TR, 7 INCH | - | 3528 | 1411 | - | 800mOhm | - | POLARIZED | - | 19.8μA | 326mA | 1000 hours | - | - | B | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | 2.8mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() T491C105K050AT KEMET | 30 | - | Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | 2312 (6032 Metric) | J BEND | 2 | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | 1μF | - | 50V | - | 3.2mm | 6032 | 2312 | - | 5.5Ohm | - | Polar | 50V | 500nA | - | 2000 hours | 0.04 | 4 % | C | General Purpose | 2.5mm | 0.110 2.80mm | 6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491A106K016AT KEMET | 27476 | - | Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | 1206 (3216 Metric) | J BEND | 2 | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | 10μF | - | 16V | - | 1.6mm | 3216 | 1206 | 1.2mm | 3Ohm | 0.001 % | Polar | 16V | 1.6μA | 104mA | 2000 hours | 0.08 | 10 % | A | General Purpose | 1.6mm | 0.071 1.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491A106K006AT KEMET | 18000 | - | Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | 1206 (3216 Metric) | J BEND | 2 | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | 10μF | - | 6.3V | TR, 7 INCH | 1.6mm | 3216 | 1206 | 1.2mm | 4Ohm | - | Polar | 6.3V | 600nA | - | 2000 hours | - | 6 % | A | General Purpose | 1.6mm | 0.071 1.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491B106K020AT KEMET | 8683 | - | Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | 1411 (3528 Metric) | - | 2 | Tantalum | 65.005457mg | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | 10μF | - | 20V | - | 2.8mm | 3528 | 1411 | - | 2.1Ohm | 0.001 % | Polar | 20V | 2μA | 201mA | 2000 hours | 0.06 | 6 % | B | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491D106K050AT KEMET | 100 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 10μF | - | 50V | - | 4.3mm | 7343 | 2917 | - | 800mOhm | 0.001 % | Polar | 50V | 5μA | 433mA | 2000 hours | 0.06 | 6 % | D | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491C106K025AT KEMET | 3000 | - | Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | 2312 (6032 Metric) | J BEND | 2 | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | 10μF | - | 25V | - | 3.2mm | 6032 | 2412 | - | 1.5Ohm | - | Polar | 25V | 2.5μA | 271mA | 2000 hours | 0.06 | 6 % | C | General Purpose | 2.5mm | 0.110 2.80mm | 6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491X476K035AT KEMET | In Stock | - | Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | 47μF | - | 35V | TR, 7 INCH | 4.3mm | 7343 | 2917 | - | 600mOhm | - | Polar | 35V | 16.5μA | 524mA | 2000 hours | 0.06 | 8 % | X | General Purpose | 4mm | 0.169 4.30mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491C475K025AT KEMET | 54000 | - | - | 12 Weeks | PCB, Surface Mount | Surface Mount | 2312 (6032 Metric) | J BEND | 2 | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 1998 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | 4.7μF | - | 25V | - | 3.2mm | 6032 | 2413 | - | 2.4Ohm | - | Polar | 25V | 1.2μA | 214mA | 2000 hours | 0.06 | 6 % | C | General Purpose | 2.5mm | 0.110 2.80mm | 6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491D106K035AT KEMET | 6000 | - | Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 10μF | - | 35V | - | 4.3mm | 7343 | 2917 | - | 1Ohm | - | Polar | 35V | 3.5μA | 155mA | 2000 hours | 0.06 | 6 % | D | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491C226K025AT KEMET | 1005 | - | Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | 2312 (6032 Metric) | J BEND | 2 | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | 22μF | - | 25V | - | 3.2mm | 6032 | 2412 | 2.9mm | 1.4Ohm | - | Polar | 25V | 5.5μA | 280mA | 2000 hours | 0.06 | 6 % | C | General Purpose | 2.5mm | 0.110 2.80mm | 6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491A105K016AT KEMET | 4013 | - | Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | 1206 (3216 Metric) | J BEND | 2 | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | 1μF | - | 16V | TR, 7 INCH | 1.6mm | 3216 | 1206 | - | 10Ohm | - | Polar | 16V | 500nA | 87mA | 2000 hours | 0.04 | 4 % | A | General Purpose | 1.6mm | 0.071 1.80mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491D227K010AT KEMET | 5500 | - | Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | Tantalum | 670.01263mg | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 500mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 220μF | - | 10V | - | 4.3mm | 7343 | 2917 | - | 500mOhm | 0.001 % | Polar | 10V | 22μA | 548mA | 2000 hours | 0.08 | 8 % | D | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491C107K010AT KEMET | 1673 | - | Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | 2312 (6032 Metric) | J BEND | 2 | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 1998 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | 100μF | - | 10V | - | 3.2mm | 6032 | 2312 | 2.9mm | 1.2Ohm | 0.001 % | Polar | 10V | 8μA | 303mA | 2000 hours | 0.08 | 8 % | C | General Purpose | 2.5mm | 0.110 2.80mm | 6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491B106K025AT KEMET | 8621 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | 2 | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | 10μF | - | 25V | TR, 7 INCH | 2.8mm | 3528 | 1411 | - | 3Ohm | - | Polar | 25V | 2.5μA | 168mA | 2000 hours | 0.06 | 8 % | B | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491B105K035AT KEMET | 7131 | - | Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | 1411 (3528 Metric) | - | 2 | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | 1μF | - | 35V | - | 2.8mm | 3528 | 1411 | - | 5Ohm | - | Polar | 35V | 500nA | 130mA | 2000 hours | 0.04 | 4 % | B | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491D476K016AT KEMET | 15 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 1998 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 47μF | - | 16V | TR, 7 INCH | 4.3mm | 3216 | 1206 | - | 800mOhm | - | Polar | 16V | 7.5μA | - | 2000 hours | 0.06 | 6 % | D | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491A105K025AT KEMET | 3227 | - | Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | 1206 (3216 Metric) | J BEND | 2 | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | 1μF | - | 25V | - | 1.6mm | 3216 | 1206 | 1.2mm | 8Ohm | - | Polar | 25V | 500nA | - | 2000 hours | 0.04 | 4 % | A | General Purpose | 1.6mm | 0.071 1.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491D226K020AT KEMET | 72 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | Tantalum | 670.01263mg | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 47kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 22μF | 100mW | 20V | - | 4.3mm | 1608 | 0603 | - | 800mOhm | - | Polar | 20V | 4.4μA | 433mA | 2000 hours | 0.06 | 6 % | D | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | - | No | Yes | ROHS3 Compliant | Lead Free | ||
![]() T491C476K010AT KEMET | 1500 | - | Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | 2312 (6032 Metric) | J BEND | 2 | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | 47μF | - | 10V | - | 3.2mm | 6032 | 2312 | - | 1.2Ohm | - | Polar | 10V | 4.7μA | - | 2000 hours | 0.06 | 6 % | C | General Purpose | 2.5mm | 0.110 2.80mm | 6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |