- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Base Product Number | Case Code - in | Case Code - mm | Dissipation Factor DF | Maximum Forward Current | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Output Device | Package | Package Type | Product Status | Product Style | Rad Hardened | Repetitive Peak off-state volt | Trigger Current | Voltage Rating DC | Zero-Crossing Circuit | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Color | Power (Watts) | Capacitance | Subcategory | Pitch | Pin Count | Termination Style | Failure Rate | Leakage Current | Ripple Current | Power Dissipation | Manufacturer Size Code | Forward Current | Forward Voltage | Terminal Type | Product Type | ESR | Reverse Breakdown Voltage | Isolation Voltage | Product | Features | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CWR11HK475KCC7505 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR11FC476KCDB7505 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T493D226K035CK DATA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T540B336M010CH6710 KEMET | In Stock | - | - | - | - | - | - | - | - | - | + 125 C | KEMET | - | - 55 C | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | 10 VDC | - | - | - | * | - | 20 % | - | - | - | - | - | - | - | 33 uF | Capacitors | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39003/10-3044S7505 KEMET | In Stock | - | - | - | - | - | - | - | - | 50(mA) | - | - | - | - | Surface Mount | 1 | -40C to 100C | Industrial | Triac | - | PDIP SMD | - | - | No | 250(V) | 30(mA) | - | Yes | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | 0.25(W) | - | 50(mA) | 1.5(V) | - | - | - | 6(V) | 5300(V) | - | - | - | - | - | - | - | - | - | ||
![]() T492B335K015BH D100 KEMET | In Stock | - | - | 0402 (1005 Metric) | 0402 | RS73F1ERT | 1411 | 3528 | 6 | - | + 125 C | KOA Speer Electronics, Inc. | B Case | - 55 C | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | 15 VDC | - | -55°C ~ 155°C | - | RS73-RT | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.5% | 2 | ±25ppm/°C | - | 36.5 kOhms | Thick Film | - | 0.125W, 1/8W | 3.3 uF | Capacitors | - | - | SMD/SMT | - | 500 nA | - | - | - | - | - | - | Tantalum Capacitors | 5 Ohms | - | - | Tantalum Solid High Reliability | Automotive AEC-Q200 | - | - | 1.9 mm | 0.016 (0.40mm) | 3.5 mm | 2.8 mm | AEC-Q200 | ||
![]() T322B684M035AS7200 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.68 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.37 mm | - | - | - | - | - | - | ||
![]() 0N846922-2/DATA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M39003/06-0241 7602 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0N846922-2/CSI KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR29JC156KTGC KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC Socket Adapters | - | - | - | - | - | - | - | - | - | - | - | - | SIP Sockets Adapters | - | - | - | - | 33 uF | - | 2.54mm Pitch | - | - | - | - | 2485 mA | - | X | - | - | 210 | SIP Sockets Adapters | 40 mOhm | - | - | - | - | - | 7.3 x 4.3 x 4 | - | - | - | - | - | ||
![]() T541X107K020AH6720 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | IC Socket Adapters | - | - | - | - | - | - | - | * | - | - | - | - | SIP Sockets Adapters | - | - | - | - | - | - | 2.54mm Pitch | - | - | - | - | - | - | - | - | - | 282 | SIP Sockets Adapters | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR29FC475KBBZ KEMET | In Stock | - | - | - | - | - | 1505 | 3813 | - | - | + 125 C | - | - | - 55 C | - | - | - | - | - | - | - | - | IC Socket Adapters | - | - | - | 10 VDC | - | - | - | CWR29 | - | 10 % | - | - | SIP Sockets Adapters | - | - | - | - | 4.7 uF | Capacitors | 2.54mm Pitch | - | SMD/SMT | - | 1 uA | - | - | - | - | - | 85 | SIP Sockets Adapters | 3.2 Ohms | - | - | Tantalum Solid Surface Mounts | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC Socket Adapters | - | - | - | - | - | - | - | - | - | - | - | - | SIP Sockets Adapters | - | - | - | - | - | - | 2.54mm Pitch | - | - | - | - | - | - | - | - | - | 4 | SIP Sockets Adapters | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board Connectors | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole Sockets Headers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole Sockets Headers | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 10 % | - | + 105 C | - | - | - 55 C | - | - | - | - | - | - | - | - | Board to Board Connectors | - | - | - | 63 VDC | - | - | - | - | - | 20 % | - | - | Through Hole Sockets Headers | - | - | - | - | 60 uF | Capacitors | - | - | SMD/SMT | - | 378 uA | - | - | - | - | - | - | Through Hole Sockets Headers | 35 mOhms | - | - | - | - | - | - | 8.90 mm | - | 8.0 mm | 8.90 mm | - |