- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Material | Dielectric Material | Number of Terminals | Brand | Built-in depth | Case Code - in | Case Code - mm | Content | Dim | Dissipation Factor DF | Factory colour | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer part # | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Moisture Sensitive | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Tradename | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Additional Feature | HTS Code | Capacitance | Subcategory | Power Rating | Shielding | Depth | Reach Compliance Code | Reference Standard | Termination Style | Capacitor Type | Output Type | Polarity | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Inductance | Leakage Current | Ripple Current | DC Resistance (DCR) | Tan Delta | Max DC Current | Positive Tolerance | Negative Tolerance | Product Type | ESR | Product | Product Category | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T520B227M2R5ATE055 KEMET | In Stock | - | - | - | 1311 (3528 metric) | - | - | - | - | - | - | KEMET | - | 1311 | 3528 | - | - | 8 | - | 2000 | - | KEMET | - | - | + 105 C | KEMET | B Case | - 55 C | Yes | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Non-Compliant | - | - | KO-CAP | 0.003346 oz | 2.5 VDC | MouseReel | * | 20 % | - | - | - | - | Standard Polymer Electrolytic Capacitor | - | - | - | - | - | - | - | - | 220 uF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 55 uA | 1500 mA | - | - | - | - | - | Tantalum Capacitors | 55 mOhms | Tantalum Organic Polymer Standard Grade | Tantalum Capacitors - Polymer | 1.9 mm | 3.5 mm | 2.8 mm | - | - | ||
![]() T489B105K035ATE2K0 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1311 | 3528 | - | - | 4 | - | - | - | - | - | - | + 125 C | KEMET | B Case | - 55 C | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Compliant | - | - | - | - | 35 VDC | - | * | 10 % | - | - | - | - | - | - | - | - | - | - | Red | - | - | 1 uF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 0.5 uA | - | - | - | - | - | - | Tantalum Capacitors | 2 Ohms | Tantalum Solid Low ESR Standard Grade | - | 1.9 mm | 3.5 mm | 2.8 mm | - | - | ||
![]() T322B125K025AS KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | KEMET | - | - 55 C | - | - | - | Bulk | - | - | - | - | Active | - | Non-Compliant | - | - | - | - | 25 VDC | - | * | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2 uF | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | ||
![]() T495A226M006ATE1K5 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T543V337M2R5AHE025 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Non-Compliant | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() T496C105M050AT6110 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Non-Compliant | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TTL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Steel | - | - | - | 400mm | - | - | 1pc(s) | (W x H x D) 800 x 1950 x 400 mm | - | Grey | - | - | - | 8GK14238KK35 | - | - | - | H Case | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | 8GK1423-8KK35 | - | - | - | - | - | - | - | - | - | Capacitors | - | - | 400mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | 1950mm | - | 800 | - | - | ||
![]() CWR11HH106KDC KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2312 | 6032 | - | - | - | - | - | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 VDC | - | CWR11 | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 uF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 1.5 uA | - | - | - | - | - | - | Tantalum Capacitors | 2.5 Ohms | Tantalum Solid Surface Mounts | - | - | - | - | - | - | ||
![]() T494B156K010AGWAFL KEMET | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Tape & Reel | - | 0.5 % | - | - | - | 25 ppm/°C | - | 2.7 kΩ | - | 125 °C | -55 °C | Thin Film | - | - | - | - | Capacitors | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | No | - | ||
![]() CWR11NC475KCB KEMET | In Stock | - | - | - | - | YES | J BEND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | 2 | - | - | 2917 | 7343 | - | - | - | - | - | KEMET ELECTRONICS CORP | KEMET Corporation | - | CWR11NC475KCB | + 125 C | - | - | - 55 C | - | 125 °C | -55 °C | - | , 2917 | RECTANGULAR PACKAGE | SMT | Active | - | 5.17 | Non-Compliant | No | - | - | - | 50 VDC | - | - | 10 % | e0 | No | EAR99 | 25 ppm/°C | - | 2.2 kΩ | Tin/Lead (Sn/Pb) | - | - | - | - | ESR IS MEASURED AT 100 KHZ | 8532.21.00.50 | 4.7 uF | Capacitors | - | - | - | not_compliant | MIL-PRF-55365/8 | SMD/SMT | TANTALUM CAPACITOR | - | POLARIZED | No | 50 V | 2917 | - | 2.4 uA | - | - | 0.06 | - | 10% | 10% | Tantalum Capacitors | 1.5 Ohms | Tantalum Solid Surface Mounts | - | 2.8 mm | 7.3 mm | 4.3 mm | - | - | ||
![]() T409A105M010BB WAFL KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | A Case | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | ||
![]() T252B826K010BS 7200 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T213B165K050DS KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 10 % | - | - | - | - | Hermetically Sealed | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | ||
![]() T409G106K025PH4251 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | G Case | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR11HC475KCB KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1311 | 3528 | - | - | - | - | - | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 15 VDC | - | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.7 uF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 700 nA | - | - | - | - | - | - | Tantalum Capacitors | 4 Ohms | Tantalum Solid Surface Mounts | - | - | - | - | - | - | ||
![]() M39003/01-2380TR KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 20 % | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | Shielded | 6.8 mm | - | - | - | - | - | - | - | - | - | 4.7 µH | - | - | 31 mΩ | - | 3.5 A | - | - | - | - | - | - | 3.2 mm | 7.3 mm | - | - | - | ||
![]() M39003/10-3090U KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |