- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T495X107M010ATE100 KEMET | 401 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | 2 | Tantalum | - | 2000 Hrs @ 85°C | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 100μF | 10V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 100mOhm | 0.001 % | Polar | - | - | 33μA | 514mA | 2000 hours | 0.06 | 6 % | X | General Purpose | 4.3mm | 0.169 4.30mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() T491B685K020AT KEMET | 240 |
| Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | 2 | Tantalum | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Cut Tape (CT) | 2005 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 6.8μF | 20V | - | 2.8mm | - | 3528 | 1411 | 1.9mm | 2.5Ohm | - | Polar | - | 20V | 1.4μA | - | 2000 hours | 0.06 | 6 % | B | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491C476K020AT KEMET | 190 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | 2 | Tantalum | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Cut Tape (CT) | 2005 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 47μF | 20V | - | 3.2mm | - | 6032 | 2412 | - | 900mOhm | - | Polar | - | - | 9.4μA | 140mA | 2000 hours | 0.06 | 10 % | C | General Purpose | 2.8mm | 0.110 2.80mm | 6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491B106M025AT KEMET | 108 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | 2 | Tantalum | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2007 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 10μF | 25V | TR, 7 INCH | 2.8mm | - | 3528 | 1411 | - | 3Ohm | - | Polar | - | - | 2.5μA | 168mA | 2000 hours | 0.06 | 8 % | B | General Purpose | 2.1mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491C106K025AT7280 KEMET | 2095 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | - | TANTALUM (DRY/SOLID) | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | 8532.21.00.50 | 10μF | 25V | - | 3.2mm | - | 6032 | 2413 | - | 1.5Ohm | - | Polar | - | - | 0.0025mA | 244mA | 2000 hours | 0.06 | 6 % | C | General Purpose | 2.5mm | 0.110 2.80mm | 6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() T491D156K035AT KEMET | 13000 |
| - | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2 | Tantalum | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2009 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 15μF | 35V | - | 4.3mm | - | 7343 | 2917 | - | 800mOhm | - | Polar | - | 35V | 5.3μA | 433mA | 2000 hours | 0.06 | 6 % | D | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491B155K035AT KEMET | 200 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | 2 | Tantalum | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 1.5μF | 35V | TR, 7 INCH | 2.8mm | - | 3528 | 1411 | - | 5Ohm | 0.001 % | Polar | - | - | 0.0005mA | - | 2000 hours | 0.06 | 6 % | B | General Purpose | 2.1mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491D476M020AT KEMET | 617 |
| - | 12 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | - | - | - | - | 2000 Hrs @ 125°C | 20V | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.21.00.50 | 47μF | - | TR, 7 INCH | - | - | - | - | - | 700mOhm | - | - | 20V | - | 0.0094mA | 185.2mA | - | 0.06 | - | D | General Purpose | - | 0.122 3.10mm | 7.3mm | 4.3mm | - | - | ROHS3 Compliant | - | ||
![]() T491B226M016AT KEMET | 1000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | 2 | TANTALUM (DRY/SOLID) | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 22μF | 16V | TR, 7 INCH | 2.8mm | - | 3528 | 1411 | - | 2.2Ohm | - | Polar | - | - | 0.0035mA | 78.8mA | 2000 hours | 0.06 | 6 % | B | General Purpose | 2.1mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491A106K020AT KEMET | 40000 |
| Datasheet | 12 Weeks | - | Surface Mount | 1206 (3216 Metric) | YES | J BEND | - | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Molded | - | - | - | 8532.21.00.50 | 10μF | 20V | TR, 7 INCH | - | - | - | - | - | 5Ohm | - | - | - | - | - | - | - | 0.1 | - | A | General Purpose | 1.6mm | 0.071 1.80mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() T491D685M035AT KEMET | 100 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2 | Tantalum | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 6.8μF | 35V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 1.3Ohm | 0.001 % | Polar | - | - | 6μA | 340mA | 2000 hours | 0.06 | 6 % | D | General Purpose | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T495X226M035ATE275 KEMET | 1000158 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | 2 | TANTALUM (DRY/SOLID) | - | 2000 Hrs @ 85°C | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 22μF | 35V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 275mOhm | 0.001 % | Polar | - | 35V | 7.7μA | 410mA | 2000 hours | 0.06 | 6 % | X | General Purpose | 4.3mm | 0.169 4.30mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() T495X226K035ATE275 KEMET | 500 |
| - | 12 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | 2 | Tantalum | - | 2000 Hrs @ 85°C | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 22μF | 35V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | 35V | 7343 | 2917 | 3.8mm | 275mOhm | - | Polar | - | 35V | 7.7μA | 410mA | 2000 hours | 0.06 | 6 % | X | General Purpose | 4mm | 0.169 4.30mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T495X336K025ATE175 KEMET | 5000 |
| - | 12 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | 2 | Tantalum | 670.01263mg | 2000 Hrs @ 85°C | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 33μF | 25V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 175mOhm | - | Polar | - | 25V | 0.0083mA | 874mA | 2000 hours | 0.04 | 4 % | X | General Purpose | 4mm | 0.169 4.30mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491D226M016AT KEMET | 5480 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2 | Tantalum | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 22μF | 16V | - | 4.3mm | - | 7343 | 2917 | - | 800mOhm | 0.001 % | Polar | - | - | 3.6μA | 433mA | 2000 hours | 0.06 | 6 % | D | General Purpose | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T495D226M025ATE200 KEMET | In Stock |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2 | - | 670.01263mg | 2000 Hrs @ 85°C | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 200mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 22μF | 25V | - | 4.3mm | - | 7343 | 2917 | - | 200mOhm | - | Polar | - | 25V | 0.0055mA | 779mA | 2000 hours | 0.06 | 6 % | D | General Purpose | 4.3mm | 0.122 3.10mm | 7.3mm | - | No | - | ROHS3 Compliant | - | ||
![]() T491A225M016AT KEMET | In Stock |
| - | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | 2 | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2014 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | - | 2.2μF | 16V | TR, 7 INCH | 1.6mm | - | 3216 | 1206 | - | 6Ohm | 0.001 % | Polar | - | - | - | - | 2000 hours | - | 6 % | A | General Purpose | 1.8mm | 0.071 1.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491D337M006AT KEMET | 6771 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2 | Tantalum | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Cut Tape (CT) | 2011 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 330μF | 6V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 400mOhm | - | Polar | 6.3V | - | - | - | 2000 hours | 0.08 | 8 % | D | General Purpose | 3.1mm | 0.110 2.80mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491C105M050AT KEMET | 625 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | 2 | TANTALUM (DRY/SOLID) | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2013 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 1μF | 50V | - | 3.2mm | - | 6032 | 2413 | - | 4.8Ohm | 0.001 % | Polar | - | - | 500nA | - | 2000 hours | 0.04 | 4 % | C | General Purpose | 2.8mm | 0.110 2.80mm | 6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491A474M025AT KEMET | In Stock |
| - | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | 2 | Tantalum | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2014 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | 14Ohm | - | - | - | 0.47μF | 25V | TR, 7 INCH | 1.6mm | - | 3216 | 1206 | - | 13Ohm | 0.001 % | Polar | - | - | - | - | 2000 hours | 0.04 | 4 % | A | General Purpose | 1.8mm | 0.071 1.80mm | - | - | No | - | ROHS3 Compliant | Lead Free |