- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Case Code - in | Case Code - mm | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Termination | ECCN Code | Connector Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | Capacitance | Subcategory | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Tan Delta | Cable Length | Dissipation Factor | Positive Tolerance | Negative Tolerance | Product Type | ESR | Product | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CWR09HC226KP KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | Compliant | - | 15 VDC | - | CWR09 | 10 % | - | - | - | - | - | - | - | - | - | 22 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | - | 4 uA | - | - | - | - | - | - | Tantalum Capacitors | 1.1 Ohms | Tantalum Solid Surface Mounts | - | - | - | - | ||
![]() CWR09HC226JB KEMET | In Stock | - | - | 8 Weeks | - | YES | J BEND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | 2 | - | - | AVX CORP | AVX Corporation | CWR09HC226JB | + 125 C | - 55 C | 125 °C | -55 °C | , 2611 | RECTANGULAR PACKAGE | SMT | Active | 5.2 | Non-Compliant | No | 15 VDC | Tape and Reel | CWR09 | 5 % | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) - hot dipped | 125 °C | -55 °C | - | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | 22 µF | Capacitors | Bulk | 2.79 mm | not_compliant | MIL-PRF-55365/4 | SMD/SMT | TANTALUM CAPACITOR | 60 mΩ | Polar | 15 V | 2611 | 4 uA | 130 mA | 0.06 | - | 6 % | 5% | 5% | Tantalum Capacitors | 1.1 Ohms | Tantalum Solid Surface Mounts | 2.79 mm | 6.73 mm | 2.79 mm | - | ||
![]() CWR09NK225KCC KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR29HH106KDDA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | 1510 | 3825 | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | 15 VDC | - | CWR29 | 10 % | - | - | - | - | - | - | - | - | - | 10 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | - | 2 uA | - | - | - | - | - | - | Tantalum Capacitors | 2 Ohms | Tantalum Solid Surface Mounts | - | - | - | - | ||
![]() CWR09KC106JB KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | 25 VDC | - | CWR09 | 5 % | - | - | - | - | - | - | - | - | - | 10 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | - | 3 uA | - | - | - | - | - | - | Tantalum Capacitors | 1.4 Ohms | Tantalum Solid Surface Mounts | - | - | - | - | ||
![]() CWR09NC225JCC KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR09HH475JDC KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR19MC106KCHC KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR29MC475KBGB KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR19HC107KBHB KEMET | In Stock | - | - | - | Gold | - | - | - | 12 | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | Non-Compliant | - | 15 VDC | - | CWR19 | 10 % | - | - | - | - | - | - | - | - | - | 100 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | - | 15 uA | - | - | - | - | - | - | Tantalum Capacitors | 900 mOhms | Tantalum Solid Surface Mounts | - | - | - | - | ||
![]() CSR33E187KP KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR09NC105KBC KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR09JC225KR KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR19FC107KBGB KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR19JH106KCEA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR19JC106KCFA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR29FH336KCFB KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR09MC105JCB KEMET | In Stock | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | - | - | Crimp | - | D-Sub | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 203 mm | - | - | - | - | - | - | - | - | - | No | ||
![]() CWR19JH106JDEC KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | 20 VDC | - | CWR19 | 5 % | - | - | - | - | - | - | - | - | - | 10 uF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | - | 2 uA | - | - | - | - | - | - | Tantalum Capacitors | 5 Ohms | Tantalum Solid Surface Mounts | - | - | - | - | ||
![]() CWR19HH106KCDB KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |