- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Dielectric Material | Number of Terminals | Case Code - in | Case Code - mm | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tab Width | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Gender | HTS Code | Capacitance | Subcategory | Packing Method | Max Power Dissipation | Orientation | Reach Compliance Code | Frequency | Reference Standard | Termination Style | Number of Outputs | Capacitor Type | Operating Supply Voltage | Polarity | Rated (DC) Voltage (URdc) | Size Code | ELV | Leakage Current | Plating | Tan Delta | Wire Gauge (Max) | Wire Gauge (Min) | Positive Tolerance | Negative Tolerance | Sealable | Insulation Diameter | Insulation | Product Type | ESR | High Level Output Current | Low Level Output Current | Number of Segments | Mating Tab Width | Insulated Wire Support | Product | Length | Tab Thickness | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CWR29HK686KCHB KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2611 | 6728 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | 15 VDC | - | CWR29 | 10 % | - | - | - | - | - | - | - | - | - | - | 68 uF | Capacitors | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 10 uA | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | 275 mOhms | - | - | - | - | - | Tantalum Solid Surface Mounts | - | - | - | - | ||
![]() CWR11NC104KCC KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1206 | 3216 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | 50 VDC | - | CWR11 | 10 % | - | - | - | - | - | - | - | - | - | - | 0.1 uF | Capacitors | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 500 nA | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | 22 Ohms | - | - | - | - | - | Tantalum Solid Surface Mounts | - | - | - | - | ||
![]() CWR11MH685KCC KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR11DH686KCA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR11HH226JCB KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR11MC685KCC KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR11FB476KCC KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR11JH156KCC KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR11FH336KCC KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2917 | 7343 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | 10 VDC | - | CWR11 | 10 % | - | - | - | - | - | - | - | - | - | - | 33 uF | Capacitors | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 3.3 uA | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | 1.1 Ohms | - | - | - | - | - | Tantalum Solid Surface Mounts | - | - | - | - | ||
![]() CWR11MH475KMB KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR11KH106JCB KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR11NH475MCB KEMET | In Stock | - | - | Production (Last Updated: 3 days ago) | Tin | Free Hanging | - | - | - | - | Brass | - | - | 2917 | 7343 | Brass | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | Compliant | - | 2.794 mm | 50 VDC | Tape & Reel (TR) | CWR11 | 20 % | - | - | Receptacle | - | - | - | - | - | Female | - | 4.7 uF | Capacitors | - | - | Straight | - | - | - | SMD/SMT | - | - | - | - | - | - | Compliant | 2.4 uA | Tin | - | 16 AWG | 20 AWG | - | - | No | 3.556 mm | Non-Insulated | Tantalum Capacitors | 1.5 Ohms | - | - | - | 2.794 mm | No | Tantalum Solid Surface Mounts | 13.6398 mm | 508 µm | - | Not Applicable | ||
![]() CWR11KH106KDC KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2917 | 7343 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | 25 VDC | - | CWR11 | 10 % | - | - | - | - | - | - | - | - | - | - | 10 uF | Capacitors | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 2.5 uA | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | 1.2 Ohms | - | - | - | - | - | Tantalum Solid Surface Mounts | - | - | - | - | ||
![]() CWR11NC475JCA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR29NH475KCHA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2815 | 7238 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | 50 VDC | - | CWR29 | 10 % | - | - | - | - | - | - | - | - | - | - | 4.7 uF | Capacitors | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 3 uA | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | 500 mOhms | - | - | - | - | - | Tantalum Solid Surface Mounts | - | - | - | - | ||
![]() CWR11FH336KDB KEMET | In Stock | - | - | - | - | Surface Mount | - | - | - | 16 | - | - | - | 2917 | 7343 | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | Compliant | - | - | 10 VDC | - | CWR11 | 10 % | - | - | - | - | - | - | 125 °C | -40 °C | - | - | 33 uF | Capacitors | - | 666 mW | - | - | 1 MHz | - | SMD/SMT | 9 | - | 3.6 V | - | - | - | - | 3.3 uA | - | - | - | - | - | - | - | - | - | Tantalum Capacitors | 1.1 Ohms | 10 mA | 25 mA | 3 | - | - | Tantalum Solid Surface Mounts | - | - | No | - | ||
![]() CWR11JC226JDB KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR11HC336KC KEMET | In Stock | - | - | - | - | - | YES | J BEND | SURFACE MOUNT | - | - | TANTALUM (DRY/SOLID) | 2 | 2917 | 7343 | - | KEMET ELECTRONICS CORP | KEMET Corporation | CWR11HC336KC | + 125 C | - 55 C | 125 °C | -55 °C | CHIP | RECTANGULAR PACKAGE | Active | 5.43 | Non-Compliant | No | - | 15 VDC | - | CWR11 | 10 % | e0 | No | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | 8532.21.00.50 | 33 uF | Capacitors | TR, EMBOSSED PLASTIC/PUNCHED, 7 INCH | - | - | not_compliant | - | MIL-PRF-55365/8 | SMD/SMT | - | TANTALUM CAPACITOR | - | POLARIZED | 15 V | 2917 | - | 5 uA | - | 0.06 | - | - | 10% | 10% | - | - | - | Tantalum Capacitors | 900 mOhms | - | - | - | - | - | Tantalum Solid Surface Mounts | - | - | - | - | ||
![]() CWR11HH336KDC KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR11JH156KP KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |