- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Dielectric Material | Number of Terminals | Case Code - in | Case Code - mm | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | HTS Code | Capacitance | Fastening Type | Subcategory | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Tan Delta | Wire/Cable Type | Cable Length | Dissipation Factor | Positive Tolerance | Negative Tolerance | Product Type | ESR | Product | Features | Height | Length | Width | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CWR11HK336KCB KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR11MC225KDC KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR11FC336KCB KEMET | In Stock | - | - | - | - | - | YES | J BEND | SURFACE MOUNT | - | - | TANTALUM (DRY/SOLID) | 2 | 2917 | 7343 | KEMET ELECTRONICS CORP | KEMET Corporation | CWR11FC336KCB | + 125 C | - 55 C | 125 °C | -55 °C | , 2917 | RECTANGULAR PACKAGE | SMT | Active | 5.17 | - | No | 10 VDC | - | CWR11 | 10 % | e0 | No | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | ESR IS MEASURED AT 100 KHZ | 8532.21.00.50 | 33 uF | - | Capacitors | - | - | not_compliant | MIL-PRF-55365/8 | SMD/SMT | TANTALUM CAPACITOR | - | POLARIZED | No | 10 V | 2917 | 3.3 uA | - | 0.06 | - | - | - | 10% | 10% | Tantalum Capacitors | 1.1 Ohms | Tantalum Solid Surface Mounts | - | 2.8 mm | 7.3 mm | 4.3 mm | - | - | ||
![]() CWR11NK335JDB KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR11MH335JDB KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR11JC475KM KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Tape and Reel | - | 10 % | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | 4.7 µF | - | - | - | 3.2 mm | - | - | - | - | 3 Ω | Polar | - | - | - | - | - | - | - | - | 6 % | - | - | - | - | - | - | - | 6 mm | - | - | - | ||
![]() CWR11MC225KB KEMET | In Stock | - | - | 10 Weeks | - | - | YES | J BEND | SURFACE MOUNT | 10 | - | TANTALUM (DRY/SOLID) | 2 | 2312 | 6032 | AVX CORP | AVX Corporation | CWR11MC225KB | + 125 C | - 55 C | 125 °C | -55 °C | , 2413 | - | SMT | Active | 5.15 | Compliant | No | 35 VDC | Bulk | CWR11 | 10 % | e0 | No | IDT | EAR99 | Connector, IDC | Tin/Lead (Sn/Pb) - hot dipped | 125 °C | -55 °C | Male | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 2.2 µF | - | Capacitors | Bulk | 3.2 mm | not_compliant | MIL-PRF-55365/8 | SMD/SMT | TANTALUM CAPACITOR | - | Polar | - | 35 V | 2413 | 800 nA | 70 mA | 0.06 | Flat Flex | 381 mm | 6 % | 10% | 10% | Tantalum Capacitors | 3.5 Ohms | Tantalum Solid Surface Mounts | - | 2.5 mm | 6 mm | 3.2 mm | No | - | ||
![]() CWR11MB105KCC KEMET | In Stock | - | - | - | Gold | Bulkhead, Front Side Nut, Panel | - | - | - | 46 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | - | - | - | Crimp | - | Receptacle | - | 175 °C | -65 °C | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | Environment Resistant | ||
![]() CWR11KH335KC KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2312 | 6032 | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | 25 VDC | - | CWR11 | 10 % | - | - | - | - | - | - | - | - | - | - | - | 3.3 uF | - | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 800 nA | - | - | - | - | - | - | - | Tantalum Capacitors | 3.5 Ohms | Tantalum Solid Surface Mounts | - | - | - | - | - | - | ||
![]() CWR11KK106KD KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR11MH225KSC KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2312 | 6032 | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | 35 VDC | - | CWR11 | 10 % | - | - | - | - | - | - | - | - | - | - | - | 2.2 uF | - | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 800 nA | - | - | - | - | - | - | - | Tantalum Capacitors | 3.5 Ohms | Tantalum Solid Surface Mounts | - | - | - | - | - | - | ||
![]() CWR11NH225KCC KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2917 | 7343 | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | 50 VDC | - | CWR11 | 10 % | - | - | - | - | - | - | - | - | - | - | - | 2.2 uF | - | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 1.1 uA | - | - | - | - | - | - | - | Tantalum Capacitors | 2.5 Ohms | Tantalum Solid Surface Mounts | - | - | - | - | - | - | ||
![]() CWR11KC225KCB KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2312 | 6032 | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | Non-Compliant | - | 25 VDC | - | T492 CWR11 | 10 % | - | - | - | - | - | - | - | - | - | - | - | 2.2 uF | - | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 600 nA | - | - | - | - | - | - | - | Tantalum Capacitors | 3.5 Ohms | Tantalum Solid Surface Mounts | - | - | - | - | - | - | ||
![]() CWR11KC106KBB KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR11FH685KCB KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1311 | 3528 | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | Non-Compliant | - | 10 VDC | - | CWR11 | 10 % | - | - | - | - | - | - | - | - | - | - | - | 6.8 uF | - | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 700 nA | - | - | - | - | - | - | - | Tantalum Capacitors | 3.5 Ohms | Tantalum Solid Surface Mounts | - | - | - | - | - | - | ||
![]() CWR11HB106JDA KEMET | In Stock | - | - | 36 Weeks | - | - | YES | J BEND | SURFACE MOUNT | - | Plastic | TANTALUM (DRY/SOLID) | 2 | - | - | AVX CORP | AVX Corporation | CWR11HB106JDA | - | - | 125 °C | -55 °C | , 2413 | - | SMT | Active | 5.21 | - | Yes | - | - | - | - | e4 | Yes | - | EAR99 | - | Gold (Au) | - | - | - | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | 8532.21.00.80 | 10 µF | - | - | Bulk | - | compliant | MIL-PRF-55365/8 | - | TANTALUM CAPACITOR | - | POLARIZED | - | 15 V | 2413 | 0.0016 mA | 80 mA | 0.06 | - | - | - | 5% | 5% | - | 2500 mΩ | - | - | 2.5 mm | 6 mm | 3.2 mm | - | - | ||
![]() CWR11MK684KCB KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1311 | 3528 | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | - | - | 35 VDC | - | CWR11 | 10 % | - | - | - | - | - | - | - | - | - | - | - | 0.68 uF | - | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 500 nA | - | - | - | - | - | - | - | Tantalum Capacitors | 8 Ohms | Tantalum Solid Surface Mounts | - | - | - | - | - | - | ||
![]() CWR11DH685KDB KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR11JC335KSB KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR11FH335KDC KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |