- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Case Code - in | Case Code - mm | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Additional Feature | Capacitance | Subcategory | Power Rating | Packing Method | Max Power Dissipation | Orientation | Reach Compliance Code | Military Standard | Reference Standard | Termination Style | Number of Contacts | Capacitor Type | Lead Length | Failure Rate | Polarity | Number of Channels | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Tan Delta | Max Supply Current | Positive Tolerance | Negative Tolerance | Access Time | Product Type | ESR | Bus Directional | Retransmit Capability | FWFT Support | Programmable Flags Support | Product | Features | Diameter | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CWR11JC105KCC KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | 1206 | 3216 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | 20 VDC | - | CWR11 | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 uF | Capacitors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 500 nA | - | - | - | - | - | - | Tantalum Capacitors | 10 Ohms | - | - | - | - | Tantalum Solid Surface Mounts | - | - | - | - | - | - | - | ||
![]() CWR11MH104KB KEMET | In Stock | - | - | 10 Weeks | - | - | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | - | - | AVX CORP | AVX Corporation | CWR11MH104KB | - | - | - | 125 °C | -55 °C | - | , 1306 | SMT | Active | - | 5.2 | - | No | - | - | - | - | e0 | No | - | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | 0.1 µF | - | - | Bulk | - | - | not_compliant | - | MIL-PRF-55365/8 | - | - | TANTALUM CAPACITOR | - | - | POLARIZED | - | 35 V | 1306 | 0.0005 mA | 20 mA | 0.04 | - | 10% | 10% | - | - | 24000 mΩ | - | - | - | - | - | - | - | 1.6 mm | 3.2 mm | 1.6 mm | - | - | ||
![]() CWR29NC475JCHB KEMET | In Stock | - | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | 1 % | - | - | 2 | - | - | 30 ppm/°C | 20 Ω | - | 250 °C | -65 °C | Wirewound | - | - | - | - | 7 W | - | 7 W | - | - | MIL-PRF-39007 | - | - | - | - | 38.1 mm | 0.1 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | 7.92 mm | - | 22.225 mm | 7.92 mm | No | Contains Lead | ||
![]() CWR11DH106JD KEMET | In Stock | - | - | 36 Weeks | - | Jam Nut | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | - | - | AVX CORP | AVX Corporation | CWR11DH106JD | - | - | - | 125 °C | -55 °C | - | , 1411 | SMT | Active | - | 5.19 | Non-Compliant | No | - | Bulk | - | - | e0 | No | - | Crimp | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | - | Female | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | 10 µF | - | - | Bulk | - | Straight | not_compliant | - | MIL-PRF-55365/8 | - | 23 | TANTALUM CAPACITOR | - | - | POLARIZED | - | 6 V | 1411 | 0.0006 mA | 60 mA | 0.06 | - | 5% | 5% | - | - | 3500 mΩ | - | - | - | - | - | - | - | 1.9 mm | 3.5 mm | 2.8 mm | No | - | ||
![]() CWR11NH104MC KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR11HC105KDB KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR11MH224KCC KEMET | In Stock | - | - | - | - | Surface Mount | - | - | - | - | - | 1206 | 3216 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | Non-Compliant | - | 35 VDC | - | CWR11 | 10 % | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | 0.22 uF | Capacitors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 500 nA | - | - | 40 mA | - | - | 6.5 ns | Tantalum Capacitors | 18 Ohms | Bidirectional | No | No | Yes | Tantalum Solid Surface Mounts | - | - | - | - | - | - | - | ||
![]() CWR29MH156KBXB KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | 2721 | 6954 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | 35 VDC | - | CWR29 | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 uF | Capacitors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 6 uA | - | - | - | - | - | - | Tantalum Capacitors | 190 mOhms | - | - | - | - | Tantalum Solid Surface Mounts | - | - | - | - | - | - | - | ||
![]() T591D477M2R5ATE009 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | Non-Compliant | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T212D476K035PS 7511 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR29HC476KCGB KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR29HH106KCFA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR29FC107KCGC KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR29HC685KBEA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR29KC225KCDC KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR29JC225KADB KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR29FC685KCBC KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR29FC156KCDA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | 1510 | 3825 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | 10 VDC | - | CWR29 | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 uF | Capacitors | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 2 uA | - | - | - | - | - | - | Tantalum Capacitors | 1.7 Ohms | - | - | - | - | Tantalum Solid Surface Mounts | - | - | - | - | - | - | - | ||
![]() CWR29JK105KBBA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CWR29FH685KCBC KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |