- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Automotive | Capacitance Value | Case Style | Dissipation Factor (%) | ECCN (US) | Equivalent Series Resistance Type | ESR (Ohm) | EU RoHS | Fail Safe with Built-in Fuse | High Shock and Vibration | Ihs Manufacturer | IL (uA) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | PPAP | Product Depth (mm) | Risk Rank | Rohs Code | Temperature Range @ Derated Voltage (°C) | Packaging | Series | Tolerance | JESD-609 Code | Part Status | ECCN Code | Type | Terminal Finish | HTS Code | Capacitance | Packing Method | Construction | Reach Compliance Code | Termination Style | Capacitor Type | Polarity | Rated (DC) Voltage (URdc) | Size Code | Voltage | Leakage Current | Tan Delta | Positive Tolerance | Negative Tolerance | Size(mm) | Case Code | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B45192E3226K309 KEMET | In Stock | - | - | 6032-15 | - | - | - | - | 2 | No | 22uF | Molded | 6 | EAR99 | Standard | 3 | Compliant | No | Yes | - | 3.5 | - | - | - | 125 | -55 | Surface Mount | - | - | - | - | - | - | No | 3.2 | - | - | 85 to 125 | Tape and Reel | - | 10% | - | Obsolete | - | Solid | - | - | - | - | Flat | - | Inward L | - | Polar | - | - | 16VDC | - | - | - | - | 6 X 3.2 X 1.5 | U | 6 | - | - | - | 1.5(Max) | ||
![]() B45196H3227M506 KEMET | In Stock | - | - | 7343-43 | - | - | - | - | 2 | No | 220uF | Molded | 10 | EAR99 | Standard | 0.5 | Compliant | No | Yes | - | 35 | - | - | - | 125 | -55 | Surface Mount | - | - | - | - | - | - | No | 4.3 | - | - | 85 to 125 | Tape and Reel | - | 20% | - | Obsolete | - | Solid | - | - | - | - | Flat | - | Inward L | - | Polar | - | - | 16VDC | - | - | - | - | 7.3 X 4.3 X 4 | X | 7.3 | - | - | - | 4 | ||
![]() B45196H336M109 KEMET | In Stock | - | - | - | - | - | - | - | - | No | - | - | - | EAR99 | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B45196H1687M506 KEMET | In Stock | - | - | 7343-44 | - | - | - | - | - | No | 680uF | Molded | 15 | EAR99 | - | - | Compliant | No | Yes | - | 42 | - | - | - | 125 | -55 | Surface Mount | - | - | - | - | - | - | No | 4.3 | - | - | 85 to 125 | Tape and Reel | - | 20% | - | Obsolete | - | - | - | - | - | - | Flat | - | Inward L | - | Polar | - | - | 6.3VDC | - | - | - | - | 7.3 X 4.3 X 4.1 | E | 7.3 | - | - | - | 4.1 | ||
![]() B45196H2106K106 KEMET | In Stock | - | - | - | - | - | - | - | - | No | - | - | - | EAR99 | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B45196H2475M106 KEMET | In Stock | - | - | - | - | - | - | - | - | No | - | - | - | EAR99 | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B45196H2106K206 KEMET | In Stock | - | - | - | - | - | - | - | - | No | - | - | - | EAR99 | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B45196E2475M206 KEMET | In Stock | - | - | 3528-21 | - | - | - | - | 2 | No | 4.7uF | Molded | 6 | EAR99 | Standard | - | Compliant | No | Yes | - | 0.5 | - | - | - | 125 | -55 | Surface Mount | - | - | - | - | - | - | No | 2.8 | - | - | 85 to 125 | Tape and Reel | - | 20% | - | Obsolete | - | Solid | - | - | - | - | Flat | - | Inward L | - | Polar | - | - | 10VDC | - | - | - | - | 3.5 X 2.8 X 1.9 | B | 3.5 | - | - | - | 1.9 | ||
![]() B45196H3476K306 KEMET | In Stock | - | - | 6032-28 | - | - | - | - | - | No | 47uF | Molded | 6 | EAR99 | Standard | - | Compliant | No | Yes | - | 7.5 | - | - | - | 125 | -55 | Surface Mount | - | - | - | - | - | - | No | 3.2 | - | - | 85 to 125 | Tape and Reel | - | 10% | - | Obsolete | - | - | - | - | - | - | Flat | - | Inward L | - | Polar | - | - | 16VDC | - | - | - | - | 6 X 3.2 X 2.5 | C | 6 | - | - | - | 2.5 | ||
![]() B45196H3226K206 KEMET | In Stock | - | - | 3528-21 | - | - | - | - | - | No | 22uF | Molded | 6 | EAR99 | Standard | - | Compliant | No | Yes | - | 3.5 | - | - | - | 125 | -55 | Surface Mount | - | - | - | - | - | - | No | 2.8 | - | - | 85 to 125 | Tape and Reel | - | 10% | - | Obsolete | - | - | - | - | - | - | Flat | - | Inward L | - | Polar | - | - | 16VDC | - | - | - | - | 3.5 X 2.8 X 1.9 | B | 3.5 | - | - | - | 1.9 | ||
![]() B45196E6106M406 KEMET | In Stock | - | - | 7343-31 | - | - | - | - | 2 | No | 10uF | Molded | 6 | EAR99 | Standard | - | Compliant | No | Yes | - | 3.5 | - | - | - | 125 | -55 | Surface Mount | - | - | - | - | - | - | No | 4.3 | - | - | 85 to 125 | Tape and Reel | - | 20% | - | Obsolete | - | Solid | - | - | - | - | Flat | - | Inward L | - | Polar | - | - | 35VDC | - | - | - | - | 7.3 X 4.3 X 2.8 | D | 7.3 | - | - | - | 2.8 | ||
![]() B45196H4476M406 KEMET | In Stock | - | - | - | - | - | - | - | - | No | - | - | - | EAR99 | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B45196H2227M406 KEMET | In Stock | - | - | 7343-31 | - | - | - | - | - | No | 220uF | Molded | 10 | EAR99 | - | - | Compliant | No | Yes | - | 22 | - | - | - | 125 | -55 | Surface Mount | - | - | - | - | - | - | No | 4.3 | - | - | 85 to 125 | Tape and Reel | - | 20% | - | Obsolete | - | - | - | - | - | - | Flat | - | Inward L | - | Polar | - | - | 10VDC | - | - | - | - | 7.3 X 4.3 X 2.8 | D | 7.3 | - | - | - | 2.8 | ||
![]() B45196H1226M206 KEMET | In Stock | - | - | 3528-21 | - | - | - | - | - | No | 22uF | Molded | 6 | EAR99 | - | - | Compliant | No | Yes | - | 1.4 | - | - | - | 125 | -55 | Surface Mount | - | - | - | - | - | - | No | 2.8 | - | - | 85 to 125 | Tape and Reel | - | 20% | - | Obsolete | - | Solid | - | - | - | - | Flat | - | Inward L | - | Polar | - | - | 6.3VDC | - | - | - | - | 3.5 X 2.8 X 1.9 | B | 3.5 | - | - | - | 1.9 | ||
![]() B45196H2336M306 KEMET | In Stock | - | - | 6032-28 | - | - | - | - | - | No | 33uF | Molded | 6 | EAR99 | - | - | Compliant | No | Yes | - | 3 | - | - | - | 125 | -55 | Surface Mount | - | - | - | - | - | - | No | 3.2 | - | - | 85 to 125 | Tape and Reel | - | 20% | - | Obsolete | - | - | - | - | - | - | Flat | - | Inward L | - | Polar | - | - | 10VDC | - | - | - | - | 6 X 3.2 X 2.5 | C | 6 | - | - | - | 2.5 | ||
![]() B45196E6685K406 KEMET | In Stock | - | - | 7343-31 | - | - | - | - | 2 | No | 6.8uF | Molded | 6 | EAR99 | Standard | - | Compliant | No | Yes | - | 2.4 | - | - | - | 125 | -55 | Surface Mount | - | - | - | - | - | - | No | 4.3 | - | - | 85 to 125 | Tape and Reel | - | 10% | - | Obsolete | - | Solid | - | - | - | - | Flat | - | Inward L | - | Polar | - | - | 35VDC | - | - | - | - | 7.3 X 4.3 X 2.8 | D | 7.3 | - | - | - | 2.8 | ||
![]() B45196H3107K406 KEMET | In Stock | - | - | 7343-31 | - | - | - | - | 2 | No | 100uF | Molded | 8 | EAR99 | Standard | 0.7 | Compliant | No | Yes | - | 16 | - | - | - | 125 | -55 | Surface Mount | - | - | - | - | - | - | No | 4.3 | - | - | 85 to 125 | Tape and Reel | - | 10% | - | Obsolete | - | Solid | - | - | - | - | Flat | - | Inward L | - | Polar | - | - | 16VDC | - | - | - | - | 7.3 X 4.3 X 2.8 | D | 7.3 | - | - | - | 2.8 | ||
![]() B45196H4106M206 KEMET | In Stock | - | - | - | - | - | - | - | - | No | - | - | - | EAR99 | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B45196H2476M206 KEMET | In Stock | - | - | - | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | No | - | - | - | EAR99 | - | - | Compliant | - | - | KEMET ELECTRONICS CORP | - | KEMET Corporation | B45196H2476M206 | B45196H | - | - | - | 125 °C | -55 °C | , 1411 | RECTANGULAR PACKAGE | SMT | Obsolete | No | - | 5.74 | Yes | - | - | B45-HIGH CAPACITANCE | - | e3 | Obsolete | EAR99 | - | Matte Tin (Sn) | 8532.21.00.50 | 47 µF | TR, 13 INCH | - | compliant | - | TANTALUM CAPACITOR | POLARIZED | 10 V | 1411 | - | 0.0047 mA | 0.08 | 20% | 20% | - | - | - | 1.9 mm | 3.5 mm | 2.8 mm | - | ||
![]() B45196H2476K306 KEMET | In Stock | - | - | - | - | - | - | - | - | No | - | - | - | EAR99 | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |