- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Material | Case Code - in | Case Code - mm | CoilResistance | Dissipation Factor DF | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Package | Product Status | RoHS | Voltage Rating DC | Series | Tolerance | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Depth | Frequency | Termination Style | Contact Resistance | Lead Diameter | ELV | Leakage Current | Max Supply Voltage | Min Supply Voltage | Product Type | Min Output Voltage | ESR | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T322C106K020AT7293 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Box (TB) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T240B396K015PS KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Tray | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T212C226K035CS7511 KEMET | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 1 % | - | 125 °C | -55 °C | 22 pF | Capacitors | 1.6 mm | - | - | - | - | - | - | - | - | Tantalum Capacitors | - | - | - | - | - | 3.2 mm | - | ||
![]() T252D396K050BS7200 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T216A105K050CS KEMET | In Stock | - | - | - | - | - | - | - | - | 4 | + 125 C | - | - | - 55 C | - | - | - | 50 VDC | T216 CSS13 | 10 % | Hermetically Sealed | - | - | 1 uF | Capacitors | - | - | Axial | - | 0.02 mm | - | 8 uA | - | - | Tantalum Capacitors | - | 1.4 Ohms | Tantalum Solid Hermetically Sealed | 3.43 mm | - | 7.26 mm | - | ||
![]() T216B565K035BS0100 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T493A105K010BH6120 KEMET | In Stock | - | - | - | - | - | 1206 | 3216 | - | 4 | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | Active | - | 10 VDC | * | 10 % | - | - | - | 1 uF | Capacitors | - | - | SMD/SMT | - | - | - | 100 nA | - | - | Tantalum Capacitors | - | 6 Ohms | Tantalum Solid Surface Mounts | - | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T543X477M006AHE005 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T543X186M050AHE070 KEMET | In Stock | - | - | - | - | - | - | - | 303 Ω | - | - | KEMET | - | - | Tape & Reel (TR) | Active | Non-Compliant | - | * | - | - | - | - | - | - | - | - | - | 50 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T543X186M050AHW035 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | Active | Compliant | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T541X337K016CT6710 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T541D227M006AH6520 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T498B685M010ZGE2K1 KEMET | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | 550 kHz | - | - | - | - | - | 15.3 V | 4.5 V | - | 800 mV | - | - | - | - | - | - | ||
![]() T491A684K050AT KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T510X107K020ZTE055 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Steel | - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T492C106M015CS KEMET | In Stock | - | - | - | - | - | 2412 | 6032 | - | 6 | + 125 C | - | C Case | - 55 C | - | - | - | 15 VDC | T492 | 20 % | - | - | - | 10 uF | Capacitors | - | - | SMD/SMT | - | - | - | 1.5 uA | - | - | Tantalum Capacitors | - | 2.5 Ohms | Tantalum Solid High Reliability | - | 2.5 mm | 6 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T510X337M010AH4554 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Applicable | - | - | - | - | - | - | - | - | - | - | - |