- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Lifetime @ Temp. | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Height | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T495D475K050ATE300 KEMET | 203 | - | Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2 | Tantalum | 670.01263mg | 2000 Hrs @ 85°C | -55°C~125°C | Tape & Reel (TR) | 2005 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 4.7μF | 50V | - | 4.3mm | - | 7343 | 2917 | 3.8mm | 300mOhm | - | Polar | - | 50V | 2.4μA | - | 2000 hours | 0.06 | 6 % | D | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() T491B225K025AT KEMET | 6000 | - | - | 12 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | 2 | Tantalum | 65.005457mg | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | 2.2μF | 25V | TR, 7 INCH | 2.8mm | - | 3528 | 1411 | - | 4.5Ohm | - | Polar | - | 25V | 600nA | 54.8mA | 2000 hours | 0.06 | 6 % | B | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T496C475K025ATE2K5 KEMET | 7 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | - | TANTALUM (DRY/SOLID) | - | 2000 Hrs @ 85°C | -55°C~125°C | Tape & Reel (TR) | 2011 | T496 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 2.5Ohm | - | 8532.21.00.50 | 4.7μF | 25V | - | 3.2mm | - | 6032 | 2412 | - | 2.5Ohm | - | Polar | - | - | 1.2μA | 189mA | 2000 hours | 0.06 | 6 % | C | Fail Safe with Built-in Fuse | 2.8mm | 0.110 2.80mm | 6mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() T491X337K010AT KEMET | 32000 |
| - | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | 2 | Tantalum | 670.01263mg | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2009 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | 330μF | 10V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 500mOhm | 0.001 % | Polar | - | - | 33μA | - | 2000 hours | 0.1 | 10 % | X | General Purpose | 4.3mm | 0.169 4.30mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T495D686M010ATE150 KEMET | 9 |
| Datasheet | 12 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | - | 2 | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2013 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 68μF | 10V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 150mOhm @ 100kHz | - | Polar | - | - | 6.8μA | 1A | - | 0.06 | 6 % | D | General Purpose | 3.1mm | 0.122 3.10mm | 7.3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() T491B105K025AT KEMET | In Stock |
| - | 12 Weeks | PCB, Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | 2 | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Digi-Reel® | 2005 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | 1μF | 25V | TR, 7 INCH | 2.8mm | - | 3528 | 1411 | 1.9mm | 5Ohm | - | Polar | - | 25V | 500nA | - | 2000 hours | 0.04 | 4 % | B | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T495D337K006ATE100 KEMET | 10 |
| Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2 | Tantalum | - | 2000 Hrs @ 85°C | -55°C~125°C | Tape & Reel (TR) | 2005 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 330μF | 6.3V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | 3.8mm | 100mOhm | - | Polar | - | 6.3V | 20.8μA | 490mA | 2000 hours | 0.08 | 8 % | D | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T495D227K010ATE125 KEMET | 948 | - | Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2 | Tantalum | - | 2000 Hrs @ 85°C | -55°C~125°C | Tape & Reel (TR) | 2005 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 220μF | 10V | - | 4.3mm | 10V | 7343 | 2917 | 3.8mm | 125mOhm | - | Polar | - | 10V | 22μA | 438mA | 2000 hours | 0.08 | 8 % | D | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491X686K025AT KEMET | 205 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | 2 | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2014 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | 68μF | 25V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 700mOhm | 0.001 % | Polar | - | - | 0.017mA | 194.4mA | 2000 hours | 0.06 | 8 % | X | General Purpose | 4.3mm | 0.169 4.30mm | 7.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() T491B156K016AT KEMET | 1513 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | 2 | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | 15μF | 16V | TR, 7 INCH | 2.8mm | - | 3528 | 1411 | - | 2.5Ohm | - | Polar | - | 16V | 500nA | 76.8mA | 2000 hours | 0.06 | 6 % | B | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491B106K016AT7280 KEMET | 6154 | - | - | 12 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | TANTALUM (DRY/SOLID) | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | 8532.21.00.50 | 10μF | 16V | TR, 13 INCH | 2.8mm | - | 3528 | 1411 | - | 2Ohm | - | Polar | - | - | 0.0016mA | 82.4mA | 2000 hours | 0.06 | 6 % | B | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() T491A475M016AT KEMET | 12345 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | 2 | - | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | 4.7μF | 16V | - | 1.6mm | - | 3216 | 1206 | - | 4Ohm | - | Polar | - | - | 800nA | 137mA | 2000 hours | - | 6 % | A | General Purpose | 1.8mm | 0.071 1.80mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T495D476K020ATE175 KEMET | 434 |
| Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2 | Tantalum | - | 2000 Hrs @ 85°C | -55°C~125°C | Tape & Reel (TR) | 2005 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 47μF | 20V | - | 4.3mm | - | 7343 | 2917 | 3.8mm | 175mOhm | - | Polar | - | 20V | 9.4μA | 370mA | 2000 hours | 0.06 | 6 % | D | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T495D476K016ATE150 KEMET | 70 |
| Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2 | Tantalum | 670.01263mg | 2000 Hrs @ 85°C | -55°C~125°C | Tape & Reel (TR) | 2005 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 47μF | 16V | TR, 7 INCH | 4.3mm | 16V | 7343 | 2917 | - | 150mOhm | 0.001 % | Polar | - | 16V | 0.0075mA | 400mA | 2000 hours | 0.06 | 6 % | D | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() T495D106M035ATE125 KEMET | 400 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 85°C | -55°C~125°C | Tape & Reel (TR) | 2013 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.21.00.50 | 10μF | 35V | - | 4.3mm | - | 7343 | 2917 | - | 125mOhm | 0.001 % | Polar | - | - | 3.5μA | 1.095A | 2000 hours | 0.06 | 6 % | D | General Purpose | 3.1mm | 0.122 3.10mm | 7.3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() T494D106K035AT KEMET | 456 |
| - | 12 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2 | Tantalum | 670.01263mg | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2005 | T494 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 10μF | 35V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 400mOhm | 0.001 % | Polar | - | 35V | 3.5μA | 612mA | 2000 hours | 0.06 | 6 % | D | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() T495X337M006ATE100 KEMET | 34 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | 2 | TANTALUM (DRY/SOLID) | - | 2000 Hrs @ 85°C | -55°C~125°C | Tape & Reel (TR) | 2011 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | 330μF | 6.3V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 100mOhm | 0.001 % | Polar | - | - | 19.8μA | 1157mA | 2000 hours | 0.08 | 8 % | X | General Purpose | 4.3mm | 0.169 4.30mm | 7.3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() T491D106M050AT KEMET | 8 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2 | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2014 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 10μF | 50V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 800mOhm | 0.001 % | Polar | - | - | 0.005mA | - | 2000 hours | 0.06 | 6 % | D | General Purpose | 3.1mm | 0.122 3.10mm | 7.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() T510E108M004ATE010 KEMET | 1500 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2924 (7360 Metric) | - | - | 2 | Tantalum | - | 2000 Hrs @ 85°C | -55°C~125°C | Tape & Reel (TR) | 2011 | T510 | 0.287Lx0.236W 7.30mmx6.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | 10mOhm | - | - | 1000μF | 4V | - | 6mm | - | 7360 | 2924 | - | 10mOhm | - | Polar | 4V | - | 40μA | 5.339A | 2000 hours | 0.06 | 6 % | E | General Purpose | 3.8mm | 0.150 3.80mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491C227M006AT KEMET | 36600 |
| - | 12 Weeks | PCB, Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | 2 | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 1.2Ohm | - | - | 220μF | 6.3V | - | 3.2mm | - | 6032 | 2412 | 2.9mm | 1.2Ohm | - | Polar | - | 6.3V | 10μA | - | 2000 hours | 0.1 | 10 % | C | General Purpose | 2.5mm | 0.110 2.80mm | 6mm | No | No SVHC | ROHS3 Compliant | Lead Free |