- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Capacitance - nF | Capacitance - pF | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Voltage Rating DC | Voltage-Input | Packaging | Series | Tolerance | Part Status | Type | Capacitance | Termination Style | Output Type | Lead Diameter | Leakage Current | Ripple Current | Current - Output | Voltage - Output | Frequency - Switching | Utilized IC / Part | Supplied Contents | ESR | Board Type | Main Purpose | Outputs and Type | Regulator Topology | Product | Diameter | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T543V337M2R5AHE025 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | - | Active | Non-Compliant | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() T496C105M050AT6110 KEMET | 28 |
| - | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | - | Active | Non-Compliant | - | - | - | - | * | - | - | - | - | - | TTL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T495A105K035AHA7K0 KEMET | 19 |
| - | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | - | Active | - | - | - | 6 V ~ 40 V | - | -- | - | Active | - | - | - | - | - | - | - | 3A, 10A | 3.3V, 12V | 250kHz | LTC3892-2 | Board(s) | - | Fully Populated | DC/DC, Step Up or Down | 2, Non-Isolated | Buck-Boost, SEPIC | - | - | - | - | - | - | ||
![]() T493A475K010CC611B KEMET | 2282 |
| - | - | 4700 nF | - | 1206 | - | - | 2000 | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | - | Active | N | 0.000952 oz | 10 VDC | - | Reel | T493_DLA | 10 % | - | - | 4.7 uF | - | - | - | - | - | - | - | - | - | - | 83 mOhms | - | - | - | - | - | - | - | - | - | - | ||
![]() T493X476K035BH6410 KEMET | 20 |
| - | - | - | - | 2917 | - | - | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | N | 0.014110 oz | 35 VDC | - | Reel | T493_DLA | 10 % | - | - | 47 uF | - | - | - | - | - | - | - | - | - | - | 83 mOhms | - | - | - | - | - | - | - | - | - | - | ||
![]() T495D107K016ANA100 KEMET | 538 |
| - | - | - | - | - | - | - | 500 | + 125 C | KEMET | D Case | - | Tape & Reel (TR) | - | Active | Details | - | - | - | MouseReel | T495 | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T496B335M016AHE3K5 KEMET | In Stock | - | - | - | 3300 nF | - | 1311 | 3528 | 6 | 2000 | + 125 C | - | B Case | - 55 C | - | - | - | N | 0.003439 oz | 16 VDC | - | Reel | T496 | 20 % | - | - | 3.3 uF | SMD/SMT | - | - | 0.5 uA | 156 mA | - | - | - | - | - | 3.5 Ohms | - | - | - | - | - | - | 1.9 mm | 3.5 mm | 2.8 mm | - | ||
![]() T496B335M016AHE2K1 KEMET | In Stock | - | - | - | 3300 nF | - | 1311 | 3528 | 6 | 2000 | + 125 C | - | B Case | - 55 C | - | - | - | N | 0.003439 oz | 16 VDC | - | Reel | T496 | 20 % | - | - | 3.3 uF | SMD/SMT | - | - | 0.5 uA | 201 mA | - | - | - | - | - | 2.1 Ohms | - | - | - | - | - | - | 1.9 mm | 3.5 mm | 2.8 mm | - | ||
![]() T496B335M010AHE3K5 KEMET | In Stock | - | - | - | 3300 nF | - | 1311 | 3528 | 6 | 2000 | + 125 C | - | B Case | - 55 C | - | - | - | N | 0.003439 oz | 10 VDC | - | Reel | T496 | 20 % | - | - | 3.3 uF | SMD/SMT | - | - | 0.3 uA | 156 mA | - | - | - | - | - | 3.5 Ohms | - | - | - | - | - | - | 1.9 mm | 3.5 mm | 2.8 mm | - | ||
![]() T212D156J075BS7200 KEMET | In Stock | - | - | Case D | - | - | - | - | 4 | 1 | + 125 C | - | - | - 55 C | - | CSR13H156JB7200 M39003/01-6301TR | - | - | - | 75 VDC | - | - | T212 CSR13 | 5 % | - | Hermetically Sealed | 15 uF | Axial | - | 0.64 mm | 7 uA | - | - | - | - | - | - | - | - | - | - | - | Tantalum Solid Hermetically Sealed | 8.92 mm | - | 19.96 mm | - | - | ||
![]() T212B105J075BS7200 KEMET | In Stock | - | - | Case B | 1000 nF | - | - | - | 2 | 1 | + 125 C | - | - | - 55 C | - | M39003/01-6266TR CSR13H105JB7200 | - | N | - | 75 VDC | - | Reel | T212 CSR13 | 5 % | - | Hermetically Sealed | 1 uF | Axial | - | 0.51 mm | 300 nA | - | - | - | - | - | - | - | - | - | - | - | Tantalum Solid Hermetically Sealed | 4.7 mm | - | 12.04 mm | - | - | ||
![]() T212B335J075BS7200 KEMET | In Stock | - | - | Case B | 3300 nF | - | - | - | 4 | 1 | + 125 C | - | - | - 55 C | - | CSR13H335JB7200 M39003/01-6281TR | - | - | - | 75 VDC | - | - | T212 CSR13 | 5 % | - | Hermetically Sealed | 3.3 uF | Axial | - | 0.51 mm | 1.2 uA | - | - | - | - | - | - | - | - | - | - | - | Tantalum Solid Hermetically Sealed | 4.7 mm | - | 12.04 mm | - | - | ||
![]() T212A155J020BS7200 KEMET | In Stock | - | - | Case A | 1500 nF | - | - | - | 4 | 1 | + 125 C | - | - | - 55 C | - | M39003/01-6067TR CSR13E155JB7200 | - | - | 0.012346 oz | 20 VDC | - | - | T212 CSR13 | 5 % | - | Hermetically Sealed | 1.5 uF | Axial | - | 0.51 mm | 300 nA | - | - | - | - | - | - | - | - | - | - | - | Tantalum Solid Hermetically Sealed | 3.43 mm | - | 7.26 mm | - | - | ||
![]() T212A564K100BS7200 KEMET | In Stock | - | - | Case A | 560 nF | 560000 pF | - | - | 2 | 1 | + 125 C | - | - | - 55 C | - | M39003/01-6368TR CSR13J564KB7200 | - | N | 0.012346 oz | 100 VDC | - | Reel | T212 CSR13 | 10 % | - | Hermetically Sealed | 0.56 uF | Axial | - | 0.51 mm | 300 nA | - | - | - | - | - | - | - | - | - | - | - | Tantalum Solid Hermetically Sealed | 3.43 mm | - | 7.26 mm | - | - | ||
![]() T212B225K100BS7200 KEMET | In Stock | - | - | Case B | 2200 nF | - | - | - | 3 | 1 | + 125 C | - | - | - 55 C | - | M39003/01-6385TR CSR13J225KB7200 | - | - | - | 100 VDC | - | - | T212 CSR13 | 10 % | - | Hermetically Sealed | 2.2 uF | Axial | - | 0.51 mm | 900 nA | - | - | - | - | - | - | - | - | - | - | - | Tantalum Solid Hermetically Sealed | 4.7 mm | - | 12.04 mm | - | - | ||
![]() T492A225K010DS KEMET | In Stock | - | - | - | 2200 nF | - | 1206 | 3216 | 6 | 2000 | + 125 C | - | A Case | - 55 C | - | - | - | N | 0.000571 oz | 10 VDC | - | Reel | T492 | 10 % | - | Molded - E-Rel | 2.2 uF | SMD/SMT | - | - | 0.5 uA | - | - | - | - | - | - | 8 Ohms | - | - | - | - | Tantalum Solid High Reliability | - | 1.6 mm | 3.2 mm | 1.6 mm | - | ||
![]() T212B565J035BS7200 KEMET | In Stock | - | - | Case B | 5600 nF | - | - | - | 4 | 1 | + 125 C | - | - | - 55 C | - | M39003/01-6105TR CSR13F565JB7200 | - | - | - | 35 VDC | - | - | T212 CSR13 | 5 % | - | Hermetically Sealed | 5.6 uF | Axial | - | 0.51 mm | 1 uA | - | - | - | - | - | - | - | - | - | - | - | Tantalum Solid Hermetically Sealed | 4.7 mm | - | 12.04 mm | - | - | ||
![]() T212A475J010BS7200 KEMET | In Stock | - | - | Case A | 4700 nF | - | - | - | 4 | 1 | + 125 C | - | - | - 55 C | - | CSR13C475JB7200 M39003/01-6023TR | - | N | 0.012346 oz | 10 VDC | - | Reel | T212 CSR13 | 5 % | - | Hermetically Sealed | 4.7 uF | Axial | - | 0.51 mm | 400 nA | - | - | - | - | - | - | - | - | - | - | - | Tantalum Solid Hermetically Sealed | 3.43 mm | - | 7.26 mm | - | - | ||
![]() T212C685J100BS7200 KEMET | In Stock | - | - | Case C | 6800 nF | - | - | - | 3 | 1 | + 125 C | - | - | - 55 C | - | M39003/01-6399TR CSR13J685JB7200 | - | - | - | 100 VDC | - | - | T212 CSR13 | 5 % | - | Hermetically Sealed | 6.8 uF | Axial | - | 0.64 mm | 2.5 uA | - | - | - | - | - | - | - | - | - | - | - | Tantalum Solid Hermetically Sealed | 7.34 mm | - | 17.42 mm | - | - | ||
![]() T212A335J015BS7200 KEMET | In Stock | - | - | Case A | 3300 nF | - | - | - | 4 | 1 | + 125 C | - | - | - 55 C | - | M39003/01-6047TR CSR13D335JB7200 | - | - | 0.012346 oz | 15 VDC | - | - | T212 CSR13 | 5 % | - | Hermetically Sealed | 3.3 uF | Axial | - | 0.51 mm | 400 nA | - | - | - | - | - | - | - | - | - | - | - | Tantalum Solid Hermetically Sealed | 3.43 mm | - | 7.26 mm | - | - |