- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Capacitance - nF | Capacitance - pF | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Termination Style | Lead Spacing | Lead Diameter | Leakage Current | Lead Style | ESR | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T322E157K010AT7200 KEMET | 25 |
| - | Case E | - | - | - | - | 8 | 500 | + 125 C | KEMET | - | - 55 C | Tape & Reel (TR) | T322E157K010ATTR T322E157K010AT7443 | Active | Details | - | 10 VDC | Reel | T322 | 10 % | Molded | 150 uF | Axial | - | - | 10 uA | - | 800 mOhms | Tantalum Solid Molded | 7.11 mm | - | 13.46 mm | - | ||
![]() T493B336K010CH6410 KEMET | In Stock | - | - | - | - | - | 1311 | 3528 | 6 | 2000 | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | 07016-037KCHC | Active | N | 0.003609 oz | 10 VDC | Reel | T493_DLA | 10 % | - | 33 uF | SMD/SMT | - | - | 3.3 uA | - | 600 mOhms | Tantalum Solid Low ESR Commercial Grade | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T497H476K020AH6110 KEMET | 45 |
| - | - | - | - | 2915 | 7238 | 8 | 2500 | + 125 C | KEMET | H Case | - 55 C | Tape & Reel (TR) | - | Active | N | 0.012311 oz | 20 VDC | Reel | T497 | 10 % | - | 47 uF | SMD/SMT | - | - | 9.4 uA | - | 900 mOhms | Tantalum Solid High Reliability | - | 2.79 mm | 7.24 mm | 3.81 mm | ||
![]() T493C106K016CK6110 KEMET | 16 |
| - | - | - | - | 2412 | 6032 | 6 | 500 | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | N | 0.007908 oz | 16 VDC | Reel | T493_DLA | 10 % | - | 10 uF | SMD/SMT | - | - | 1.6 uA | - | 1.8 Ohms | Tantalum Solid Low ESR Commercial Grade | - | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T353M107K020AT7301 KEMET | In Stock | - | - | Case M | - | - | - | - | 8 | 100 | + 125 C | - | - | - 55 C | - | - | - | Details | - | 20 VDC | Reel | T353 | 10 % | Dipped | 100 uF | Radial | 5.08 mm | 0.5 mm | 10 uA | Snap In | 600 mOhms | Tantalum Solid Dipped | 10.2 mm | - | 19.3 mm | - | ||
![]() T493B684K025BC6110 KEMET | In Stock | - | - | - | 680 nF | 680000 pF | 1311 | 3528 | 4 | 2000 | + 125 C | - | B Case | - 55 C | - | - | - | N | 0.003527 oz | 25 VDC | Reel | T493_DLA | 10 % | Molded - Hi-Rel COTS | 0.68 uF | SMD/SMT | - | - | 200 nA | - | 7.5 Ohms | Tantalum Solid Surface Mounts | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T489B685K025ATE1K5 KEMET | 25 |
| - | - | 6800 nF | - | 1311 | 3528 | 6 | 2000 | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | - | Active | Details | 0.003790 oz | 25 VDC | MouseReel | T489 | 10 % | - | 6.8 uF | SMD/SMT | - | - | 1.3 uA | - | 1.5 Ohms | Tantalum Solid Low ESR Standard Grade | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T493C106M016AH6110 KEMET | 45 |
| - | - | - | - | 2412 | 6032 | 6 | 500 | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | N | 0.007908 oz | 16 VDC | Reel | T493_DLA | 20 % | - | 10 uF | SMD/SMT | - | - | 1.6 uA | - | 1.8 Ohms | Tantalum Solid Low ESR Commercial Grade | - | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T353A475K010AT7301 KEMET | In Stock | - | - | Case A | 4700 nF | - | - | - | 5 | 1500 | + 85 C | - | - | - 55 C | - | - | - | Details | - | 10 VDC | MouseReel | T353 | 10 % | Dipped | 4.7 uF | Radial | 5.08 mm | 0.5 mm | 500 nA | Snap In | 8 Ohms | Tantalum Solid Dipped | 4.5 mm | - | 10.2 mm | - | ||
![]() T493B105K035AK6110 KEMET | 45 |
| - | - | 1000 nF | - | 1311 | 3528 | 4 | 2000 | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | - | Active | N | 0.003609 oz | 35 VDC | Reel | T493_DLA | 10 % | - | 1 uF | SMD/SMT | - | - | 0.5 uA | - | 5 Ohms | Tantalum Solid Low ESR Commercial Grade | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T493X107K016CH6420 KEMET | 45 |
| - | - | - | - | 2917 | 7343 | 8 | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | N | 0.014110 oz | 16 VDC | Reel | T493_DLA | 10 % | Molded - Hi-Rel COTS | 100 uF | SMD/SMT | - | - | 16 uA | - | 700 mOhms | Tantalum Solid Surface Mounts | - | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T356F685M035AT7305 KEMET | 45 |
| - | Case F | 6800 nF | - | - | - | 5 | 1500 | + 125 C | KEMET | - | - 55 C | Tape & Box (TB) | T356F685M035ATAMMO | Active | Details | - | 35 VDC | Ammo Pack | T356 | 20 % | Dipped | 6.8 uF | Radial | 5.08 mm | 0.5 mm | 1.9 uA | Outside Bend | - | Tantalum Solid Dipped | 6 mm | - | 11.2 mm | - | ||
![]() T493A104K050BH6110 KEMET | 16 |
| - | - | 100 nF | 100000 pF | 1206 | 3216 | 4 | 2000 | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | - | Active | N | 0.000952 oz | 50 VDC | Reel | T493_DLA | 10 % | Molded - Hi-Rel COTS | 0.1 uF | SMD/SMT | - | - | 0.5 uA | - | 20 Ohms | Tantalum Solid Surface Mounts | - | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T493C107K010BH6120 KEMET | In Stock | - | - | - | - | - | 2412 | 6032 | 8 | 500 | + 125 C | - | C Case | - 55 C | - | - | - | N | 0.010582 oz | 10 VDC | Reel | T493_DLA | 10 % | Molded - Hi-Rel COTS | 100 uF | SMD/SMT | - | - | 10 uA | - | 300 mOhms | Tantalum Solid Surface Mounts | - | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T493D686K004BH6110 KEMET | In Stock | - | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | - | D Case | - 55 C | - | - | - | N | 0.014110 oz | 4 VDC | Reel | T493_DLA | 10 % | Molded - Hi-Rel COTS | 68 uF | SMD/SMT | - | - | 2.7 uA | - | 800 mOhms | Tantalum Solid Surface Mounts | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T493D476M010AC6120 KEMET | 45 |
| - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | N | 0.021164 oz | 10 VDC | Reel | T493_DLA | 20 % | Molded - Hi-Rel COTS | 47 uF | SMD/SMT | - | - | 4.7 uA | - | 800 mOhms | Tantalum Solid Surface Mounts | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T493B106K010AH6110 KEMET | 45 |
| - | - | - | - | 1311 | 3528 | 6 | 2000 | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | - | Active | N | 0.003609 oz | 10 VDC | Reel | T493_DLA | 10 % | Molded - Hi-Rel COTS | 10 uF | SMD/SMT | - | - | 1 uA | - | 3.5 Ohms | Tantalum Solid Surface Mounts | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T489B226M010ATE1K8 KEMET | 45 |
| - | - | - | - | 1311 | 3528 | 6 | 2000 | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | - | Active | Details | 0.003790 oz | 10 VDC | MouseReel | T489 | 20 % | - | 22 uF | SMD/SMT | - | - | 1.7 uA | - | 1.88 Ohms | Tantalum Solid Low ESR Standard Grade | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T493B106K020BH6420 KEMET | 45 |
| - | - | - | - | 1311 | 3528 | 6 | 2000 | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | 07016-093KBHC | Active | N | 0.003609 oz | 20 VDC | Reel | T493_DLA | 10 % | - | 10 uF | SMD/SMT | - | - | 0.7 uA | - | 500 mOhms | Tantalum Solid Low ESR Commercial Grade | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T495C336K010ATE300 KEMET | 45 |
| - | - | - | - | 2412 | 6032 | - | 500 | + 125 C | - | C Case | - 55 C | - | - | - | Details | 0.010582 oz | 10 VDC | MouseReel | T495 | 10 % | SMD Automotive Grade Surge Robust Low ESR | 33 uF | SMD/SMT | - | - | - | - | 300 mOhms | Tantalum Solid Low ESR Automotive Grade | - | 2.5 mm | 6 mm | 3.2 mm |