- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Lifetime @ Temp. | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Rated (DC) Voltage (URdc) | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Height | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T499D156K025ATE1K0 KEMET | 29 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 670.01263mg | 2000 Hrs @ 175°C | -55°C~175°C | Tape & Reel (TR) | 2011 | T499 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 1Ohm | MATTE TIN OVER NICKEL | - | 8532.21.00.50 | 15μF | 25V | - | - | - | 7343 | 2917 | - | 1Ohm | - | - | - | - | 0.0038mA | 348mA | 2000 hours | 0.06 | - | D | Automotive | 3.1mm | 0.110 2.80mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() T491B476M010AT KEMET | 1900 | - | Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | 2 | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 47μF | 10V | TR, 7 INCH | 2.8mm | - | 3528 | 1411 | 1.9mm | 1Ohm | - | Polar | - | 10V | 4.7μA | 292mA | 2000 hours | - | 8 % | B | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T491X108K006AT KEMET | 5000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | TANTALUM (DRY/SOLID) | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | 8532.21.00.50 | 1000μF | 6.3V | TR, Embossed Plastic, 7 Inch | 4.3mm | - | 7343 | 2917 | - | 600mOhm | - | Polar | - | - | 0.063mA | 210mA | 2000 hours | 0.15 | 15 % | X | General Purpose | 4mm | 0.169 4.30mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T491A225K016AS KEMET | 3965 | - | Datasheet | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | - | - | 16.187578mg | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | 8532.21.00.50 | 2.2μF | 16V | - | 1.6mm | - | 3216 | 1206 | - | 6Ohm | - | Polar | - | - | - | - | - | - | 6 % | A | General Purpose | 1.8mm | 0.071 1.80mm | 3.2mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() T494D107K016AT KEMET | 92 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2 | Tantalum | 670.01263mg | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2012 | T494 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 100μF | 16V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 150mOhm | 0.001 % | Polar | - | 16V | 16μA | 1A | 2000 hours | 0.08 | 8 % | D | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T491A224M035AT KEMET | 6000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | 2 | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | 18Ohm | - | - | - | 0.22μF | 35V | TR, 7 INCH | 1.6mm | - | 3216 | 1206 | - | 18Ohm | 0.001 % | Polar | - | - | - | - | 2000 hours | 0.04 | 4 % | A | General Purpose | 1.8mm | 0.071 1.80mm | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() T491A225K035AT KEMET | 489 |
| - | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | - | - | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2015 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Molded | - | - | - | 8532.21.00.50 | 2.2μF | 35V | - | 1.6mm | - | 3216 | 1206 | - | 4.5Ohm | - | Polar | - | - | - | - | 2000 hours | - | 6 % | A | General Purpose | 1.6mm | 0.071 1.80mm | 3.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T491C476M010ATAUTO KEMET | 38 |
| - | 12 Weeks | - | Surface Mount | 2312 (6032 Metric) | YES | J BEND | - | TANTALUM (DRY/SOLID) | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | - | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | 47μF | 10V | - | 3.2mm | - | - | - | - | 1.2Ohm | - | POLARIZED | - | - | 0.0047mA | - | - | 0.06 | - | C | Automotive | 2.5mm | 0.110 2.80mm | 6mm | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() T491A225M025AT KEMET | 2207 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | - | - | 16.187578mg | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | 8532.21.00.50 | 2.2μF | 25V | TR, 7 INCH | 1.6mm | - | 3216 | 1206 | - | 7Ohm | - | - | - | - | - | - | 2000 hours | - | - | A | General Purpose | 1.8mm | 0.071 1.80mm | 3.2mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() T495X107K010ATE100 KEMET | 14 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | 2 | Tantalum | 670.01263mg | 2000 Hrs @ 85°C | -55°C~125°C | Tape & Reel (TR) | 2011 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 100μF | 10V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 100mOhm | 0.001 % | Polar | - | - | 0.01mA | 514mA | 2000 hours | 0.06 | 6 % | X | General Purpose | 4.3mm | 0.169 4.30mm | 7.3mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T495D226M035ATE300 KEMET | 1970 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2 | - | - | 2000 Hrs @ 85°C | -55°C~125°C | Tape & Reel (TR) | 2014 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 22μF | 35V | - | 4.3mm | - | 7343 | 2917 | - | 300mOhm | 0.001 % | Polar | - | - | 7.7μA | 283mA | 2000 hours | 0.06 | 6 % | D | General Purpose | 3.1mm | 0.122 3.10mm | 7.3mm | No | - | ROHS3 Compliant | - | - | ||
![]() T495X156M050ATE300 KEMET | 25 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | 2 | TANTALUM (DRY/SOLID) | - | 2000 Hrs @ 85°C | -55°C~125°C | Cut Tape (CT) | 2011 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 15μF | 50V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 300mOhm | - | Polar | - | 50V | 7.5μA | 297mA | 2000 hours | 0.06 | 8 % | X | General Purpose | 4.3mm | 0.169 4.30mm | 7.3mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T491D336M016AT KEMET | 5500 | - | - | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2 | - | 670.01263mg | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 800mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 33μF | 16V | - | 4.3mm | - | 7343 | 2917 | - | 800mOhm | - | Polar | - | - | 5.3μA | 173mA | 2000 hours | 0.06 | 6 % | D | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T491C336M010AT KEMET | 4610 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | 2 | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2010 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 33μF | 10V | - | 3.2mm | - | 6032 | 2413 | - | 1.5Ohm | 0.001 % | Polar | - | - | 6μA | 108.4mA | 2000 hours | 0.06 | 6 % | C | General Purpose | 2.5mm | 0.110 2.80mm | 6mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T491B105K035AS KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | Tantalum | 65.005457mg | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | 8532.21.00.50 | 1μF | 35V | TR, 7 INCH | 2.8mm | not_compliant | 3528 | 1411 | - | 5Ohm | - | Polar | - | 35V | 0.0005mA | 52mA | - | 0.04 | 4 % | B | General Purpose | 2.1mm | 0.083 2.10mm | 3.5mm | - | - | ROHS3 Compliant | Contains Lead | - | ||
![]() T491B155K025AT KEMET | 3625 | - | - | 12 Weeks | PCB, Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | 2 | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 1.5μF | 25V | TR, 7 INCH | 2.8mm | - | 3528 | 1411 | - | 5Ohm | - | Polar | - | 25V | 500nA | - | 2000 hours | 0.06 | 6 % | B | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T491X477M006AT KEMET | 7 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | 2 | Tantalum | 670.01263mg | 2000 Hrs @ 125°C | -55°C~125°C | Cut Tape (CT) | 2011 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 470μF | 6V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 400mOhm | - | Polar | 6.3V | - | 28.2μA | - | 2000 hours | 0.08 | 10 % | X | General Purpose | 4.3mm | 0.169 4.30mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T491X476M025AT KEMET | 7881 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | 2 | Tantalum | 670.01263mg | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 47μF | 25V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 700mOhm | - | Polar | - | - | 11.8μA | 194.4mA | 2000 hours | 0.06 | 6 % | X | General Purpose | 4.3mm | 0.169 4.30mm | 7.3mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() T495X106K050ZTE300 KEMET | In Stock | - | Datasheet | 10 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | Tantalum | 670.01263mg | 2000 Hrs @ 85°C | -55°C~125°C | Tape & Reel (TR) | 2005 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 300mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.21.00.50 | 10μF | 50V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | 3.8mm | 300mOhm | - | Polar | - | 50V | 5μA | 666mA | 2000 hours | 0.06 | 6 % | X | General Purpose | 4.3mm | 0.169 4.30mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T495D106K035ATE260 KEMET | 492 | - | - | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | Tantalum | 670.01263mg | 2000 Hrs @ 85°C | -55°C~125°C | Cut Tape (CT) | 2011 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 10μF | 35V | - | 4.3mm | - | 7343 | 2917 | - | 260mOhm | - | Polar | - | 35V | 3.5μA | 684mA | 2000 hours | 0.06 | 6 % | D | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | No | No SVHC | ROHS3 Compliant | - | - |