- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Capacitance - nF | Capacitance Tolerance | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Package | Part # Aliases | Product Status | Qualification | RoHS | Unit Weight | Voltage Rating (DC) | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | ESR | Product | Features | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T495D476M025ATA250 KEMET | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | 2917 | 7343 | - | 500 | - | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.015762 oz | 25 V | 25 VDC | - | MouseReel | - | T495 Auto | - | 20 % | - | - | - | - | - | - | - | SMD Automotive Grade Surge Robust Low ESR | - | - | - | - | - | - | 47 uF | - | - | - | SMD/SMT | - | - | - | 250 mΩ | - | - | - | - | - | - | - | - | - | - | - | 83 mOhms | Tantalum Solid Low ESR Automotive Grade | - | - | - | - | 2.8 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() T491B226M010AT KEMET | 18861 |
| - | 12 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | 2 | TANTALUM (DRY/SOLID) | 65.005457mg | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 2.4Ohm | - | - | - | - | - | 22μF | 10V | - | 2.8mm | - | 3528 | 1411 | - | 2.4Ohm | 0.001 % | Polar | - | - | - | 2.2μA | 188mA | 2000 hours | 0.06 | 6 % | B | - | - | General Purpose | - | - | - | 2.1mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491C106K025AS KEMET | 100000 | - | Datasheet | - | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Tin/Lead (Sn90Pb10) | - | - | - | 8532.21.00.50 | 10μF | 25V | - | 3.2mm | - | 6032 | 2412 | - | 1.5Ohm | - | Polar | - | - | 25V | 0.0025mA | 108.4mA | - | 0.06 | 6 % | C | - | - | General Purpose | - | - | - | 2.8mm | 0.110 2.80mm | 6mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() T491C157K010AT KEMET | 148 | - | - | 12 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | 2 | Tantalum | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | - | 150μF | 10V | - | 3.2mm | - | 6032 | 2312 | - | 900mOhm | - | Polar | - | - | - | 10μA | 140mA | 2000 hours | 0.1 | 10 % | C | - | - | General Purpose | - | - | - | 2.8mm | 0.110 2.80mm | 6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491D685K050AT KEMET | 320 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2 | Tantalum | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 6.8μF | 50V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 1Ohm | 0.001 % | Polar | - | - | - | 6μA | 154.8mA | 2000 hours | 0.06 | 6 % | D | - | - | General Purpose | - | - | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T495X107M016ATE100 KEMET | 187 |
| - | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | 2 | Tantalum | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | - | 100μF | 16V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 100mOhm | - | Polar | - | - | - | 16μA | 514mA | 2000 hours | 0.08 | 8 % | X | - | - | General Purpose | - | - | - | 4.3mm | 0.169 4.30mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491C685K025AT KEMET | 1500 | - | Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | 2 | Tantalum | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | - | 6.8μF | 25V | - | 3.2mm | - | 6032 | 2413 | - | 1.9Ohm | - | Polar | - | - | 25V | 6μA | 241mA | 2000 hours | 0.06 | 6 % | C | - | - | General Purpose | - | - | - | 2.5mm | 0.110 2.80mm | 6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T494C686M020AT KEMET | 31 |
| - | - | - | - | - | - | - | - | - | - | - | - | 2412 | 6032 | 8 | 500 | - | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.007918 oz | - | 20 VDC | - | MouseReel | - | T494 | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 68 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 13.6 uA | 542 mA | - | - | - | - | 375 mOhms | Tantalum Solid Surface Mounts | - | - | - | - | 2.5 mm | - | 6 mm | 3.2 mm | - | - | - | - | ||
![]() T495V157K010ATE100 KEMET | 300 |
| - | - | - | - | - | - | - | - | - | - | - | - | 2917 | 7343 | - | 1000 | - | + 125 C | KEMET | V Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.014110 oz | - | 10 VDC | - | Reel | - | T495 | - | 10 % | - | - | - | - | - | - | - | SMD Automotive Grade Surge Robust Low ESR | - | - | - | - | - | - | 150 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V | 100 mOhms | Tantalum Solid Low ESR Automotive Grade | - | 7.3 mm | 7.3 x 4.3 x 2 | - | 1.8 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() T491D226M025AT KEMET | 287 | - | - | 12 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2 | Tantalum | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 22μF | 25V | - | 4.3mm | - | 7343 | 2917 | 3.6mm | 800mOhm | - | Polar | - | - | 25V | 5.5μA | 433mA | 2000 hours | 0.06 | 6 % | D | - | - | General Purpose | - | - | - | 2.8mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T495D337M006ATE100 KEMET | 69 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2 | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 330μF | 6.3V | - | 4.3mm | - | 7343 | 2917 | - | 100mOhm | - | Polar | - | - | - | - | 1103mA | 2000 hours | 0.08 | 8 % | D | - | - | General Purpose | - | - | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() T495X336M035ATE250 KEMET | 2164 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | 2 | Tantalum | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | - | 33μF | 35V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 250mOhm | 0.001 % | Polar | - | - | - | 11.6μA | 325mA | 2000 hours | 0.06 | 6 % | X | - | - | General Purpose | - | - | - | 4.3mm | 0.169 4.30mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() T494B475M016ATAUTO KEMET | 380000 |
| - | - | - | - | - | - | - | - | - | - | 4700 nF | - | 1311 | 3528 | 6 | 2000 | - | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.003790 oz | - | 16 VDC | - | MouseReel | - | T494 AUTO | - | 20 % | - | - | - | - | - | - | - | Molded - Automotive Grade | - | - | 125 °C | -55 °C | - | - | 4.7 uF | - | - | 2.8 mm | SMD/SMT | - | - | - | 1.5 Ω | - | Polar | - | - | - | 800 nA | 238 mA | - | - | 6 % | - | 1.5 Ohms | Tantalum Solid Surface Mounts | - | - | - | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | - | - | ||
![]() T110B475K020AS7200 KEMET | In Stock | - | - | - | - | - | Case B | - | - | - | - | - | 4700 nF | - | - | - | 4 | 1 | - | + 125 C | KEMET | - | - 55 C | Tape & Reel (TR) | T110B475K020AS7241 T110B475K020ASTR | Active | - | N | - | - | 20 VDC | - | MouseReel | - | T110 | - | 10 % | - | - | - | - | - | - | - | Hermetically Sealed | - | - | - | - | - | - | 4.7 uF | - | - | - | Axial | - | - | - | - | - | - | - | 0.51 mm | - | 1 uA | - | - | - | - | - | - | Tantalum Solid Hermetically Sealed | - | - | - | 4.7 mm | - | - | 12.04 mm | - | - | - | - | - | ||
![]() T494A336K006AH KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 10% | 1206 | 3216 | 12 | 2000 | - | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.000952 oz | - | 6.3 VDC | - | MouseReel | - | T494 | - | 10 % | - | - | - | - | - | - | - | Tantalum Surface Mount Capacitors, Low ESR, Industrial Grade | - | - | - | - | - | - | 33 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 2.1 uA | 194 mA | - | - | - | A | 2 Ohms | Tantalum Solid Surface Mounts | - | 3.2 mm | 1.6 mm | - | 1.6 mm | - | 3.2 mm | 1.6 mm | - | - | - | - | ||
![]() T496C225K035AHE3K5 KEMET | 49 |
| - | - | - | - | - | - | - | - | - | - | 2200 nF | - | 2412 | 6032 | 6 | 500 | - | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | - | No -RoHS Version Available | 0.007918 oz | - | 35 VDC | - | MouseReel | - | T496 | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 800 nA | - | - | - | - | - | 3.5 Ohms | Tantalum Solid Fused | - | - | - | - | 2.5 mm | - | 6 mm | 3.2 mm | - | - | - | - | ||
![]() T495X476M035ATE300 KEMET | 243 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | 2 | Tantalum | 670.01263mg | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2011 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | - | 47μF | 35V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 300mOhm | - | Polar | - | - | - | 0.0165mA | 668mA | 2000 hours | 0.08 | 8 % | X | - | - | General Purpose | - | - | - | 4.3mm | 0.169 4.30mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() T491B686K006AT KEMET | 80 |
| - | 12 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | 2 | Tantalum | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 1998 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 68μF | 6.3V | - | 2.8mm | - | 3528 | 1411 | - | 900mOhm | - | Polar | - | - | - | 4.3μA | 307mA | 2000 hours | - | 8 % | B | - | - | General Purpose | - | - | - | 2.1mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T495D336K025ATE300 KEMET | 400 |
| Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2 | Tantalum | 670.01263mg | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 300mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 33μF | 25V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | 3.8mm | 300mOhm | - | Polar | - | - | 25V | 8.3μA | - | 2000 hours | 0.06 | 6 % | D | - | - | General Purpose | - | - | - | 2.8mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491X337M006AT KEMET | 500 |
| Datasheet | 12 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | J BEND | 2 | Tantalum | 670.01263mg | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | - | 330μF | 6V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 400mOhm | - | Polar | 6.3V | - | - | 19.8μA | - | - | 0.08 | 8 % | X | - | - | General Purpose | - | - | - | 4.3mm | 0.169 4.30mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |