- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Manufacturer Package Identifier | Capacitance - nF | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Package | Product Status | Qualification | RoHS | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Lead Style | Dissipation Factor | Manufacturer Size Code | ESR | Product | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T495B106K025ATE750 KEMET | 74810 |
| Datasheet | 12 Weeks | - | Surface Mount | 1411 (3528 Metric) | YES | - | - | Tantalum | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | T495 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 750mOhm | - | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | 8532.21.00.50 | 10μF | 25V | - | - | - | 3528 | 1411 | - | 750mOhm @ 100kHz | POLARIZED | - | - | - | 25V | 2.5μA | 135mA | - | 0.06 | - | - | B | - | - | General Purpose | - | 1.9mm | 0.083 2.10mm | 3.5mm | 2.8mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() T494A105M035ATAUTO KEMET | 36 |
| - | - | - | - | - | - | - | - | - | - | - | 1000 nF | 1206 | 3216 | - | 2000 | - | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | Active | AEC-Q200 | Details | 0.000952 oz | 35 VDC | - | MouseReel | - | T494 AUTO | - | 20 % | - | - | - | - | - | - | - | Molded - Automotive Grade | - | - | - | - | 1 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 83 mOhms | Tantalum Solid Surface Mounts | - | - | 1.6 mm | - | 3.2 mm | 1.6 mm | - | - | - | - | ||
![]() T498C336K004ATE1K5 KEMET | 35 |
| - | - | - | - | - | - | - | - | - | - | - | - | 2412 | 6032 | 4.5 | 500 | - | + 150 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | Active | AEC-Q200 | Details | 0.007918 oz | 4 VDC | - | MouseReel | - | T498 AUTO | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | 33 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 1.3 uA | 271 mA | - | - | - | - | - | 1.5 Ohms | Tantalum Solid High Temperature | - | - | 2.5 mm | - | 6 mm | 3.2 mm | - | - | - | - | ||
![]() T491B106K006AT KEMET | 450 |
| - | 12 Weeks | PCB, Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | 2 | Tantalum | 65.005457mg | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 1998 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 10μF | 6.3V | TR, 7 INCH | 2.8mm | - | 3528 | 1411 | - | 3.5Ohm | Polar | - | - | - | 6.3V | 600nA | 156mA | 2000 hours | 0.06 | - | 6 % | B | - | - | General Purpose | - | 1.9mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491D226M020AT KEMET | 121 | - | - | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2 | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 800mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 22μF | 20V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 800mOhm | Polar | - | - | - | 20V | 4.4μA | - | 2000 hours | 0.06 | - | 6 % | D | - | - | General Purpose | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T494B476M010AT KEMET | 1238 | - | - | 12 Weeks | PCB, Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | 2 | Tantalum | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T494 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 47μF | 10V | TR, 7 INCH | 2.8mm | - | 3528 | 1411 | 1.9mm | 650mOhm | Polar | - | - | - | 10V | 4.7μA | 362mA | 2000 hours | - | - | 8 % | B | - | - | General Purpose | - | 1.9mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491A105M020AT KEMET | 7060 | - | - | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | 2 | Tantalum | - | A/3216-18 | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | - | 1μF | 20V | TR, 7 INCH | 1.6mm | - | 3216 | 1206 | - | 9Ohm | Polar | - | - | - | 20V | 500nA | 91mA | 2000 hours | 0.04 | - | 4 % | A | - | - | General Purpose | - | 1.6mm | 0.071 1.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T495D107M010ATA100 KEMET | 23 |
| - | - | - | - | - | - | - | - | - | - | - | - | 2917 | 7343 | - | 500 | - | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | Active | AEC-Q200 | Details | 0.015762 oz | 10 VDC | - | MouseReel | - | T495 Auto | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | 100 uF | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 mOhms | - | - | - | 2.8 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() T491D687K004AT KEMET | 287 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2 | Tantalum | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2011 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 680μF | 4V | - | 4.3mm | - | 7343 | 2917 | - | 500mOhm | Polar | - | 4V | - | - | - | 493mA | 2000 hours | - | - | 12 % | D | - | - | General Purpose | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() T491X107M020AT KEMET | 79 |
| - | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | 2 | TANTALUM (DRY/SOLID) | 670.01263mg | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 500mOhm | Matte Tin (Sn) | - | - | 100μF | 20V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 500mOhm | Polar | - | - | - | 20V | 20μA | - | 2000 hours | 0.08 | - | 8 % | X | - | - | General Purpose | - | 4.3mm | 0.169 4.30mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T495X686K025ATE125 KEMET | 98 |
| - | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | 2 | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 68μF | 25V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 125mOhm | Polar | - | - | - | 25V | 17μA | 1.149A | 2000 hours | 0.06 | - | 8 % | X | - | - | General Purpose | - | 4.3mm | 0.169 4.30mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T356F336M010AT7301 KEMET | In Stock | - | - | - | - | - | Case F | - | - | - | - | - | - | - | - | - | 6 | 1000 | - | + 85 C | - | - | - 55 C | - | - | - | Details | - | 10 VDC | - | MouseReel | - | T356 | - | 20 % | - | - | - | - | - | - | - | Dipped | - | - | - | - | 33 uF | - | - | - | Radial | - | - | - | - | - | 5.08 mm | - | 0.5 mm | - | 2.6 uA | - | - | - | Outside Bend | - | - | 2.1 Ohms | Tantalum Solid Dipped | - | 6 mm | - | - | 11.2 mm | - | - | - | - | - | ||
![]() T351E156K016AT7301 KEMET | In Stock | - | - | - | - | - | Case E | - | - | - | - | - | - | - | - | - | 6 | 1000 | - | + 85 C | - | - | - 55 C | - | - | - | Details | - | 16 VDC | - | MouseReel | - | T351 | - | 10 % | - | - | - | - | - | - | - | Dipped | - | - | - | - | 15 uF | - | - | - | Radial | - | - | - | - | - | 2.54 mm | - | 0.5 mm | - | 1.8 uA | - | - | - | Stand Off | - | - | 2.5 Ohms | Tantalum Solid Dipped | - | 5.5 mm | - | - | 11.2 mm | - | - | - | - | - | ||
![]() T351F275K050AT7301 KEMET | In Stock | - | - | - | - | - | Case F | - | - | - | - | - | - | 2700 nF | - | - | 5 | 1000 | - | + 85 C | - | - | - 55 C | - | - | - | Details | - | 50 VDC | - | MouseReel | - | T351 | - | 10 % | - | - | - | - | - | - | - | Dipped | - | - | - | - | 2.7 uF | - | - | - | Radial | - | - | - | - | - | 2.54 mm | - | 0.5 mm | - | 1.1 uA | - | - | - | Stand Off | - | - | - | Tantalum Solid Dipped | - | 6 mm | - | - | 12.2 mm | - | - | - | - | - | ||
![]() T351E156M016AT7301 KEMET | In Stock | - | - | - | - | - | Case E | - | - | - | - | - | - | - | - | - | 6 | 1000 | - | + 85 C | - | - | - 55 C | - | - | - | Details | - | 16 VDC | - | MouseReel | - | T351 | - | 20 % | - | - | - | - | - | - | - | Dipped | - | - | - | - | 15 uF | - | - | - | Radial | - | - | - | - | - | 2.54 mm | - | 0.5 mm | - | 1.8 uA | - | - | - | Stand Off | - | - | 2.5 Ohms | Tantalum Solid Dipped | - | 5.5 mm | - | - | 11.2 mm | - | - | - | - | - | ||
![]() T351F685K035AT7301 KEMET | In Stock | - | - | - | - | - | Case F | - | - | - | - | - | - | 6800 nF | - | - | 5 | 1000 | - | + 125 C | - | - | - 55 C | - | - | - | Details | - | 35 VDC | - | MouseReel | - | T351 | - | 10 % | - | - | - | - | - | - | - | Dipped | - | - | - | - | 6.8 uF | - | - | - | Radial | - | - | - | - | - | 2.54 mm | - | 0.5 mm | - | 1.9 uA | - | - | - | Stand Off | - | - | 2.5 Ohms | Tantalum Solid Dipped | - | 6 mm | - | - | 12.2 mm | - | - | - | - | - | ||
![]() T352A105K020AT7301 KEMET | In Stock | - | - | - | - | - | Case A | - | - | - | - | - | - | 1000 nF | - | - | 5 | 1500 | - | + 85 C | - | - | - 55 C | - | - | - | Details | - | 20 VDC | - | MouseReel | - | T352 | - | 10 % | - | - | - | - | - | - | - | Dipped | - | - | - | - | 1 uF | - | - | - | Radial | - | - | - | - | - | 5.08 mm | - | 0.5 mm | - | 500 nA | - | - | - | Stand Off | - | - | 10 Ohms | Tantalum Solid Dipped | - | 4.5 mm | - | - | 10.2 mm | - | - | - | - | - | ||
![]() T491C106K020AT7280 KEMET | 315 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | 8532.21.00.50 | 10μF | 20V | - | 3.2mm | - | 6032 | 2413 | - | 1.8Ohm | Polar | - | - | - | - | 0.002mA | 98.8mA | 2000 hours | 0.06 | - | 6 % | C | - | - | General Purpose | - | 2.5mm | 0.110 2.80mm | 6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() T340C156M025AT KEMET | In Stock | - | - | - | - | - | Case C | - | - | - | - | - | - | - | - | - | 6 | 200 | - | + 125 C | - | - | - 55 C | - | - | - | Details | - | 25 VDC | - | Bulk | - | T340 | - | 20 % | - | - | - | - | - | - | - | Molded | - | - | - | - | 15 uF | - | - | - | Radial | - | - | - | - | - | 5 mm | - | - | - | 4 uA | - | - | - | - | - | - | 2 Ohms | Tantalum Solid Molded | - | - | 10.5 mm | - | 10.5 mm | 7.3 mm | - | - | - | - | ||
![]() T351E155K050AT7301 KEMET | In Stock | - | - | - | - | - | Case E | - | - | - | - | - | - | 1500 nF | - | - | 5 | 1000 | - | + 85 C | - | - | - 55 C | - | - | - | Details | - | 50 VDC | - | MouseReel | - | T351 | - | 10 % | - | - | - | - | - | - | - | Dipped | - | - | - | - | 1.5 uF | - | - | - | Radial | - | - | - | - | - | 2.54 mm | - | 0.5 mm | - | 600 nA | - | - | - | Stand Off | - | - | 5 Ohms | Tantalum Solid Dipped | - | 5.5 mm | - | - | 11.2 mm | - | - | - | - | - |