- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Capacitance - nF | Capacitance - pF | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Package | Part # Aliases | Product Status | Qualification | RoHS | Unit Weight | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reference Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Lead Diameter | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Lead Style | Dissipation Factor | Manufacturer Size Code | ESR | Product | Features | Product Length | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T496D476K016AHE800 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2917 | 7343 | 6 | 500 | - | + 125 C | - | D Case | - 55 C | - | - | - | - | N | 0.014110 oz | - | 16 VDC | - | - | MouseReel | - | T496 | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47 uF | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 7.5 uA | 433 mA | - | - | - | - | - | 800 mOhms | - | - | - | - | 2.8 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() T354A334M035AT7301 KEMET | In Stock | - | - | - | - | - | Case A | - | - | - | - | - | - | 330 nF | 330000 pF | - | - | 3 | 1500 | - | + 85 C | - | - | - 55 C | - | - | - | - | Details | - | - | 35 VDC | - | - | MouseReel | - | T354 | - | 20 % | - | - | - | - | - | - | - | Dipped | - | - | - | - | - | - | 0.33 uF | - | - | - | - | Radial | - | - | - | - | - | - | - | - | 6.35 mm | 0.5 mm | - | 500 nA | - | - | - | Outside Bend | - | - | 15 Ohms | Tantalum Solid Dipped | - | - | 4.5 mm | - | - | 8.6 mm | - | - | - | - | - | ||
![]() T495C686M020ATE250 KEMET | 31 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 2412 | 6032 | 8 | 500 | - | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.007918 oz | - | 20 VDC | - | - | MouseReel | - | T495 | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 68 uF | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 13.6 uA | 663 mA | - | - | - | - | - | 250 mOhms | Tantalum Solid Low ESR Standard Grade | - | - | - | 2.5 mm | - | 6 mm | 3.2 mm | - | - | - | - | ||
![]() T498D475M050ATE900 KEMET | 31 |
| - | - | - | - | - | - | - | - | - | - | - | 4700 nF | - | 2917 | 7343 | 4.5 | 500 | - | + 150 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.015762 oz | - | 50 VDC | - | - | MouseReel | - | T498 AUTO | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.7 uF | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 2.4 uA | 408 mA | - | - | - | - | - | 900 mOhms | Tantalum Solid High Temperature | - | - | - | 2.8 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() T510E687M006ATE023 KEMET | 1500 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2924 (7360 Metric) | - | - | - | 2 | Tantalum | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T510 | 0.287Lx0.236W 7.30mmx6.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | - | - | - | 680μF | 6.3V | - | 6mm | - | - | 7360 | 2924 | - | - | - | 23mOhm | - | Polar | - | - | - | 40.8μA | 3168mA | 2000 hours | 0.06 | - | 6 % | E | - | - | General Purpose | - | - | 3.8mm | 0.150 3.80mm | 7.3mm | - | No | - | ROHS3 Compliant | - | ||
![]() T495X106K050ATE300 KEMET | 1500 |
| - | 12 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | 2 | Tantalum | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 10μF | 50V | TR, Embossed Plastic, 7 Inch | 4.3mm | - | - | 7343 | 2917 | 3.8mm | - | - | 300mOhm | - | Polar | - | - | 50V | 5μA | - | 2000 hours | 0.06 | - | 6 % | X | - | - | General Purpose | - | - | 4mm | 0.169 4.30mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T494X226K050AT KEMET | 262 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2015 | T494 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.21.00.50 | 22μF | 50V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | AEC-Q200 | - | 7343 | 2917 | - | - | - | 500mOhm | - | Polar | - | - | - | 11μA | 574mA | 2000 hours | 0.1 | - | 10 % | X | - | - | General Purpose | - | - | 4.3mm | 0.169 4.30mm | 7.3mm | - | No | - | ROHS3 Compliant | - | ||
![]() T356A224K050AS7301 KEMET | In Stock | - | - | - | - | - | Case A | - | - | - | - | - | - | 220 nF | 220000 pF | - | - | 3 | 1500 | - | + 85 C | - | - | - 55 C | - | - | - | - | N | - | 50 V | 50 VDC | 50 V | - | Cut Tape | - | T356 | - | 10 % | - | - | - | - | - | Radial | - | Dipped | - | - | 85 °C | -55 °C | - | - | 0.22 uF | - | - | - | - | Radial | - | - | 5.08 mm | - | Tantalum | 17 Ω | - | - | 5.08 mm | 0.5 mm | - | 500 nA | - | - | - | Outside Bend | 3 % | - | 17 Ohms | Tantalum Solid Dipped | - | - | 4.5 mm | 8.6 mm | - | 8.6 mm | - | - | - | - | - | ||
![]() T356A224K050AT7301 KEMET | In Stock | - | - | - | - | - | Case A | - | - | - | - | - | - | 220 nF | 220000 pF | - | - | 3 | 1500 | - | + 125 C | - | - | - 55 C | - | - | - | - | Details | - | 50 V | 50 VDC | 50 V | - | MouseReel | - | T356 | - | 10 % | - | - | - | - | - | Radial | - | Dipped | - | - | 125 °C | -55 °C | - | - | 0.22 uF | - | - | - | - | Radial | - | - | 5.08 mm | - | Tantalum | 17 Ω | - | - | 5.08 mm | 0.5 mm | - | 500 nA | - | - | - | Outside Bend | 3 % | - | 17 Ohms | Tantalum Solid Dipped | - | - | 4.5 mm | 8.6 mm | - | 8.6 mm | - | - | - | - | - | ||
![]() T353F476K006AS7301 KEMET | In Stock | - | - | - | - | - | Case F | - | - | - | - | - | - | - | - | - | - | 6 | 1000 | - | + 85 C | - | - | - 55 C | - | - | - | - | N | - | - | 6 VDC | - | - | Cut Tape | - | T353 | - | 10 % | - | - | - | - | - | - | - | Dipped | - | - | - | - | - | - | 47 uF | - | - | - | - | Radial | - | - | - | - | - | - | - | - | 5.08 mm | 0.5 mm | - | 2.3 uA | - | - | - | Snap In | - | - | 2 Ohms | Tantalum Solid Dipped | - | - | 6 mm | - | - | 12.7 mm | - | - | - | - | - | ||
![]() T494C105K050AT KEMET | 470 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | - | - | Tantalum | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2012 | T494 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 8532.21.00.50 | 1μF | 50V | - | 3.2mm | - | - | 6032 | 2413 | - | - | - | 1.6Ohm | - | Polar | - | - | 50V | 500nA | 262mA | 2000 hours | 0.04 | - | 4 % | C | - | - | General Purpose | - | - | 2.5mm | 0.110 2.80mm | 6mm | - | No | - | ROHS3 Compliant | - | ||
![]() T491C476M010AT KEMET | 434 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | - | 2 | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | - | 47μF | 10V | - | 3.2mm | - | - | 6032 | 2312 | - | - | - | 1.2Ohm | - | Polar | - | - | - | 4.7μA | - | 2000 hours | 0.06 | - | 6 % | C | - | - | General Purpose | - | - | 2.8mm | 0.110 2.80mm | 6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T495X227K010ATE070 KEMET | 4020 |
| Datasheet | - | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | 2 | TANTALUM (DRY/SOLID) | 670.01263mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | 10% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) | 125°C | -55°C | - | - | 220μF | 10V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | TANTALUM CAPACITOR | - | 70mOhm | - | Polar | - | - | - | - | - | - | 0.08 | - | 8 % | - | - | - | - | - | - | 4.3mm | - | 7.3mm | 4.3mm | No | No SVHC | RoHS Compliant | - | ||
![]() T495D685K035ATE400 KEMET | 7 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 2 | Tantalum | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 400mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 6.8μF | 35V | - | 4.3mm | - | - | 7343 | 2917 | - | - | - | 400mOhm | - | Polar | - | - | - | 2.4μA | 245mA | 2000 hours | 0.06 | - | 6 % | D | - | - | General Purpose | - | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491B334K050AT KEMET | 1634 |
| - | 12 Weeks | PCB, Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | 2 | Tantalum | 65.005457mg | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | - | 0.33μF | 50V | TR, 7 INCH | 2.8mm | - | - | 3528 | 1411 | 1.9mm | - | - | 10Ohm | 0.001 % | Polar | - | - | 50V | 500nA | 92mA | 2000 hours | 0.04 | - | 4 % | B | - | - | General Purpose | - | - | 1.9mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T498C156K016ATE1K1 KEMET | 49 |
| - | - | - | - | - | - | - | - | - | - | 149.997327 mg | - | - | 2412 | 6032 | 4.5 | 500 | - | + 150 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.007918 oz | 16 V | 16 VDC | 16 V | - | MouseReel | - | T498 AUTO | - | 10 % | - | - | - | - | - | SMD/SMT | - | High Temperature MnO2 Tantalum Surface Mount Capacitors | - | - | 150 °C | -55 °C | - | - | 15 uF | - | - | - | - | SMD/SMT | 6032 | 2412 | - | - | - | 1.1 Ω | - | - | - | - | - | 2.4 uA | 316 mA | - | - | - | - | - | 1.1 Ohms | Tantalum Solid High Temperature | - | - | - | 2.5 mm | - | 6 mm | 3.2 mm | - | - | - | - | ||
![]() T498B685M016ATE1K8 KEMET | 49 |
| - | - | - | - | - | - | - | - | - | - | - | 6800 nF | - | 1311 | 3528 | 4.5 | 2000 | - | + 150 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | B45196P3685M209 | Active | AEC-Q200 | Details | 0.003790 oz | 16 V | 16 VDC | 16 V | - | MouseReel | - | T498 AUTO | - | 20 % | - | - | - | - | - | SMD/SMT | - | High Temperature MnO2 Tantalum Surface Mount Capacitors | - | - | 150 °C | -55 °C | - | - | 6.8 uF | - | - | - | - | SMD/SMT | 3528 | 1411 | - | - | - | - | - | - | - | - | - | 1.1 uA | 217 mA | - | - | - | - | - | 1.8 Ohms | Tantalum Solid High Temperature | - | - | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | - | - | ||
![]() T496C226M016ATE1K0 KEMET | 49 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 2412 | 6032 | 6 | 500 | - | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.007918 oz | 16 V | 16 VDC | 16 V | - | MouseReel | - | T496 | - | 20 % | - | - | - | - | - | SMD/SMT | - | Molded - Built-In Fuse | - | - | 125 °C | -55 °C | - | - | 22 uF | - | - | 3.2 mm | - | SMD/SMT | 6032 | 2412 | - | - | - | 1.6 Ω | - | - | - | - | - | 3.5 uA | 332 mA | - | - | - | 6 % | - | 1 Ohms | Tantalum Solid Fused | - | - | - | 2.5 mm | - | 6 mm | 3.2 mm | No | - | - | - | ||
![]() T110C156J035AS7200 KEMET | 33 |
| - | - | - | - | Case C | - | - | - | - | - | - | - | - | - | - | 4 | 1 | - | + 125 C | KEMET | - | - 55 C | Tape & Reel (TR) | T110C156J035ASTR T110C156J035AS7443 | Active | - | N | - | - | 35 VDC | - | - | MouseReel | - | T110 | - | 5 % | - | - | - | - | - | - | - | Hermetically Sealed | - | - | - | - | - | - | 15 uF | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | 0.64 mm | - | 3 uA | - | - | - | - | - | - | 1.6 Ohm | Tantalum Solid Hermetically Sealed | - | 17.42 mm | 7.34 mm | - | - | 17.42 mm | - | - | - | - | - | ||
![]() T498A474M025ATE8K5 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | 16.187578 mg | 470 nF | 470000 pF | 1206 | 3216 | 3 | 2000 | - | + 150 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.000952 oz | 25 V | 25 VDC | 25 V | - | MouseReel | - | T498 AUTO | - | 20 % | - | - | - | - | - | SMD/SMT | - | High Temperature MnO2 Tantalum Surface Mount Capacitors | - | - | 150 °C | -55 °C | - | - | 0.47 uF | - | - | - | - | SMD/SMT | 3216 | 1206 | - | - | - | 8.5 Ω | - | - | - | - | - | 0.5 uA | 94 mA | - | - | - | - | - | 8.5 Ohms | Tantalum Solid High Temperature | - | - | - | 1.6 mm | - | 3.2 mm | 1.6 mm | - | - | - | - |