- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Weight | Capacitance - nF | Capacitance - pF | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr Case Code | Minimum Operating Temperature | RoHS | Unit Weight | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Lead Diameter | Leakage Current | Ripple Current | Lead Style | Dissipation Factor | ESR | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T354E475M035AT7301 KEMET | In Stock | - | - | Case E | - | 4700 nF | - | - | - | 5 | 1000 | + 125 C | - | - 55 C | Details | - | - | 35 VDC | - | MouseReel | T354 | 20 % | - | Dipped | - | - | 4.7 uF | Radial | - | - | - | - | - | 6.35 mm | 0.5 mm | 1.3 uA | - | Outside Bend | - | 3 Ohms | Tantalum Solid Dipped | 5.5 mm | - | 10.2 mm | - | ||
![]() T398A225K010AT7301 KEMET | In Stock | - | - | Case A | - | 2200 nF | - | - | - | 5 | 1500 | + 85 C | - | - 55 C | Details | - | - | 10 VDC | - | MouseReel | T398 | 10 % | - | Dipped 3-Lead | - | - | 2.2 uF | Radial | - | - | - | - | - | 2.54 mm | 0.5 mm | 500 nA | - | Inside Kink | - | 13 Ohms | Tantalum Solid Dipped | - | 9 mm | 9 mm | 4.8 mm | ||
![]() T398A155M016AT7301 KEMET | In Stock | - | - | Case A | - | 1500 nF | - | - | - | 5 | 1500 | + 85 C | - | - 55 C | Details | - | - | 16 VDC | - | MouseReel | T398 | 20 % | - | Dipped 3-Lead | - | - | 1.5 uF | Radial | - | - | - | - | - | 2.54 mm | 0.5 mm | 500 nA | - | Inside Kink | - | 10 Ohms | Tantalum Solid Dipped | - | 9 mm | 9 mm | 4.8 mm | ||
![]() T355G686K006AT7301 KEMET | In Stock | - | - | Case G | - | - | - | - | - | 6 | 1000 | + 85 C | - | - 55 C | Details | - | - | 6 VDC | - | MouseReel | T355 | 10 % | - | Dipped | - | - | 68 uF | Radial | - | - | - | - | - | 3.18 mm | 0.5 mm | 3.3 uA | - | Inside Bend | - | 1.8 Ohms | Tantalum Solid Dipped | 6.3 mm | - | 11.4 mm | - | ||
![]() T356A685M006AT7301 KEMET | In Stock | - | - | Case A | - | 6800 nF | - | - | - | 5 | 1500 | + 85 C | - | - 55 C | Details | - | 6 V | 6 VDC | 6.3 V | MouseReel | T356 | 20 % | Radial | Dipped | 125 °C | -55 °C | 6.8 uF | Radial | - | - | 5.08 mm | Tantalum | 8 Ω | 5.08 mm | 0.5 mm | 500 nA | - | Outside Bend | 5 % | 8 Ohms | Tantalum Solid Dipped | 4.5 mm | 8.6 mm | 8.6 mm | - | ||
![]() T352F336K010AT7301 KEMET | In Stock | - | - | Case F | - | - | - | - | - | 6 | 1000 | + 85 C | - | - 55 C | Details | - | - | 10 VDC | - | MouseReel | T352 | 10 % | - | Dipped | - | - | 33 uF | Radial | - | - | - | - | - | 5.08 mm | 0.5 mm | 2.6 uA | - | Stand Off | - | 2.1 Ohms | Tantalum Solid Dipped | 6 mm | - | 12.7 mm | - | ||
![]() T355A104M035AT7301 KEMET | In Stock | - | - | Case A | - | 100 nF | 100000 pF | - | - | 3 | 1500 | + 85 C | - | - 55 C | Details | - | - | 35 VDC | - | MouseReel | T355 | 20 % | - | Dipped | - | - | 0.1 uF | Radial | - | - | - | - | - | 3.18 mm | 0.5 mm | 500 nA | - | Inside Bend | - | 26 Ohms | Tantalum Solid Dipped | 4.5 mm | - | 8.6 mm | - | ||
![]() T354A105K025AT7301 KEMET | In Stock | - | - | Case A | - | 1000 nF | - | - | - | 5 | 1500 | + 85 C | - | - 55 C | Details | - | - | 25 VDC | - | MouseReel | T354 | 10 % | - | Dipped | - | - | 1 uF | Radial | - | - | - | - | - | 6.35 mm | 0.5 mm | 500 nA | - | Outside Bend | - | 10 Ohms | Tantalum Solid Dipped | 4.5 mm | - | 8.6 mm | - | ||
![]() T398A105K025AT7301 KEMET | In Stock | - | - | Case A | - | 1000 nF | - | - | - | 3 | 1500 | + 125 C | - | - 55 C | Details | - | - | 25 VDC | - | MouseReel | T398 | 10 % | - | Dipped 3-Lead | - | - | 1 uF | Radial | - | - | - | - | - | 2.54 mm | 0.5 mm | 500 nA | - | Inside Kink | - | 10 Ohms | Tantalum Solid Dipped | - | 9 mm | 9 mm | 4.8 mm | ||
![]() T354A684K035AT7301 KEMET | In Stock | - | - | Case A | - | 680 nF | 680000 pF | - | - | 3 | 1500 | + 85 C | - | - 55 C | Details | - | - | 35 VDC | - | MouseReel | T354 | 10 % | - | Dipped | - | - | 0.68 uF | Radial | - | - | - | - | - | 6.35 mm | 0.5 mm | 500 nA | - | Outside Bend | - | 10 Ohms | Tantalum Solid Dipped | 4.5 mm | - | 8.6 mm | - | ||
![]() T398A104M035AT7301 KEMET | In Stock | - | - | Case A | - | 100 nF | 100000 pF | - | - | 3 | 1500 | + 85 C | - | - 55 C | Details | - | - | 35 VDC | - | MouseReel | T398 | 20 % | - | Dipped 3-Lead | - | - | 0.1 uF | Radial | - | - | - | - | - | 2.54 mm | 0.5 mm | 500 nA | - | Inside Kink | - | 26 Ohms | Tantalum Solid Dipped | - | 9 mm | 9 mm | 4.8 mm | ||
![]() T356E395M035AT7301 KEMET | In Stock | - | - | Case E | - | 3900 nF | - | - | - | 5 | 1000 | + 85 C | - | - 55 C | Details | - | - | 35 VDC | - | MouseReel | T356 | 20 % | - | Dipped | - | - | 3.9 uF | Radial | - | - | - | - | - | 5.08 mm | 0.5 mm | 1 uA | - | Outside Bend | - | - | Tantalum Solid Dipped | 5.5 mm | - | 10.2 mm | - | ||
![]() T351E225M050AT7301 KEMET | In Stock | - | - | Case E | - | 2200 nF | - | - | - | 5 | 1000 | + 85 C | - | - 55 C | Details | - | - | 50 VDC | - | MouseReel | T351 | 20 % | - | Dipped | - | - | 2.2 uF | Radial | - | - | - | - | - | 2.54 mm | 0.5 mm | 900 nA | - | Stand Off | - | 3.5 Ohms | Tantalum Solid Dipped | 5.5 mm | - | 11.2 mm | - | ||
![]() T355B474K050AT7301 KEMET | In Stock | - | - | Case B | - | 470 nF | 470000 pF | - | - | 3 | 1500 | + 85 C | - | - 55 C | Details | - | - | 50 VDC | - | MouseReel | T355 | 10 % | - | Dipped | - | - | 0.47 uF | Radial | - | - | - | - | - | 3.18 mm | 0.5 mm | 500 nA | - | Inside Bend | - | 13 Ohms | Tantalum Solid Dipped | 4.5 mm | - | 8.9 mm | - | ||
![]() T396A105M025AT7301 KEMET | In Stock | - | - | Case A | - | 1000 nF | - | - | - | 3 | 1500 | + 85 C | - | - 55 C | Details | - | - | 25 VDC | - | MouseReel | T396 | 20 % | - | Dipped 3-Lead | - | - | 1 uF | Radial | - | - | - | - | - | 2.54 mm | 0.5 mm | 500 nA | - | Straight | - | 10 Ohms | Tantalum Solid Dipped | - | 7.9 mm | 7.9 mm | 4.8 mm | ||
![]() T356A155M016AT7301 KEMET | In Stock | - | - | Case A | - | 1500 nF | - | - | - | 5 | 1500 | + 85 C | - | - 55 C | Details | - | 16 V | 16 VDC | 16 V | MouseReel | T356 | 20 % | Radial | Dipped | 125 °C | -55 °C | 1.5 uF | Radial | - | - | 5.08 mm | Tantalum | 10 Ω | 5.08 mm | 0.5 mm | 500 nA | - | Outside Bend | 5 % | 10 Ohms | Tantalum Solid Dipped | 4.5 mm | 8.6 mm | 8.6 mm | - | ||
![]() T491D227K2RKAT KEMET | In Stock | - | - | - | - | - | - | 2917 | 7343 | - | 500 | + 125 C | D Case | - 55 C | Details | 0.014110 oz | - | 2 VDC | 2 V | MouseReel | T491 | 10 % | SMD/SMT | - | 125 °C | -55 °C | 220 uF | SMD/SMT | 7343 | 2917 | - | - | - | - | - | - | - | - | - | 67 mOhms | Tantalum Solid Standard Grade - Other Various | - | 3.1 mm | 7.3 mm | 4.3 mm | ||
![]() T355A334K050AT7301 KEMET | In Stock | - | - | Case A | - | 330 nF | 330000 pF | - | - | 3 | 1500 | + 85 C | - | - 55 C | Details | - | - | 50 VDC | - | MouseReel | T355 | 10 % | - | Dipped | - | - | 0.33 uF | Radial | - | - | - | - | - | 3.18 mm | 0.5 mm | 500 nA | - | Inside Bend | - | 15 Ohms | Tantalum Solid Dipped | 4.5 mm | - | 8.6 mm | - | ||
![]() T494A154M035AT KEMET | In Stock | - | - | - | 16.187578 mg | 150 nF | 150000 pF | 1206 | 3216 | 4 | 2000 | + 125 C | A Case | - 55 C | Details | 0.000952 oz | - | 35 VDC | 35 V | MouseReel | T494 | 20 % | SMD/SMT | Tantalum Surface Mount Capacitors, Low ESR, Industrial Grade | 125 °C | -55 °C | 0.15 uF | SMD/SMT | 3216 | 1206 | - | - | 6 Ω | - | - | 500 nA | 112 mA | - | 4 % | 6 Ohms | Tantalum Solid Surface Mounts | - | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T353A105M025AT7301 KEMET | In Stock | - | - | Case A | - | 1000 nF | - | - | - | 5 | 1500 | + 85 C | - | - 55 C | Details | - | - | 25 VDC | - | MouseReel | T353 | 20 % | - | Dipped | - | - | 1 uF | Radial | - | - | - | - | - | 5.08 mm | 0.5 mm | 500 nA | - | Snap In | - | 10 Ohms | Tantalum Solid Dipped | 4.5 mm | - | 10.2 mm | - |