- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Weight | Capacitance - nF | Capacitance - pF | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr Case Code | Minimum Operating Temperature | Qualification | RoHS | Unit Weight | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Lead Diameter | Leakage Current | Ripple Current | Lead Style | Dissipation Factor | ESR | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T498C156K010ATE1K8 KEMET | In Stock | - | - | - | 149.997327 mg | - | - | 2412 | 6032 | - | 2000 | + 150 C | C Case | - 55 C | AEC-Q200 | Details | 0.010582 oz | 10 V | 10 VDC | 10 V | MouseReel | T498 AUTO | 10 % | SMD/SMT | High Temperature MnO2 Tantalum Surface Mount Capacitors | 150 °C | -55 °C | 15 uF | SMD/SMT | 6032 | 2412 | - | - | 1.8 Ω | - | - | - | - | - | - | 1.8 Ohms | Tantalum Solid High Temperature | - | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T494C335M025AT KEMET | In Stock | - | - | - | 149.997327 mg | 3300 nF | - | 2412 | 6032 | 6 | 500 | + 125 C | C Case | - 55 C | - | Details | 0.010582 oz | - | 25 VDC | 25 V | MouseReel | T494 | 20 % | SMD/SMT | Tantalum Surface Mount Capacitors, Low ESR, Industrial Grade | 125 °C | -55 °C | 3.3 uF | SMD/SMT | 6032 | 2412 | - | - | 1.2 Ω | - | - | 800 nA | 303 mA | - | 6 % | 1.2 Ohms | Tantalum Solid Surface Mounts | - | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T494C476M004AT KEMET | In Stock | - | - | - | 149.997327 mg | - | - | 2412 | 6032 | 6 | 500 | + 125 C | C Case | - 55 C | - | Details | 0.010582 oz | - | 4 VDC | 4 V | MouseReel | T494 | 20 % | SMD/SMT | Tantalum Surface Mount Capacitors, Low ESR, Industrial Grade | 125 °C | -55 °C | 47 uF | SMD/SMT | 6032 | 2412 | - | - | 500 mΩ | - | - | 1.9 uA | 469 mA | - | 6 % | 500 mOhms | Tantalum Solid Surface Mounts | - | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T496C156K016ATE600 KEMET | In Stock | - | - | - | - | - | - | 2412 | 6032 | 6 | 500 | + 125 C | C Case | - 55 C | - | Details | 0.010582 oz | 16 V | 16 VDC | 16 V | MouseReel | T496 | 10 % | SMD/SMT | Molded - Built-In Fuse | 125 °C | -55 °C | 15 uF | SMD/SMT | 6032 | 2412 | - | - | - | - | - | 2.4 uA | 428 mA | - | - | 600 mOhms | Tantalum Solid Fused | - | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T494A684M025AT KEMET | In Stock | - | - | - | 16.187578 mg | 680 nF | 680000 pF | 1206 | 3216 | 4 | 2000 | + 125 C | A Case | - 55 C | - | Details | 0.000952 oz | - | 25 VDC | 25 V | MouseReel | T494 | 20 % | SMD/SMT | Tantalum Surface Mount Capacitors, Low ESR, Industrial Grade | 125 °C | -55 °C | 0.68 uF | SMD/SMT | 3216 | 1206 | - | - | 6 Ω | - | - | 500 nA | 112 mA | - | 4 % | 6 Ohms | Tantalum Solid Surface Mounts | - | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T356A155K025AT7301 KEMET | In Stock | - | - | Case A | - | 1500 nF | - | - | - | 5 | 1500 | + 125 C | - | - 55 C | - | Details | - | 25 V | 25 VDC | 25 V | MouseReel | T356 | 10 % | Radial | Dipped | 125 °C | -55 °C | 1.5 uF | Radial | - | - | 5.08 mm | Tantalum | 8 Ω | 5.08 mm | 0.5 mm | 500 nA | - | Outside Bend | 5 % | 8 Ohms | Tantalum Solid Dipped | 4.5 mm | 8.6 mm | 8.6 mm | - | ||
![]() T352F335M050AT7301 KEMET | In Stock | - | - | Case F | - | 3300 nF | - | - | - | 5 | 1000 | + 85 C | - | - 55 C | - | Details | - | - | 50 VDC | - | MouseReel | T352 | 20 % | - | Dipped | - | - | 3.3 uF | Radial | - | - | - | - | - | 5.08 mm | 0.5 mm | 1.3 uA | - | Stand Off | - | 3 Ohms | Tantalum Solid Dipped | 6 mm | - | 12.7 mm | - | ||
![]() T353A105K020AT7301 KEMET | In Stock | - | - | Case A | - | 1000 nF | - | - | - | 5 | 1500 | + 85 C | - | - 55 C | - | Details | - | - | 20 VDC | - | MouseReel | T353 | 10 % | - | Dipped | - | - | 1 uF | Radial | - | - | - | - | - | 5.08 mm | 0.5 mm | 500 nA | - | Snap In | - | 10 Ohms | Tantalum Solid Dipped | 4.5 mm | - | 10.2 mm | - | ||
![]() T353F336K010AT7301 KEMET | In Stock | - | - | Case F | - | - | - | - | - | 6 | 1000 | + 85 C | - | - 55 C | - | Details | - | - | 10 VDC | - | MouseReel | T353 | 10 % | - | Dipped | - | - | 33 uF | Radial | - | - | - | - | - | 5.08 mm | 0.5 mm | 2.6 uA | - | Snap In | - | 2.1 Ohms | Tantalum Solid Dipped | 6 mm | - | 12.7 mm | - | ||
![]() T398A104K035AT7301 KEMET | In Stock | - | - | Case A | - | 100 nF | 100000 pF | - | - | 3 | 1500 | + 85 C | - | - 55 C | - | Details | - | - | 35 VDC | - | MouseReel | T398 | 10 % | - | Dipped 3-Lead | - | - | 0.1 uF | Radial | - | - | - | - | - | 2.54 mm | 0.5 mm | 500 nA | - | Inside Kink | - | 26 Ohms | Tantalum Solid Dipped | - | 9 mm | 9 mm | 4.8 mm | ||
![]() T354A105M025AT7301 KEMET | In Stock | - | - | Case A | - | 1000 nF | - | - | - | 5 | 1500 | + 85 C | - | - 55 C | - | Details | - | - | 25 VDC | - | MouseReel | T354 | 20 % | - | Dipped | - | - | 1 uF | Radial | - | - | - | - | - | 6.35 mm | 0.5 mm | 500 nA | - | Outside Bend | - | 10 Ohms | Tantalum Solid Dipped | 4.5 mm | - | 8.6 mm | - | ||
![]() T353F685M035AT7301 KEMET | In Stock | - | - | Case F | - | 6800 nF | - | - | - | 5 | 1000 | + 85 C | - | - 55 C | - | Details | - | - | 35 VDC | - | MouseReel | T353 | 20 % | - | Dipped | - | - | 6.8 uF | Radial | - | - | - | - | - | 5.08 mm | 0.5 mm | 1.9 uA | - | Snap In | - | 2.5 Ohms | Tantalum Solid Dipped | 6 mm | - | 12.7 mm | - | ||
![]() T351D335K035AT7301 KEMET | In Stock | - | - | Case D | - | 3300 nF | - | - | - | 5 | 1000 | + 85 C | - | - 55 C | - | Details | - | - | 35 VDC | - | MouseReel | T351 | 10 % | - | Dipped | - | - | 3.3 uF | Radial | - | - | - | - | - | 2.54 mm | 0.5 mm | 900 nA | - | Stand Off | - | 4 Ohms | Tantalum Solid Dipped | 5 mm | - | 10.9 mm | - | ||
![]() T355E106K016AT7301 KEMET | In Stock | - | - | Case E | - | - | - | - | - | 6 | 1000 | + 125 C | - | - 55 C | - | Details | - | - | 16 VDC | - | MouseReel | T355 | 10 % | - | Dipped | - | - | 10 uF | Radial | - | - | - | - | - | 3.18 mm | 0.5 mm | 1.3 uA | - | Inside Bend | - | 3.2 Ohms | Tantalum Solid Dipped | 5.5 mm | - | 10.2 mm | - | ||
![]() T356D685K020AT7301 KEMET | In Stock | - | - | Case D | - | 6800 nF | - | - | - | 5 | 1000 | + 85 C | - | - 55 C | - | Details | - | - | 20 VDC | - | MouseReel | T356 | 10 % | - | Dipped | - | - | 6.8 uF | Radial | - | - | - | - | - | 5.08 mm | 0.5 mm | 1.1 uA | - | Outside Bend | - | 3.6 Ohms | Tantalum Solid Dipped | 5 mm | - | 9.9 mm | - | ||
![]() T356A224M050AS7301 KEMET | In Stock | - | - | Case A | - | 220 nF | 220000 pF | - | - | 3 | 1500 | + 125 C | - | - 55 C | - | N | - | 50 V | 50 VDC | 50 V | Cut Tape | T356 | 20 % | Radial | Dipped | 125 °C | -55 °C | 0.22 uF | Radial | - | - | 5.08 mm | Tantalum | 17 Ω | 5.08 mm | 0.5 mm | 500 nA | - | Outside Bend | 3 % | 17 Ohms | Tantalum Solid Dipped | 4.5 mm | 8.6 mm | 8.6 mm | - | ||
![]() T398A224K035AT7301 KEMET | In Stock | - | - | Case A | - | 220 nF | 220000 pF | - | - | 3 | 1500 | + 85 C | - | - 55 C | - | Details | - | - | 35 VDC | - | MouseReel | T398 | 10 % | - | Dipped 3-Lead | - | - | 0.22 uF | Radial | - | - | - | - | - | 2.54 mm | 0.5 mm | 500 nA | - | Inside Kink | - | 17 Ohms | Tantalum Solid Dipped | - | 9 mm | 9 mm | 4.8 mm | ||
![]() T356A684K035AT7301 KEMET | In Stock | - | - | Case A | - | 680 nF | 680000 pF | - | - | 3 | 1500 | + 85 C | - | - 55 C | - | Details | - | 35 V | 35 VDC | 35 V | MouseReel | T356 | 10 % | Radial | Dipped | 125 °C | -55 °C | 0.68 uF | Radial | - | - | 5.08 mm | Tantalum | 10 Ω | 5.08 mm | 0.5 mm | 500 nA | - | Outside Bend | 3 % | 10 Ohms | Tantalum Solid Dipped | 4.5 mm | 8.6 mm | 8.6 mm | - | ||
![]() T398E336M006AT7301 KEMET | In Stock | - | - | Case E | - | - | - | - | - | 6 | 1000 | + 85 C | - | - 55 C | - | Details | - | - | 6 VDC | - | MouseReel | T398 | 20 % | - | Dipped 3-Lead | - | - | 33 uF | Radial | - | - | - | - | - | 2.54 mm | 0.5 mm | 1.6 uA | - | Inside Kink | - | 3 Ohms | Tantalum Solid Dipped | - | 10.5 mm | 10.5 mm | 5.8 mm | ||
![]() T351A684M035AT7301 KEMET | In Stock | - | - | Case A | - | 680 nF | 680000 pF | - | - | 3 | 1500 | + 85 C | - | - 55 C | - | Details | - | - | 35 VDC | - | MouseReel | T351 | 20 % | - | Dipped | - | - | 0.68 uF | Radial | - | - | - | - | - | 2.54 mm | 0.5 mm | 500 nA | - | Stand Off | - | 10 Ohms | Tantalum Solid Dipped | 4.5 mm | - | 9.6 mm | - |