- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Capacitance - nF | Capacitance Tolerance | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Package | Part # Aliases | Product Status | Qualification | RoHS | Unit Weight | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Lead Diameter | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Lead Style | Dissipation Factor | Manufacturer Size Code | ESR | Product | Features | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T491B225K020AS KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | Tantalum | 65.005457mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 8532.21.00.50 | 2.2μF | 20V | TR, 7 INCH | 2.8mm | not_compliant | - | 3528 | 1411 | - | 3.5Ohm | - | Polar | - | - | 16V | 0.0005mA | 62.4mA | - | 0.06 | - | 6 % | B | - | - | General Purpose | - | - | - | 2.1mm | 0.083 2.10mm | 3.5mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() T491D106K035AS KEMET | 169 | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 8532.21.00.50 | 10μF | 35V | TR, 7 INCH | 4.3mm | not_compliant | - | 7343 | 2917 | - | 1Ohm | - | Polar | - | - | 35V | 0.0035mA | 154.8mA | - | 0.06 | - | 6 % | D | - | - | General Purpose | - | - | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() T495D336K025ATE090 KEMET | 2901 | - | - | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 90mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 33μF | 25V | - | 4.3mm | - | - | 7343 | 2917 | - | 90mOhm | - | Polar | - | - | - | 0.0083mA | - | 2000 hours | 0.06 | - | 6 % | D | - | - | General Purpose | - | - | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T491D475K035AS KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | Tantalum | 670.01263mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 8532.21.00.50 | 4.7μF | 35V | TR, 7 INCH | 4.3mm | not_compliant | - | 7343 | 2917 | - | 1.5Ohm | - | Polar | - | - | - | 0.0016mA | 126.4mA | - | 0.06 | - | 6 % | D | - | - | General Purpose | - | - | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() T495D476K016ATE080 KEMET | 500 | - | Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | Tantalum | 670.01263mg | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.21.00.50 | 47μF | 16V | - | 4.3mm | - | - | 7343 | 2917 | 3.8mm | 80mOhm | 0.001 % | Polar | - | - | 16V | 7.5μA | 1232mA | 2000 hours | 0.06 | - | 6 % | D | - | - | General Purpose | - | - | - | 2.8mm | 0.122 3.10mm | 7.3mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() T499A335K010ATE6K0 KEMET | 34 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | J BEND | - | - | 16.187578mg | - | - | - | - | - | - | 2000 Hrs @ 175°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~175°C | Tape & Reel (TR) | 2011 | T499 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | 6Ohm | - | - | - | - | 8532.21.00.50 | 3.3μF | 10V | - | - | - | - | 3216 | 1206 | - | 6Ohm | - | - | - | - | - | - | - | 2000 hours | - | - | - | A | - | - | Automotive | - | - | - | 1.8mm | 0.071 1.80mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() T497H107K015AT6110 KEMET | 35 | - | - | - | - | - | - | - | - | - | - | - | - | 2915 | 7238 | - | 1000 | - | + 125 C | KEMET | H Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.012311 oz | - | 15 VDC | - | - | Reel | - | T497 | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 uF | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 mOhms | Tantalum Solid Standard Grade - Other Various | - | - | - | - | 2.79 mm | - | 7.24 mm | 3.81 mm | - | - | - | - | - | - | ||
![]() T491C156M016AT KEMET | 624 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | J BEND | 2 | Tantalum | 149.997327mg | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2013 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | - | 15μF | 16V | - | 3.2mm | - | - | 6032 | 2412 | - | 1.6Ohm | - | Polar | - | - | - | 6μA | 98.8mA | 2000 hours | 0.06 | - | 6 % | C | - | - | General Purpose | - | - | - | 2.8mm | 0.110 2.80mm | 6mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T491A335K025AT KEMET | 10000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | J BEND | 2 | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2012 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Molded | - | - | - | - | - | - | 3.3μF | 25V | TR, 7 INCH | 1.6mm | - | - | 3216 | 1206 | - | 7Ohm | - | - | - | - | - | 800nA | - | 2000 hours | - | - | - | A | - | - | General Purpose | - | - | - | 1.6mm | 0.071 1.80mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T494D476K020AT7280 KEMET | 33 | - | - | - | - | - | - | - | - | - | - | - | - | 2917 | 7343 | 6 | 2500 | - | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.015762 oz | - | 20 VDC | - | - | Reel | - | T494 | - | 10 % | - | - | - | - | - | - | - | Tantalum Surface Mount Capacitors, Low ESR, Industrial Grade | - | - | - | - | - | - | 47 uF | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 9.4 uA | 866 mA | - | - | - | - | - | 200 mOhms | Tantalum Solid Surface Mounts | - | - | - | - | 2.8 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | - | - | ||
Tiny WHSL | 23 | - | - | - | - | - | - | - | - | - | - | - | - | 2412 | - | - | 3000 | - | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | B45197A4106K306 | Active | - | Details | 0.007918 oz | - | 20 VDC | - | - | Reel | - | T495 | - | 10 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 83 mOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T493X337K010AK6110 KEMET | 10 | - | - | - | - | - | - | - | - | - | - | - | - | 2917 | 7343 | 10 | 500 | - | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.014110 oz | - | 10 VDC | - | - | Reel | - | T493_DLA | - | 10 % | - | - | - | - | - | - | - | Molded - Hi-Rel COTS | - | - | - | - | - | - | 330 uF | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 33 uA | - | - | - | - | - | - | 500 mOhms | Tantalum Solid Surface Mounts | - | - | - | - | 4 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | - | - | ||
![]() T340E337M006AT KEMET | 49 | - | - | - | - | - | Case E | - | - | - | - | - | - | - | - | 8 | 50 | - | + 125 C | KEMET | - | - 55 C | Bulk | - | Active | - | Details | - | - | 6 VDC | - | - | Bulk | - | T340 | - | 20 % | - | - | - | - | - | - | - | Molded | - | - | - | - | - | - | 330 uF | - | - | - | - | Radial | - | - | - | - | - | - | 10 mm | - | - | 10 uA | - | - | - | - | - | - | 700 mOhms | Tantalum Solid Molded | - | - | - | - | 10.5 mm | - | 10.5 mm | 12.3 mm | - | - | - | - | - | - | ||
![]() T491B685K010AT KEMET | 755 | - | Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | 1411 (3528 Metric) | - | 2 | Tantalum | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 6.8μF | 10V | - | 2.8mm | - | - | 3528 | 1411 | 1.9mm | 3.5Ohm | - | Polar | - | - | 10V | 700nA | 156mA | 2000 hours | 0.06 | - | 6 % | B | - | - | General Purpose | - | - | - | 1.9mm | 0.083 2.10mm | 3.5mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T493X476M035CH6410 KEMET | 24 | - | - | - | - | - | - | - | - | - | - | - | - | 2917 | - | - | 500 | - | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | 07016-155MMCHC | Active | - | N | 0.014110 oz | - | 35 VDC | - | - | Reel | - | T493_DLA | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 67 mOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T351C106M010AT KEMET | 42 | - | - | - | - | - | Case C | - | - | - | - | - | - | - | - | 5 | 1000 | - | + 125 C | KEMET | - | - 55 C | Bulk | - | Active | - | Details | - | - | 10 VDC | - | - | Bulk | - | T351 | - | 20 % | - | - | - | - | - | - | - | Dipped | - | - | - | - | - | - | 10 uF | - | - | - | - | Radial | - | - | - | - | - | - | 2.54 mm | 0.5 mm | - | 800 nA | - | - | - | Stand Off | - | - | 5 Ohms | Tantalum Solid Dipped | - | - | - | 5 mm | - | - | 10.7 mm | - | - | - | - | - | - | - | ||
![]() T493A475K016BK6110 KEMET | 19 | - | - | - | - | - | - | - | - | - | - | 4700 nF | - | 1206 | 3216 | 6 | 2000 | - | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | 07016-063KBKZ | Active | - | N | 0.000952 oz | - | 16 VDC | - | - | Reel | - | T493_DLA | - | 10 % | - | - | - | - | - | - | - | Molded - Hi-Rel COTS | - | - | - | - | - | - | 4.7 uF | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 800 nA | - | - | - | - | - | - | 6 Ohms | Tantalum Solid Surface Mounts | - | - | - | - | 1.6 mm | - | 3.2 mm | 1.6 mm | - | - | - | - | - | - | ||
![]() T493B335K020BH6410 KEMET | 47 | - | - | - | - | - | - | - | - | - | - | 3300 nF | - | 1311 | 3528 | 6 | 2000 | - | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.003609 oz | - | 20 VDC | - | - | Reel | - | T493_DLA | - | 10 % | - | - | - | - | - | - | - | Molded - Hi-Rel COTS | - | - | - | - | - | - | 3.3 uF | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 700 nA | - | - | - | - | - | - | 3.5 Ohms | Tantalum Solid Surface Mounts | - | - | - | - | 1.9 mm | - | 3.5 mm | 2.8 mm | - | - | - | - | - | - | ||
![]() T497H106K035AH6110 KEMET | 47 | - | - | - | - | - | - | - | - | - | - | - | ± 10% | 2815 | 7238 | 8 | 2500 | - | + 125 C | KEMET | H Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.012311 oz | 35 V | 35 VDC | 35 V | - | Reel | - | T497 | - | 10 % | - | - | - | - | - | - | - | - | 900 mΩ | - | 125 °C | -55 °C | - | - | 10 uF | - | - | - | - | SMD/SMT | - | - | - | 900 mΩ | - | - | - | - | - | 3.5 uA | - | - | - | - | - | H | 900 mOhms | Tantalum Solid High Reliability | - | 7.24mm | 3.81mm | - | 2.79 mm | - | 7.24 mm | 3.81 mm | 2.79mm | - | No SVHC | - | - | - | ||
![]() T350H107K006AT7301 KEMET | 32 | - | - | - | - | - | Case H | - | - | - | - | - | - | - | - | 8 | 800 | - | + 125 C | KEMET | - | - 55 C | Tape & Reel (TR) | T350H107K006ATTR | Active | - | Details | - | - | 6 VDC | - | - | Reel | - | T350 | - | 10 % | - | - | - | - | - | - | - | Dipped | - | - | - | - | - | - | 100 uF | - | - | - | - | Radial | - | - | - | - | - | - | 2.54 mm | 0.5 mm | - | 4.8 uA | - | - | - | Straight | - | - | 1.6 Ohms | Tantalum Solid Dipped | - | - | - | 7.6 mm | - | - | 10.2 mm | - | - | - | - | - | - | - |