- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Capacitance - nF | Capacitance - pF | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Termination Style | Lead Pitch | ESR (Equivalent Series Resistance) | Lead Spacing | Lead Diameter | Leakage Current | Ripple Current | Lead Style | Dissipation Factor | ESR | Product | Product Length | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T322B335M020AT7200 KEMET | 49 | - | - | Case B | 3300 nF | - | - | - | 4 | 4000 | + 125 C | KEMET | - | - 55 C | Tape & Reel (TR) | T322B335M020ATTR T322B335M020AT7241 | Active | Details | - | - | 20 VDC | - | Reel | T322 | 20 % | - | Molded | - | - | 3.3 uF | Axial | - | - | - | - | 500 nA | - | - | - | 5.5 Ohms | Tantalum Solid Molded | - | 2.79 mm | - | 7.37 mm | - | ||
![]() T322E685K050AS7200 KEMET | 49 | - | - | Case E | 6800 nF | - | - | - | 4 | 500 | + 125 C | KEMET | - | - 55 C | Tape & Reel (TR) | T322E685K050ASTR T322E685K050AS7443 | Active | N | - | - | 50 VDC | - | Reel | T322 | 10 % | - | Molded | - | - | 6.8 uF | Axial | - | - | - | - | 2.7 uA | - | - | - | 2 Ohms | Tantalum Solid Molded | - | 7.11 mm | - | 13.46 mm | - | ||
![]() T322B395K020AS7200 KEMET | 49 | - | - | Case B | 3900 nF | - | - | - | 4 | 4000 | + 125 C | KEMET | - | - 55 C | Tape & Reel (TR) | T322B395K020AS7241 T322B395K020ASTR | Active | N | - | - | 20 VDC | - | Reel | T322 | 10 % | - | Molded | - | - | 3.9 uF | Axial | - | - | - | - | 600 nA | - | - | - | 5.5 Ohms | Tantalum Solid Molded | 7.37 mm | 2.79 mm | - | 7.37 mm | - | ||
![]() T322B475K015AS7200 KEMET | 42 | - | - | Case B | 4700 nF | - | - | - | 4 | 4000 | + 125 C | KEMET | - | - 55 C | Tape & Reel (TR) | T322B475K015ASTR T322B475K015AS7241 | Active | N | - | - | 15 VDC | - | Reel | T322 | 10 % | - | Molded | - | - | 4.7 uF | Axial | - | - | - | - | 600 nA | - | - | - | 5 Ohms | Tantalum Solid Molded | 7.37 mm | 2.79 mm | - | 7.37 mm | - | ||
![]() T350M107K020AT7301 KEMET | 50 | - | - | Case M | - | - | - | - | 8 | 500 | + 125 C | KEMET | - | - 55 C | Tape & Reel (TR) | T350M107K020ATTR | Active | Details | - | - | 20 VDC | - | Reel | T350 | 10 % | - | Dipped | - | - | 100 uF | Radial | - | - | 5.08 mm | 0.5 mm | 10 uA | - | Straight | - | 600 mOhms | Tantalum Solid Dipped | - | 10.2 mm | - | 17 mm | - | ||
![]() T355A684M035AT7301 KEMET | In Stock | - | - | Case A | 680 nF | 680000 pF | - | - | 3 | 1500 | + 125 C | KEMET | - | - 55 C | Tape & Reel (TR) | T355A684M035ATTR | Active | Details | - | - | 35 VDC | - | Reel | T355 | 20 % | - | Dipped | - | - | 0.68 uF | Radial | - | - | 3.18 mm | 0.5 mm | 500 nA | - | Inside Bend | - | - | Tantalum Solid Dipped | - | 4.5 mm | - | 8.6 mm | - | ||
![]() T354A105M035AT7301 KEMET | 33 | - | - | Case A | 1000 nF | - | - | - | 3 | 1500 | + 125 C | KEMET | - | - 55 C | Tape & Reel (TR) | T354A105M035ATTR | Active | Details | - | - | 35 VDC | - | Reel | T354 | 20 % | - | Dipped | - | - | 1 uF | Radial | - | - | 6.35 mm | 0.5 mm | 500 nA | - | Outside Bend | - | 8 Ohms | Tantalum Solid Dipped | - | 4.5 mm | - | 8.6 mm | - | ||
![]() T510X226M050ATE075 KEMET | In Stock | - | - | - | - | - | 2917 | 7343 | 8 | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | Details | 0.021164 oz | - | 50 VDC | - | Reel | T510 Multiple Anode | 20 % | - | - | - | - | 22 uF | SMD/SMT | - | - | - | - | 11 uA | 1897 mA | - | - | 75 mOhms | Tantalum Solid Low ESR Automotive Grade | - | - | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T496B106M016AH4095 KEMET | 19 | - | - | - | - | - | 1311 | 3528 | 6 | 2000 | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | - | Active | N | 0.003790 oz | - | 16 VDC | - | Reel | T496 | 20 % | - | Molded - Built-In Fuse | - | - | 10 uF | SMD/SMT | - | - | - | - | 1.6 uA | - | - | - | 3.5 Ohms | Tantalum Solid Fused | - | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T493X106K050CH6110 KEMET | 19 | - | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | N | 0.014110 oz | - | 50 VDC | - | Reel | T493_DLA | 10 % | - | Molded - Hi-Rel COTS | - | - | 10 uF | SMD/SMT | - | - | - | - | 5 uA | - | - | - | 700 mOhms | Tantalum Solid Surface Mounts | - | - | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T493X106K050CB6420 KEMET | 47 | - | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | Details | 0.014110 oz | - | 50 VDC | - | Reel | T493_DLA | 10 % | - | - | - | - | 10 uF | SMD/SMT | - | - | - | - | 5 uA | - | - | - | 400 mOhms | Tantalum Solid Low ESR Commercial Grade | - | - | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T493B226K010CH6220 KEMET | 38 | - | - | - | - | - | 1311 | - | - | 2000 | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | 07016-034KCHA | Active | N | 0.003609 oz | - | 10 VDC | - | Reel | T493_DLA | 10 % | - | - | - | - | 22 uF | - | - | - | - | - | - | - | - | - | 83 mOhms | - | - | - | - | - | - | ||
![]() T493D476M020BH6420 KEMET | 32 | - | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | 07016-102MBHC | Active | N | 0.021164 oz | - | 20 VDC | - | Reel | T493_DLA | 20 % | - | Molded - Hi-Rel COTS | - | - | 47 uF | SMD/SMT | - | - | - | - | 9.4 uA | - | - | - | 700 mOhms | Tantalum Solid Surface Mounts | - | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T493A475K020BK6210 KEMET | 38 | - | - | - | 4700 nF | - | 1206 | 3216 | 6 | 2000 | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | 07016-088KBKA | Active | N | 0.000952 oz | - | 20 VDC | - | Reel | T493_DLA | 10 % | - | - | - | - | 4.7 uF | SMD/SMT | - | - | - | - | 0.9 uA | - | - | - | 4 Ohms | Tantalum Solid Low ESR Commercial Grade | - | - | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T322A474M035AT7200 KEMET | 49 | - | - | Case A | 470 nF | 470000 pF | - | - | 3 | 4500 | + 125 C | KEMET | - | - 55 C | Tape & Reel (TR) | T322A474M035ATTR T322A474M035AT7241 | Active | Details | - | - | 35 VDC | - | Reel | T322 | 20 % | - | Molded | - | - | 0.47 uF | Axial | - | - | - | - | 500 nA | - | - | - | 13 Ohms | Tantalum Solid Molded | - | 2.41 mm | - | 6.6 mm | - | ||
![]() T493A104K050CB6420 KEMET | 47 | - | - | - | 100 nF | 100000 pF | 1206 | 3216 | 4 | 2000 | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | - | Active | Details | 0.000952 oz | - | 50 VDC | - | Reel | T493_DLA | 10 % | - | - | - | - | 0.1 uF | SMD/SMT | - | - | - | - | 0.5 uA | - | - | - | 10 Ohms | Tantalum Solid Low ESR Commercial Grade | - | - | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T354B155K035AT7301 KEMET | 49 | - | - | Case B | 1500 nF | - | - | - | 5 | 1500 | + 125 C | KEMET | - | - 55 C | Tape & Reel (TR) | T354B155K035ATTR | Active | Details | - | - | 35 VDC | - | Reel | T354 | 10 % | - | Dipped | - | - | 1.5 uF | Radial | - | - | 6.35 mm | 0.5 mm | 500 nA | - | Outside Bend | - | 6 Ohms | Tantalum Solid Dipped | - | 4.5 mm | - | 8.9 mm | - | ||
![]() T493D476K016BK6210 KEMET | 47 | - | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | N | 0.021164 oz | - | 16 VDC | - | Reel | T493_DLA | 10 % | - | Molded - Hi-Rel COTS | - | - | 47 uF | SMD/SMT | - | - | - | - | 7.5 uA | - | - | - | 800 mOhms | Tantalum Solid Surface Mounts | - | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T398G106K035AS7301 KEMET | 32 | - | - | Case G | - | - | - | - | 6 | 1000 | + 125 C | KEMET | - | - 55 C | Tape & Reel (TR) | T398G106K035ASTR | Active | N | - | 35 V | 35 VDC | 35 V | Reel | T398 | 10 % | Radial | Dipped 3-Lead | 85 °C | -55 °C | 10 uF | Radial | 2.54 mm | 2 Ω | 2.54 mm | 0.5 mm | 2.8 uA | - | Inside Kink | 6 % | 2 Ohms | Tantalum Solid Dipped | - | 6.3 mm | 6.3 mm | 11.2 mm | 6.3 mm | ||
![]() T322D475M050AS7200 KEMET | 19 | - | - | Case D | 4700 nF | - | - | - | 4 | 2500 | + 125 C | KEMET | - | - 55 C | Tape & Reel (TR) | T322D475M050ASTR T322D475M050AS7241 | Active | N | - | - | 50 VDC | - | Reel | T322 | 20 % | - | Molded | - | - | 4.7 uF | Axial | - | - | - | - | 1.9 uA | - | - | - | 2.5 Ohms | Tantalum Solid Molded | 10.67 mm | 4.57 mm | - | 10.67 mm | - |