- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Lifetime @ Temp. | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | Capacitance | Voltage - Rated DC | Packing Method | Depth | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Height | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T491B225K035AT KEMET | 1205 |
| Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | 1411 (3528 Metric) | - | 2 | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | 2.2μF | 35V | - | 2.8mm | - | 3528 | 1411 | 1.9mm | 4Ohm | 0.001 % | Polar | 35V | 800nA | 58mA | 2000 hours | 0.06 | 6 % | B | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T495D227K010ATE100 KEMET | 2000 | - | Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | Tantalum | - | 2000 Hrs @ 85°C | -55°C~125°C | Tape & Reel (TR) | 2005 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 220μF | 10V | - | 4.3mm | - | 7343 | 2917 | 3.8mm | 100mOhm | - | Polar | 10V | 22μA | 1.225A | 2000 hours | 0.08 | 8 % | D | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() T491B475K016AT KEMET | 111 | - | - | 12 Weeks | PCB, Surface Mount | Surface Mount | 1411 (3528 Metric) | - | 2 | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 1998 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | 4.7μF | 16V | TR, 7 INCH | 2.8mm | - | 3528 | 1411 | 1.9mm | 3.5Ohm | - | Polar | 16V | 800nA | - | 2000 hours | 0.06 | 6 % | B | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T495X476K035ATE200 KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | Tantalum | - | 2000 Hrs @ 85°C | -55°C~125°C | Tape & Reel (TR) | 2011 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | Matte Tin (Sn) | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | 47μF | 35V | TR, Embossed Plastic, 7 Inch | 4.3mm | - | 7343 | 2917 | - | 200mOhm | 0.001 % | Polar | 35V | 16.5μA | 363mA | 2000 hours | 0.08 | 8 % | X | General Purpose | 4mm | 0.169 4.30mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491A106M020AT KEMET | 2000 | - | - | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | J BEND | 2 | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | 10μF | 20V | TR, 7 INCH | 1.6mm | - | 3216 | 1206 | - | 5Ohm | - | Polar | 20V | 2μA | 122mA | 2000 hours | 0.1 | 10 % | A | General Purpose | 1.6mm | 0.071 1.80mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491D475K050AT KEMET | In Stock |
| Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 4.7μF | 50V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 1.4Ohm | - | Polar | 50V | 6μA | 141.6mA | 2000 hours | 0.06 | 6 % | D | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491B226K016AT KEMET | 7917 | - | - | 12 Weeks | PCB, Surface Mount | Surface Mount | 1411 (3528 Metric) | - | 2 | Tantalum | 65.005457mg | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 1998 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | 22μF | 16V | TR, 7 INCH | 2.8mm | - | 3528 | 1411 | 1.9mm | 2.2Ohm | 0.001 % | Polar | 16V | 3.6μA | 78.8mA | 2000 hours | 0.06 | 6 % | B | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491C106K016AT KEMET | 4021 | - | - | 12 Weeks | PCB, Surface Mount | Surface Mount | 2312 (6032 Metric) | J BEND | 2 | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | 10μF | 16V | - | 3.2mm | - | 6032 | 2312 | - | 1.8Ohm | - | Polar | 16V | 1.6μA | 247mA | 2000 hours | 0.06 | 6 % | C | General Purpose | 2.5mm | 0.110 2.80mm | 6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491D476K025AT KEMET | 1638 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | Tantalum | 670.01263mg | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 47μF | 25V | - | 4.3mm | - | 7343 | 2917 | - | 700mOhm | 0.001 % | Polar | 25V | 11.8μA | 463mA | 2000 hours | 0.06 | 10 % | D | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491D106M035AT KEMET | In Stock |
| - | 12 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 10μF | 35V | - | 4.3mm | - | 7343 | 2917 | 3.6mm | 1Ohm | - | Polar | 35V | 3.5μA | 155mA | 2000 hours | 0.06 | 6 % | D | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491X226K050AT KEMET | 2500 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Cut Tape (CT) | 2011 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | Matte Tin (Sn) | - | 22μF | 50V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 600mOhm | - | Polar | - | 11μA | 524mA | 2000 hours | 0.1 | 6 % | X | General Purpose | 4.3mm | 0.169 4.30mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491B106K016AT KEMET | 18253 | - | - | 12 Weeks | PCB, Surface Mount | Surface Mount | 1411 (3528 Metric) | - | 2 | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | 10μF | 16V | - | 2.8mm | - | 3528 | 1411 | 1.9mm | 2Ohm | - | Polar | 16V | 1.6μA | 174mA | 2000 hours | 0.06 | 6 % | B | General Purpose | 1.9mm | 0.083 2.10mm | 3.5mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T495D107K016ATE100 KEMET | 37008 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | Tantalum | 670.01263mg | 2000 Hrs @ 85°C | -55°C~125°C | Tape & Reel (TR) | 2011 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 100μF | 16V | - | 4.3mm | 16V | 7343 | 2917 | - | 100mOhm | - | Polar | 16V | 16μA | 1103mA | 2000 hours | 0.08 | 8 % | D | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() T491A476M006AT KEMET | 8775 |
| - | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | J BEND | 2 | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | 47μF | 6V | TR, 7 INCH | 1.6mm | - | 3216 | 1206 | - | 3.5Ohm | - | Polar | 6.3V | 3μA | 146mA | 2000 hours | - | 12 % | A | General Purpose | 1.6mm | 0.071 1.80mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491C106K035AT KEMET | 1507 | - | - | 12 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | J BEND | 2 | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 1998 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | 10μF | 35V | - | 3.2mm | - | 6032 | 2312 | - | 1.6Ohm | 0.001 % | Polar | 25V | 3.5μA | 105mA | 2000 hours | 0.06 | 6 % | C | General Purpose | 2.5mm | 0.110 2.80mm | 6mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491D685K035AT KEMET | 4850 |
| Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 6.8μF | 35V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 1.3Ohm | - | Polar | 35V | 6μA | 136mA | 2000 hours | 0.06 | 6 % | D | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491C476K016AT KEMET | 13 | - | - | 12 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | J BEND | 2 | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2009 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | 47μF | 16V | - | 3.2mm | - | 6032 | 2312 | - | 1.2Ohm | 0.001 % | Polar | 6V | 7.5μA | 303mA | 2000 hours | 0.06 | 6 % | C | General Purpose | 2.5mm | 0.110 2.80mm | 6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491X686M025AT KEMET | 135 | - | Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | Matte Tin (Sn) | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | 68μF | 25V | TR, Embossed Plastic, 7 Inch | 4.3mm | - | 7343 | 2917 | 3.6mm | 700mOhm | - | Polar | 25V | 17μA | 194mA | 2000 hours | 0.06 | 6 % | X | General Purpose | 4mm | 0.169 4.30mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491D475M050AT KEMET | 599 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | 2 | - | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 4.7μF | 50V | TR, 7 INCH | 4.3mm | - | 7343 | 2917 | - | 1.4Ohm | 0.001 % | Polar | 50V | 6μA | 141.6mA | 2000 hours | 0.06 | 6 % | D | General Purpose | 2.8mm | 0.122 3.10mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491C226K016AT KEMET | 36 | - | Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | 2312 (6032 Metric) | J BEND | 2 | Tantalum | 149.997327mg | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | 22μF | 16V | - | 3.2mm | - | 6032 | 2312 | - | 1.6Ohm | - | Polar | 16V | 3.6μA | 262mA | 2000 hours | 0.06 | 6 % | C | General Purpose | 2.5mm | 0.110 2.80mm | 6mm | No | No SVHC | ROHS3 Compliant | Lead Free |