- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Base Product Number | Brand | Capacitance - nF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Termination Style | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Lead Style | Dissipation Factor | Manufacturer Size Code | Product Type | ESR | Current - Leakage | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T510X686K025ATE045 KEMET | 58 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T510 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 45mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.21.00.50 | 68μF | - | 25V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | - | - | 7343 | 2917 | - | 45mOhm | - | Polar | - | - | - | - | 17μA | 2.1A | 2000 hours | 0.08 | - | 8 % | X | - | - | - | - | General Purpose | - | - | 4mm | 0.169 4.30mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T491A155K010AT KEMET | 50000 | - | - | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | 2 | Tantalum | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2011 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | - | - | - | 1.5μF | - | 10V | - | 1.6mm | - | - | - | 3216 | 1206 | - | 8Ohm | - | Polar | - | - | - | - | 500nA | 97mA | 2000 hours | - | - | 6 % | A | - | - | - | - | General Purpose | - | - | 1.8mm | 0.071 1.80mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() T491X157K020AT KEMET | 4000 | - | - | 12 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | 2 | Tantalum | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | - | 150μF | - | 20V | TR, 7 INCH | 4.3mm | - | - | - | 7343 | 2917 | 3.6mm | 500mOhm | - | Polar | - | - | - | 20V | 30μA | - | 2000 hours | 0.1 | - | 10 % | X | - | - | - | - | General Purpose | - | - | 4mm | 0.169 4.30mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T495X107K020ATE100 KEMET | 195 | - | - | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 8532.21.00.50 | 100μF | - | 20V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | - | - | 7343 | 2917 | - | 100mOhm | - | Polar | - | - | - | - | 20μA | 1.285A | 2000 hours | 0.06 | - | 6 % | X | - | - | - | - | General Purpose | - | - | 4.3mm | 0.169 4.30mm | 7.3mm | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() T491B156K025AT KEMET | 2225 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | 2 | Tantalum | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | - | 15μF | - | 25V | TR, 7 INCH | 2.8mm | - | - | - | 3528 | 1411 | - | 4Ohm | - | Polar | - | - | - | - | 3.8μA | 58.4mA | 2000 hours | - | - | 8 % | B | - | - | - | - | General Purpose | - | - | 2.1mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T350A104K035AT KEMET | 413 | - | Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | Radial, Disc | - | WIRE | 2 | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2004 | T350, UltraDip II | 0.177Dia 4.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Conformal Coated | - | - | - | - | - | - | 0.1μF | - | 35V | TR | - | - | - | 35V | - | - | 2.54mm | 26Ohm | - | Polar | 0.100 2.54mm | - | 500 μm | 35V | 500nA | - | - | 0.03 | - | 3 % | A | - | - | - | - | General Purpose | - | 4.5mm | 7.1mm | 0.280 7.10mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T491B475K035AT KEMET | 142624 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2015 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | 8532.21.00.50 | 4.7μF | - | 35V | - | 2.8mm | - | - | - | 3528 | 1411 | - | 3Ohm | - | Polar | - | - | - | - | 0.0016mA | 66mA | 2000 hours | 0.06 | - | 6 % | B | - | - | - | - | General Purpose | - | - | 1.9mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T491D157M006AT KEMET | 42 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2 | Tantalum | 670.01263mg | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2011 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 150μF | - | 6V | TR, 7 INCH | 4.3mm | - | - | - | 7343 | 2917 | - | 700mOhm | - | Polar | - | 6.3V | - | - | 9μA | - | 2000 hours | 0.08 | - | 8 % | D | - | - | - | - | General Purpose | - | - | 3.1mm | 0.110 2.80mm | 7.3mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() T356C225K035AT KEMET | 187 | - | Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | Radial, Disc | - | WIRE | 2 | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2004 | T356, UltraDip II | 0.197Dia 5.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Conformal Coated | - | Matte Tin (Sn) | - | - | - | - | 2.2μF | - | 35V | TR | - | - | - | 35V | - | - | 5.08mm | 5Ohm | - | Polar | 0.200 5.08mm | - | 500 μm | 35V | 600nA | - | - | 0.05 | - | 5 % | C | - | - | - | - | General Purpose | - | 5mm | 9.6mm | 0.378 9.60mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T491D337K006AT KEMET | 500 | - | - | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2 | Tantalum | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2005 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 330μF | - | 6V | TR, 7 INCH | 4.3mm | - | - | - | 7343 | 2917 | - | 400mOhm | - | Polar | - | 6.3V | - | - | 19.8μA | 612mA | 2000 hours | 0.08 | - | 8 % | D | - | - | - | - | General Purpose | - | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T350A475M006AT7301 KEMET | 40 | - | - | - | - | Through Hole | Radial | - | - | - | - | - | T350A | KEMET | 4700 nF | 5 | 1500 | - | KEMET | + 125 C | KEMET | - 55 C | Cut Tape (CT) | T350A475M006ATTR | Active | Details | 0.008692 oz | 6 V | 6.3 VDC | -55°C ~ 125°C | Cut Tape | - | T350, UltraDip II | 0.177" Dia (4.50mm) | ±20% | - | - | - | - | - | - | - | Conformal Coated | - | - | - | - | - | - | 4.7 μF | Capacitors | - | - | - | - | Through Hole | - | - | - | - | 10Ohm @ 100kHz | - | - | 0.100" (2.54mm) | - | 0.5 mm | - | 500 nA | - | - | - | Straight | - | A | Tantalum Capacitors | - | - | Tantalum Solid Dipped | General Purpose | Tantalum Capacitors - Solid Leaded | 4.5 mm | - | 0.280" (7.10mm) | 7.1 mm | - | - | - | - | - | - | ||
![]() T491D106M025AS KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 8532.21.00.50 | 10μF | - | 25V | TR, 7 INCH | 4.3mm | not_compliant | - | - | 7343 | 2917 | - | 1Ohm | - | Polar | - | - | - | - | 0.0025mA | 154.8mA | - | 0.06 | - | 6 % | D | - | - | - | - | General Purpose | - | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() T491A155M035AH KEMET | 34 | - | Datasheet | 12 Weeks | - | Surface Mount | 1206 (3216 Metric) | YES | J BEND | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | - | - | Molded | - | - | - | - | - | 8532.21.00.50 | 1.5μF | - | 35V | TR, 7 INCH | - | - | - | - | - | - | - | 7Ohm | - | - | - | - | - | - | - | - | - | - | - | - | A | - | - | - | - | General Purpose | - | - | 1.6mm | 0.071 1.80mm | 3.2mm | - | - | - | Non-RoHS Compliant | Lead Free | - | ||
![]() T491C686M010AT KEMET | 521 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | 2 | Tantalum | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2011 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | - | 68μF | - | 10V | - | 3.2mm | - | - | - | 6032 | 2412 | - | 1.2Ohm | - | Polar | - | - | - | - | 6μA | - | 2000 hours | 0.06 | - | 6 % | C | - | - | - | - | General Purpose | - | - | 2.8mm | 0.110 2.80mm | 6mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() T491X477K010AT KEMET | 3066 | - | - | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | 2 | Tantalum | 670.01263mg | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2011 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 470μF | - | 10V | TR, Embossed Plastic, 7 Inch | 4.3mm | - | - | - | 7343 | 2917 | - | 200mOhm | - | Polar | - | - | - | - | 47μA | - | 2000 hours | 0.1 | - | 10 % | X | - | - | - | - | General Purpose | - | - | 4.3mm | 0.169 4.30mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T351G106K035AT KEMET | 9 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2004 | T353, UltraDip II | 0.248Dia 6.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Conformal Coated | - | Matte Tin (Sn) | - | - | - | 8532.21.00.40 | 10μF | - | 35V | - | - | - | - | - | - | - | 2.54mm | 2Ohm | - | Polar | 0.100 2.54mm | - | 500 μm | - | 2.8μA | - | - | 0.06 | - | 6 % | G | - | - | - | - | General Purpose | - | 6.3mm | 12.4mm | 0.488 12.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() T491B685K016AT KEMET | 2000 | - | - | 12 Weeks | PCB, Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | 2 | Tantalum | 65.005457mg | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | - | 6.8μF | - | 16V | TR, 7 INCH | 2.8mm | - | - | - | 3528 | 1411 | - | 2.5Ohm | 0.001 % | Polar | - | - | - | 16V | 1.1μA | 184mA | 2000 hours | 0.06 | - | 6 % | B | - | - | - | - | General Purpose | - | - | 1.9mm | 0.083 2.10mm | 3.5mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T513X476K035BH6110 KEMET | In Stock | - | Datasheet | - | Surface Mount | - | - | - | - | - | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | 10% | - | - | - | - | 2 | SMD/SMT | EAR99 | - | - | - | 125°C | -55°C | - | - | 47μF | - | 35V | TR, Plastic, 7 Inch | 4.3mm | - | - | - | 7343 | 2917 | 3.8mm | 65mOhm | - | POLARIZED | - | - | - | 35V | - | - | - | - | - | 8 % | - | - | - | 16.5μA | - | - | - | - | 4mm | - | 7.3mm | 4.3mm | No | No SVHC | Non-RoHS Compliant | - | - | ||
![]() T495D686K010ATE150 KEMET | 510 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2 | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 68μF | - | 10V | - | 4.3mm | - | - | - | 7343 | 2917 | - | 150mOhm | 0.001 % | Polar | - | - | - | - | 6.8μA | 1A | 2000 hours | 0.06 | - | 6 % | D | - | - | - | - | General Purpose | - | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T491C106K016AT7280 KEMET | 2709 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 8532.21.00.50 | 10μF | - | 16V | - | 3.2mm | - | - | - | 6032 | 2412 | - | 1.8Ohm | - | Polar | - | - | - | 16V | 0.0016mA | 222mA | 2000 hours | 0.06 | - | 6 % | C | - | - | - | - | General Purpose | - | - | 2.8mm | 0.110 2.80mm | 6mm | - | No | - | ROHS3 Compliant | Lead Free | - |