- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Lifetime @ Temp. | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Features | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T491A336K006AT KEMET | 366 | - | - | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | 2 | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2008 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | - | 33μF | 6V | TR, 7 INCH | 1.6mm | - | - | - | 3216 | 1206 | - | 2.5Ohm | - | Polar | - | 6.3V | - | - | - | - | 2000 hours | - | 12 % | A | General Purpose | - | 1.8mm | 0.071 1.80mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T494X226K035AT KEMET | 6016 | - | - | 12 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | 2 | Tantalum | 670.01263mg | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2005 | T494 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 300mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 22μF | 35V | TR, 7 INCH | 4.3mm | - | - | - | 7343 | 2917 | 3.6mm | 300mOhm | - | Polar | - | - | - | 35V | 7.7μA | 742mA | 2000 hours | 0.06 | 6 % | X | General Purpose | - | 4mm | 0.169 4.30mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T350K226M035AT KEMET | 19 | - | Datasheet | 21 Weeks | Through Hole | Through Hole | Radial, Disc | - | WIRE | - | TANTALUM (DRY/SOLID) | - | - | -55°C~125°C | Bulk | 2004 | T350, UltraDip II | 0.350Dia 8.90mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Conformal Coated | - | Matte Tin (Sn) | - | 8532.21.00.40 | 22μF | 35V | TR | - | - | - | - | - | - | 5.08mm | 1.3Ohm | - | Polar | 0.200 5.08mm | - | 500 μm | - | 6.2μA | - | - | 0.06 | 6 % | K | General Purpose | 8.9mm | 13.5mm | 0.532 13.50mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T496D685K035ATE1K3 KEMET | 5 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2 | - | - | 2000 Hrs @ 85°C | -55°C~125°C | Cut Tape (CT) | 2005 | T496 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 6.8μF | 35V | - | 4.3mm | - | - | - | 7343 | 2917 | - | 1.3Ohm | - | Polar | - | - | - | - | - | 306mA | 2000 hours | 0.06 | 6 % | D | Fail Safe with Built-in Fuse | - | 3.1mm | 0.122 3.10mm | 7.3mm | No | - | ROHS3 Compliant | - | - | ||
![]() T495D336K016ATE150 KEMET | 98 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | 2000 Hrs @ 85°C | -55°C~125°C | Tape & Reel (TR) | 2011 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 150mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.21.00.50 | 33μF | 16V | - | 4.3mm | - | - | - | 7343 | 2917 | - | 150mOhm | - | Polar | - | - | - | - | 0.0053mA | 900mA | 2000 hours | 0.06 | 6 % | D | General Purpose | - | 3.1mm | 0.122 3.10mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T491B107K010AT KEMET | 3001 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | TANTALUM (DRY/SOLID) | - | 2000 Hrs @ 125°C | -55°C~125°C | Cut Tape (CT) | 2012 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | - | Discontinued | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | 100μF | 10V | TR, 7 INCH | 2.8mm | - | - | - | 3528 | 1411 | - | 1.2Ohm | - | POLARIZED | - | - | - | 10V | 0.01mA | 239.4mA | - | - | - | B | General Purpose | - | 1.9mm | 0.083 2.10mm | 3.5mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() T350A225K016AT KEMET | 1220 | - | Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | Radial, Disc | - | WIRE | 2 | Tantalum | - | - | -55°C~125°C | Bulk | 2004 | T350, UltraDip II | 0.177Dia 4.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | Conformal Coated | - | - | - | - | 2.2μF | 16V | TR | - | - | - | 16V | - | - | 2.54mm | 8Ohm | - | Polar | 0.100 2.54mm | - | 500 μm | 16V | 500nA | - | - | 0.05 | 5 % | A | General Purpose | 4.5mm | 7.1mm | 0.280 7.10mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T493D157K010BC6420 KEMET | 616 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 670.01263mg | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2011 | T493 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 100mOhm | - | - | 8532.21.00.50 | 150μF | 10V | TR, Plastic, 7 Inch | 4.3mm | not_compliant | MIL-PRF-55365 | - | 7343 | 2917 | - | 100mOhm | B (0.1%) | Polar | - | - | - | - | 15μA | - | 2000 hours | 0.08 | 8 % | D | High Reliability | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | - | Non-RoHS Compliant | - | COTS | ||
![]() T495X156K050ATE200 KEMET | 942 | - | - | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | 2 | Tantalum | - | 2000 Hrs @ 85°C | -55°C~125°C | Cut Tape (CT) | 2014 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 15μF | 50V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | - | 50V | 7343 | 2917 | - | 200mOhm | - | Polar | - | - | - | - | 7.5μA | 908mA | 2000 hours | 0.06 | 8 % | X | General Purpose | - | 4.3mm | 0.169 4.30mm | 7.3mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T491B476M006AT KEMET | 13 | - | - | 12 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | 2 | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Cut Tape (CT) | 2011 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 47μF | 6V | - | 2.8mm | - | - | - | 3528 | 1411 | - | 2Ohm | - | Polar | - | 6.3V | - | - | 0.003mA | - | 2000 hours | 0.06 | 6 % | B | General Purpose | - | 2.1mm | 0.083 2.10mm | 3.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T491D156M025AT KEMET | 111 | - | - | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2 | - | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 1Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 15μF | 25V | TR, 7 INCH | 4.3mm | - | - | - | 7343 | 2917 | - | 1Ohm | - | Polar | - | - | - | - | 3.8μA | 154.8mA | 2000 hours | 0.06 | 6 % | D | General Purpose | - | 3.1mm | 0.122 3.10mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T491T106K016AT KEMET | 622 | - | - | 12 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | J BEND | 2 | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2013 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 10μF | 16V | - | 2.8mm | - | - | - | 3528 | 1411 | - | 8Ohm | 0.001 % | Polar | - | - | - | - | 1.6μA | 37.6mA | 2000 hours | 0.08 | 8 % | T | General Purpose | - | 1.2mm | 0.047 1.20mm | 3.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T491X107M025AT KEMET | 8 | - | - | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | 2 | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 100μF | 25V | TR, 7 INCH | 4.3mm | - | - | - | 7343 | 2917 | - | 300mOhm | - | Polar | - | - | - | - | - | - | 2000 hours | 0.08 | 8 % | X | General Purpose | - | 4.3mm | 0.169 4.30mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T491A105M035AT KEMET | 100530 | - | - | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | 2 | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2008 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | - | 1μF | 35V | TR, 7 INCH | 1.6mm | - | - | - | 3216 | 1206 | - | 7.5Ohm | 0.001 % | Polar | - | - | - | 25V | - | - | 2000 hours | 0.04 | 4 % | A | General Purpose | - | 1.8mm | 0.071 1.80mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T499X227K010ATE500 KEMET | 1365 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | TANTALUM (DRY/SOLID) | 670.01263mg | 2000 Hrs @ 175°C | -55°C~175°C | Tape & Reel (TR) | 2009 | T499 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | MATTE TIN OVER NICKEL | - | 8532.21.00.50 | 220μF | 10V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | - | - | 7343 | 2917 | - | 500mOhm | - | Polar | - | - | - | - | 0.022mA | 517mA | 2000 hours | 0.08 | 8 % | X | Automotive | - | 4.3mm | 0.169 4.30mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() T495D476K010ATE200 KEMET | 58 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2 | Tantalum | - | 2000 Hrs @ 85°C | -55°C~125°C | Tape & Reel (TR) | 2005 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 47μF | 10V | TR, 7 INCH | 4.3mm | - | - | - | 7343 | 2917 | - | 200mOhm | 0.001 % | Polar | - | - | - | - | 4.7μA | 346mA | 2000 hours | 0.04 | 4 % | D | General Purpose | - | 3.1mm | 0.122 3.10mm | 7.3mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T495X156K050ATE300 KEMET | 10000 | - | Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | WRAPAROUND | 2 | Tantalum | - | 2000 Hrs @ 85°C | -55°C~125°C | Tape & Reel (TR) | 2005 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | 15μF | 50V | TR, EMBOSSED PLASTIC, 7 INCH | 4.3mm | - | - | - | 7343 | 2917 | 3.8mm | 300mOhm | - | Polar | - | - | - | 50V | 7.5μA | 297mA | 2000 hours | 0.06 | 8 % | X | General Purpose | - | 4mm | 0.169 4.30mm | 7.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T491B107M006AT KEMET | 10 | - | - | 12 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | 2 | Tantalum | - | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 100μF | 6.3V | TR, 7 INCH | 2.8mm | - | - | - | 3528 | 1411 | - | 3Ohm | - | Polar | - | - | - | - | 6.3μA | 168mA | 2000 hours | - | 15 % | B | General Purpose | - | 2.1mm | 0.083 2.10mm | 3.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T495D336M016ATE225 KEMET | 46 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 2 | - | - | 2000 Hrs @ 85°C | -55°C~125°C | Tape & Reel (TR) | 2014 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 33μF | 16V | - | 4.3mm | - | - | - | 7343 | 2917 | - | 225mOhm | 0.001 % | Polar | - | - | - | - | 5.3μA | 326mA | 2000 hours | 0.04 | 4 % | D | General Purpose | - | 3.1mm | 0.122 3.10mm | 7.3mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T494D107K010AH KEMET | 61 | - | Datasheet | 12 Weeks | - | Surface Mount | 2917 (7343 Metric) | YES | - | - | - | 670.01263mg | 2000 Hrs @ 125°C | -55°C~125°C | Tape & Reel (TR) | 2011 | T494 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | 8532.21.00.50 | 100μF | 10V | TR, 7 INCH | 4.3mm | - | AEC-Q200 | - | 7343 | 2917 | - | 150mOhm @ 100kHz | - | Polar | - | - | - | - | 10μA | 1A | - | 0.08 | 8 % | D | General Purpose | - | 2.8mm | 0.122 3.10mm | 7.3mm | No | - | Non-RoHS Compliant | - | - |