- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Dissipation Factor DF | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Package | Product Status | Voltage Rating DC | Series | Tolerance | Type | Capacitance | Subcategory | Termination Style | Lead Diameter | Leakage Current | Product Type | ESR | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T495X336M020ATE200 KEMET | In Stock | - | - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T493B106J016AH6220 KEMET | 49 |
| - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T493B106J016AH6210 KEMET | 49 |
| - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T489B226M016ATA1K1 KEMET | 49 |
| - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T510X227M016ATA040 KEMET | 36 |
| - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | KEMET | - | - | Tray | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T489C106K025ATE600 KEMET | 39 |
| - | 2412 | 6032 | 6 | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | Active | 25 VDC | * | 10 % | - | 10 uF | Capacitors | SMD/SMT | - | 1.9 uA | Tantalum Capacitors | 600 mOhms | Tantalum Solid Low ESR Standard Grade | - | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T493B106J016AM6120 KEMET | 19 |
| - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T493A226K004CH622A KEMET | 36 |
| - | - | - | - | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | Active | - | * | 10 % | - | 22 uF | Capacitors | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | ||
![]() T540D686M016AH6710 KEMET | In Stock | - | - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T540B107M003AH6510 KEMET | In Stock | - | - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T513X226K035CC6410 KEMET | 39 |
| - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T256A825K010BS KEMET | In Stock | - | - | - | - | 6 | + 125 C | - | - | - 55 C | - | - | 10 VDC | T256 | 10 % | Hermetically Sealed | 8.2 uF | Capacitors | Axial | 0.02 mm | 2 uA | Tantalum Capacitors | 700 mOhms | Tantalum Solid Hermetically Sealed | 3.43 mm | - | 7.26 mm | - | ||
![]() T429X156K035AC 7610 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T409G226K015BC 7610 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |