- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Base Product Number | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Package | Product Status | Qualification | RoHS | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Product Type | ESR | Current - Leakage | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T494C226M016AT KEMET | 750 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | - | 2 | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T494 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 350mOhm | - | - | - | - | - | 22μF | - | 16V | - | 3.2mm | - | - | - | - | 6032 | 2413 | - | - | 350mOhm | - | Polar | - | - | - | - | 3.5μA | 561mA | 2000 hours | 0.06 | 6 % | C | - | - | - | - | General Purpose | - | - | 2.8mm | 0.110 2.80mm | 6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T491C107M016AT KEMET | 42000 | - | Datasheet | 12 Weeks | - | Surface Mount | 2312 (6032 Metric) | YES | J BEND | - | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2018 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | - | 8532.21.00.50 | 100μF | - | 16V | - | - | - | - | - | - | - | - | - | - | 1Ohm | - | POLARIZED | - | - | - | - | 0.016mA | 132.8mA | - | 0.1 | - | C | - | - | - | - | General Purpose | - | - | 2.5mm | 0.110 2.80mm | 6mm | 3.2mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() T495D107K010ATE080 KEMET | 354 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 2 | - | 670.01263mg | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 100μF | - | 10V | - | 4.3mm | - | - | - | - | 7343 | 2917 | - | - | 80mOhm | 0.001 % | Polar | - | - | - | - | 0.01mA | - | 2000 hours | 0.08 | 8 % | D | - | - | - | - | General Purpose | - | - | 4.3mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T510E476K035ATE050 KEMET | 12000 | - | Datasheet | 16 Weeks | PCB, Surface Mount | Surface Mount | 2924 (7360 Metric) | - | - | - | 2 | Tantalum | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2005 | T510 | 0.287Lx0.236W 7.30mmx6.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | - | - | - | 47μF | - | 35V | - | 6mm | - | - | - | 35V | 7360 | 2824 | 3.8mm | - | 50mOhm | - | Polar | - | - | - | 35V | 16.5μA | - | 2000 hours | 0.08 | 8 % | E | - | - | - | - | General Purpose | - | - | 3.6mm | 0.150 3.80mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T494B106M016AT KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T494 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 8532.21.00.50 | 10μF | - | 16V | TR, 7 INCH | 2.8mm | - | AEC-Q200 | - | - | 3528 | 1411 | - | - | 800mOhm | 0.001 % | Polar | - | - | - | - | 1.6μA | 326mA | 2000 hours | 0.06 | 6 % | B | - | - | - | - | General Purpose | - | - | 2.1mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() T494D336M016AT KEMET | In Stock | - | - | - | - | - | - | YES | J BEND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 8532.21.00.50 | 33μF | - | 16V | TR, 7 INCH | 4.3mm | - | AEC-Q200 | - | - | 7343 | 2917 | - | TANTALUM CAPACITOR | 250mOhm | - | POLARIZED | - | - | - | - | - | 775mA | - | 0.06 | 6 % | - | - | - | 5.3μA | - | - | - | - | 3.1mm | - | 7.3mm | 4.3mm | No | - | RoHS Compliant | - | - | ||
![]() T494D226K025AT KEMET | 36 | - | Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 2 | Tantalum | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T494 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 22μF | - | 25V | TR, 7 INCH | 4.3mm | - | - | - | - | 7343 | 2917 | - | - | 300mOhm | 0.001 % | Polar | - | - | - | 25V | 5.5μA | 707mA | 2000 hours | 0.06 | 6 % | D | - | - | - | - | General Purpose | - | - | 2.8mm | 0.122 3.10mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T322A105K025AT KEMET | 592 | - | Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | Axial | - | WIRE | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2004 | T322 | 0.095Diax0.260L 2.41mmx6.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Molded | - | - | - | - | - | - | 1μF | - | 25V | - | - | - | - | - | - | - | - | - | - | 10Ohm | - | Polar | - | - | - | - | 500nA | - | - | 0.03 | 3 % | A | - | - | - | - | General Purpose | - | - | - | - | 6.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T495X475K050AHE300 KEMET | 10 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | 2 | TANTALUM | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Cut Tape (CT) | 2011 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Tin/Lead (Sn/Pb) | - | - | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 4.7μF | - | 50V | TR, Embossed Plastic, 7 Inch | 4.3mm | - | - | - | - | 7343 | 2917 | - | - | 300mOhm | - | Polar | - | - | - | - | 1.9μA | 742mA | 2000 hours | 0.04 | 4 % | X | - | - | - | - | General Purpose | - | - | 4.3mm | 0.169 4.30mm | 7.3mm | - | No | No SVHC | Non-RoHS Compliant | - | - | ||
![]() T498D686M016ATE600 KEMET | 50 | - | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | T498D | KEMET | 2917 | 7343 | 500 | 2000 Hrs @ 150°C | KEMET | + 150 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | Active | AEC-Q200 | Details | 0.015762 oz | 16 V | 16 VDC | -55°C ~ 150°C | MouseReel | - | T498 | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | - | - | - | - | - | - | - | Molded | - | - | - | - | - | - | 68 μF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 600mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | D | Tantalum Capacitors | 600 mOhms | - | Tantalum Solid High Temperature | Automotive | Tantalum Capacitors - Solid SMD | - | 2.8 mm | 0.122" (3.10mm) | 7.3 mm | 4.3 mm | - | - | - | - | AEC-Q200 | ||
![]() T491A684K025AT KEMET | 100 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | - | 2 | Tantalum | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | - | - | - | 0.68μF | - | 25V | TR, 7 INCH | 1.6mm | - | - | - | - | 3216 | 1206 | - | - | 10Ohm | 0.001 % | Polar | - | - | - | 20V | - | - | 2000 hours | 0.04 | 4 % | A | - | - | - | - | General Purpose | - | - | 1.8mm | 0.071 1.80mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T495X337M010ATE060 KEMET | 500 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | 2 | TANTALUM (DRY/SOLID) | 670.01263mg | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | - | 330μF | - | 10V | TR, 7 INCH | 4.3mm | - | - | - | - | 7343 | 2917 | - | - | 60mOhm | - | Polar | - | - | - | - | 0.033mA | - | 2000 hours | 0.1 | 10 % | X | - | - | - | - | General Purpose | - | - | 4.3mm | 0.169 4.30mm | 7.3mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() T494B105K035AT KEMET | 1719 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | - | Tantalum | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T494 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 8532.21.00.50 | 1μF | - | 35V | TR, 7 INCH | 2.8mm | - | AEC-Q200 | - | - | 3528 | 1411 | - | - | 2Ohm | 0.001 % | Polar | - | - | - | 35V | 500nA | 206mA | 2000 hours | 0.04 | 4 % | B | - | - | - | - | General Purpose | - | - | 1.9mm | 0.083 2.10mm | 3.5mm | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() T491B685K025AT KEMET | In Stock | - | - | 12 Weeks | PCB, Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | 2 | Tantalum | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | - | 6.8μF | - | 25V | TR, 7 INCH | 2.8mm | - | - | - | - | 3528 | 1411 | 1.9mm | - | 2.8Ohm | - | Polar | - | - | - | 25V | 1.7μA | 69.6mA | 2000 hours | 0.06 | 6 % | B | - | - | - | - | General Purpose | - | - | 1.9mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() T140D336K060AS KEMET | 28 | - | Datasheet | - | Through Hole | - | Axial | - | WIRE | - | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | e0 | no | - | - | 2 | - | EAR99 | - | - | Tin/Lead (Sn60Pb40) | 85°C | -55°C | - | 8532.21.00.20 | 33μF | - | 60V | BULK | - | - | - | - | - | - | - | - | TANTALUM CAPACITOR | 800mOhm | - | Polar | - | - | 640 μm | - | - | - | - | 0.06 | 6 % | - | - | - | 10μA | - | - | - | 8.92mm | - | - | 19.05mm | - | - | - | RoHS Compliant | - | - | ||
![]() T495C685K025ATE500 KEMET | 9 | - | - | 12 Weeks | - | Surface Mount | 2312 (6032 Metric) | YES | WRAPAROUND | - | - | TANTALUM (DRY/SOLID) | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | 25V | - | -55°C~125°C | Tape & Reel (TR) | 2014 | T495 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | - | 8532.21.00.50 | 6.8μF | - | - | - | - | - | - | - | - | - | - | - | - | 500mOhm | - | POLARIZED | - | 25V | - | - | 0.0017mA | 422mA | - | 0.06 | - | C | - | - | - | - | General Purpose | - | - | - | 0.110 2.80mm | 6mm | 3.2mm | - | - | ROHS3 Compliant | - | - | ||
![]() T491D476K020AS KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 8532.21.00.50 | 47μF | - | 20V | TR, 7 INCH | 4.3mm | not_compliant | - | - | - | 7343 | 2917 | - | - | 700mOhm | - | Polar | - | - | - | - | 0.0094mA | 185.2mA | - | 0.06 | 6 % | D | - | - | - | - | General Purpose | - | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | - | - | ROHS3 Compliant | Contains Lead | - | ||
![]() T491A334K035AH KEMET | In Stock | - | - | 12 Weeks | - | Surface Mount | 1206 (3216 Metric) | YES | J BEND | - | - | - | 16.187578mg | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | - | - | 8532.21.00.50 | 0.33μF | - | 35V | - | 1.6mm | - | - | - | - | 3216 | 1206 | - | - | 15Ohm | - | - | - | - | - | - | 500nA | - | - | 0.04 | 4 % | A | - | - | - | - | General Purpose | - | - | 1.8mm | 0.071 1.80mm | 3.2mm | - | No | - | Non-RoHS Compliant | Lead Free | - | ||
![]() T491A105K016ATAUTO KEMET | 6437 | - | Datasheet | 12 Weeks | - | Surface Mount | 1206 (3216 Metric) | YES | J BEND | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Molded | - | - | - | - | - | - | 1μF | - | 16V | TR, 7 INCH | 1.6mm | - | - | - | - | - | - | - | - | 10Ohm | - | Polar | - | - | - | - | - | - | - | 0.04 | 4 % | A | - | - | - | - | Automotive | - | - | 1.6mm | 0.071 1.80mm | 3.2mm | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() T491A225K025AH KEMET | 38 | - | - | 12 Weeks | - | Surface Mount | 1206 (3216 Metric) | YES | J BEND | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | - | Molded | - | - | - | - | - | 8532.21.00.50 | 2.2μF | - | 25V | TR, 7 INCH | 1.6mm | - | - | - | - | - | - | - | - | 7Ohm | - | - | - | - | - | - | - | - | - | - | 6 % | A | - | - | - | - | General Purpose | - | - | 1.6mm | 0.071 1.80mm | 3.2mm | - | No | - | Non-RoHS Compliant | Lead Free | - |