- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Capacitance - nF | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Package | Product Status | RoHS | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Subcategory | Termination Style | Leakage Current | Ripple Current | Product Type | ESR | Product | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T495A335M006ATE3K0 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T513X226K035BH6410 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T493X106J050CH6420 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T495C225K035AHA750 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T489C685K035ATE600 KEMET | In Stock | - | - | - | - | 2412 | 6032 | 6 | - | - | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | Active | - | - | 35 VDC | - | * | 10 % | - | 6.8 uF | Capacitors | SMD/SMT | 1.8 uA | - | Tantalum Capacitors | 600 mOhms | Tantalum Solid Low ESR Standard Grade | - | 2.5 mm | 6 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T541X337M016AH6510 KEMET | In Stock | - | - | - | - | 2917 | 7343 | - | - | - | + 125 C | KEMET | - | - 55 C | Tape & Reel (TR) | Active | - | - | 16 VDC | - | * | 20 % | - | 330 uF | Capacitors | SMD/SMT | - | - | Tantalum Capacitors | - | - | - | - | - | - | ||
![]() T543B336K010AHE025 KEMET | In Stock | - | - | - | - | 1311 | 3528 | 8 % | - | - | + 105 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | Active | - | - | 10 VDC | - | * | 10 % | Conductive Polymer Chip Capacitor | 33 uF | Capacitors | SMD/SMT | 33 uA | 2.254 A | Tantalum Capacitors | 25 mOhms | Tantalum Organic Polymer Low ESR | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T493C476K010CH6310 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T495A475M010AHA2K0 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T256A155K050BS 7511 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | Tantalum Capacitors | - | - | - | - | - | - | ||
![]() T110A225K006AS7200 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 2815 | 7238 | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | 20 VDC | - | - | 10 % | - | 47 uF | Capacitors | SMD/SMT | - | - | Tantalum Capacitors | - | Tantalum Solid High Reliability | - | 2.8 mm | 7.24 mm | 3.81 mm | ||
![]() T496X475K050AH KEMET | In Stock | - | - | KEMET | 4700 nF | 2917 | 7343 | - | 500 | KEMET | + 125 C | - | X Case | - 55 C | - | - | No -RoHS Version Available | 0.014110 oz | 50 VDC | Reel | T496 | 10 % | SMD / SMT | 4.7 uF | Capacitors | SMD/SMT | - | - | Tantalum Capacitors | 83 mOhms | Tantalum Solid Fused | Tantalum Capacitors - Solid SMD | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T513X226M035BH6210 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T330A106M010AT7301 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T513X687K006AH6320 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T140B475K060AT KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - |