- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case Code - in | Case Code - mm | Dissipation Factor DF | Maximum Operating Temperature | Mfr Case Code | Minimum Operating Temperature | Voltage Rating DC | Tolerance | Capacitance | Subcategory | Termination Style | Leakage Current | Product Type | ESR | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | D Case | - | - | - | - | Capacitors | - | - | Tantalum Capacitors | - | - | - | - | - | ||
![]() T492D226K015CH 4251 KEMET | In Stock | - | - | - | - | - | - | D Case | - | - | - | - | Capacitors | - | - | Tantalum Capacitors | - | - | - | - | - | ||
![]() T409H475K050BH KEMET | In Stock | - | - | 2915 | 7238 | 6 | + 125 C | H Case | - 55 C | 50 VDC | 10 % | 4.7 uF | Capacitors | SMD/SMT | 3 uA | Tantalum Capacitors | 1.5 Ohms | Tantalum Solid High Reliability | 2.79 mm | 7.24 mm | 3.81 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | D Case | - | - | - | - | Capacitors | - | - | Tantalum Capacitors | - | - | - | - | - | ||
![]() T429H227K010CC 4252 KEMET | In Stock | - | - | - | - | - | - | H Case | - | - | - | - | Capacitors | - | - | Tantalum Capacitors | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | C Case | - | - | - | - | Capacitors | - | - | Tantalum Capacitors | - | - | - | - | - | ||
![]() T492D336K010BK D100 KEMET | In Stock | - | - | 2917 | 7343 | 6 | + 125 C | D Case | - 55 C | 10 VDC | 10 % | 33 uF | Capacitors | SMD/SMT | 3.3 uA | Tantalum Capacitors | 1.1 Ohms | Tantalum Solid High Reliability | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T429F226K015BC 4250 KEMET | In Stock | - | - | - | - | - | - | F Case | - | - | - | - | Capacitors | - | - | Tantalum Capacitors | - | - | - | - | - | ||
![]() T492D685K035DH 4251 KEMET | In Stock | - | - | - | - | - | - | D Case | - | - | - | - | Capacitors | - | - | Tantalum Capacitors | - | - | - | - | - | ||
![]() T492C685K020CH D100 KEMET | In Stock | - | - | 2412 | 6032 | 6 | + 125 C | C Case | - 55 C | 20 VDC | 10 % | 6.8 uF | Capacitors | SMD/SMT | 1.4 uA | Tantalum Capacitors | 2.4 Ohms | Tantalum Solid High Reliability | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T409D105K035BC D100 KEMET | In Stock | - | - | - | - | - | - | D Case | - | - | - | - | Capacitors | - | - | Tantalum Capacitors | - | - | - | - | - | ||
![]() T409D475K010RC D500 KEMET | In Stock | - | - | - | - | - | - | D Case | - | - | - | - | Capacitors | - | - | Tantalum Capacitors | - | - | - | - | - | ||
![]() T409H475K050BC 4250 KEMET | In Stock | - | - | - | - | - | - | H Case | - | - | - | - | Capacitors | - | - | Tantalum Capacitors | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | H Case | - | - | - | - | Capacitors | - | - | Tantalum Capacitors | - | - | - | - | - | ||
![]() T492D156K025BC D500 KEMET | In Stock | - | - | 2917 | 7343 | 6 | + 125 C | D Case | - 55 C | 25 VDC | 10 % | 15 uF | Capacitors | SMD/SMT | 3.8 uA | Tantalum Capacitors | 1 Ohms | Tantalum Solid High Reliability | 2.8 mm | 7.3 mm | 4.3 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | D Case | - | - | - | - | Capacitors | - | - | Tantalum Capacitors | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | F Case | - | - | - | - | Capacitors | - | - | Tantalum Capacitors | - | - | - | - | - | ||
![]() T429G226K015CC 4252 KEMET | In Stock | - | - | - | - | - | - | G Case | - | - | - | - | Capacitors | - | - | Tantalum Capacitors | - | - | - | - | - | ||
![]() T409G226K015RC KEMET | In Stock | - | - | 2711 | 6728 | 6 | + 125 C | G Case | - 55 C | 15 VDC | 10 % | 22 uF | Capacitors | SMD/SMT | 4 uA | Tantalum Capacitors | 1.1 Ohms | Tantalum Solid High Reliability | 2.79 mm | 6.73 mm | 2.79 mm | ||
![]() T409E335K020RK D100 KEMET | In Stock | - | - | - | - | - | - | E Case | - | - | - | - | Capacitors | - | - | Tantalum Capacitors | - | - | - | - | - |