- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Approvals | Contact Materials | Dissipation Factor DF | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Package | Product Status | RoHS | Voltage Rating DC | Operating Temperature | Series | Tolerance | Type | Number of Rows | Capacitance | Subcategory | Pitch | Orientation | Current Rating | Contact Finish | Termination Style | Configuration | Row Spacing | Note | Leakage Current | Number of Circuits | Ripple Current | Bit Size | Fuse Type | Size | Product Type | ESR | Rated Current | Number of Positions/Contacts | Product | Features | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T495D156M035ZTA260 KEMET | In Stock | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | Active | Yes | - | - | SYSTEM 4 | - | Bit | - | - | - | - | - | - | - | - | - | - | interchangeable blade | - | - | - | slimBit | - | 2/2mm | - | - | - | - | - | - | - | - | ||
![]() T541X337K016CH6710 KEMET | In Stock | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | Active | Yes | - | - | 701 | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T541X337K010BH6710 KEMET | In Stock | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | Active | Yes | - | - | SNK, JB | - | Jumper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | Active | Yes | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | SMT | - | - | Brass | - | - | KEMET | - | - | Tape & Reel (TR) | Active | Yes | - | - | - | - | Holder | - | - | - | - | Vertical | 20 A | Tin Nickel | Gull Wing | - | - | Yellow | - | 1 | - | - | Blade | ATC, ATO, ATT | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | PVC | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | Active | Yes | - | - | MLN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | PVC | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | Active | Yes | - | - | MLSWS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T543X107K025AHS060 KEMET | In Stock | - | - | - | PVC | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | Active | Yes | - | - | MLSWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T495B475M020ATA1K0 KEMET | In Stock | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | Active | Yes | - | - | SEB2630 | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | Active | Yes | - | - | MSEB2600 | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T495B475K016ZTE1K0 KEMET | In Stock | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | Active | Yes | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T543D476K016ATW070 KEMET | In Stock | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | Active | Yes | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T541X477M010AH6710 KEMET | In Stock | - | - | Snap-in | - | CSA, UL, VDE | - | - | - | KEMET | - | - | Tape & Reel (TR) | Active | Yes | - | -25...+85°C | P, Corcom | - | AC Connector | - | - | - | - | - | - | - | Quick connect | - | - | n/a | - | - | - | - | - | - | - | - | 6A | - | - | - | - | - | ||
![]() T495A105M016ZTE5K0 KEMET | In Stock | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | Active | Yes | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T550B107K050BH KEMET | In Stock | - | - | - | - | - | - | 5 | + 105 C | - | B Case | - 55 C | - | - | Yes | 50 VDC | - | - | 10 % | - | - | 100 uF | Capacitors | - | - | - | - | Axial | - | - | - | 37.5 uA | - | 1.45 A | - | - | - | Tantalum Capacitors | 130 mOhms | - | - | Tantalum Organic Polymer Standard Grade | - | 7.34 mm | 17.42 mm | ||
![]() T543D476M016AHW035 KEMET | In Stock | - | - | THT | - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | Active | Yes | - | - | SL 2 053 | - | - | 2 | - | - | 2,54 mm | - | - | Gold plated | - | - | 2,54 mm | - | - | - | - | - | - | - | - | - | - | 2x5 | - | - | - | - | ||
![]() T543D107M016ATE050 KEMET | In Stock | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | Active | Yes | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T543X686K025ATW035 KEMET | In Stock | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | Active | Yes | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T525Y337M010ATE025 KEMET | In Stock | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | Active | Yes | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T543D107M010AHW025 KEMET | In Stock | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Reel (TR) | Active | Yes | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |