- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Pitch | Reach Compliance Code | Capacitor Type | Polarity | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Tan Delta | Positive Tolerance | Negative Tolerance | ESR | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T496X475K050ASE1K5 KEMET Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | KEMET ELECTRONICS CORP | T496 | 125 °C | -55 °C | , 2917 | RECTANGULAR PACKAGE | - | Obsolete | - | - | e3 | - | EAR99 | TIN | - | 8532.21.00.50 | 4.7 µF | TR, EMBOSSED PLASTIC, 7/13 INCH | - | compliant | TANTALUM CAPACITOR | POLARIZED | 50 V | 2917 | 0.0024 mA | - | 0.06 | 10% | 10% | - | - | - | - | ||
![]() T489C225K050AHE1K7 KEMET Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | KEMET ELECTRONICS CORP | - | 125 °C | -55 °C | , 2413 | - | SMT | Active | No | - | - | - | EAR99 | - | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | 8532.21.00.50 | 2.2 μF | TR, EMBOSSED PLASTIC, 7 INCH | - | not_compliant | TANTALUM CAPACITOR | POLARIZED | 50 V | 2312 | 0.0008 mA | 128.4 mA | 0.06 | 10% | 10% | 1700 mΩ | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T489A335K020AHE3K7 KEMET Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | KEMET ELECTRONICS CORP | - | 125 °C | -55 °C | , 1306 | - | SMT | Active | No | - | - | - | EAR99 | - | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | 8532.21.00.50 | 3.3 µF | TR, EMBOSSED PLASTIC, 7 INCH | - | not_compliant | TANTALUM CAPACITOR | POLARIZED | 20 V | 1206 | 0.0005 mA | 56.8 mA | 0.06 | 10% | 10% | 3740 mΩ | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T494R225K006AT KEMET Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | KEMET ELECTRONICS CORP | - | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Obsolete | Yes | - | e3 | Yes | EAR99 | Matte Tin (Sn) | - | 8532.21.00.50 | 2.2 µF | TR, EMBOSSED PLASTIC, 7 INCH | - | compliant | TANTALUM CAPACITOR | POLARIZED | 6.3 V | 0805 | 0.0001 mA | 32 mA | 0.06 | 10% | 10% | 20000 mΩ | 1.2 mm | 2 mm | 1.3 mm | ||
![]() T489A225K020AHE4K5 KEMET Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | KEMET ELECTRONICS CORP | - | 125 °C | -55 °C | , 1306 | - | SMT | Active | No | - | - | - | EAR99 | - | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | 8532.21.00.50 | 2.2 µF | TR, EMBOSSED PLASTIC, 7 INCH | - | not_compliant | TANTALUM CAPACITOR | POLARIZED | 20 V | 1206 | 0.0005 mA | 51.2 mA | 0.06 | 10% | 10% | 4550 mΩ | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T491B106K016AT7621 KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T495C226M016AHE350 KEMET Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | KEMET ELECTRONICS CORP | - | 125 °C | -55 °C | , 2413 | RECTANGULAR PACKAGE | SMT | Active | No | - | e0 | No | EAR99 | Tin/Lead (Sn90Pb10) | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | 8532.21.00.50 | 22 µF | TR, Embossed Plastic, 7 Inch | - | not_compliant | TANTALUM CAPACITOR | POLARIZED | 16 V | 2413 | 0.0035 mA | 224 mA | 0.06 | 20% | 20% | 350 mΩ | 2.5 mm | 6 mm | 3.2 mm | ||
![]() B45196-H2226-M206 KEMET Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | - | KEMET ELECTRONICS CORP | B45196H | 85 °C | -55 °C | , 1411 | RECTANGULAR PACKAGE | - | Obsolete | Yes | - | e3 | - | EAR99 | MATTE TIN | - | 8532.21.0050 | 22 µF | TR, 13 INCH | - | compliant | TANTALUM CAPACITOR | POLARIZED | 10 V | 1411 | 0.0022 mA | - | 0.06 | 20% | 20% | - | - | - | - | ||
![]() T520B227M006ATE0707280 KEMET Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (SOLID POLYMER) | 2 | KEMET ELECTRONICS CORP | - | 105 °C | -55 °C | , 1411 | RECTANGULAR PACKAGE | SMT | Active | Yes | - | e3 | Yes | EAR99 | MATTE TIN | RIPPLE CURRENT AND ESR IS MEASURED AT 100KHZ | 8532.21.00.50 | 220 µF | TR, EMBOSSED PLASTIC, 13 INCH | - | compliant | TANTALUM CAPACITOR | POLARIZED | 6.3 V | 1411 | 0.1386 mA | 337.5 mA | 0.1 | 20% | 20% | 70 mΩ | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T495U336K016AHE400 KEMET Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | KEMET ELECTRONICS CORP | - | 125 °C | -55 °C | , 2413 | RECTANGULAR PACKAGE | SMT | Active | No | - | e0 | - | EAR99 | TIN LEAD | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | 8532.21.00.50 | 33 µF | TR, Embossed Plastic, 7 Inch | - | not_compliant | TANTALUM CAPACITOR | POLARIZED | 16 V | 2411 | 0.0053 mA | 190 mA | 0.06 | 10% | 10% | 400 mΩ | 1.4 mm | 6 mm | 3.2 mm | ||
![]() T495A225K020AHE3K0 KEMET Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | KEMET ELECTRONICS CORP | - | 125 °C | -55 °C | , 1306 | RECTANGULAR PACKAGE | SMT | Active | No | - | e0 | No | EAR99 | TIN LEAD | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | 8532.21.00.50 | 2.2 µF | TR, Embossed Plastic, 7 Inch | - | not_compliant | TANTALUM CAPACITOR | POLARIZED | 20 V | 1206 | 0.0005 mA | 63 mA | 0.06 | 10% | 10% | 3000 mΩ | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T495A156K006AHE2K0 KEMET Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | KEMET ELECTRONICS CORP | - | 125 °C | -55 °C | , 1306 | RECTANGULAR PACKAGE | SMT | Active | No | - | e0 | No | EAR99 | TIN LEAD | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | 8532.21.00.50 | 15 µF | TR, Embossed Plastic, 7 Inch | - | not_compliant | TANTALUM CAPACITOR | POLARIZED | 6.3 V | 1206 | 0.0009 mA | 78 mA | 0.06 | 10% | 10% | 2000 mΩ | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() B45196H2107M306 KEMET Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | KEMET ELECTRONICS CORP | B45196H | 125 °C | -55 °C | , 2312 | RECTANGULAR PACKAGE | SMT | Obsolete | Yes | B45-HIGH CAPACITANCE | e3 | Yes | EAR99 | Matte Tin (Sn) | - | 8532.21.00.50 | 100 μF | TR, 13 INCH | - | compliant | TANTALUM CAPACITOR | POLARIZED | 10 V | 2312 | 0.01 mA | - | 0.08 | 20% | 20% | - | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T495E337M006AHE060 KEMET Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | KEMET ELECTRONICS CORP | - | 125 °C | -55 °C | , 2924 | RECTANGULAR PACKAGE | SMT | Active | No | - | e0 | No | EAR99 | TIN LEAD | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | 8532.21.00.50 | 330 μF | TR, Embossed Plastic, 7 Inch | - | not_compliant | TANTALUM CAPACITOR | POLARIZED | 6.3 V | 2924 | 0.0208 mA | 730 mA | 0.08 | 20% | 20% | 60 mΩ | 3.6 mm | 7.3 mm | 6 mm | ||
![]() T491W157M006AT KEMET Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | KEMET ELECTRONICS CORP | - | 125 °C | -55 °C | , 2917 | RECTANGULAR PACKAGE | SMT | Active | Yes | - | e3 | Yes | EAR99 | MATTE TIN OVER NICKEL | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | 8532.21.00.50 | 150 μF | TR, 7 INCH | 1.3 mm | compliant | TANTALUM CAPACITOR | POLARIZED | 6.3 V | 2917 | 0.0095 mA | 189.6 mA | 0.08 | 20% | 20% | 800 mΩ | 1.4 mm | 7.3 mm | 4.3 mm | ||
![]() T495B225M035AHE4K0 KEMET Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | KEMET ELECTRONICS CORP | - | 125 °C | -55 °C | , 1411 | RECTANGULAR PACKAGE | SMT | Active | No | - | e0 | No | EAR99 | Tin/Lead (Sn90Pb10) | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | 8532.21.00.50 | 2.2 μF | TR, Embossed Plastic, 7 Inch | - | not_compliant | TANTALUM CAPACITOR | POLARIZED | 35 V | 1411 | 0.0008 mA | 58 mA | 0.06 | 20% | 20% | 4000 mΩ | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T520D477M004AS KEMET Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (SOLID POLYMER) | 2 | KEMET ELECTRONICS CORP | T520 | 105 °C | - | , 2917 | RECTANGULAR PACKAGE | SMT | Obsolete | Yes | T520(4,6.3,10V) | e3 | Yes | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.21.00.50 | 470 μF | TR, 7/13 Inch | - | unknown | TANTALUM CAPACITOR | POLARIZED | 4 V | 2917 | 0.188 mA | 1700 mA | 0.1 | 20% | 20% | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T489A334K050AHE7K0 KEMET Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | KEMET ELECTRONICS CORP | - | 125 °C | -55 °C | , 1306 | - | SMT | Active | No | - | - | - | EAR99 | - | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | 8532.21.00.50 | 0.33 μF | TR, EMBOSSED PLASTIC, 7 INCH | - | not_compliant | TANTALUM CAPACITOR | POLARIZED | 50 V | 1206 | 0.0005 mA | 41.6 mA | 0.04 | 10% | 10% | 7000 mΩ | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T489D227M006ATE360 KEMET Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | KEMET ELECTRONICS CORP | - | 125 °C | -55 °C | , 2917 | - | SMT | Active | Yes | - | - | - | EAR99 | - | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | 8532.21.00.50 | 220 μF | TR, EMBOSSED PLASTIC, 7 INCH | - | compliant | TANTALUM CAPACITOR | POLARIZED | 6.3 V | 2917 | 0.0104 mA | 258 mA | 0.08 | 20% | 20% | 360 mΩ | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T495X687M004AHE040 KEMET Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | KEMET ELECTRONICS CORP | - | 125 °C | -55 °C | , 2917 | RECTANGULAR PACKAGE | SMT | Active | No | - | e0 | No | EAR99 | TIN LEAD | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | 8532.21.00.50 | 680 μF | TR, Embossed Plastic, 7 Inch | - | not_compliant | TANTALUM CAPACITOR | POLARIZED | 4 V | 2917 | 0.0272 mA | 812 mA | 0.1 | 20% | 20% | 40 mΩ | 4 mm | 7.3 mm | 4.3 mm |