- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Case Code - in | Case Code - mm | Ihs Manufacturer | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Voltage Rating DC | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Pitch | Reach Compliance Code | Termination Style | Capacitor Type | Polarity | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Tan Delta | Positive Tolerance | Negative Tolerance | Product Type | ESR | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T356C106M010AS7317 KEMET Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (DRY/SOLID) | 2 | - | - | KEMET ELECTRONICS CORP | - | - | - | 125 °C | -55 °C | , | - | Radial | Active | - | - | - | - | e0 | - | EAR99 | Tin/Lead (Sn60Pb40) | - | - | 10 µF | - | Ammo Pack | 5.08 mm | compliant | - | TANTALUM CAPACITOR | POLARIZED | - | 10 V | - | 0.0008 mA | - | 0.06 | 20% | 20% | - | - | - | 5 mm | - | 9.6 mm | - | ||
![]() T494T336K004AT KEMET Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Yes | - | - | - | - | Yes | EAR99 | - | - | 8532.21.0050 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T494C226M020AH KEMET Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | - | - | KEMET ELECTRONICS CORP | - | - | - | 125 °C | -55 °C | , 2312 | RECTANGULAR PACKAGE | SMT | Active | No | - | - | - | e0 | No | EAR99 | TIN LEAD | - | 8532.21.00.50 | 22 µF | - | TR, EMBOSSED PLASTIC, 7 INCH | - | not_compliant | - | TANTALUM CAPACITOR | POLARIZED | - | 20 V | 2312 | 0.0044 mA | 84 mA | 0.06 | 20% | 20% | - | 400 mΩ | - | - | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T398H107K006AS7301 KEMET Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | TANTALUM (DRY/SOLID) | 3 | - | - | KEMET ELECTRONICS CORP | - | - | - | 125 °C | -55 °C | , | - | SIP | Active | No | - | - | - | - | - | EAR99 | - | - | - | 100 µF | - | TR | 2.54 mm | not_compliant | - | TANTALUM CAPACITOR | POLARIZED | No | 6 V | - | 0.0048 mA | - | 0.08 | 10% | 10% | - | - | - | - | 11.2 mm | 7.1 mm | 6.9 mm | ||
![]() T495D226K025AT KEMET Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | - | - | KEMET ELECTRONICS CORP | - | - | - | 125 °C | -55 °C | , 2917 | RECTANGULAR PACKAGE | - | Obsolete | Yes | - | - | - | e3 | Yes | EAR99 | Matte Tin (Sn) | - | 8532.21.00.50 | 22 µF | - | TR | - | compliant | - | TANTALUM CAPACITOR | POLARIZED | - | 25 V | 2917 | 0.0055 mA | 780 mA | 0.06 | 10% | 10% | - | - | - | - | - | - | - | ||
![]() T491B105K035S KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B45196H0227M406 KEMET Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | - | - | KEMET ELECTRONICS CORP | B45196H | - | - | 125 °C | -55 °C | , 2917 | RECTANGULAR PACKAGE | SMT | Obsolete | Yes | - | B45-HIGH CAPACITANCE | - | e3 | Yes | EAR99 | Matte Tin (Sn) | - | 8532.21.00.50 | 220 µF | - | TR, 13 INCH | - | compliant | - | TANTALUM CAPACITOR | POLARIZED | - | 4 V | 2917 | 0.0088 mA | - | 0.08 | 20% | 20% | - | - | - | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() B45196-P4225-M206 KEMET Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | - | - | - | KEMET ELECTRONICS CORP | B45196P | - | - | 85 °C | -55 °C | , 1411 | RECTANGULAR PACKAGE | - | Obsolete | Yes | - | - | - | e3 | - | EAR99 | MATTE TIN | - | 8532.21.0050 | 2.2 µF | - | TR, 13 INCH | - | compliant | - | TANTALUM CAPACITOR | POLARIZED | - | 20 V | 1411 | 0.0005 mA | - | 0.045 | 20% | 20% | - | - | - | - | - | - | - | ||
![]() T495M107M006AHE1K0 KEMET Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | - | - | KEMET ELECTRONICS CORP | - | - | - | 125 °C | -55 °C | , 1411 | RECTANGULAR PACKAGE | SMT | Active | No | - | - | - | e0 | - | EAR99 | TIN LEAD | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | 8532.21.00.50 | 100 µF | - | TR, Embossed Plastic, 7 Inch | - | not_compliant | - | TANTALUM CAPACITOR | POLARIZED | - | 6.3 V | 1411 | 0.0063 mA | 138 mA | 0.2 | 20% | 20% | - | 1000 mΩ | - | - | 1.4 mm | 3.5 mm | 2.8 mm | ||
![]() T495A226K006AHE1K5 KEMET Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | - | - | KEMET ELECTRONICS CORP | - | - | - | 125 °C | -55 °C | , 1306 | RECTANGULAR PACKAGE | SMT | Active | No | - | - | - | e0 | No | EAR99 | TIN LEAD | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | 8532.21.00.50 | 22 µF | - | TR, Embossed Plastic, 7 Inch | - | not_compliant | - | TANTALUM CAPACITOR | POLARIZED | - | 6.3 V | 1206 | 0.0014 mA | 90 mA | 0.08 | 10% | 10% | - | 1500 mΩ | - | - | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T495D106K035AHE120 KEMET Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | - | - | KEMET ELECTRONICS CORP | - | - | - | 125 °C | -55 °C | , 2917 | RECTANGULAR PACKAGE | SMT | Active | No | - | - | - | e0 | No | EAR99 | TIN LEAD | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | 8532.21.00.50 | 10 µF | - | TR, Embossed Plastic, 7 Inch | - | not_compliant | - | TANTALUM CAPACITOR | POLARIZED | - | 35 V | 2917 | 0.0035 mA | 447 mA | 0.04 | 10% | 10% | - | 120 mΩ | - | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T496X476M016ATE KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCT220/10DK KEMET Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T495D336M020AS KEMET Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | - | - | KEMET ELECTRONICS CORP | - | - | - | 125 °C | -55 °C | , 2917 | RECTANGULAR PACKAGE | SMT | Obsolete | Yes | - | - | - | - | - | EAR99 | - | - | 8532.21.00.50 | 33 µF | - | TR | - | compliant | - | TANTALUM CAPACITOR | POLARIZED | - | 20 V | 2917 | 0.0066 mA | 780 mA | 0.06 | 20% | 20% | - | 200 mΩ | - | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T495C227K006AT KEMET Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | - | - | KEMET ELECTRONICS CORP | T495 | - | - | 125 °C | -55 °C | , 2312 | RECTANGULAR PACKAGE | - | Obsolete | Yes | - | - | - | e3 | Yes | EAR99 | Matte Tin (Sn) | - | 8532.21.00.50 | 220 µF | - | TR | - | compliant | - | TANTALUM CAPACITOR | POLARIZED | - | 6.3 V | 2312 | - | 600 mA | 0.1 | 10% | 10% | - | - | - | - | - | - | - | ||
![]() CWR29KC336KBHA KEMET | In Stock | - | - | - | - | - | - | - | 2815 | 7238 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | 25 VDC | CWR29 | 10 % | - | - | - | - | - | - | 33 uF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | 10 uA | - | - | - | - | Tantalum Capacitors | 180 mOhms | Tantalum Solid Surface Mounts | - | - | - | - | ||
![]() CWR29HH107KBHA KEMET | In Stock | - | - | - | - | - | - | - | 2815 | 7238 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | 15 VDC | CWR29 | 10 % | - | - | - | - | - | - | 100 uF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | 15 uA | - | - | - | - | Tantalum Capacitors | 180 mOhms | Tantalum Solid Surface Mounts | - | - | - | - | ||
![]() CWR29NC475JBHZ KEMET | In Stock | - | - | - | - | - | - | - | 2815 | 7238 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | 50 VDC | CWR29 | 5 % | - | - | - | - | - | - | 4.7 uF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | 3 uA | - | - | - | - | Tantalum Capacitors | 500 mOhms | Tantalum Solid Surface Mounts | - | - | - | - | ||
![]() CWR09FC475KBB KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | 10 VDC | CWR09 | 10 % | - | - | - | - | - | - | 4.7 uF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | 1 uA | - | - | - | - | Tantalum Capacitors | 4.5 Ohms | Tantalum Solid Surface Mounts | - | - | - | - | ||
![]() CWR29MC106KBHZ KEMET | In Stock | - | - | - | - | - | - | - | 2815 | 7238 | - | - | + 125 C | - 55 C | - | - | - | - | - | - | - | 35 VDC | CWR29 | 10 % | - | - | - | - | - | - | 10 uF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | - | 4 uA | - | - | - | - | Tantalum Capacitors | 500 mOhms | Tantalum Solid Surface Mounts | - | - | - | - |