- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Dissipation Factor | Manufacturer Size Code | Current - Leakage | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T494B336K010AT KEMET | 7 | - | Datasheet | 12 Weeks | PCB, Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | 2 | Tantalum | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T494 | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 33μF | 10V | TR, 7 INCH | 2.8mm | - | - | - | 3528 | 1411 | 1.9mm | - | 1.4Ohm | - | Polar | - | - | - | 10V | 3.3μA | 246mA | 2000 hours | 0.06 | 6 % | B | - | General Purpose | - | 1.9mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491D107M016AS KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | 8532.21.00.50 | 100μF | 16V | TR, 7 INCH | 4.3mm | not_compliant | - | - | 7343 | 2917 | - | - | 700mOhm | - | Polar | - | - | - | - | 0.016mA | 185.2mA | - | 0.08 | 8 % | D | - | General Purpose | - | 3.1mm | 0.122 3.10mm | 7.3mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() T495C686M016ATE250 KEMET | 70 | - | - | 12 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | WRAPAROUND | - | - | TANTALUM (DRY/SOLID) | - | 2000 Hrs @ 85°C | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T495 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | - | 68μF | 16V | - | 3.2mm | - | - | - | 6032 | 2312 | - | - | 250mOhm | - | POLARIZED | - | - | - | - | 0.0109mA | 597mA | 2000 hours | 0.06 | - | C | - | General Purpose | - | 2.5mm | 0.110 2.80mm | 6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() T491C157M010AT KEMET | 7 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | - | 2 | Tantalum | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2013 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 150μF | 10V | - | 3.2mm | - | - | - | 6032 | 2413 | - | - | 900mOhm | - | Polar | - | - | - | - | 0.015mA | 140mA | 2000 hours | 0.1 | 10 % | C | - | General Purpose | - | 2.8mm | 0.110 2.80mm | 6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() T495C226K016ATE350 KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | WRAPAROUND | - | - | TANTALUM (DRY/SOLID) | - | 2000 Hrs @ 85°C | - | -55°C~125°C | Tape & Reel (TR) | 2015 | T495 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | - | 22μF | 16V | - | 3.2mm | - | - | - | 6032 | 2312 | - | - | 350mOhm | - | POLARIZED | - | - | - | - | 0.0035mA | 505mA | 2000 hours | 0.06 | - | C | - | General Purpose | - | 2.5mm | 0.110 2.80mm | 6mm | - | No | - | ROHS3 Compliant | - | ||
![]() T494X107M025AT KEMET | 834 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | TANTALUM (DRY/SOLID) | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2013 | T494 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.21.00.50 | 100μF | 25V | TR, 7 INCH | 4.3mm | - | AEC-Q200 | - | 7343 | 2917 | - | - | 250mOhm | 0.001 % | Polar | - | - | - | - | 25μA | 812mA | 2000 hours | 0.08 | 8 % | X | - | General Purpose | - | 4.3mm | 0.169 4.30mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() T491C475K025AS KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | - | - | TANTALUM (DRY/SOLID) | 149.997327mg | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e0 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Tin/Lead (Sn90Pb10) | - | - | 8532.21.00.50 | 4.7μF | 25V | - | 3.2mm | - | - | - | 6032 | 2413 | - | - | 2.4Ohm | - | Polar | - | - | - | - | 0.0012mA | 85.6mA | - | 0.06 | 6 % | C | - | General Purpose | - | 2.8mm | 0.110 2.80mm | 6mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() T496C106K016ATE2K0 KEMET | 334 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | - | 2 | TANTALUM (DRY/SOLID) | 149.997327mg | 2000 Hrs @ 85°C | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T496 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 2Ohm | - | - | - | - | 10μF | 16V | - | 3.2mm | - | - | - | 6032 | 2412 | - | - | 2Ohm | - | Polar | - | - | - | - | 1.6μA | - | 2000 hours | 0.06 | 6 % | C | - | Fail Safe with Built-in Fuse | - | 2.8mm | 0.110 2.80mm | 6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() T356J685K050AT KEMET | In Stock | - | Datasheet | 10 Weeks | PCB, Through Hole | Through Hole | Radial, Disc | - | WIRE | - | 2 | Tantalum | - | - | - | -55°C~125°C | Bulk | 2004 | T356, UltraDip II | 0.331Dia 8.40mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Conformal Coated | - | Matte Tin (Sn) | - | - | - | 6.8μF | 50V | TR | - | - | - | - | - | - | 5.08mm | - | 2Ohm | - | POLARIZED | 0.200 5.08mm | - | 500 μm | 50V | 2.7μA | - | - | 0.05 | 5 % | J | - | General Purpose | 8.4mm | 14mm | 0.551 14.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T491A475K004AT KEMET | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 1206 (3216 Metric) | YES | J BEND | - | 2 | Tantalum | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2012 | T491 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | - | - | 4.7μF | 4V | TR, 7 INCH | 1.6mm | - | - | - | 3216 | 1206 | - | - | 8Ohm | - | Polar | - | 4V | - | - | - | - | - | - | 6 % | A | - | General Purpose | - | 1.8mm | 0.071 1.80mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() T495D336K020ATE100 KEMET | 19 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 2 | Tantalum | 670.01263mg | 2000 Hrs @ 85°C | - | -55°C~125°C | Tape & Reel (TR) | 1999 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 33μF | 20V | TR, 7 INCH | 4.3mm | - | - | 20V | 7343 | 2917 | - | - | 100mOhm | - | Polar | - | - | - | 20V | 0.0066mA | 490mA | 2000 hours | 0.06 | 6 % | D | - | General Purpose | - | 2.8mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() T322D156K025AT KEMET | 38 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | 2 | - | - | - | - | -55°C~125°C | Bulk | 2004 | T322 | 0.180Diax0.420L 4.57mmx10.67mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | Matte Tin (Sn) | - | - | - | 15μF | 25V | AMMO PACK | - | - | - | - | - | - | - | - | 2Ohm | - | Polar | - | - | - | - | 3μA | - | - | 0.04 | 4 % | D | - | General Purpose | 4.57mm | - | - | 10.67mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() T491C335K025AT KEMET | 29332 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2312 (6032 Metric) | - | J BEND | - | 2 | Tantalum | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T491 | 0.236Lx0.126W 6.00mmx3.20mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 3.3μF | 25V | - | 3.2mm | - | - | - | 6032 | 2413 | - | - | 2.5Ohm | 0.001 % | Polar | - | - | - | - | 6μA | 84mA | 2000 hours | 0.06 | 6 % | C | - | General Purpose | - | 2.8mm | 0.110 2.80mm | 6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T110B336K010AT KEMET | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | 2 | Tantalum | - | - | - | -55°C~125°C | Bulk | 2004 | T110 | 0.185Diax0.474L 4.70mmx12.04mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Hermetically Sealed | - | Matte Tin (Sn) | - | - | - | 3.3μF | 10V | - | - | - | - | - | - | - | - | - | 2.1Ohm | - | Polar | - | - | 510 μm | 10V | 2μA | - | - | 0.06 | 6 % | B | - | General Purpose | 4.7mm | 11.1mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() T494A106K006AT KEMET | 1621 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | J BEND | - | - | - | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T494 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | - | 8532.21.00.50 | 10μF | 6.3V | TR, 7 INCH | 1.6mm | - | - | - | 3216 | 1206 | - | - | 2Ohm | 0.001 % | Polar | - | - | - | - | 600nA | 194mA | 2000 hours | - | 6 % | A | - | General Purpose | - | 1.8mm | 0.071 1.80mm | 3.2mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() T491X226K035AS KEMET | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | J BEND | - | - | TANTALUM (DRY/SOLID) | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | T491 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Tin/Lead (Sn90Pb10) | - | - | 8532.21.00.50 | 22μF | 35V | TR, EMBOSSED PLASTIC, 7/13 INCH | 4.3mm | not_compliant | - | - | 7343 | 2917 | - | - | 700mOhm | - | Polar | - | - | - | - | 0.0077mA | - | - | 0.06 | 6 % | X | - | General Purpose | - | 4.3mm | 0.169 4.30mm | 7.3mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() T496B225K020ATE3K5 KEMET | 9 | - | - | - | - | - | Molded | YES | J BEND | SURFACE MOUNT | - | TANTALUM (DRY/SOLID) | 65.005457mg | - | - | - | - | - | - | - | 10% | e3 | yes | Active | - | 2 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | 8532.21.00.50 | 2.2μF | 20V | TR, 7 INCH | 2.8mm | - | - | - | 3528 | 1411 | - | TANTALUM CAPACITOR | 3.5Ohm | - | Polar | - | - | - | - | - | 62.4mA | - | 0.06 | 6 % | - | 500nA | - | - | 2.1mm | - | 3.5mm | 2.8mm | No | - | RoHS Compliant | - | ||
![]() T495D336K020ATE200 KEMET | 133 | - | - | 12 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | - | 2 | - | 670.01263mg | 2000 Hrs @ 85°C | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T495 | 0.287Lx0.169W 7.30mmx4.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 33μF | 20V | TR, 7 INCH | 4.3mm | - | - | - | 7343 | 2917 | - | - | 200mOhm | 0.001 % | Polar | - | - | - | - | 0.0066mA | 346.4mA | 2000 hours | 0.06 | 6 % | D | - | General Purpose | - | 4.3mm | 0.122 3.10mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() T494B227M004AT KEMET | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1411 (3528 Metric) | - | - | - | 2 | TANTALUM (DRY/SOLID) | - | 2000 Hrs @ 125°C | - | -55°C~125°C | Tape & Reel (TR) | 2011 | T494 | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 400mOhm | - | - | - | - | 220μF | 4V | - | 2.8mm | - | - | - | 3528 | 1411 | - | - | 400mOhm | - | Polar | - | 4V | - | - | 8.8μA | 461mA | 2000 hours | - | 8 % | B | - | General Purpose | - | 2.1mm | 0.083 2.10mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M39003/10-2528S KEMET | 2789 | - | Datasheet | 42 Weeks | Through Hole | Through Hole | Axial | - | WIRE | - | - | TANTALUM (DRY/SOLID) | - | - | 15V | -55°C~125°C | Bulk | - | Military, MIL-PRF-39003, CSS33 | 0.351Diax0.922L 8.92mmx23.42mm | ±10% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | Hermetically Sealed | - | Tin/Lead (Sn/Pb) | - | - | 8532.21.00.20 | 330μF | - | - | - | not_compliant | - | - | - | - | - | - | 60mOhm | B (0.1%) | POLARIZED | - | 15V | - | - | 0.002mA | - | - | 0.08 | - | - | - | High Reliability | 8.92mm | - | - | 19.96mm | - | - | - | Non-RoHS Compliant | - |