- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Capacitance - nF | Capacitance - pF | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Package | Part # Aliases | Product Status | Qualification | RoHS | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Termination Style | Lead Spacing | Lead Diameter | Leakage Current | Ripple Current | Lead Style | ESR | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T493D476K020AK6110 KEMET | In Stock | - | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.021164 oz | 20 VDC | Reel | T493_DLA | 10 % | - | 47 uF | SMD/SMT | - | - | 9.4 uA | - | - | 700 mOhms | Tantalum Solid Low ESR Commercial Grade | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T489A105K035ATE6K6 KEMET | In Stock | - | - | - | 1000 nF | - | 1206 | 3216 | 4 | 2000 | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.000952 oz | 35 VDC | MouseReel | T489 | 10 % | - | 1 uF | SMD/SMT | - | - | 0.5 uA | - | - | 6.63 Ohms | Tantalum Solid Low ESR Standard Grade | - | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T493B226K010AK6110 KEMET | In Stock | - | - | - | - | - | 1311 | 3528 | 6 | 2000 | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | 07016-033KAKZ | Active | - | N | 0.003609 oz | 10 VDC | Reel | T493_DLA | 10 % | - | 22 uF | SMD/SMT | - | - | 2.2 uA | - | - | 700 mOhms | Tantalum Solid Low ESR Commercial Grade | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T495A334K035ATE6K0 KEMET | In Stock | - | - | - | 330 nF | 330000 pF | 1206 | 3216 | - | 2000 | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | B45035A3349K608 | Active | AEC-Q200 | Details | 0.000952 oz | 35 VDC | Reel | T495 | 10 % | SMD Automotive Grade Surge Robust Low ESR | 0.33 uF | SMD/SMT | - | - | - | - | - | 6 Ohms | Tantalum Solid Low ESR Automotive Grade | - | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T368C686K015AT7303 KEMET | In Stock | - | - | Case C | - | - | - | - | 6 | 500 | + 85 C | - | - | - 55 C | - | - | - | - | Details | - | 15 VDC | Reel | T368 | 20 % | Dipped | 68 uF | Radial | 6.35 mm | 0.64 mm | 8.2 uA | - | Outside Bend | - | Tantalum Solid Dipped | - | - | 10.67 mm | 6.35 mm | ||
![]() T493D157K016CH6430 KEMET | In Stock | - | - | - | - | - | 2917 | - | - | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.021164 oz | 16 VDC | Reel | T493_DLA | 10 % | - | 150 uF | - | - | - | - | - | - | 83 mOhms | - | - | - | - | - | ||
![]() T354A154K035AT7301 KEMET | In Stock | - | - | Case A | 150 nF | 150000 pF | - | - | 3 | 1500 | + 85 C | - | - | - 55 C | - | - | - | - | Details | - | 35 VDC | MouseReel | T354 | 10 % | Dipped | 0.15 uF | Radial | 6.35 mm | 0.5 mm | 500 nA | - | Outside Bend | 21 Ohms | Tantalum Solid Dipped | 4.5 mm | - | 8.6 mm | - | ||
![]() T494A335M025AH KEMET | In Stock | - | - | - | 3300 nF | - | 1206 | 3216 | 6 | 2000 | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.000952 oz | 25 VDC | MouseReel | T494 | 20 % | Tantalum Surface Mount Capacitors, Low ESR, Industrial Grade | 3.3 uF | SMD/SMT | - | - | 800 nA | 158 mA | - | 3 Ohms | Tantalum Solid Surface Mounts | - | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T351B564K050AT7301 KEMET | In Stock | - | - | Case B | 560 nF | 560000 pF | - | - | 3 | 1500 | + 85 C | - | - | - 55 C | - | - | - | - | Details | - | 50 VDC | Reel | T351 | 10 % | Dipped | 0.56 uF | Radial | 2.54 mm | 0.5 mm | 500 nA | - | Stand Off | - | Tantalum Solid Dipped | 4.5 mm | - | 9.9 mm | - | ||
![]() T493D686K020BH6110 KEMET | In Stock | - | - | - | - | - | 2917 | 7343 | 8 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.021164 oz | 20 VDC | Reel | T493_DLA | 10 % | Molded - Hi-Rel COTS | 68 uF | SMD/SMT | - | - | 13.6 uA | - | - | 700 mOhms | Tantalum Solid Surface Mounts | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T353C685K016AT7301 KEMET | In Stock | - | - | Case C | 6800 nF | - | - | - | 5 | 1500 | + 85 C | - | - | - 55 C | - | - | - | - | Details | - | 16 VDC | Reel | T353 | 10 % | Dipped | 6.8 uF | Radial | 5.08 mm | 0.5 mm | 900 nA | - | Snap In | 4 Ohms | Tantalum Solid Dipped | 5 mm | - | 11.2 mm | - | ||
![]() T493B105K035AH6110 KEMET | In Stock | - | - | - | 1000 nF | - | 1311 | 3528 | 4 | 2000 | + 125 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.003609 oz | 35 VDC | Reel | T493_DLA | 10 % | Molded - Hi-Rel COTS | 1 uF | SMD/SMT | - | - | 400 nA | - | - | 5 Ohms | Tantalum Solid Surface Mounts | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T493D476M020BH6110 KEMET | In Stock | - | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.021164 oz | 20 VDC | Reel | T493_DLA | 20 % | Molded - Hi-Rel COTS | 47 uF | SMD/SMT | - | - | 9.4 uA | - | - | 700 mOhms | Tantalum Solid Surface Mounts | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T489X337K010ATE300 KEMET | In Stock | - | - | - | - | - | 2917 | 7343 | 8 | 500 | + 125 C | KEMET | X Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.014110 oz | 10 VDC | Reel | T489 | 10 % | - | 330 uF | SMD/SMT | - | - | 24.8 uA | - | - | 300 mOhms | Tantalum Solid Low ESR Standard Grade | - | 4 mm | 7.3 mm | 4.3 mm | ||
![]() T493C156M016AT6120 KEMET | In Stock | - | - | - | - | - | 2412 | 6032 | 6 | 500 | + 125 C | - | C Case | - 55 C | - | - | - | - | Details | 0.010582 oz | 16 VDC | Reel | T493_DLA | 20 % | Molded - Hi-Rel COTS | 15 uF | SMD/SMT | - | - | 2.4 uA | - | - | 500 mOhms | Tantalum Solid Surface Mounts | - | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T398F476K006AT KEMET | In Stock | - | - | Case F | - | - | - | - | 6 | 100 | + 85 C | - | - | - 55 C | - | - | - | - | Details | - | 6 VDC | Bulk | T398 | 10 % | Dipped 3-Lead | 47 uF | Radial | 2.54 mm | 0.5 mm | 2.3 uA | - | Inside Kink | 2 Ohms | Tantalum Solid Dipped | 6 mm | 6.1 mm | 10.9 mm | 6.1 mm | ||
![]() T322E476K015ATTR KEMET | In Stock | - | - | Case E | - | - | - | - | 6 | 500 | + 85 C | - | - | - 55 C | - | - | - | - | Details | - | 15 VDC | Reel | T322 | 10 % | Molded | 47 uF | Axial | - | - | 5 uA | - | - | 1.3 Ohms | Tantalum Solid Molded | 7.11 mm | - | 13.46 mm | - | ||
![]() T493A106K010CH6420 KEMET | In Stock | - | - | - | - | - | 1206 | 3216 | 6 | 2000 | + 125 C | KEMET | A Case | - 55 C | Tape & Reel (TR) | 07016-029KCHC | Active | - | N | 0.000952 oz | 10 VDC | Reel | T493_DLA | 10 % | Molded - Hi-Rel COTS | 10 uF | SMD/SMT | - | - | 1 uA | - | - | 4 Ohms | Tantalum Solid Surface Mounts | - | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() T496X226M025AHE400 KEMET | In Stock | - | - | - | - | - | 2917 | 7343 | - | 500 | + 125 C | - | X Case | - 55 C | - | - | - | - | N | 0.014110 oz | 25 VDC | Reel | T496 | 20 % | - | 22 uF | SMD/SMT | - | - | - | - | - | 400 mOhms | Tantalum Solid Fused | - | 4 mm | 7.3 mm | 4 mm | ||
![]() T489D226M025ATE300 KEMET | In Stock | - | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.015762 oz | 25 VDC | MouseReel | T489 | 20 % | - | 22 uF | SMD/SMT | - | - | 4.1 uA | - | - | 300 mOhms | Tantalum Solid Low ESR Standard Grade | - | 2.8 mm | 7.3 mm | 4.3 mm |