- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Features
- Height
- Height Seated (Max)
- JESD-609 Code
- Lifetime @ Temp.
- Manufacturer Size Code
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
KEMET Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Capacitance - nF | Capacitance - pF | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Mfr Case Code | Minimum Operating Temperature | Package | Part # Aliases | Product Status | Qualification | RoHS | Unit Weight | Voltage Rating (DC) | Voltage Rating DC | Packaging | Series | Tolerance | Type | Capacitance | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Lead Diameter | Leakage Current | Ripple Current | Lead Style | ESR | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T355G226M020AT7301 KEMET | In Stock | - | - | Case G | - | - | - | - | 6 | 1000 | + 125 C | KEMET | - | - 55 C | Tape & Reel (TR) | T355G226M020ATTR | Active | - | Details | - | - | 20 VDC | Reel | T355 | 20 % | Dipped | 22 uF | Radial | - | 3.18 mm | 0.5 mm | 3.5 uA | - | Inside Bend | 1.8 Ohms | Tantalum Solid Dipped | 6.3 mm | - | 11.4 mm | - | ||
![]() T493D476K016BH6120 KEMET | In Stock | - | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.021164 oz | - | 16 VDC | Reel | T493_DLA | 10 % | Molded - Hi-Rel COTS | 47 uF | SMD/SMT | - | - | - | 7.5 uA | - | - | 200 mOhms | Tantalum Solid Surface Mounts | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T493D106K035BK6110 KEMET | In Stock | - | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.021164 oz | - | 35 VDC | Reel | T493_DLA | 10 % | Molded - Hi-Rel COTS | 10 uF | SMD/SMT | - | - | - | 3.5 uA | - | - | 1 Ohms | Tantalum Solid Surface Mounts | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T322A334J035ATTR KEMET | In Stock | - | - | Case A | 330 nF | 330000 pF | - | - | 3 | 4500 | + 85 C | - | - | - 55 C | - | - | - | - | Details | - | - | 35 VDC | Reel | T322 | 5 % | Molded | 0.33 uF | Axial | - | - | - | 500 nA | - | - | 15 Ohms | Tantalum Solid Molded | 2.41 mm | - | 6.6 mm | - | ||
![]() T352B474K050AT7301 KEMET | In Stock | - | - | Case B | 470 nF | 470000 pF | - | - | 3 | 1500 | + 85 C | - | - | - 55 C | - | - | - | - | Details | - | - | 50 VDC | Reel | T352 | 10 % | Dipped | 0.47 uF | Radial | - | 5.08 mm | 0.5 mm | 500 nA | - | Stand Off | 13 Ohms | Tantalum Solid Dipped | 4.5 mm | - | 10.4 mm | - | ||
![]() T489C225K050ATE1K7 KEMET | In Stock | - | - | - | 2200 nF | - | 2412 | 6032 | 6 | 500 | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | - | Details | 0.007918 oz | - | 50 VDC | MouseReel | T489 | 10 % | - | 2.2 uF | SMD/SMT | - | - | - | 0.8 uA | - | - | 1.7 Ohms | Tantalum Solid Low ESR Standard Grade | - | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T396G106M035AT7301 KEMET | In Stock | - | - | Case G | - | - | - | - | 6 | 1000 | + 125 C | - | - | - 55 C | - | - | - | - | Details | - | - | 35 VDC | Reel | T396 | 20 % | Dipped 3-Lead | 10 uF | Radial | - | 2.54 mm | 0.5 mm | 2.8 uA | - | Straight | 2 Ohms | Tantalum Solid Dipped | - | 10.7 mm | 10.7 mm | 6.3 mm | ||
![]() T496D225K050AHE2K5 KEMET | In Stock | - | - | - | 2200 nF | - | 2917 | 7343 | - | 500 | + 125 C | - | D Case | - 55 C | - | - | - | - | N | 0.014110 oz | - | 50 VDC | Reel | T496 | 10 % | - | 2.2 uF | SMD/SMT | - | - | - | - | - | - | 2.5 Ohms | Tantalum Solid Fused | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T496X227M010AHE500 KEMET | In Stock | - | - | - | - | - | 2917 | 7343 | 8 | 500 | + 125 C | - | X Case | - 55 C | - | - | - | - | N | 0.014110 oz | - | 10 VDC | Reel | T496 | 20 % | Molded - Built-In Fuse | 220 uF | SMD/SMT | - | - | - | 22 uA | 574 mA | - | 500 mOhms | Tantalum Solid Fused | - | 4 mm | 7.3 mm | 4 mm | ||
![]() T513E687K006AC6130 KEMET | In Stock | - | - | - | - | - | 2924 | 7360 | 6 | 500 | + 125 C | - | E Case | - 55 C | - | - | - | - | Details | 0.027030 oz | - | 6.3 VDC | Reel | T513 | 10 % | Molded - Hi-Rel COTS | 680 uF | SMD/SMT | - | - | - | - | - | - | 83 mOhms | Tantalum Solid High Reliability | - | 6 mm | 7.3 mm | 3.8 mm | ||
![]() T495C226K016ATA350 KEMET | In Stock | - | - | - | - | - | 2412 | 6032 | - | 500 | + 125 C | KEMET | C Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.007918 oz | 16 V | 16 VDC | MouseReel | T495 Auto | 10 % | SMD Automotive Grade Surge Robust Low ESR | 22 uF | SMD/SMT | 350 mΩ | - | - | - | - | - | 83 mOhms | Tantalum Solid Low ESR Automotive Grade | - | 2.5 mm | 6 mm | 3.2 mm | ||
![]() T493D476K016CC6120 KEMET | In Stock | - | - | - | - | - | 2917 | 7343 | 6 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.021164 oz | - | 16 VDC | Reel | T493_DLA | 10 % | - | 47 uF | SMD/SMT | - | - | - | 7.5 uA | - | - | 200 mOhms | Tantalum Solid Low ESR Commercial Grade | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T493D107K010BH6220 KEMET | In Stock | - | - | - | - | - | 2917 | 7343 | 8 | 500 | + 125 C | KEMET | D Case | - 55 C | Tape & Reel (TR) | - | Active | - | N | 0.021164 oz | - | 10 VDC | Reel | T493_DLA | 10 % | - | 100 uF | SMD/SMT | - | - | - | 10 uA | - | - | 100 mOhms | Tantalum Solid Low ESR Commercial Grade | - | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() T355E685M025AT7301 KEMET | In Stock | - | - | Case E | 6800 nF | - | - | - | 5 | 1000 | + 85 C | - | - | - 55 C | - | - | - | - | Details | - | - | 25 VDC | MouseReel | T355 | 20 % | Dipped | 6.8 uF | Radial | - | 3.18 mm | 0.5 mm | 1.4 uA | - | Inside Bend | 3.1 Ohms | Tantalum Solid Dipped | 5.5 mm | - | 10.2 mm | - | ||
![]() T499B475M016ATE6K0 KEMET | In Stock | - | - | - | 4700 nF | - | 1311 | 3528 | - | 2000 | + 175 C | KEMET | B Case | - 55 C | Tape & Reel (TR) | - | Active | AEC-Q200 | Details | 0.003790 oz | - | 16 VDC | MouseReel | T499 | 20 % | - | 4.7 uF | SMD/SMT | - | - | - | - | - | - | 83 mOhms | Tantalum Solid High Temperature | - | 1.9 mm | 3.5 mm | 2.8 mm | ||
![]() T354E225K050AS7301 KEMET | In Stock | - | - | Case E | 2200 nF | - | - | - | 5 | 1000 | + 85 C | - | - | - 55 C | - | - | - | - | N | - | - | 50 VDC | Reel | T354 | 10 % | Dipped | 2.2 uF | Radial | - | 6.35 mm | 0.5 mm | 900 nA | - | Outside Bend | 3.5 Ohms | Tantalum Solid Dipped | 5.5 mm | - | 10.2 mm | - | ||
![]() T354K226M035AT7301 KEMET | In Stock | - | - | Case K | - | - | - | - | 6 | 500 | + 85 C | - | - | - 55 C | - | - | - | - | Details | - | - | 35 VDC | MouseReel | T354 | 20 % | Dipped | 22 uF | Radial | - | 6.35 mm | 0.5 mm | 6.2 uA | - | Outside Bend | 1.3 Ohms | Tantalum Solid Dipped | 8.9 mm | - | 15.5 mm | - | ||
![]() T350A125K025AT7301 KEMET | In Stock | - | - | Case A | 1200 nF | - | - | - | 5 | 1500 | + 125 C | KEMET | - | - 55 C | Tape & Reel (TR) | T350A125K025ATTR | Active | - | Details | - | - | 25 VDC | Reel | T350 | 10 % | Dipped | 1.2 uF | Radial | - | 2.54 mm | 0.5 mm | 500 nA | - | Straight | - | Tantalum Solid Dipped | 4.5 mm | - | 7.1 mm | - | ||
![]() T340C226M015AT7301 KEMET | In Stock | - | - | Case C | - | - | - | - | 6 | 1000 | + 85 C | - | - | - 55 C | - | - | - | - | Details | - | - | 15 VDC | Reel | T340 | 20 % | Molded | 22 uF | Radial | - | 5 mm | - | 4 uA | - | - | 2 Ohms | Tantalum Solid Molded | - | 4.3 mm | 10.5 mm | 7.3 mm | ||
![]() T354L686M025AT7301 KEMET | In Stock | - | - | Case L | - | - | - | - | 6 | 500 | + 85 C | - | - | - 55 C | - | - | - | - | Details | - | - | 25 VDC | Reel | T354 | 20 % | Dipped | 68 uF | Radial | - | 6.35 mm | 0.5 mm | 10 uA | - | Outside Bend | 800 mOhms | Tantalum Solid Dipped | 8.9 mm | - | 18.1 mm | - |